- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Category | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | For Use With | Mounting | Pin Diameteru2009 | Pin Diameteru2009(mm) | Standard Frequency | Supplier Package | Tab Thicknessu2009 | Tab Widthu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Capacitance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Inductance | Manufacturer Size Code | Family | ESR | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 966144-5 TE Connectivity | In Stock | - | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 966144-5 | DOPPLEIT ADERENDH L | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | SMT Poke-in Connectors | - | - | - | - | - | - | - | ||
![]() 1-966292-2 TE Connectivity | In Stock | - | - | - | 2.7u2009mmu2009[u2009.106u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 1-966292-2 | TUBULAR END-FERRULE | - | 18 | 1624 | .75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966067-1 TE Connectivity | 190 |
| - | - | 2.9u2009mmu2009[u2009.114u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 1-966067-1 | ADERENDHUELSE L RT | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | 1 uH | - | - | - | 20 | 7.5 A | - | - | 5.18 | 5.18 mm | ||
![]() 966292-4 TE Connectivity | In Stock | - | - | - | 1.6u2009mmu2009[u2009.062u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 966292-4 | TUBULAR END FERRULE | - | 26 | 252.8 | .14 | - | - | - | - | - | 150 uF | - | - | - | - | - | T | - | 200 mOhm | - | - | - | - | 3.5 mm | 3.5 x 2.8 x 1.2 | ||
![]() 3-966066-6 TE Connectivity | In Stock | - | - | PO (Polyolefin) | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | - | - | Ferrule | Wires and Cables | - | - | - | - | - | - | - | 3-966066-6 | TUBULAR END-FERRULE | - | 6 | 26240 | 13.3 | -55 to 200 °C | - | Marker Sleeve | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-966292-4 TE Connectivity | In Stock | - | - | PO (Polyolefin) | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 3-966292-4 | TUBULAR END SLEEVE | - | 3 | 52600 | 25 | -55 to 110 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966904-2 TE Connectivity | In Stock | - | - | - | 4.1u2009mmu2009[u2009.161u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 966904-2 | ADERENDHUELSE2,5 BL | - | 13 | 5178 | 2.5 | - | 10.0000 ppm/°C | - | 22.1 kOhm | - | - | 0.1 W | - | - | - | - | - | - | - | - | - | 0.1 | - | 2 | 1.25 | ||
![]() 170073-5 TE Connectivity | In Stock | - | - | - | - | .047 – .11, .11 | 1.2 – 2.8, 2.8 | SMD | Receptacle | - | Surface Mount | 2.36u2009mmu2009[u2009.093u2009inu2009] | - | 125 MHz | SMD | - | - | 170073-5 | PIN WITH LANCE .093 REC 24-20 PRE-TPBR | - | 24 – 20 | - | .2 – .6 | -40 to 85 °C | - | Clock Oscillator | - | - | - | - | - | 50 ppm | 6 | - | - | - | - | - | - | - | LVPECL | - | - | ||
![]() 62757-1 TE Connectivity | In Stock | - | - | - | - | .09 – .12, .12 | 2.29 – 3.05, 3.05 | - | Pin | - | - | 5.72u2009mmu2009[u2009.225u2009inu2009] | - | - | - | - | - | 62757-1 | 225 DIA PIN 18-14 016BR | 1300 V | 18 – 14 | - | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42891-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Shur-Plug | - | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | - | - | - | 42891-1 | SHUR PLUG 180 RECEPTACLE 14-10 AWG BR | - | 14 – 10 | 9600 | 2 – 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40652 TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | - | - | 3.02u2009mmu2009[u2009.119u2009inu2009] | - | - | - | - | - | 40652 | PIN 119 (3.02 MM )REC 20-18 AWG BR | - | 20 – 18 | 1021 – 1624 | .5 – .8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41870 TE Connectivity | In Stock | - | - | - | - | .09 – .13, .13 | 2.29 – 3.3, 3.3 | - | Receptacle | - | Surface Mount | 2.36u2009mmu2009[u2009.093u2009inu2009] | - | 40.96 MHz | CSMD | - | 8.6u2009mmu2009[u2009.34u2009inu2009] | 41870 | PIN 093 (2.36 MM) REC 22-18 AWG BR | - | 22 – 18 | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | - | 3.3 V | - | - | ||
![]() 60884-3 TE Connectivity | In Stock | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 60884-3 | PIN REC 22-18 AWG .0126 X .380 TPBR | - | 22 – 18 | 642 – 1624 | .3 – .8 | - | 50.0000 ppm/°C | - | 4.32 kOhm | - | - | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | 1 | - | 4.75 | - | ||
![]() 62074-1 TE Connectivity | In Stock | - | - | - | - | .06 – .103, .103 | 1.52 – 2.62, 2.62 | - | Pin | - | - | 3.17u2009mmu2009[u2009.125u2009inu2009] | - | - | - | - | - | 62074-1 | PIN .125 (3.17 MM) 24-20 AWG 0.42 BR | - | 24 – 20 | - | .2 – .6 | - | 100.0000 ppm/°C | - | 24.3 kOhm | - | - | 0.5 W | Industrial | - | - | - | - | - | - | - | - | 1 | - | 6.1 | - | ||
![]() 5-1377173-0 TE Connectivity | In Stock | - | - | - | - | .149 – .251, .248 | 3.8 – 6.4, 6.3 | - | Wire Pin | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | 4.19u2009mmu2009[u2009.165u2009inu2009] | 5-1377173-0 | SMP 0-0131445-0 | - | 12 – 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165140 TE Connectivity | 100 |
| - | - | - | - | - | - | Wire Pin | - | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | - | - | - | - | 165140 | SOLIS 22-16 WIRE PIN, SHORT | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1377174-2 TE Connectivity | 471 |
| - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Wire Pin | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | 3-1377174-2 | SMP 0-0165429-1 | - | 22 – 16 | - | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34294 TE Connectivity | 140 |
| - | - | - | .105 – .14, .14 | 2.67 – 3.56, 3.56 | - | Tab | - | - | - | - | - | - | .84u2009mmu2009[u2009.033u2009inu2009] | - | 34294 | TAB,PIDG 22-16 | - | 22 – 16 | - | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165085-1 TE Connectivity | In Stock | - | - | - | - | .15 – .25, .251 | 3.81 – 6.35, 6.4 | - | Wire Pin | - | - | - | - | - | - | - | - | 165085-1 | PG WIRE PIN YELLOW | - | 12 – 10 | 5180 – 13100 | 2.62 – 6.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET111003R0000 TE Connectivity | 17 |
| - | - | - | .107, .111 | 2.7, 2.8 | - | Ferrule | - | - | - | 1.2 | - | - | - | - | 1SET111003R0000 | WF007-08-BL | - | 18 | - | .75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |