- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Cable Entry-Max | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3201301 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | - | 100 | Copper | 73.992255mg | - | Copper, Tin | PVC | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Single Wire | Orange | Female | - | - | - | - | - | - | DIN | - | - | 6mm | - | - | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | - | - | - | - | 12mm | - | 12.00mm | - | 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3202847 Phoenix Contact | 124 |
| Datasheet | 7 Weeks | - | - | - | Copper | 1.620005g | - | Copper, Tin | PP | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Two Wire | Blue | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | Two x 6 AWG 16.00mm2 | Insulated | - | - | - | - | 31mm | - | 31.00mm | - | 16.00mm | - | - | RoHS Compliant | - | ||
![]() 3200250 Phoenix Contact | 300 |
| Datasheet | 7 Weeks | Copper | - | Metal | - | 69.994973mg | - | Copper, Tin | - | - | - | 2003 | A | Active | 1 (Unlimited) | - | - | Single Wire | Silver (Non-Insulated) | Female | 8536.90.40.00 | - | - | - | - | - | DIN | - | - | - | - | - | - | 18 AWG | 18 AWG 1.00mm2 | Non-Insulated | - | - | - | - | 10mm | - | 10.00mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3200881 Phoenix Contact | 1800 |
| Datasheet | 7 Weeks | Tin | - | - | Copper | 73.000022mg | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Single Wire | White | Female | - | - | - | - | Straight | - | DIN | - | - | 8mm | - | - | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | - | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3200962 Phoenix Contact | 1000 |
| Datasheet | 7 Weeks | Tin | - | 100 | Copper | 193.003553mg | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Single Wire | Blue | Female | - | - | - | - | Straight | - | DIN | - | - | 12mm | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | - | - | - | 18mm | - | 18.00mm | - | 12.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9004760000 Weidmüller | 1098 |
| Datasheet | 6 Weeks | - | - | - | Brass | 200mg | - | Copper, Tin | PP | - | - | 2009 | - | Active | Not Applicable | - | - | Two Wire | Red | - | - | NO | NO | NO | - | - | DIN | - | CSA; UL | 12mm | - | - | - | - | Two x 17 AWG 1.00mm2 | Insulated | FERRULE | - | - | 70mm | 19mm | 50mm | 19.00mm | - | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() FSF77-8-D Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 68.038855g | Copper | - | Polypropylene | - | Bulk | 2001 | Pan-Term® | Obsolete | Not Applicable | - | EAR99 | Single Wire | Red | Female | 8536.90.40.00 | NO | NO | NO | - | 3.6mm | DIN | compliant | CSA | 8mm | - | - | Tin | 18 AWG | 18 AWG 1.00mm2 | Insulated | FERRULE | 0.11 inch | 1.78mm | - | 14.5mm | - | 14.50mm | 1.52 mm | 8.00mm | No | - | Non-RoHS Compliant | - | ||
![]() 9026010000 Weidmüller | 250 | - | Datasheet | 6 Weeks | - | - | - | Brass | 300mg | - | Copper, Tin | PP | - | - | 2009 | - | Active | - | - | - | Single Wire | Gray | - | - | NO | NO | NO | - | - | - | - | VDE | 10mm | - | - | - | - | 12 AWG 4.00mm2 | Insulated | FERRULE | - | - | 450mm | 18mm | 110mm | 17.00mm | - | 10.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9026100000 Weidmüller | 41 | - | Datasheet | 6 Weeks | - | - | - | Brass | 152mg | - | Copper, Tin | PP | - | - | 2009 | - | Active | Not Applicable | - | - | Single Wire | Blue | - | - | - | - | - | - | - | - | - | VDE | 8mm | - | - | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | 74mm | 15mm | 70mm | 14.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9026050000 Weidmüller | 7601 |
| Datasheet | 6 Weeks | - | - | - | Brass | 52mg | - | Copper, Tin | PP | - | - | - | - | Active | - | - | - | Single Wire | Blue | - | - | NO | NO | NO | Straight | 2.25mm | - | - | CSA; GOST | 6mm | - | - | - | - | 24 AWG 0.25mm2 | Insulated | FERRULE | - | - | 80mm | 10mm | 46mm | 10.00mm | - | 6.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 3200108 Phoenix Contact | 146 |
| Datasheet | 7 Weeks | Tin | - | 100 | Copper | 400.011771mg | - | Copper, Tin | PVC | 105°C | - | 2003 | AI | Active | 1 (Unlimited) | - | - | Single Wire | Green | Female | - | NO | NO | NO | Straight | - | - | - | CSA, UL | 12mm | - | - | - | 10 AWG | 10 AWG 6.00mm2 | Insulated | FERRULE | - | - | - | 20mm | - | 20.00mm | - | 12.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() FTD77-8-D Panduit Corp | 49500 |
| - | 4 Weeks | - | - | - | - | 90.718474g | Copper | - | Plastic | - | Bulk | 2001 | Pan-Term® | Active | Not Applicable | Crimp | EAR99 | Two Wire | Red | Female | 8536.90.40.00 | NO | YES | NO | Straight | 5.1mm | DIN | - | CSA | 8mm | - | - | Tin | 18 AWG | Two x 18 AWG 1.00mm2 | Insulated | FERRULE | 0.11 inch | 2.29mm | - | 15mm | - | 15.00mm | 2.03 mm | 8.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3200836 Phoenix Contact | 3065 |
| Datasheet | 7 Weeks | Tin | - | 100 | - | 313.007085mg | Copper | Copper, Tin | Plastic | 105°C | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Two Wire | Blue | Female | - | NO | NO | NO | Straight | 8.4mm | - | - | CSA, UL | 10mm | 5 AWG | 10 AWG | - | 14 AWG | Two x 14 AWG 2.50mm2 | Insulated | FERRULE | - | - | - | 18.5mm | - | 18.50mm | - | 10.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9004350000 Weidmüller | 265 |
| Datasheet | 6 Weeks | Tin | Stud | - | Brass | 118mg | - | Copper | PP | - | - | 2009 | - | Active | - | - | - | Single Wire | Black | - | - | - | - | - | Straight | 4mm | DIN | - | VDE | 8mm | - | - | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | - | - | 200mm | 14mm | 50mm | 14.00mm | - | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3240669 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Copper | - | - | - | - | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Two Wire | Gray | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | Two x 14 AWG 2.50mm2 | Insulated | - | - | - | - | 18.5mm | - | 18.50mm | - | 10.00mm | - | - | RoHS Compliant | - | ||
![]() FSD85-22-L Panduit Corp | 409 |
| Datasheet | 4 Weeks | - | - | - | - | - | Copper | - | Polypropylene | - | Bulk | 2009 | Pan-Term® | Active | Not Applicable | - | EAR99 | Single Wire | Yellow | - | 8536.90.40.00 | NO | YES | NO | - | 12mm | DIN | - | CSA | 22mm | - | - | Tin | 4 AWG | 4 AWG 25.00mm2 | Insulated | FERRULE | 0.43 inch | 7.87mm | - | 35mm | - | 35.00mm | 7.62 mm | 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() F81-15-M Panduit Corp | 27 |
| Datasheet | 4 Weeks | - | - | - | - | 272.15545g | Copper | - | - | - | Bulk | 2011 | Pan-Term® | Active | Not Applicable | Crimp | - | Single Wire | - | - | - | - | - | - | Straight | 4mm | DIN | - | - | - | - | - | Tin | 12 AWG | 12 AWG 4.00mm2 | Non-Insulated | - | - | 3.3mm | - | 15mm | - | 15.00mm | 2.79 mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3200713 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Copper | 1.799996g | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Single Wire | Red | Female | - | - | - | - | - | - | DIN | - | - | 25mm | - | - | - | - | 2 AWG 35.00mm2 | Insulated | - | - | - | - | 39mm | - | 39.00mm | - | 25.00mm | - | - | RoHS Compliant | - | ||
![]() 3200072 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | - | 100 | Copper | 270.000858mg | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | - | Single Wire | Gray | Female | - | - | - | - | Straight | - | - | - | - | 18mm | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | - | - | - | 24mm | - | 24.00mm | - | 18.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9025960000 Weidmüller | 157 |
| Datasheet | 6 Weeks | - | - | - | Brass | 96mg | - | Copper, Tin | PP | - | - | 2009 | - | Active | - | - | - | Single Wire | White | - | - | - | - | - | Straight | 3.3mm | - | - | - | 8mm | - | - | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | 130mm | 14mm | 80mm | 14.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free |