- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Barrel Inside Diameteru2009 | Barrel Typeu2009 | Contact Materials | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Insulation Materials | Pin Diameteru2009 | Tab Thicknessu2009 | Tab Widthu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Resistor Type | Approval Agency | Lead Length | Body Plating | Wire/Cable Gauge | Size | Insulation | Resistance Tolerance | Product Length | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3200373 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Metal | Copper | 799.995193mg | - | - | - | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | Active | 1 (Unlimited) | - | - | Single Wire | - | Silver (Non-Insulated) | Female | - | - | - | - | - | - | DIN | - | - | - | - | - | 4 AWG 25.00mm2 | Non-Insulated | - | - | - | - | 18mm | - | 18.00mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0463000000 Weidmüller | 44 |
| Datasheet | 10 Weeks | Tin | - | Brass | 95mg | - | - | - | - | - | - | Copper | - | PP | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | Ferrule | Single Wire | - | Yellow | - | - | NO | NO | NO | Straight | 3.5mm | - | - | UR | 8mm | - | 17 AWG | 17 AWG 1.00mm2 | Insulated | - | - | - | 104mm | 14mm | 84mm | 14.00mm | - | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() F82-18-M Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Tin | - | Copper | - | Copper | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | Pan-Term® | Active | Not Applicable | - | - | Single Wire | - | - | - | - | - | - | - | - | 4.7mm | DIN | - | - | - | Tin | 12 AWG | 10 AWG 6.00mm2 | Non-Insulated | - | - | 3.81mm | - | 18mm | - | 18.00mm | 3.56 mm | - | No | - | ROHS3 Compliant | - | ||
![]() 925552-2 TE Connectivity | 60000 | - | - | - | - | - | - | - | - | - | .071 – .13, .13 | 1.8 – 3.3, 3.3 | - | - | - | Pin | - | 2.92u2009mmu2009[u2009.115u2009inu2009] | - | - | 925552-2 | WIRE PIN 20-17 AWG .013 PTPB | 20 – 17 | - | .5 – 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61674-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | Pin | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | 61674-1 | PIN .109 .085 X .035 FLAT WIRE BR | 28 – 30 | - | .08 – .034 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 925553-2 TE Connectivity | 14000 | - | - | - | - | - | - | - | - | - | .1 – .15, .15 | 2.5 – 3.8, 3.8 | - | - | - | Pin | - | 3.2u2009mmu2009[u2009.126u2009inu2009] | - | - | 925553-2 | AM WIRE PIN 17-13 .013 PTPB | 17 – 13 | - | 1 – 2.5 | - | - | - | - | - | 100 ppm/°C | - | - | 4.99 kOhm | - | - | 0.1 W | - | - | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60798-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .09 – .125, .125 | 2.29 – 3.18, 3.17 | - | - | - | Shur-Plug | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | 60798-6 | SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR | 18 – 14 | - | .8 – 2 | - | - | - | - | - | 20.0000 ppm/°C | - | - | 649 Ohm | - | - | 1.0000 W | - | - | - | - | - | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | 1 | 6.35 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966293-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.9u2009mmu2009[u2009.114u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 1-966293-7 | TUBULAR END SLEEVE | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2358996-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | .9u2009mmu2009[u2009.035u2009inu2009] | Closed | - | Receptacle | - | - | - | - | 2358996-1 | FEMALE CONTACT, AWG 22-26 | 22 – 26 | - | .34 – .14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-966067-7 TE Connectivity | 6941 | - | - | - | - | - | - | - | - | 8.7u2009mmu2009[u2009.34u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 2-966067-7 | WIRE END FERRULE | 5 | 33100 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-966292-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 14.9u2009mmu2009[u2009.586u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 3-966292-7 | TUBULAR END SLEEVE | 1 | 83700 | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966066-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.6u2009mmu2009[u2009.106u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 966066-9 | TUBULAR END-SLEEVE WHITE | 20 | 1022 | .51 – .517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966300-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.7u2009mmu2009[u2009.106u2009inu2009] | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | Ferrule | - | - | - | - | 1-966300-6 | TUBULAR END SLEEVE | 17 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1377174-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .118 – .193, .193 | 3 – 4.9, 4.9 | - | - | - | Wire Pin | - | .83u2009mmu2009[u2009.033u2009inu2009] | - | - | 2-1377174-8 | SMP 0-0324228-0 | 16 – 14 | - | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165446 TE Connectivity | 140 | - | - | - | - | - | - | - | - | - | .105 – .14, .142 | 2.67 – 3.6, 3.6 | - | - | - | Tab | - | - | .83u2009mmu2009[u2009.033u2009inu2009] | 1u2009mmu2009[u2009.04u2009inu2009] | 165446 | PIDG NYLON TAB | 22 – 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966293-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.9u2009mmu2009[u2009.07u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 966293-5 | TUBULAR END SLEEVE | 22 | 642.4 | .3 – .4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966067-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 1-966067-5 | ADERENDHUELSE L SW | 16 | 2583 | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966289-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.4u2009mmu2009[u2009.106u2009inu2009] | - | - | - | - | - | Ferrule | - | - | - | - | 966289-2 | TUBULAR END SPLICE | 18 | 1624 | .75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60115-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .075 – .091, .091 | 1.9 – 2.3, 2.3 | - | - | - | Pin | - | 3.17u2009mmu2009[u2009.125u2009inu2009] | - | - | 60115-1 | PIN 125 REC 22-20 AWG BR | 22 – 20 | - | .3 – .6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60376-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .12 – .17, .17 | 3.05 – 4.32, 4.32 | - | - | - | Receptacle | - | 2.28u2009mmu2009[u2009.09u2009inu2009] | - | - | 60376-1 | PIN 090 RECEPTACLE 20-14 AWG TPPHBZ | 20 – 14 | - | .5 – 2.27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |