- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Cable Entry-Max | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9019110000 Weidmüller | 450 |
| Datasheet | 6 Weeks | Tin | - | Brass | 120mg | - | Copper | PP | - | - | 2009 | - | - | Active | - | - | - | Single Wire | - | - | Red | - | - | - | - | - | - | - | DIN | - | UR, VDE | 12mm | - | 18 AWG | 17 AWG 1.00mm2 | Insulated | - | - | - | - | 90mm | 18mm | 80mm | 18.00mm | - | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 2388.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Silver (Non-Insulated) | - | - | - | - | - | Straight | - | - | - | - | 15mm | - | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | 4.826 mm | - | - | - | - | 15mm | - | 15.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9025240000 Weidmüller | 553 |
| Datasheet | 6 Weeks | - | - | Brass | 126mg | - | Copper, Tin | PP | - | - | 2009 | - | - | Active | - | - | - | Single Wire | - | - | Black | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | 16 AWG 1.50mm2 | Insulated | - | - | - | - | 100mm | 14mm | 80mm | 14.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 3200894 Phoenix Contact | 1000 |
| Datasheet | 7 Weeks | Tin | - | - | - | - | Copper | Plastic | - | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Gray | Female | - | - | - | - | Straight | - | DIN | - | - | 8mm | - | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | - | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() F73-7-M Panduit Corp | 32 |
| Datasheet | 4 Weeks | - | - | - | 45.359237g | Copper | - | - | - | - | 2011 | Pan-Term® | - | Active | Not Applicable | - | - | Single Wire | - | - | - | - | - | - | - | - | - | 1.7mm | DIN | - | - | - | Tin | 24 AWG | 24 AWG 0.25mm2 | Non-Insulated | - | - | - | 1.02mm | - | 7mm | - | 7.00mm | 762 μm | - | No | - | ROHS3 Compliant | - | ||
![]() F90-25-L Panduit Corp | 187 |
| Datasheet | 4 Weeks | Tin | - | - | - | - | Copper | - | - | Bulk | 2013 | - | - | Active | Not Applicable | - | - | Single Wire | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 3/0 AWG 95.00mm2 | Non-Insulated | - | - | - | - | - | 24.89mm | - | 24.89mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 9019400000 Weidmüller | 3540 |
| Datasheet | 6 Weeks | - | - | Brass | 90mg | - | Copper, Tin | PP | - | - | 2009 | - | - | Active | - | - | - | Single Wire | - | - | White | - | - | - | - | - | Straight | 3.1mm | DIN | - | VDE | 8mm | - | - | 20 AWG 0.50mm2 | Insulated | - | - | - | - | 80mm | 14mm | 70mm | 14.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 3201136 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Tin | 100 | Copper | 120.003531mg | - | Copper, Tin | PP | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Red | Female | - | NO | NO | NO | Straight | - | W | - | CSA; UL | 8mm | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | FERRULE | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9202840000 Weidmüller | 11 | - | Datasheet | 6 Weeks | - | - | Brass | 162mg | - | Copper, Tin | PP | - | - | 2011 | - | - | Active | Not Applicable | - | - | Two Wire | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | Two x 18 AWG 0.75mm2 | Insulated | - | - | - | - | 90mm | 20mm | 90mm | 20.00mm | - | 12.00mm | - | - | RoHS Compliant | - | ||
![]() 3203040 Phoenix Contact | 3000 |
| Datasheet | 7 Weeks | Tin | 100 | Copper | 50.008559mg | - | Copper, Tin | PVC | - | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | 105°C | -20°C | Blue | Female | - | NO | NO | NO | Straight | - | - | - | CSA; UL | 6mm | - | 24 AWG | 24 AWG 0.25mm2 | Insulated | - | FERRULE | - | - | - | 10.5mm | - | 10.50mm | - | 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3200551 Phoenix Contact | 520 |
| Datasheet | 7 Weeks | Tin | 100 | Copper | 519.986953mg | - | Copper, Tin | Plastic | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Red | Female | - | NO | NO | NO | Straight | - | DIN | - | CSA; UL | 12mm | - | 8 AWG | 8 AWG 10.00mm2 | Insulated | - | FERRULE | - | - | - | 22mm | - | 22.00mm | - | 12.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() FSD91-27-Q Panduit Corp | 40 |
| - | 4 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | 2013 | - | - | Active | Not Applicable | - | - | Single Wire | - | - | Blue | - | - | - | - | - | Straight | - | DIN | - | - | 27mm | - | - | 250MCM 120.00mm2 | Insulated | - | - | - | - | - | 48mm | - | 48.00mm | - | 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() FSF78-10-D Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | PP, Polypropylene | 68.038855g | Copper | - | Polypropylene | - | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | - | EAR99 | Single Wire | - | - | Black | Female | 8536.90.40.00 | NO | NO | NO | - | 4mm | DIN | compliant | CSA | 10mm | Tin | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | FERRULE | 0.12 inch | 2.03mm | - | 16.5mm | - | 16.50mm | 1.78 mm | 10.00mm | No | - | Non-RoHS Compliant | - | ||
![]() 3200580 Phoenix Contact | 100 | - | Datasheet | 7 Weeks | Copper, Tin | 100 | Copper | - | - | Copper, Tin | Plastic | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Blue | Female | - | NO | NO | NO | Straight | - | DIN, W | - | CSA; UL | 18mm | - | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | FERRULE | - | - | - | 24mm | - | 24.00mm | - | 18.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() FSD78-10-D Panduit Corp | 1028 | - | Datasheet | 4 Weeks | Tin | - | - | 68.038855g | - | Copper | Polypropylene | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Single Wire | - | - | Black | Female | 8536.90.40.00 | NO | YES | NO | Straight | - | DIN | - | CSA | 10mm | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | FERRULE | 0.12 inch | 2.03mm | - | 16.5mm | - | 16.50mm | 1.78 mm | 10.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() F78-7-M Panduit Corp | 976 |
| Datasheet | 4 Weeks | - | - | - | 45.359237g | Copper | - | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Single Wire | - | - | - | - | - | - | - | - | Straight | 2.8mm | DIN | - | - | - | Tin | 16 AWG | 16 AWG 1.50mm2 | Non-Insulated | - | - | - | 2.03mm | - | 7mm | - | 7.00mm | 1.78 mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3200700 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Copper | 1.449993g | - | Copper, Tin | Plastic | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Yellow | Female | - | NO | NO | NO | - | - | DIN | - | CSA; UL | 22mm | - | - | 4 AWG 25.00mm2 | Insulated | - | FERRULE | - | - | - | 35mm | - | 35.00mm | - | 22.00mm | - | - | RoHS Compliant | - | ||
![]() 3201495 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Copper | - | - | 1.559989g | - | Copper, Tin | Plastic | - | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Red | Female | - | - | - | - | - | - | DIN | - | - | 18mm | - | - | 2 AWG 35.00mm2 | Insulated | - | - | - | - | - | 32mm | - | 32.00mm | - | 18.00mm | - | - | RoHS Compliant | - | ||
![]() 3201550 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Copper | - | - | Copper, Tin | PP | - | - | 2013 | AI | yes | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | - | RoHS Compliant | - | ||
![]() 3201107 Phoenix Contact | 400 |
| Datasheet | 7 Weeks | Tin | 100 | Copper | 390.00439mg | - | Copper, Tin | PP | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | Black | Female | - | NO | NO | NO | Straight | - | DIN | - | CSA; UL | 12mm | - | 10 AWG | 10 AWG 6.00mm2 | Insulated | - | FERRULE | - | - | - | 20mm | - | 20.00mm | - | 12.00mm | - | - | RoHS Compliant | Lead Free |