- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Connector Support Type | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9004440000 Weidmüller | 412 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | Two Wire | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two x 20 AWG 0.50mm2 | Insulated | - | - | - | - | - | - | 15.00mm | - | 8.00mm | - | RoHS Compliant | - | ||
![]() 9004560000 Weidmüller | 52 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | Single Wire | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG 0.50mm2 | Insulated | - | - | - | - | - | - | 14.00mm | - | 8.00mm | - | RoHS Compliant | - | ||
![]() 9004230000 Weidmüller | 30 |
| Datasheet | 6 Weeks | Tin | Metal | Brass | 3.49g | - | Copper | - | - | 2009 | - | - | Active | - | - | - | Single Wire | - | - | - | NO | NO | NO | - | - | - | - | CSA; GOST | - | - | - | - | 2/0 AWG 70.00mm2 | Non-Insulated | - | FERRULE | - | 130mm | 25mm | 90mm | 25.00mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 9004250000 Weidmüller | 9 | - | Datasheet | 6 Weeks | - | Metal | Brass | 4.02g | - | Copper, Tin | - | - | 2009 | - | - | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/0 AWG 95.00mm2 | Non-Insulated | - | - | - | 170mm | 25mm | 90mm | 25.00mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 9025690000 Weidmüller | 960 |
| Datasheet | 6 Weeks | - | - | Brass | 100mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | - | Single Wire | Red | - | - | - | - | - | - | - | - | - | UR | 6mm | - | - | - | 16 AWG 1.50mm2 | Insulated | - | - | - | 108mm | 12mm | 86mm | 12.00mm | - | 6.00mm | No | RoHS Compliant | Lead Free | ||
![]() 9004300000 Weidmüller | 77 | - | Datasheet | 6 Weeks | - | - | Brass | 92mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | Not Applicable | - | - | Single Wire | Gray | - | - | NO | NO | NO | - | - | DIN | - | VDE | 8mm | - | - | - | 18 AWG 0.75mm2 | Insulated | - | FERRULE | - | 180mm | 14mm | 40mm | 14.00mm | - | 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 9037560000 Weidmüller | 4255 |
| Datasheet | 6 Weeks | Tin | 100 | Brass | 720mg | - | Copper | PP | - | 2008 | - | - | Active | - | - | - | Two Wire | Yellow | - | - | - | - | - | - | - | DIN | - | - | 18mm | - | - | - | Two x 10 AWG 6.00mm2 | Insulated | - | - | - | 120mm | 29mm | 70mm | 29.00mm | - | 18.00mm | No | RoHS Compliant | - | ||
![]() 2207.0/100 Altech Corporation | 309 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | - | - | - | 24.00mm | - | 18.00mm | - | ROHS3 Compliant | - | ||
![]() 11181025 American Electrical Inc. | 1886 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | - | Active | Not Applicable | - | - | Single Wire | Blue | - | - | NO | YES | NO | Straight | - | DIN | unknown | DIN | 18mm | - | - | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | FERRULE | 2.3mm | - | 25mm | - | 25.00mm | - | 18.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() FSD80-8-KD6 Panduit Corp | 1190 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | Active | Not Applicable | - | - | Single Wire | Blue | - | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | - | 14.5mm | - | 14.50mm | - | 8.00mm | - | ROHS3 Compliant | - | ||
![]() F92-38-L Panduit Corp | 57 |
| Datasheet | 4 Weeks | Tin | 300 | - | - | - | Copper | - | - | 2013 | - | - | Active | Not Applicable | - | - | Single Wire | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 300MCM 150.00mm2 | Non-Insulated | - | - | - | - | 38.1mm | - | 38.10mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2853.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | Copper, Polypropylene, Tin | - | - | Copper | Polypropylene | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | - | 8 AWG | - | Insulated | - | - | - | - | 22mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSDX78-8-D Panduit Corp | 6945 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | Single Wire | Black | - | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | - | - | - | 14.5mm | - | 14.50mm | - | 8.00mm | No | ROHS3 Compliant | - | ||
![]() 3200360 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Metal | Copper | - | - | Copper, Tin | - | - | 2011 | A | - | Active | 1 (Unlimited) | - | - | Single Wire | Silver | - | - | - | - | - | - | - | DIN | - | - | - | - | - | - | 4 AWG 25.00mm2 | Non-Insulated | - | - | - | - | 15mm | - | 15.00mm | - | - | - | RoHS Compliant | - | ||
![]() FSF73-8-D Panduit Corp | In Stock | - | Datasheet | - | - | - | - | 45.359237g | Copper | - | Polypropylene | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | - | EAR99 | Single Wire | Violet | - | 8536.90.40.00 | - | - | - | - | 2.5mm | DIN | - | - | 8mm | - | Tin | 24 AWG | 24 AWG 0.25mm2 | Insulated | - | - | 1.27mm | - | 12.5mm | - | 12.50mm | 762 μm | 8.00mm | No | Non-RoHS Compliant | - | ||
![]() 1200163 Phoenix Contact | 587 | - | Datasheet | 4 Weeks | - | - | Copper | - | - | - | - | - | 2015 | AI | yes | Active | 1 (Unlimited) | - | - | Single Wire | Blue | - | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | RoHS Compliant | - | ||
![]() 3202520 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Metal | Copper | - | - | Copper, Tin | Plastic | - | 2006 | A | - | Active | 1 (Unlimited) | - | - | Single Wire | Silver (Non-Insulated) | Female | - | - | - | - | - | - | DIN | - | - | 9mm | - | - | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | - | - | - | - | 10mm | - | 10.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2276.0 Altech Corporation | 1665660 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | PP | - | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Beige | - | - | - | - | - | Straight | - | - | - | - | 18mm | - | - | 2 AWG | 2 AWG 35.00mm2 | Insulated | - | - | - | - | 30mm | - | 30.00mm | - | 18.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2620.0/100 Altech Corporation | 184 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | Single Wire | Blue | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 24 AWG | 24 AWG 0.25mm2 | Insulated | 4.826 mm | - | - | - | - | - | 10.00mm | - | 6.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() FSD73-8-K Panduit Corp | 10 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |