- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Shape | Package Cooled | Material Finish | AWG (min.) | AWG max. | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. stripping length | Min. temperature | Modular version | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pins per row | Pollution degree | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating (DC) | Wire protection | With protective conductor | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Capacitance | Fastening Type | Contact Type | Pitch | Depth | Current Rating | Lead Pitch | Housing Color | Dielectric | Configuration | Row Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Contact Termination | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 736-416/000-004 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 21 | 4 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 | - | - | - | ||
![]() 256-602/332-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 200pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | - | Grey | Yes | V0 | - | 256-602/332-000 | - | - | - | - | - | - | 6mm | - | - | 1 | - | - | 630V | III | Other | 2 | 2 | 24 | 6 | Non-Compliant | 6mm | - | - | - | Solder | - | Yes | - | - | 256 | - | - | - | 256-602/332-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP® | - | 22.90mm | 17.60mm | 23.70mm | - | ||
![]() 2020-2202 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80.1 | 80.1 | 3.5 | - | ||
![]() 727-229/021-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 16 | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | - | (W x H) 7.62 mm x 62 mm | Grey | Yes | V0 | - | 727-229/021-000 | - | - | - | - | - | - | 8mm | - | - | 4 | 12A | 12A | 250V | - | - | 4 | - | 12 | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 727-229/021-000 | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | L | - | - | - | - | - | - | - | - | + snap hook | - | 62mm | 126 | 7.62mm | - | ||
![]() 727-233/021-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 16 | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | - | (W x H) 7.62 mm x 62 mm | Blue | Yes | V0 | - | 727-233/021-000 | - | - | - | - | - | - | 8mm | - | - | 4 | 12A | 12A | 250V | - | - | 4 | - | 12 | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 727-233/021-000 | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | N | - | - | - | - | - | - | - | - | + snap hook,Complies with ATEX Ex I standards | - | 62mm | 126 | 7.62mm | - | ||
![]() 221513 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | - | -- | 124 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 8WH60040DE00 Siemens | 1211 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | Active | - | Receptacle | - | 12 | - | - | Black | 2 | - | Latch Holder | Male Pin | -- | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | Crimp | - | - | Cap (Cover) | - | - | 90.8 | - | - | ||
![]() 250221 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-1660 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | Integrated in plug-in connector | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | Non-Compliant | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 pF | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | 32.7 | 45.8 | 20 | - | ||
![]() 231-2306/107-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 16 | 4 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-113/027-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | - | - | - | - | 5mm | - | IP20 | (L x W x H) 14.30 x 79.80 x 26.45 mm | - | Yes | V0 | - | 721-113/027-000 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 0.08mm² | - | - | - | 1 | 16A | 16A | 630V | III | - | 13 | 2 | 16 | 4 | Non-Compliant | 9.00mm | 13 | - | Spring clamp connection | - | - | - | No | - | 721 | - | - | - | 721-113/027-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + sleeve | - | 0 m | 0 m | 0 m | - | ||
![]() 261-161/341-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 23.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.1 | 28 | 69 | - | ||
![]() 713-1116/037-047 WAGO | In Stock | - | - | - | - | - | - | - | - | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | - | - | - | - | 3.50mm | - | - | (L x W x H) 16.00 x 64.50 x 18.80 mm | Black | Yes | V0 | - | 713-1116/037-047 | - | - | - | 1.5mm² | +100°C | 0.08mm² | - | -60°C | - | 2 | 10A | 10A | 160V | - | - | 16 | - | 10 | - | Non-Compliant | 7.00mm | 32 | No | - | - | - | - | - | - | 713 | - | - | Socket | 713-1116/037-047 | - | 100 °C | -60 °C | Black | 2 | - | - | - | - | 16 | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | encodable | - | 18.80mm | 16.00mm | 64.50mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | Non-Compliant | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.7 | 41.9 | 7.62 | - | ||
![]() 739-3212 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 24 | 6 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 | - | - | - | ||
![]() 745-354/005-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 24 | 10 | - | - | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Spring-loaded terminal,Print | - | - | 32pc(s) | 6.00mm² | 0.20mm² | 6.00mm² | 0.20mm² | 10mm | - | - | - | Grey | Yes | V0 | - | 745-354/005-000 | - | - | - | - | - | - | 8mm | - | - | 1 | - | - | 630V | III | Other | 4 | 2 | 32 | 8 | - | 12mm | - | - | - | Solder | - | Yes | - | - | 745 | - | - | - | 745-354/005-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP® | - | 29.10mm | 27.50mm | 56.40mm | - | ||
![]() 236-516/332-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 24 | 6 | Non-Compliant | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | ||
![]() 2721-113/026-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 16 | 4 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 261-209/332-000 WAGO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | Compliant | - | - | No | - | - | - | - | - | - | - | - | Through Hole | - | - | 214 | - | - | Grey | - | - | - | - | 400 µm | 23.3 | - | 400 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.1 | 28 | 104.1 | - | ||
![]() 2231-711/026-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 16 | 6 | Non-Compliant | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |