- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Material - Insulation | Approvals | Automotive | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | PPAP | Product Status | Rated current In | RoHS | Spacing | Stripping length (max.) | Transparent | Voltage-IEC | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Depth | Current Rating | Termination Style | Housing Color | Configuration | Number of Circuits | Number of Levels | Number of Poles | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Rated Voltage | Connection Type | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262-157 WAGO | 41 |
| - | - | Snap-In Clip | 14 | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 7mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 24 A | (W x H) 53.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-157 | 51139892 | WAGO Corporation | 9mm | 7 | 24A | 24A | 630V | Box | 2 | No | Active | 24 | Yes | - | 10mm | No | 630 V | - | - | Active | 262-157 | 14 | Gray | 7 | 23.1 | 24 A | Push In, Spring | Gray | L | - | 1 | 7 | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base | 23mm | 33.5 | 53.40mm | 0.909 (23.09mm) | 52.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 262-155 WAGO | 41 |
| - | - | Snap-In Clip | 10 | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 7mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 24 A | (W x H) 39.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-155 | 51139890 | WAGO Corporation | 9mm | 5 | 24A | 24A | 630V | Box | 2 | No | Active | 24 | Yes | - | 10mm | No | 630 V | - | - | Active | 262-155 | 10 | Gray | 5 | 23.1 | 24 A | Push In, Spring | Gray | L | - | 1 | 5 | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base | 23mm | 33.5 | 39.40mm | 0.909 (23.09mm) | 38.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 262-237 WAGO | 49 |
| - | - | Surface Mount | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 12 | 12mm | - | - | - | Pull spring | - | 50pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | (W x H) 98.50 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 262-237 | 51139591 | WAGO Corporation | 9mm | 7 | 30A | 30A | 550V | Box | 4 | No | Active | - | Yes | - | 10mm | - | - | - | - | Active | 262-237 | 28 | Gray | - | - | - | Push In, Spring | Gray | L | - | 1 | 7 | 12-20 AWG | 0.5-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | 23mm | 1.319 (33.50mm) | 98.50mm | 0.909 (23.09mm) | 98.5mm | UL94 V-0 | - | ||
![]() 262-109 WAGO | 49 |
| - | - | Surface Mount | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 7mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 24 A | (W x H) 77.50 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-109 | 51139707 | WAGO Corporation | 9mm | 9 | 24A | 24A | 630V | Box | 2 | No | Active | 24 | Yes | - | 10mm | No | 630 V | - | - | Active | 262-109 | 18 | Gray | - | 23.1 | - | Push In, Spring | Gray | L | - | 1 | 9 | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + sleeve | 23mm | 33.5 | 77.50mm | 0.909 (23.09mm) | 77.4mm | UL94 V-0 | - | ||
![]() 262-130 WAGO | 49 |
| - | Screw | Flange, Snap-In | 2 | - | Polyamide (PA66), Nylon 6/6 | - | No | 20 | 12 | 7mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 100pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | (W x H) 7 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-130 | 51139674 | WAGO Corporation | 9mm | 1 | 23A | 23A | 550V | Box | 2 | No | Active | 23 | Yes | 7 mm | 10mm | No | - | - | - | Active | Standard Block | 2 | Light Gray | 1 | 23.1 | 23 A | Push In, Spring | Gray | L | 1 | 1 | - | 12-20 AWG | 0.5-4mm² | - | 9mm ~ 10mm | - | - | + sleeve,Complies with ATEX Ex-e II standards | 23mm | 33.5 | 7mm | 0.909 (23.09mm) | 7.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 262-291 WAGO | 49 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 12 | 12mm | - | - | - | Pull spring | - | 25pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | (W x H) 136.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 262-291 | 51139609 | WAGO Corporation | 9mm | 11 | 30A | 30A | 550V | Box | 4 | No | Active | - | Yes | - | 10mm | - | - | - | - | Active | 262-291 | 44 | Gray | - | - | - | Push In, Spring | Gray | L | - | 1 | 11 | 12-20 AWG | 0.5-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base,Complies with ATEX Ex-e II standards | 23mm | 1.319 (33.50mm) | 136.40mm | 0.909 (23.09mm) | 135.0mm | UL94 V-0 | - | ||
![]() 261-425/331-000 WAGO | 41 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | 24 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51138773 | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | 24 | Yes | - | - | No | 500 V | - | - | Active | Middle | 10 | Gray | - | 23.3 | - | Push In, Spring | Gray | - | - | 1 | 5 | 14-28 AWG | 0.08-2.5mm² | - | 8mm ~ 9mm | - | Spring Clamp | Push Button Actuated | 28.1 | 28 | 43 | 0.917 (23.30mm) | 43.0mm | UL94 V-0 | - | ||
![]() 262-161 WAGO | 41 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 7mm | - | - | - | Pull spring | 3 | 25pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 24 A | (W x H) 81.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 262-161 | 51139896 | WAGO Corporation | 9mm | 11 | 24A | 24A | 630V | Box | 2 | No | Active | - | Yes | - | 10mm | - | 630 V | - | - | Active | 262-161 | 22 | Gray | - | - | - | Push In, Spring | Gray | L | - | 1 | 11 | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base | 23mm | 1.319 (33.50mm) | 81.40mm | 0.909 (23.09mm) | 80.0mm | UL94 V-0 | - | ||
![]() 262-260 WAGO | 49 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 12mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 25pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | (W x H) 124.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-260 | 51139830 | WAGO Corporation | 9mm | 10 | 32A | 32A | 630V | Box | 4 | No | Active | 24 | Yes | - | 10mm | No | 630 V | - | - | Active | 262-260 | 40 | Gray | - | 23.1 | - | Push In, Spring | Gray | L | - | 1 | 10 | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base | 23mm | 33.5 | 124.40mm | 0.909 (23.09mm) | 123.0mm | UL94 V-0 | - | ||
![]() 261-429 WAGO | 41 |
| - | - | Surface Mount | 18 | 23.5g | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | 6mm | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | (W x H) 67.60 mm x 18 mm | EAR99 | Compliant | Grey | - | Yes | V0 | Wago | 261-429 | 51138856 | WAGO Corporation | 8mm | 9 | 24A | 24A | 500V | Box | 2 | No | Active | 24 | Yes | - | 9mm | No | 500 V | - | - | Active | 261-429 | 18 | Gray | 9 | 18.1 | 24 A | Push In, Spring | Gray | L | - | 1 | 9 | 14-28 AWG | 0.08-2.5mm² | - | 8mm ~ 9mm | - | Spring Clamp | + sleeve | 18mm | 28 | 67.60mm | 0.713 (18.11mm) | 67.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 262-133 WAGO | 49 |
| - | Flanges | Surface Mount | 6 | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 12 | 5mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 100pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | (W x H) 35.50 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-133 | 51139676 | WAGO Corporation | 9mm | 3 | 23A | 23A | 550V | Box | 2 | No | Active | 23 | Yes | - | 10mm | No | - | - | - | Active | 262-133 | 6 | Gray | 3 | 23.1 | 23 A | Push In, Spring | Gray | L | - | 1 | 3 | 12-20 AWG | 0.5-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | 23mm | 33.5 | 35.50mm | 0.909 (23.09mm) | 35.4mm | UL94 V-0 | UL94 V-0 | ||
![]() 262-344 WAGO | 41 |
| - | Screw | Flange, Snap-In | 4 | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 12 | 12mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | (W x H) 12 mm x 23 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 262-344 | 51139577 | WAGO Corporation | 9mm | 1 | 32A | 32A | 630V | Box | 4 | No | Active | 24 | Yes | 12 mm | 10mm | No | 630 V | - | - | Active | Standard Block | 4 | Blue | 1 | 23.1 | 32 A | Push In, Spring | Blue | N | 1 | 1 | - | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | - | + latch lock base,Complies with ATEX Ex I standards | 23mm | 33.5 | 12mm | 0.909 (23.09mm) | 12.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 264-152 WAGO | 41 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | 6mm | - | - | - | Pull spring | 3 | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | (W x H) 19 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 264-152 | 51124354 | WAGO Corporation | 8mm | 2 | 24A | 24A | 800V | Box | 2 | No | Active | - | Yes | - | 9mm | - | 800 V | - | - | Active | 264-152 | 4 | Gray | - | - | - | Push In, Spring | Gray | L | - | 1 | 2 | 12-28 AWG | 0.08-2.5mm² | - | 8mm ~ 9mm | - | Spring Clamp | + latch lock base | 22.10mm | 1.260 (32.00mm) | 19mm | 0.870 (22.10mm) | 19.0mm | UL94 V-0 | - | ||
![]() 262-307 WAGO | 3579 |
| - | - | Flange, Snap-In | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 12 | 7mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | (W x H) 7 mm x 23 mm | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | V0 | Wago | 262-307 | 51139654 | WAGO Corporation | 9mm | 1 | 24A | 24A | 630V | Box | 2 | No | Active | 24 | Yes | 7 mm | 10mm | No | - | - | - | Active | 262-307 | 2 | Green, Yellow | - | 23.1 | - | Push In, Spring | Green, Yellow | Terre | 1 | 1 | - | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | - | + sleeve | 23mm | 33.5 | 7mm | 0.909 (23.09mm) | 7.0mm | UL94 V-0 | - | ||
![]() 262-341 WAGO | 116 |
| - | - | Flange, Snap-In | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 12 | 12mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | (W x H) 12 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-341 | 51139573 | WAGO Corporation | 9mm | 1 | 32A | 32A | 630V | Box | 4 | No | Active | 24 | Yes | 12 mm | 10mm | No | 630 V | - | - | Active | Standard Block | 4 | Gray | - | 23.1 | - | Push In, Spring | Gray | L | 1 | 1 | - | 12-28 AWG | 0.08-4mm² | 32A | 9mm ~ 10mm | 630V | - | + latch lock base | 23mm | 33.5 | 12mm | 0.909 (23.09mm) | 12.0mm | UL94 V-0 | - | ||
![]() 262-327 WAGO | 41 |
| - | Screw | Flange, Snap-In | 2 | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 12 | 7mm | - | - | - | Pull spring | - | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | (W x H) 7 mm x 23 mm | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | - | Wago | 262-327 | 51139907 | WAGO Corporation | 9mm | 1 | 24A | 24A | 630V | Box | 2 | No | Active | - | Yes | 7 mm | 10mm | - | - | - | - | Active | Standard Block | 2 | Green, Yellow | 1 | - | 24 A | Push In, Spring | Green, Yellow | Terre | 1 | 1 | - | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | - | + latch lock base | 23mm | 1.319 (33.50mm) | 7mm | 0.909 (23.09mm) | 7.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 262-292 WAGO | 49 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 12 | 12mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 25pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | (W x H) 148.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-292 | 51139610 | WAGO Corporation | 9mm | 12 | 30A | 30A | 550V | Box | 4 | No | Active | 30 | Yes | - | 10mm | No | - | - | - | Active | 262-292 | 48 | Gray | - | 23.1 | - | Push In, Spring | Gray | L | - | 1 | 12 | 12-20 AWG | 0.5-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base,Complies with ATEX Ex-e II standards | 23mm | 33.5 | 148.40mm | 0.909 (23.09mm) | 147.0mm | UL94 V-0 | - | ||
![]() 262-241 WAGO | 49 |
| - | - | Surface Mount | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 12 | 12mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 25pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | (W x H) 146.50 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-241 | 51139595 | WAGO Corporation | 9mm | 11 | 30A | 30A | 550V | Box | 4 | No | Active | 30 | Yes | - | 10mm | No | - | - | - | Active | 262-241 | 44 | Gray | - | 23.1 | - | Push In, Spring | Gray | L | - | 1 | 11 | 12-20 AWG | 0.5-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | 23mm | 33.5 | 146.50mm | 0.909 (23.09mm) | 146.5mm | UL94 V-0 | - | ||
![]() 262-256 WAGO | 49 |
| - | - | Snap-In Clip | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 12mm | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | (W x H) 76.40 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-256 | 51139825 | WAGO Corporation | 9mm | 6 | 32A | 32A | 630V | Box | 4 | No | Active | 24 | Yes | - | 10mm | No | 630 V | - | - | Active | 262-256 | 24 | Gray | - | 23.1 | - | Push In, Spring | Gray | L | - | 1 | 6 | 12-28 AWG | 0.08-4mm² | - | 9mm ~ 10mm | - | Spring Clamp | + latch lock base | 23mm | 33.5 | 76.40mm | 0.909 (23.09mm) | 75.0mm | UL94 V-0 | - | ||
![]() 264-137 WAGO | 49 |
| - | - | Surface Mount | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 6mm | - | - | - | Pull spring | - | 100pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | (W x H) 58 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 264-137 | 51124303 | WAGO Corporation | 8mm | 7 | 23A | 23A | 690V | Box | 2 | No | Active | - | Yes | - | 9mm | - | - | - | - | Active | 264-137 | 14 | Gray | - | - | - | Push In, Spring | Gray | L | - | 1 | 7 | 12-28 AWG | 0.08-2.5mm² | - | 8mm ~ 9mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | 22.10mm | 1.260 (32.00mm) | 58mm | 0.870 (22.10mm) | 58.0mm | UL94 V-0 | - |