- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Housing Material | AWG (min.) | AWG max. | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Degree of protection (NEMA) | Dim | Factory colour | Fused | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. stripping length | Min. temperature | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pin shape | Pins per row | Pollution degree | Rated current In | Rated surge voltage | RoHS | Seal | Stripping length (max.) | Termination Method | Total number of pins | Type of electric connection | Type of fastening | Wire protection | With protective conductor | Series | Connector Type | Type | Color | Number of Rows | Contact Type | Depth | Current Rating | Housing Color | Number of Levels | Features | Pressure Range | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INS60033 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Integrated in plug-in connector | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 44 | 32 | - | ||
![]() INS60037 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Integrated in plug-in connector | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | 45 | 39 | - | ||
![]() 256-405/332-000 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 160pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm,5.08mm | - | - | - | - | Grey | - | Yes | V0 | - | - | 256-405/332-000 | - | - | - | - | - | - | - | 6mm | - | - | 1 | - | - | 320V | III | Other | - | 5 | 2 | 24 | 4 | - | - | 6mm | - | - | - | Solder | Yes | - | 256 | - | 256-405/332-000 | - | - | - | - | - | - | - | + CAGE CLAMP® | - | 23.70mm | 17.60mm | 27.90mm | - | ||
![]() 257-509/333-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | - | 2 | 24 | 6 | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 22.9 | - | - | - | ||
![]() 2231-114/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | - | No | - | - | - | Grey | - | - | - | - | Grey | - | - | - | - | - | - | - | ||
![]() 286742 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | Other | - | - | - | - | - | - | Design Analysis | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | 1510 | - | 815 | - | ||
![]() 8WH60000AN01 Siemens | 96336254 |
| - | - | - | - | - | - | - | - | 10 - 50 | 10 - 70 | 10 - 50 | 10 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | V0 | - | Design Analysis | - | DIB003JCA35512DKNXCANXXXHV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | Plug In | - | - | - | - | - | ALPHA | - | - | - | - | - | - | 150A | - | Double | - | - | - | 101 | - | - | ||
![]() 2231-115/031-000 WAGO | In Stock | - | - | - | - | Zinc-Plated Steel | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | Gems Sensors & Controls | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | Yes | - | - | - | Spring clamp connection | - | - | No | - | - | - | - | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | - | - | 500-1,750 psi | - | - | - | - | ||
![]() 731-534/008-000 WAGO | In Stock | - | - | - | - | - | 28 | 12 | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 50pc(s) | - | - | - | - | 7.50mm | - | IP20 | - | (L x W x H) 17.60 x 29.00 x 23.00 mm | Grey | - | Yes | V0 | - | Miscellaneous | 731-534/008-000 | - | Other copper alloys | Plastic | Tin | 2.5mm² | - | 0.08mm² | - | - | - | 1 | 15A | 15A | 300V | III | - | - | 4 | 2 | 12 | 6 | Non-Compliant | - | 9.00mm | - | 4 | Spring clamp connection | - | - | No | 731 | Socket | 731-534/008-000 | Grey | 1 | - | - | 15 A | Grey | - | + snap-in nibs | - | 23.00mm | 17.60mm | 29.00mm | UL94 V-0 | ||
![]() 2231-319/008-000 WAGO | In Stock | - | - | - | - | Zinc-Plated Steel | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | Gems Sensors & Controls | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | Yes | - | - | - | Spring clamp connection | - | - | No | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | 500-1,750 psi | - | - | - | - | ||
![]() 723-611/114-000 WAGO | In Stock | - | - | - | - | - | 28 | 12 | Tin plated | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 10pc(s) | - | - | - | - | 7.50mm | - | IP10 | - | (L x W x H) 27.5 x 101 x 17.5 mm | Light grey | - | Yes | V0 | - | Miscellaneous | 723-611/114-000 | 147297 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 0.08mm² | - | -60°C | - | 1 | 12A | 12A | 630V | III | - | Square | 11 | 2 | 12 | 6 | - | - | - | - | 11 | Spring clamp connection | - | - | No | 2080 | - | 723-611/114-000 | - | - | - | - | - | - | - | - | - | 17.5mm | 27.5mm | 101mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.3 | - | - | - | - | - | 80.1 | 80.1 | 5.2 | - | ||
![]() 899-631/302-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Integrated in plug-in connector | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 190 | 145 | - | ||
![]() 2231-207/037-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | - | No | - | - | - | Grey | - | - | - | - | Grey | - | - | - | - | - | - | - | ||
![]() 899-631/350-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Integrated in plug-in connector | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 190 | 145 | - | ||
Tiny WHSL | In Stock | - | - | 6 | - | - | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | 140pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm,5.08mm | - | - | - | - | Light grey | - | Yes | V0 | - | - | 236-406/000-009/999-950 | - | - | - | - | - | - | - | 6mm | - | - | 1 | 16A | 16A | 176V | - | Other | - | 6 | - | 16 | - | Non-Compliant | - | 6mm | - | - | - | Solder | Yes | - | 236 | - | 236-406/000-009/999-950 | Grey | 1 | - | - | 16 A | - | - | + CAGE CLAMP® | - | 17.00mm | 14.00mm | 32.30mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Spring-loaded terminal,Print | - | - | 80pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | - | - | Light grey | - | Yes | V0 | - | - | 256-507/000-009/999-950 | - | - | - | - | - | - | - | 6mm | - | - | 1 | - | - | 275V | - | Other | - | 7 | - | 16 | - | - | - | 6mm | - | - | - | Solder | Yes | - | 256 | - | 256-507/000-009/999-950 | - | - | - | - | - | - | - | + CAGE CLAMP® | - | 22.20mm | 17.60mm | 55.40mm | - | ||
![]() 2706-206/000-004 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | - | 2 | 41 | 8 | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 | - | - | - | ||
![]() 805-371 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | - | 2 | 17.5 | 2.5 | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 10.5 | - | - | - | ||
![]() 805-322 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | - | 2 | 17.5 | 4 | Non-Compliant | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 10.5 | - | - | UL94 V-0 |