- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material - Insulation | Approvals | Automotive | AWG (min.) | AWG max. | Clamp width | Compatible with (details) | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Package | Pins per row | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | RoHS | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Transparent | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Configuration | Note | Number of Circuits | Number of Levels | Number of Poles | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Connection Type | Features | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 264-292 WAGO | 49 |
| - | - | Snap-In Clip | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 10mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 25pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | - | (W x H) 127 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-292 | 51123650 | - | - | - | WAGO Corporation | 8mm | - | - | 12 | 23A | 23A | - | 690V | - | Box | 4 | No | - | Active | - | 23 | Yes | - | 9mm | - | - | - | No | - | - | - | - | - | - | Active | 264-292 | 48 | Gray | - | 22.1 | - | Push In, Spring | - | Gray | L | - | - | 1 | 12 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + latch lock base,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 127mm | 0.870 (22.10mm) | 127.0mm | - | UL94 V-0 | - | ||
![]() 264-192 WAGO | 49 |
| - | - | Snap-In Clip | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 6mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 25pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | - | (W x H) 79 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-192 | 51124328 | - | - | - | WAGO Corporation | 8mm | - | - | 12 | 23A | 23A | - | 690V | - | Box | 2 | No | - | Active | - | 23 | Yes | - | 9mm | - | - | - | No | - | - | - | - | - | - | Active | 264-192 | 24 | Gray | - | 22.1 | - | Push In, Spring | - | Gray | L | - | - | 1 | 12 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + latch lock base,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 79mm | 0.870 (22.10mm) | 79.0mm | - | UL94 V-0 | - | ||
![]() 279-684 WAGO | 49 |
| - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 16 | 4mm | - | - | - | - | - | Pull spring | 3 | 100pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 18 A | - | (W x H) 4 mm x 27 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | - | Wago | 279-684 | 51140563 | 18 | 105 | 800V | WAGO Corporation | 8mm | -60 | DIN Rail | 1 | 18A | 18A | - | 800V | - | Box | 3 | No | - | Active | - | - | Yes | 4 mm | 9mm | - | - | Spring Clamp | - | 800V | - | - | - | - | 770 | Active | Feed-Through Terminal Block | 3 | Blue | 3 | - | - | Push In, Spring | 3 | Blue | N | n/a | 1 | 1 | - | 16-28 AWG | - | 0.08-1.5mm² | 8mm ~ 9mm | - | - | Complies with ATEX Ex I standards | - | 27mm | - | 4mm | - | 4.0mm | - | UL94 V-0 | - | ||
![]() 264-241 WAGO | 49 |
| - | - | Surface Mount | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 10mm | - | - | - | - | - | Pull spring | - | 100pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | - | (W x H) 126 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 264-241 | 51123631 | - | - | - | WAGO Corporation | 8mm | - | - | 11 | 23A | 23A | - | 690V | - | - | 4 | No | - | Active | - | - | Yes | - | 9mm | - | - | - | - | - | - | - | - | - | - | Active | 264-241 | 44 | Gray | - | - | - | Push In, Spring | - | Gray | L | - | - | 1 | 11 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | - | 22.10mm | 1.260 (32.00mm) | 126mm | 0.870 (22.10mm) | 126.0mm | - | UL94 V-0 | - | ||
![]() 279-501 WAGO | 28600 |
| - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | cURus | - | 28 | 16 | 4mm | - | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 18 A | - | (W x H) 4 mm x 39 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 279-501 | 51230839 | 18 | - | 500V | WAGO Corporation | 8mm | - | DIN Rail | 2 | 18A | 18A | - | 500V | - | Box | 2 | - | - | Active | - | 18 | Yes | 4 mm | 9mm | - | - | Spring Clamp | - | 500V | - | - | - | Box | WINSTA MIDI | Active | Double-Level Terminal Block | 4 | Gray | 2 | 39 | - | Push In, Spring | 4 | Gray | L,L | n/a | 2 | 2 | - | 16-28 AWG | - | 0.08-1.5mm² | 8mm ~ 9mm | - | - | - | - | 39mm | 85 | 4mm | - | 4.0mm | - | UL94 V-0 | - | ||
![]() 264-231 WAGO | 59 |
| - | - | Flange | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 14 | 10mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | - | (W x H) 10 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-231 | 51123509 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 23A | 23A | - | 690V | - | - | 4 | No | - | Active | No | 23 | Yes | 10 mm | 9mm | - | - | - | No | - | - | - | - | Box | - | Active | Standard Block | 4 | Light Gray | - | 22.1 | - | Push In, Spring | - | Gray | L | - | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | + sleeve,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 10mm | 0.870 (22.10mm) | 10.0mm | - | UL94 V-0 | - | ||
![]() 264-240 WAGO | 49 |
| - | Screw | Surface Mount | 40 | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 10mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 50pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | - | (W x H) 116 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-240 | 51123630 | - | - | - | WAGO Corporation | 8mm | - | - | 10 | 23A | 23A | - | 690V | - | Box | 4 | No | - | Active | - | 23 | Yes | - | 9mm | - | - | - | No | - | - | - | - | - | - | Active | 264-240 | 40 | Gray | 10 | 22.1 | 23 A | Push In, Spring | - | Gray | L | - | - | 1 | 10 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 116mm | 0.870 (22.10mm) | 116.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 264-280 WAGO | 49 |
| - | Screw | Snap-In | 4 | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | 10mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | - | (W x H) 10 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-280 | 51123511 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 23A | 23A | - | 690V | - | Box | 4 | No | - | Active | - | 23 | Yes | 10 mm | 9mm | - | - | - | No | - | - | - | - | - | - | Active | Standard Block | 4 | Light Gray | 1 | 22.1 | 23 A | Push In, Spring | - | Gray | L | - | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | + latch lock base,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 10mm | 0.870 (22.10mm) | 10.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 264-726 WAGO | 9900 |
| - | - | DIN Rail | - | - | - | No | 28 | 14 | 10mm | - | - | - | - | - | Pull spring | 3 | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | - | (W x H) 10 mm x 24.50 mm | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | - | Wago | 264-726 | 51123545 | 24 | 105 | 800V | WAGO Corporation | 8mm | -60 | T DIN Rail | 1 | 24A | 24A | - | 800V | - | Box | 4 | No | 32 | Active | - | - | Yes | 10 mm | 9mm | - | - | Cage Clamp | - | 800V | - | - | - | Box | 264 | Active | Terminal Block | 4 | Orange | 2 | - | - | Push In, Spring | 4 | Orange | - | - | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | - | 10 | 24.50mm | - | 10mm | - | 10.0mm | 24.5 | UL94 V-0 | - | ||
![]() 262-280 WAGO | 41 |
| - | - | Flange, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | No | 20 | 12 | 12mm | - | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 100pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | - | (W x H) 12 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-280 | 51139597 | - | - | - | WAGO Corporation | 9mm | - | - | 1 | 30A | 30A | - | 550V | - | Box | 4 | No | - | Active | - | 30 | Yes | 12 mm | 10mm | - | - | - | No | - | - | - | - | - | - | Active | Standard Block | 4 | Light Gray | - | 23.1 | - | Push In, Spring | - | - | L | - | 1 | 1 | - | 12-20 AWG | - | 0.5-4mm² | 9mm ~ 10mm | - | - | + latch lock base,Complies with ATEX Ex-e II standards | - | 23mm | 33.5 | 12mm | - | 12.0mm | - | UL94 V-0 | - | ||
![]() 279-673/281-410 WAGO | 49 |
| - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 16 | 4mm | - | - | - | - | - | Pull spring | - | 100pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 500 mA | - | (W x H) 4 mm x 27 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | - | Wago | 279-673/281-410 | 51168266 | 0.5 | - | 250V | WAGO Corporation | 8mm | - | DIN Rail | 1 | 0.5A | 500mA | - | 250V | - | Box | 3 | No | - | Active | - | - | Yes | 4 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | - | - | Box | - | Active | Diode Terminal Block | 3 | Gray | 3 | - | - | Push In, Spring | 3 | Gray | L | - | 1 | 1 | - | 16-28 AWG | - | 0.08-1.5mm² | 8mm ~ 9mm | - | - | + 1 diode | - | 27mm | - | 4mm | - | 4.0mm | - | UL94 V-0 | - | ||
![]() 264-284 WAGO | 49 |
| - | - | Snap-In Clip | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 10mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 100pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | - | (W x H) 47 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-284 | 51123642 | - | - | - | WAGO Corporation | 8mm | - | - | 4 | 23A | 23A | - | 690V | - | Box | 4 | No | - | Active | - | 23 | Yes | - | 9mm | - | - | - | No | - | - | - | - | - | - | Active | 264-284 | 16 | Gray | - | 22.1 | - | Push In, Spring | - | Gray | L | - | - | 1 | 4 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + latch lock base,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 47mm | 0.870 (22.10mm) | 47.0mm | - | UL94 V-0 | - | ||
![]() 279-674 WAGO | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 770 | Unconfirmed | Distribution box | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 264-235 WAGO | 49 |
| - | - | Surface Mount | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 20 | 14 | 10mm | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 100pc(s) | 2.50mm² | 0.50mm² | 2.50mm² | 0.50mm² | - | - | (W x H) 66 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 264-235 | 51123625 | - | - | - | WAGO Corporation | 8mm | - | - | 5 | 23A | 23A | - | 690V | - | Box | 4 | No | - | Active | - | 23 | Yes | - | 9mm | - | - | - | No | - | - | - | - | - | - | Active | 264-235 | 20 | Gray | - | 22.1 | - | Push In, Spring | - | Gray | L | - | - | 1 | 5 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + sleeve,Complies with ATEX Ex-e II standards | - | 22.10mm | 32 | 66mm | 0.870 (22.10mm) | 66.0mm | - | UL94 V-0 | - | ||
![]() 264-714 WAGO | 81 |
| - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | No | 28 | 14 | 6mm | TS 35 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | 1pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | - | (W x H) 6 mm x 24.50 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | - | V0 | Wago | 264-714 | 51123600 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 24A | 24A | 24A | 800V | 800V | Box | 2 | No | - | Active | - | 24 | Yes | 6 mm | 9mm | - | - | Clamp | - | 800V | - | 800 V | - | - | 264 | Active | 2-conductor through terminal | 2 | Blue | - | 24.5 | 24A | Push In, Spring | - | - | N | - | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | - | - | 24.50mm | 38 | 6mm | - | 6.0mm | - | UL94 V-0 | - | ||
![]() 280-502/281-603 WAGO | 49 |
| - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | 5mm | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 20 A | (W x H) 5 mm x 58.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 280-502/281-603 | 50082650 | 20 | - | 48VDC | WAGO Corporation | 8mm | - | DIN Rail | 1 | 20A | 20A | - | 48V | - | Box | 2 | No | - | Active | - | 20 | Yes | 5 mm | 9mm | - | - | Spring Clamp | - | - | 48V | - | - | - | - | Active | Suppressor Diode Terminal Block | 2 | Gray | 2 | 58.5 | - | Push In, Spring | 2 | Gray | L | - | 1 | 1 | - | 14-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | + TVS diode | - | 58.50mm | 64 | 5mm | - | 5.0mm | - | UL94 V-0 | - | ||
![]() 261-258 WAGO | 41 |
| - | - | Snap-In Clip | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | 10mm | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | - | (W x H) 84.40 mm x 18 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 261-258 | 51138895 | - | - | - | WAGO Corporation | 8mm | - | - | 8 | 24A | 24A | - | 500V | - | Box | 4 | No | - | Active | - | 24 | Yes | - | 9mm | - | - | - | No | 500 V | - | - | - | - | - | Active | 261-258 | 32 | Gray | - | 18.1 | - | Push In, Spring | - | Gray | L | - | - | 1 | 8 | 14-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + latch lock base | - | 18mm | 28 | 84.40mm | 0.713 (18.11mm) | 83.0mm | - | UL94 V-0 | - | ||
![]() 264-258 WAGO | 49 |
| - | - | Snap-In Clip | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | 10mm | - | - | - | - | - | Pull spring | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | - | (W x H) 87 mm x 22.10 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 264-258 | 51123662 | - | - | - | WAGO Corporation | 8mm | - | - | 8 | 24A | 24A | - | 800V | - | Box | 4 | No | - | Active | - | - | Yes | - | 9mm | - | - | - | - | 800 V | - | - | - | - | - | Active | 264-258 | 32 | Gray | - | - | - | Push In, Spring | - | Gray | L | - | - | 1 | 8 | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | Spring Clamp | + latch lock base | - | 22.10mm | 1.260 (32.00mm) | 87mm | 0.870 (22.10mm) | 87.0mm | - | UL94 V-0 | - | ||
![]() 264-344 WAGO | 49 |
| - | - | Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | 10mm | - | - | - | - | - | Pull spring | - | 1pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | - | - | EAR99 | Compliant | Blue | 8536.90.40.00 | - | - | Wago | 264-344 | 51123524 | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 24A | 24A | - | 800V | - | Box | 4 | No | - | Active | - | - | Yes | 10 mm | 9mm | - | - | - | - | 800 V | - | - | - | - | - | Active | Standard Block | 4 | Blue | - | - | - | Push In, Spring | - | Blue | N | - | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | + latch lock base | - | - | 1.260 (32.00mm) | 10mm | 0.870 (22.10mm) | 10.0mm | - | UL94 V-0 | - | ||
![]() 262-204 WAGO | 4800 |
| - | - | Surface Mount | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | 12mm | - | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | 3 | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | - | (W x H) 62.50 mm x 23 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 262-204 | 51139615 | - | - | - | WAGO Corporation | 9mm | - | - | 4 | 32A | 32A | - | 630V | - | Box | 4 | No | - | Active | - | 24 | Yes | - | 10mm | - | - | - | No | 630 V | - | - | - | - | - | Active | 262-204 | 16 | Gray | - | 23.1 | - | Push In, Spring | - | Gray | L | - | - | 1 | 4 | 12-28 AWG | - | 0.08-4mm² | 9mm ~ 10mm | - | Spring Clamp | + sleeve | - | 23mm | 33.5 | 62.50mm | 0.909 (23.09mm) | 62.4mm | - | UL94 V-0 | - |