- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Panel Mount Type | Approvals | Automotive | AWG | Base Product Number | Body Orientation | Cable diameter (details) | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Pins | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Spacing | Torque-Screw | Total no. of pins | Transparent | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Wire Type | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Rated Voltage | Disconnect Type | Front Panel Wire Connection | Rear Panel Wire Connection | Connection Type | Features | Product Length (mm) | Height | Length | Width | Panel Thickness | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 890-205 WAGO | 151 |
| - | Free Hanging (In-Line) | Polyamide | - | - | UL | No | 22 -16 | - | - | 25 -1.5 mmmm² | 1.5mm² | 0.25 - 1.5 mm² | 0.25mm² | A | - | - | - | - | CAGE CLAMP® S | - | - | 1pc(s) | 13A | 12 A | IP20 | EAR99 | Compliant | Black | 8536.69.40.40 | WAGO CORP | - | Yes | Separate | Wago | 890-205 | 60321931 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Bus | - | - | 16A | 16A | 16A | 250V | 250V | - | - | Box | Active | 5 | 3 | No | - | Active | - | - | 6 | 2.11 | - | - | - | - | 4 + PE | - | 400 V | 600 V | 16~22 AWG | No | -35°C ~ 85°C | - | WINSTA MINI | Active | EAR99 | Without strain relief housing: | 5 | Black | - | Female | - | 8536.69.40.40 | 0.173 (4.40mm) | IP20, IP40 | - | 0.461 (11.70mm) | unknown | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16-22 AWG | - | 5 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Locking Feature | - | 11.7 | 34.1 | 23.6 | - | - | - | UL94 V-0 | - | ||
![]() 890-686 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide | - | - | CCA;UL | No | - | 890-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8900686 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MINI | Active | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | - | - | - | 29 | 63.5 | 16.4 | - | - | - | - | - | ||
![]() 890-783 WAGO | In Stock | - | - | Panel Mount, Snap-In | Polyamide | - | - | UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | IP20 | EAR99 | Compliant | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 60292745 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | 250 V | 600 V | 16~22 AWG | - | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | Plug, Female Sockets | 3 | Pink | - | - | - | - | 0.173 (4.40mm) | IP40 | - | 0.630 (16.00mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 3 | - | - | - | - | 16-22 AWG | - | 3 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | 16 | 39.85 | 24.2 | - | - | - | UL94 V-0 | - | ||
![]() 862-8603 WAGO | 16 |
| - | Surface Mount | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131556 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | No | - | Active | - | 32 | - | - | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | Opaque White | - | - | - | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | 3 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | 35 | 35 | 36 | - | - | - | - | - | ||
![]() 870-593/281-434 WAGO | 25 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | 25 mA | - | - | EAR99 | Compliant with Exemption | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51168742 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | 0.025 | - | - | Yes | - | 5 mm | - | - | - | - | - | - | - | - | - | - | Active | - | Triple-Deck Block | 6 | Gray | - | - | - | - | - | - | 52.5 | - | - | Push In, Spring | - | - | - | - | 3 | 3 | - | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | 6mm ~ 7mm | - | - | - | - | - | - | - | - | - | - | LED, Resistor | - | 106 | 106 | 5 | - | 5.0mm | - | UL94 V-0 | - | ||
![]() 890-929 WAGO | 8052058 |
| - | Free Hanging (In-Line) | Polyamide | - | - | CCA;UL | No | - | 890-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8900929 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 890 | Active | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 1(Input), 2(outputs) | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 5 Pos, 1 Row | Terminal Block, Plug Connection, 10 Pos, 2 Row | - | - | - | - | - | - | - | 32.62 | 57.85 | 25.2 | - | - | - | - | - | ||
![]() 890-655 WAGO | 24 |
| - | Free Hanging (In-Line) | Polyamide | - | - | CCA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | 12 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | None | Wago | - | 8900655 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | 400 V | 600 V | - | - | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | Plug, Female Sockets | 5 | White | - | - | - | - | 0.173 (4.40mm) | IP20, IP40 | - | 0.413 (10.49mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | - | - | - | 16-22 AWG | - | 5 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Feature | - | 10.5 | 37.2 | 23.65 | - | - | - | - | - | ||
![]() 890-715 WAGO | 53 |
| - | Panel Mount, Snap-In | Polyamide | - | - | cURus | No | 22 - 16 | - | - | 25 -1.5 mmmm² | 1.5mm² | 0.25 - 1.5 mm² | 0.25mm² | A | - | - | - | - | Spring | - | - | 1pc(s) | 13A | 12 A | - | EAR99 | Compliant | Black | 8536.69.40.40 | - | - | Yes | - | Wago | 890-715 | 8900715 | - | - | - | - | WAGO Corporation | - | - | - | - | 16A | 16A | - | 250V | 250V | - | - | Box | - | 5 | - | No | - | Active | - | - | - | - | - | - | - | - | 4 + PE | - | 400 V | 600 V | 16~22 AWG | - | -35°C ~ 85°C | - | WINSTA MINI | Active | - | WAGO | 5 | Black | - | - | - | - | 0.173 (4.40mm) | IP20, IP40 | - | 0.689 (17.50mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | - | - | - | 16-22 AWG | - | 5 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | - | - | - | ||
![]() 890-945 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | - | - | CCA;UL | No | - | 890-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 8900945 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 4 Pos, 1 Row | Terminal Block, Plug Connection, 8 Pos, 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 870-553 WAGO | 88 |
| - | DIN Rail | - | - | - | cURus | No | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | 24 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51164513 | - | 24 | 105 | 500V | WAGO Corporation | -60 | - | DIN Rail | Din-Rail | - | - | - | - | - | 6 | 500V | Box | - | - | - | No | - | Active | No | 24 | - | - | Yes | - | 5 mm | - | - | - | 500V | - | - | - | - | Box | - | Active | - | Terminal Block | 6 | Gray | 6 | - | - | - | - | - | 52.5 | - | - | Push In, Spring | 6 | Gray | 12-28(AWG) | - | 3 | 3 | - | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | 6mm ~ 7mm | - | - | 24(A) | - | - | - | - | - | - | - | - | - | 106 | 106 | 5 | - | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 890-755/060-000 WAGO | 25 |
| - | Panel Mount, Snap-In | Polyamide | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 12 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 60288491 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | 400 V | 600 V | 16~22 AWG | - | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | Plug, Male Pins | 5 | Gray | - | - | - | - | 0.173 (4.40mm) | IP20, IP40 | - | 0.689 (17.50mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | - | - | - | 16-22 AWG | - | 5 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | 17.5 | 39.85 | 35.5 | - | - | - | - | - | ||
![]() 870-832 WAGO | 8968 |
| - | DIN Rail | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | cURus | No | - | - | Straight | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | Not Required(mm) | - | 24 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51161763 | - | 24 | 105 | 500V | WAGO Corporation | -60 | - | DIN Rail | Din-Rail | - | - | - | - | - | 4 | 500V | Box | - | - | - | No | 55 | Active | No | 24 | - | - | Yes | - | 5 mm | - | - | - | 500V | - | - | - | - | Box | - | Active | - | Terminal Block | 4 | Orange | 4 | F | - | - | - | - | 27.5 | - | - | Push In, Spring | 4 | Orange | 12-28(AWG) | - | 1 | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | 6mm ~ 7mm | - | - | 24(A) | - | - | - | - | - | - | - | - | 5 | 55 | 55 | 5 | - | 5.0mm | 27.5 | UL94 V-0 | - | ||
![]() 870-517 WAGO | 1000 |
| - | DIN Rail | - | - | - | cURus | No | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | 24 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | WAGO CORP | V0 | - | - | Wago | - | 51140500 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | No | - | Active | - | - | - | 2.34 | Yes | Yes | 5 mm | - | - | - | 500V | - | - | - | - | - | - | Active | EAR99 | Double-Deck Block, Grounding Block | 4 | Gray | 4 | - | CAGE CLAMP | 8536.69.40.40 | - | - | 40 | - | compliant | Push In, Spring | - | - | 12 AWG | - | 2 | 2; 1 Grounded | - | - | - | 2 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | - | 4 | - | - | 0.08-2.5mm² | - | 24 A | - | - | 6mm ~ 7mm | 4 mm2 | SPRING LOADED | - | - | - | 500 V | - | - | - | - | - | - | 70 | 70 | 5 | - | 5.0mm | - | UL94 V-0 | - | ||
![]() 890-665 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide | - | - | CCA;UL | No | - | 890-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8900665 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MINI | Active | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 3 Pos, 1 Row | - | - | - | - | - | - | - | 39.65 | 53.9 | 17.9 | - | - | - | - | - | ||
![]() 890-832 WAGO | 33 |
| - | Through Hole | Polyamide | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 14 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | - | - | Integrated in plug-in connector | Wago | - | 8900832 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | Box | Active | - | 3 | No | - | Active | - | - | 4 | 5.73 | - | - | - | - | - | - | 250 V | 600 V | 16~22 AWG | No | -35°C ~ 85°C | - | WINSTA® MINI | Active | EAR99 | Header, Female Sockets | 2 | Black | - | - | - | 8536.69.40.40 | 0.173 (4.40mm) | - | - | 1.118 (28.40mm) | unknown | Solder | - | - | - | 0.138 (3.50mm) | - | 1 | 2 | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16-22 AWG | - | 2 | - | - | Vertical | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Locking Feature | - | 28.4 | 12.2 | 10.4 | - | - | - | - | - | ||
![]() 890-725 WAGO | 42 |
| - | Panel Mount, Snap-In | Polyamide | - | - | UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | 12 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8900725 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | 400 V | 600 V | 16~22 AWG | - | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | Plug, Female Sockets | 5 | White | - | - | - | - | 0.173 (4.40mm) | IP40 | - | 0.689 (17.50mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | - | - | - | 16-22 AWG | - | 5 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | 17.5 | 32.6 | 35.5 | - | - | - | - | - | ||
![]() 890-1702 WAGO | In Stock | - | - | Free Hanging (In-Line) | Polyamide | - | - | UL;CSA | No | - | 890-17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8901702 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MINI | Active | - | - | - | Light Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 2 Pos, 1 Row | Terminal Block, Plug Connection, 2 Pos, 1 Row | - | - | - | - | - | - | - | 39.65 | 53.9 | 13.5 | - | - | - | - | - | ||
![]() 890-804/011-000 WAGO | 25 |
| - | Through Hole | Polyamide | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 12 A | - | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | - | - | - | Wago | - | 51278989 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | No | - | Active | - | - | - | 5.74 | - | - | - | - | - | - | 250 V | 600 V | 16~22 AWG | - | -35°C ~ 85°C | - | WINSTA® MINI | Active | EAR99 | Header, Female Sockets | 4 | Black | - | - | - | 8536.69.40.40 | 0.173 (4.40mm) | - | - | 0.480 (12.20mm) | unknown | Solder | - | - | - | 0.138 (3.50mm) | - | 1 | 4 | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16-22 AWG | - | 4 | - | - | 90°, Right Angle | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Locking Feature | - | - | - | - | - | - | - | - | - | ||
![]() 890-995 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide | - | - | CCA;UL | No | - | 890-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8900995 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MINI | Active | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 4 Pos, 1 Row | Terminal Block, Plug Connection, 8 Pos, 2 Row | - | - | - | - | - | - | - | 32.65 | 57.85 | 20.8 | - | - | - | - | - | ||
![]() 890-734 WAGO | 33 |
| - | Panel Mount, Snap-In | Polyamide | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 12 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8900734 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | Box | - | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | 400 V | 600 V | 16~22 AWG | - | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | Plug, Male Pins | 4 | White | - | - | - | - | 0.173 (4.40mm) | IP20, IP40 | - | 0.630 (16.00mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 4 | - | - | - | - | 16-22 AWG | - | 4 | - | 180° | - | 0.25-1.5mm² | 9mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | 16 | 39.85 | 28.6 | - | - | - | UL94 V-0 | - |