- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Material - Insulation | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Dim | ECCN (US) | EU RoHS | Factory colour | Fused | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Pins per row | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Configuration | Note | Number of Circuits | Number of Levels | Output Current | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Number of Positions/Contacts | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Fuse Size | Disconnect Type | Rated Power | Features | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280-691 WAGO | 49 |
| - | - | Through Hole | DIN Rail | 2 | PA | - | Polyamide (PA66), Nylon 6/6 | - | No | 24 | 14 | - | 5mm | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.20mm² | 2.50mm² | 0.20mm² | 23 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-691 | 51127915 | 23 | 105 | 550V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 23A | 23A | 550V | - | - | Box | - | 2 | No | - | Active | - | 23 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 550V | - | - | Box | WINSTA MIDI | - | Active | - | Feed-Through Terminal Block | 2 | Light Gray | 2 | Female/Male | - | - | - | 28 | - | 23 A | Push In, Spring | 2 | Light Gray | - | - | L | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 5 | 8mm ~ 9mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | 50 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 279-517 WAGO | In Stock | - | - | - | - | DIN Rail | 4 | - | - | Polyamide (PA66), Nylon 6/6 | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | - | - | Wago | - | 51230845 | 18 | - | 500V | WAGO Corporation | - | - | DIN Rail | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | Yes | - | - | 4 mm | - | Yes | Yes | Spring Clamp | 500V | - | - | Box | WINSTA MIDI | - | Active | - | Double-Level Terminal Block | 4 | Gray | 2 | - | - | - | - | - | - | 18 A | Push In, Spring | 4 | Gray | - | - | - | n/a | 2 | 2; 1 Grounded | - | - | - | 16-28 AWG | - | - | - | 0.08-1.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | - | - | 39 mm | - | 4 mm | 4.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-941/281-491 WAGO | 44 |
| - | - | - | DIN Rail | 4 | - | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 500 mA | (W x H) 5 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-941/281-491 | 51168529 | 0.5 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | 0.5 | - | Yes | - | - | 5 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | - | - | - | Active | - | Diode Terminal Block | 4 | Gray | 4 | - | - | - | - | 58.5 | - | 500 mA | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2; Connected | - | - | - | 14-28 AWG | - | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | + 2 diodes | - | 58.50mm | 64 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-869 WAGO | In Stock | - | - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 16 A | - | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-869 | 51236610 | 16 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 16A | 16A | 250V | - | - | Box | - | 2 | No | - | Active | - | 16 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 250V | - | - | - | WINSTA MIDI | - | Active | - | Disconnect and Test Disconnect Terminal Block | 2 | Gray | 2 | Male | - | - | - | 28.5 | - | - | Push In, Spring | 2 | Gray | - | - | Terre | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | - | - | Switch, Knife | - | + swivelling cutter,+ test option | - | 82 | 82 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-613/281-542 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 12 | - | 10mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 10 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.69.40.51 | - | Yes | V0 | Wago | 281-613/281-542 | 51176503 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 10 mm | 10mm | - | - | Spring Clamp | 800V | - | - | Box | - | - | Active | - | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | - | 60 | - | - | Push In, Spring | 2 | Gray | - | - | L | - | 1 | 1 | - | - | - | 12-28 AWG | 1 x 1/4 | - | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | 1/4x1 | Fuse | - | + swivelling fuse holder | - | 60mm | 60 | 10mm | 10.0mm | - | UL94 V-0 | - | ||
![]() 280-816 WAGO | 219 |
| - | - | - | DIN Rail | - | PA | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | Not Required(mm) | 3 | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-816 | 51133943 | 10 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | Din-Rail | 1 | 10A | 10A | 400V | 4 | 400V | Box | - | 4 | No | - | Active | No | 10 | - | Yes | - | - | 5 mm | 9mm | - | - | - | 400V | - | - | Box | WINSTA MIDI | - | Active | - | Terminal Block | 4 | Gray | 4 | Female/Male | - | - | - | 28 | - | - | Push In, Spring | 4 | Gray | - | 12-28(AWG) | L | n/a | 2 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | 10(A) | - | - | - | - | 75 | 28mm | 75 | 5mm | 5.0mm | 28 | UL94 V-0 | - | ||
![]() 280-542 WAGO | 41 |
| - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 20 A | (W x H) 5 mm x 70.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-542 | 51128957 | 20 | 105 | 500V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 2 | 20A | 20A | 500V | - | - | Box | - | 2 | No | - | Active | - | 20 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 500V | - | - | - | WINSTA MIDI | - | Active | - | Double-Level Terminal Block | 4 | Light Gray | 2 | Female | - | - | - | 70.5 | - | - | Push In, Spring | 4 | Gray | - | - | L | n/a | 2 | 2 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | - | - | - | - | - | - | 70.50mm | 64 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-915/281-410 WAGO | 9800 |
| - | - | - | DIN Rail | 2 | - | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 500 mA | (W x H) 5 mm x 28 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-915/281-410 | 51243837 | 0.5 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | 0.5 | - | Yes | - | - | 5 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | Box | - | - | Active | - | Diode Terminal Block | 2 | Gray | 2 | - | - | - | - | 28 | - | 500 mA | Push In, Spring | 2 | Gray | - | - | L | - | 1 | 1 | - | - | - | 14-28 AWG | - | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | + 1 diode | - | 28mm | 53 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-673/281-410 WAGO | 9900 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 500 mA | (W x H) 5 mm x 28 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-673/281-410 | 51243833 | 0.5 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 0.5A | 500mA | 250V | - | - | Box | - | 3 | No | - | Active | - | 0.5 | - | Yes | - | - | 5 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | Box | - | - | Active | - | Diode Terminal Block | 3 | Gray | 3 | - | - | - | - | 28 | - | - | Push In, Spring | 3 | Gray | - | - | L | - | 1 | 1 | - | - | - | 14-28 AWG | - | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | + 1 diode | - | 28mm | 64 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-604 WAGO | 2045 |
| - | - | - | DIN Rail | - | PA | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | Not Required(mm) | 3 | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-604 | 51121321 | 24 | - | 800V | WAGO Corporation | 8mm | - | DIN Rail | Din-Rail | 1 | 24A | 24A | 800V | 4 | 800V | Box | - | 4 | No | - | Active | No | 24 | - | Yes | - | - | 5 mm | 9mm | - | - | - | 800V | - | - | Box | WINSTA MIDI | - | Active | - | Terminal Block | 4 | Blue | 4 | Female/Male | - | - | - | 28 | - | - | Push In, Spring | 4 | Blue | - | 12-28(AWG) | N | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 5 | 8mm ~ 9mm | - | - | 24(A) | - | - | - | Complies with ATEX Ex I standards | - | 28mm | 73 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-868 WAGO | 71 |
| - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | - | 5mm | - | - | - | - | Pull spring | - | - | 3 | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 16 A | (W x H) 5 mm x 28.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 280-868 | 51225371 | 16 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 16A | 16A | 400V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 400V | - | - | Box | WINSTA MIDI special | - | Active | - | Disconnect and Test Disconnect Terminal Block | 2 | Gray | 2 | Male | - | - | - | - | - | - | Push In, Spring | 2 | Gray | - | - | L | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | - | - | Switch, Knife | - | + swivelling cutter,+ test option | - | 28.50mm | - | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-607/999-950 WAGO | 49 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | No | 24 | 14 | - | 5mm | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.20mm² | 2.50mm² | 0.20mm² | - | (W x H) 5 mm x 28 mm | EAR99 | Compliant with Exemption | Green,Yellow | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-607/999-950 | 51162275 | - | 105 | - | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | - | - | - | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 5 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | - | - | - | Active | - | Ground Terminal Block | 2 | Green, Yellow | 2 | - | - | - | - | 28 | - | - | Push In, Spring | 2 | Green/Yellow | - | - | Terre | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | 50 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-883 WAGO | 49 |
| - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 16 A | (W x H) 5 mm x 28.50 mm | EAR99 | Compliant | Orange | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-883 | 51225381 | 16 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 16A | 16A | 400V | - | - | Box | - | 4 | No | - | Active | - | 16 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 400V | - | - | - | WINSTA MIDI | - | Active | - | Disconnect and Test Disconnect Terminal Block | 4 | Orange | 4 | Male | - | - | - | 28.5 | - | - | Push In, Spring | 4 | Orange | - | - | - | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | - | - | Switch, Knife | - | + swivelling cutter,+ test option | - | 28.50mm | 89 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-612/281-418 WAGO | In Stock | - | - | - | - | DIN Rail | 2 | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | - | 8mm | - | - | - | - | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 8 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.69.40.51 | - | Yes | - | Wago | 281-612/281-418 | 51168560 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 8 mm | 10mm | - | - | Spring Clamp | 800V | - | - | Box | - | - | Active | - | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | - | - | - | 10 A | Push In, Spring | 2 | Gray | - | - | L | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | Fuse | - | + swivelling fuse holder | - | 60mm | - | 8mm | 8.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-837/999-950 WAGO | 41 |
| - | Tin | - | DIN Rail | 4 | - | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 14 | - | 5mm | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | ELECTROLYTIC COPPER | Not Required(mm) | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | (W x H) 5 mm x 28 mm | EAR99 | Compliant with Exemption | Green,Yellow | - | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 280-837/999-950 | 51162820 | - | 105 | - | WAGO Corporation | 8mm | -60 | DIN Rail | Din-Rail | 1 | 20A | 20A | - | 4 | - | Box | Active | 4 | No | - | Active | No | - | 2.3 | Yes | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | - | - | - | Box | - | Yes | Active | EAR99 | Ground Terminal Block | 4 | Green, Yellow | 4 | - | CAGE CLAMP | 8536.69.40.40 | - | 28 | compliant | 20 A | Push In, Spring | 4 | Green/Yellow | - | 12-28(AWG) | Terre | - | 1 | 1 | - | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 4 | UL; CSA | 0.08-2.5mm² | - | 8mm ~ 9mm | 2.5 mm2 | SPRING LOADED | - | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | 75 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-676 WAGO | 49 |
| - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10 A | (W x H) 5 mm x 52.50 mm | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-676 | 51133928 | 10 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 10A | 10A | 400V | - | - | - | - | 4 | No | - | Active | - | 10 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 400V | - | - | - | WINSTA MIDI | - | Active | - | Disconnect Terminal Block | 4 | Blue | 4 | Female/Male | - | - | - | 52.5 | - | - | Push In, Spring | 4 | Blue | - | - | N | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | 5 | 8mm ~ 9mm | - | - | - | - | Disconnect Tab | - | + separator | - | 52.50mm | 75 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-672 WAGO | 41 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | UR | No | 28 | 12 | - | 8mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 16 A | (W x H) 8 mm x 60 mm | EAR99 | Compliant | Orange | - | 8536.69.40.51 | - | Yes | V0 | Wago | 281-672 | 51214109 | 16 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 16A | 16A | 800V | - | - | DIN-Rail mounting | - | 2 | No | - | Active | - | 16 | - | Yes | - | - | 8 mm | 10mm | - | - | Spring Clamp | 800V | - | - | Box | 787 | - | Active | - | Disconnect Terminal Block | 2 | Orange | 2 | - | - | - | - | - | - | - | Push In, Spring | 2 | Orange | single | - | - | - | 1 | 1 | 10 A | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | Fuse, Removable Plug | 120 W | - | - | 60mm | 60 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 280-940/281-411 WAGO | 44 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 500 mA | (W x H) 5 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 280-940/281-411 | 51168521 | 0.5 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | 0.5 | - | Yes | - | - | 5 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | Box | - | - | Active | - | Diode Terminal Block | 4 | Gray | 4 | - | - | - | - | 58.5 | - | - | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2; Connected | - | - | - | 14-28 AWG | - | - | - | 0.08-2.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | + 1 diode | - | 58.50mm | 64 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-622/281-542 WAGO | 32 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | Straight | 8mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 8 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | Yes | 8536.90.40.00 | - | Yes | V0 | Wago | 281-622/281-542 | 51176357 | 10 | 105 | 800VAC | WAGO Corporation | 9mm | -60 | T DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | - | 2 | No | 8 | Active | - | 10 | - | Yes | - | - | 8 mm | 10mm | - | - | Crimp | 800V | - | 800 V ac | Box | 281 | - | Active | - | DIN Rail Fused | 2 | Gray | 1 | PL | - | - | 8mm | 60 | - | 10A | Push In, Spring | 2 | Gray | - | - | L | - | 2 | 1 | - | - | - | 12-28 AWG | 5mm x 30mm | - | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | 5x30 mm | Fuse | - | + swivelling fuse holder | 60 | 60mm | 60 | 8mm | 8.0mm | 60 | UL94 V-0 | - | ||
![]() 281-687/999-950 WAGO | 49 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Green,Yellow | - | - | - | Yes | V0 | Wago | 281-687/999-950 | 51163334 | - | 105 | - | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 32A | 32A | - | - | - | Box | - | 3 | No | - | Active | - | - | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | - | Box | - | - | Active | - | Ground Terminal Block | 3 | Green, Yellow | 3 | - | - | - | - | 29 | - | - | Push In, Spring | 3 | Green/Yellow | - | - | Terre | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 29mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | - |