- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Pins per row | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | RoHS | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Voltage-IEC | Voltage-UL | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Gender | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Configuration | Note | Number of Circuits | Number of Levels | Output Current | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Number of Positions/Contacts | Stripping Length | Current Rating (Max) | Fuse Size | Disconnect Type | Rated Power | Features | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 281-673/281-410 WAGO | 468 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | - | Wago | 281-673/281-410 | 51243847 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 0.5A | 500mA | 250V | - | - | Box | 3 | No | - | Active | - | - | Yes | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | - | - | Active | Diode Terminal Block | 3 | Gray | 3 | - | - | - | Push In, Spring | 3 | Gray | - | - | L | - | 1 | 1 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | + 1 diode | - | 29mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 280-990 WAGO | 41 |
| - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 14 | - | 5mm | - | - | - | - | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.20mm² | 2.50mm² | 0.20mm² | 22 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 280-990 | 51121359 | 22 | 105 | 550V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 22A | 22A | 550V | - | - | Box | 4 | No | - | Active | - | - | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | 550V | - | Box | WINSTA MIDI | Active | Feed-Through Terminal Block | 4 | Light Gray | 4 | Female | - | - | Push In, Spring | 4 | Light Gray | - | - | L | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 4 | 8mm ~ 9mm | - | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | - | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-875 WAGO | 49 |
| - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 16 A | (W x H) 5 mm x 28.50 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | V0 | Wago | 280-875 | 51225383 | 16 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 16A | 16A | 250V | - | - | - | 4 | No | - | Active | - | 16 | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | 250V | - | - | WINSTA MIDI | Active | Disconnect and Test Disconnect Terminal Block | 4 | Gray | 4 | Male | 28.5 | - | Push In, Spring | 4 | Gray | - | - | L | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | Switch, Knife | - | + swivelling cutter,+ test option | - | 28.50mm | 101 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-838 WAGO | 91000 |
| - | - | DIN Rail | 4 | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 14 | - | 5mm | - | - | - | - | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | (W x H) 5 mm x 28 mm | EAR99 | Compliant | White | 8536.90.40.00 | Yes | - | Wago | 280-838 | 51162265 | - | 105 | - | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 20A | 20A | - | - | - | Box | 4 | No | - | Active | - | - | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | - | - | - | WINSTA MIDI | Active | Terminal Block | 4 | White | 4 | Female | - | 20 A | Push In, Spring | 4 | White | - | - | - | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | - | - | - | - | 28mm | - | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-633/281-410 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | (W x H) 6 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | - | Wago | 281-633/281-410 | 51168581 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | 2 | No | - | Active | - | - | Yes | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | Box | - | Active | Diode Terminal Block | 4 | Gray | 4 | - | - | - | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | + 1 diode | - | 58.50mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 280-632 WAGO | 49 |
| - | - | DIN Rail | 4 | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 14 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10 A | (W x H) 5 mm x 52.50 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 280-632 | 51139391 | 10 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 10A | 10A | 400V | - | - | Box | 4 | No | - | Active | - | 10 | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | 400V | - | - | WINSTA MIDI | Active | Disconnect Terminal Block | 4 | Blue | 4 | Female | 52.5 | 10 A | Push In, Spring | 4 | Blue | - | - | N | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 5 | 8mm ~ 9mm | - | - | Disconnect Tab | - | + separator | - | 52.50mm | 73 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-905 WAGO | 4800 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Black | 8536.90.40.00 | Yes | - | Wago | 281-905 | 51129507 | 32 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 32A | 32A | 800V | - | - | Box | 2 | No | - | Active | - | - | Yes | - | 6 mm | 10mm | - | - | Spring Clamp | 800V | - | Box | 793 | Active | Feed-Through Terminal Block | 2 | Black | 2 | - | - | - | Push In, Spring | 2 | Black | - | - | - | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | - | - | 29mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-613 WAGO | 36 |
| - | - | DIN Rail | - | - | - | 19.787g | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 10mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 10 mm x 60 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 281-613 | 51214093 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 800V | - | - | n/a | 2 | No | - | Active | - | 10 | Yes | - | 10 mm | 10mm | - | - | Spring Clamp | 800V | - | Box | - | Active | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | 60 | - | Push In, Spring | 2 | Gray | n/a | - | L | - | 1 | 1 | n/a | 12-28 AWG | 1 x 1/4 | 0.08-4mm² | - | 9mm ~ 10mm | - | 1/4x1 | Fuse | n/a | + swivelling fuse holder | - | 60mm | 60 | 10mm | 10.0mm | - | UL94 V-0 | - | ||
![]() 280-584 WAGO | 970 |
| - | Tin | DIN Rail | - | PA | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 14 | Right Angle | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | ELECTROLYTIC COPPER | Not Required(mm) | 3 | 10pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 20 A | (W x H) 5 mm x 63.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 280-584 | 51139500 | 20 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | Din-Rail | 2 | 20A | 20A | 400V | 2 | 400V | Box | - | No | - | Active | No | 20 | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | 400V | - | Box | WINSTA MIDI | Active | Sensor Terminal Block | 2 | Gray | 2 | F | 63.5 | - | Push In, Spring | 2 | Gray | - | 12-28(AWG) | L | n/a | 1 | 2 | - | 12-28 AWG | - | 0.08-2.5mm² | 5 | 8mm ~ 9mm | 20(A) | - | - | - | - | - | 63.50mm | 90.5 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-666 WAGO | 41 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 6 mm x 53.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 281-666 | 51148000 | 10 | 105 | 400V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 400V | - | - | DIN-Rail mounting | 2 | No | - | Active | - | 10 | Yes | - | 6 mm | 10mm | - | - | Spring Clamp | 400V | - | - | 787 | Active | Disconnect and Test Disconnect Terminal Block | 4 | Gray | 2 | - | 53.5 | - | Push In, Spring | 2 | Gray | single | - | L | - | 1 | 1 | 10 A | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | Disconnect Tab | 240 W | + separator,+ test option | - | 53.50mm | 86 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 279-512 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | cURus | No | 28 | 16 | - | 4mm | - | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 18 A | (W x H) 4 mm x 39 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 279-512 | 51230843 | 18 | 105 | 500V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 2 | 18A | 18A | 500V | - | - | Box | 2 | No | - | Active | - | 18 | Yes | - | 4 mm | 9mm | - | - | Spring Clamp | 500V | - | - | WINSTA MIDI | Active | Double-Level Terminal Block | 4 | Gray | 2 | - | 39 | - | Push In, Spring | 4 | Gray | - | - | N,L | n/a | 2 | 2 | - | 16-28 AWG | - | 0.08-1.5mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | 39mm | 85 | 4mm | 4.0mm | - | UL94 V-0 | - | ||
![]() 280-809/281-413 WAGO | 49 |
| - | Tin | DIN Rail | 4 | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 14 | - | 5mm | - | - | - | - | Pull spring | ELECTROLYTIC COPPER | Not Required(mm) | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 25 mA | (W x H) 5 mm x 28 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | - | Wago | 280-809/281-413 | 51179216 | 0.025 | 105 | 24VDC | WAGO Corporation | 8mm | -60 | DIN Rail | Din-Rail | 1 | 0.025A | 25mA | 24V | 4 | 24VDC | Box | 4 | No | - | Active | No | - | Yes | - | 5 mm | 9mm | - | - | Spring Clamp | - | - | Box | - | Active | LED Terminal Block | 4 | Gray | 4 | - | - | 25 mA | Push In, Spring | 4 | Gray | - | 14-28(AWG) | L | - | 1 | 1 | - | 14-28 AWG | - | 0.08-2.5mm² | - | 8mm ~ 9mm | 0.025(A) | - | - | - | + red LED | - | 28mm | - | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-635/281-492 WAGO | 4950 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | (W x H) 6 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.69.40.51 | Yes | V0 | Wago | 281-635/281-492 | 51168592 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | 2 | No | - | Active | - | 0.5 | Yes | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | Box | - | Active | Diode Terminal Block | 4 | Gray | 4 | - | 58.5 | - | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | + 2 diodes | - | 58.50mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-612/281-541 WAGO | 4850 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 8mm | - | - | - | - | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 8 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | - | Wago | 281-612/281-541 | 51214090 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | 2 | No | - | Active | - | - | Yes | - | 8 mm | 10mm | - | - | Spring Clamp | 800V | - | Box | - | Active | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | Push In, Spring | 2 | Gray | - | - | L | - | 1 | 1 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | Fuse | - | + swivelling fuse holder | - | 60mm | - | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 280-530 WAGO | 41 |
| - | - | DIN Rail | 4 | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 14 | - | 5mm | - | - | - | - | Pull spring | - | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 20 A | (W x H) 5 mm x 58.50 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | - | Wago | 280-530 | 51245286 | - | 105 | - | WAGO Corporation | 8mm | -60 | DIN Rail | - | 2 | 20A | 20A | 500V | - | - | Box | 2 | No | 74 | Active | - | - | Yes | - | 5 mm | 9mm | - | - | - | 500V | - | Box | WINSTA MIDI | Active | Terminal Block | 4 | Blue | 4 | Female | - | 20 A | Push In, Spring | 4 | Blue | - | - | N | n/a | 1 | 2 | - | 12-28 AWG | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | - | - | - | - | Complies with ATEX Ex I standards | 5 | 58.50mm | - | 5mm | 5.0mm | 58.5 | UL94 V-0 | UL94 V-0 | ||
![]() 281-998 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | Pull spring | - | - | - | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 30 A | (W x H) 6 mm x 37 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 281-998 | 51115704 | 30 | 105 | 550V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 30A | 30A | 550V | - | - | Box | 3 | No | - | Active | - | 30 | Yes | - | 6 mm | 10mm | - | - | Spring Clamp | 550V | - | - | 793 | Active | Feed-Through Terminal Block | 3 | Light Gray | 3 | - | 37 | - | Push In, Spring | 3 | Light Gray | - | - | L | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | Complies with ATEX Ex-e II standards | - | 37mm | 61.5 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 280-640 WAGO | 49 |
| - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 14 | - | 5mm | - | - | - | - | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | (W x H) 5 mm x 36.50 mm | EAR99 | Compliant with Exemption | White | 8536.90.40.00 | Yes | - | Wago | 280-640 | 51128404 | - | 105 | - | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 24A | 24A | - | - | - | - | 3 | No | - | Active | - | - | Yes | - | 5 mm | 9mm | Yes | Yes | Spring Clamp | - | - | - | WINSTA MIDI | Active | Terminal Block | 3 | White | 3 | Male | - | - | Push In, Spring | 3 | White | - | - | - | n/a | 1 | 1 | - | 12-28 AWG | - | 0.08-2.5mm² | 5 | 8mm ~ 9mm | - | - | - | - | - | - | 36.50mm | - | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-889 WAGO | 46 |
| - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 20 A | (W x H) 5 mm x 49.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 280-889 | 51133281 | 20 | - | - | WAGO Corporation | 8mm | - | DIN Rail | Din-Rail | 3 | 20A | 20A | 400V | - | - | - | 2 | No | - | Active | No | 20 | Yes | - | 5 mm | 9mm | - | - | - | 400V | - | Box | WINSTA MIDI | Active | Terminal Block | 6 | Gray | - | Male | 49.5 | - | Push In, Spring | 6 | - | - | - | L | n/a | 3 | 3 | - | 12-28 AWG | - | 0.08-2.5mm² | 3 | 8mm ~ 9mm | 20(A) | - | - | - | - | - | 49.50mm | 103 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-994 WAGO | 94 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 12.8 | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 30 A | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 281-994 | 51129638 | 30 | 105 | 550V | WAGO Corporation | 9mm | -60 | T DIN Rail | T DIN RAIL | 1 | 30A | 30A | 550V | 1 | 550V | Box | 4 | No | 6 | Active | No | 30 | Yes | - | 6 mm | 10mm | - | - | - | 550V | - | Box | 793 | Active | Terminal Block | 4 | Light Gray | 1 | F | 29 | - | Push In, Spring | 4 | Light Gray | - | 12-28(AWG) | L | n/a | 4 | 1 | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | Complies with ATEX Ex-e II standards | 86 | 29mm | 86 | 6mm | 6.0mm | 29 | UL94 V-0 | - | ||
![]() 281-613/281-541 WAGO | 49 |
| - | - | DIN Rail | 2 | - | - | - | Polyamide (PA66), Nylon 6/6 | 20.2 | - | Unknown | 28 | 12 | - | 10mm | - | - | - | - | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 10 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | - | Wago | 281-613/281-541 | 51176502 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | T DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | 2 | Unknown | 10 | Active | - | - | Yes | - | 10 mm | 10mm | - | - | - | 800V | - | Box | - | Active | Terminal Block | 2 | Gray | 1 | - | - | 10 A | Push In, Spring | 2 | Gray | - | - | L | - | 2 | 1 | - | 12-28 AWG | 1 x 1/4 | 0.08-4mm² | - | 9mm ~ 10mm | - | 1/4x1 | Fuse | - | + swivelling fuse holder | 60 | 60mm | - | 10mm | 10.0mm | 60 | UL94 V-0 | UL94 V-0 |