- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Pins per row | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Voltage-IEC | Voltage-UL | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Configuration | Note | Number of Circuits | Number of Levels | Output Current | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Number of Positions/Contacts | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Rated Voltage | Disconnect Type | Rated Power | Features | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 281-664 WAGO | 4900 |
| - | - | - | DIN Rail | - | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | 12.7 | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | Not Required(mm) | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 26 A | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Black | 8536.90.40.00 | - | Yes | V0 | Wago | 281-664 | 51129630 | - | 105 | 800V | WAGO Corporation | 9mm | -60 | T DIN Rail | T DIN RAIL | 1 | 26A | 26A | 800V | 1 | 800V | DIN-Rail mounting | - | 4 | No | 6 | Active | No | 26 | - | Yes | - | - | 6 mm | 10mm | - | - | - | 800V | - | Box | 787 | Active | - | Terminal Block | 4 | Black | 1 | F | - | - | 29 | - | - | Push In, Spring | 4 | Black | single | 12-28(AWG) | - | - | 4 | 1 | 40 A | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | 960 W | - | 86 | 29mm | 86 | 6mm | 6.0mm | 29 | UL94 V-0 | - | ||
![]() 281-635/281-490 WAGO | 98 |
| - | - | - | DIN Rail | 4 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | (W x H) 6 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.69.40.51 | - | Yes | V0 | Wago | 281-635/281-490 | 51168590 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | 0.5 | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | Box | - | Active | - | Diode Terminal Block | 4 | Gray | 4 | - | - | - | 58.5 | - | 500 mA | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | - | + 2 diodes | - | 58.50mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-995 WAGO | 41 |
| - | - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | 24 | 14 | - | 5mm | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.02mm² | 2.50mm² | 0.02mm² | 20 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 280-995 | 51121769 | 20 | 105 | 550V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 20A | 20A | 550V | - | - | Box | - | 4 | No | - | Active | - | 20 | - | Yes | - | - | 2.5 mm | 9mm | - | - | Spring Clamp | 550V | - | - | WINSTA MIDI | Active | - | Potential Distributor | 4 | Gray | 4 | Female | - | - | 28 | - | - | Push In, Spring | 4 | Light Gray | - | - | L | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | - | 4 | 8mm ~ 9mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | 75 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-603/281-401 WAGO | 50 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | - | - | - | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 1.5 A | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | - | Wago | 281-603/281-401 | 51168551 | 1.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 1.5A | 1.5A | 250V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 6 mm | 10mm | - | - | - | - | - | Box | - | Active | - | Terminal Block | 2 | Gray | 2 | - | - | - | - | - | - | Push In, Spring | 2 | Gray | - | - | L | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | - | + 1 diode | - | 29mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 280-993 WAGO | 47 |
| - | Tin | Through Hole | DIN Rail | 3 | PA | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 14 | - | 5mm | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Pull spring | ELECTROLYTIC COPPER | Not Required(mm) | - | 100pc(s) | 2.50mm² | 0.20mm² | 2.50mm² | 0.20mm² | 22 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 280-993 | 51121361 | 22 | 105 | 550V | WAGO Corporation | 8mm | -60 | DIN Rail | Din-Rail | 1 | 22A | 22A | 550V | 3 | 550V | Box | - | 3 | No | - | Active | No | 22 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 550V | - | Box | WINSTA MIDI | Active | - | Feed-Through Terminal Block | 3 | Light Gray | 3 | Female | - | - | 28 | - | 22 A | Push In, Spring | 3 | Light Gray | - | 12-28(AWG) | L | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | - | 4 | 8mm ~ 9mm | - | - | 22(A) | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | 64 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-659 WAGO | 58 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | Not Required(mm) | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 6 mm x 53.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 281-659 | 51147972 | 10 | - | 400V | WAGO Corporation | 9mm | - | DIN Rail | Din-Rail | 1 | 10A | 10A | 400V | 1 | 400V | DIN-Rail mounting | Active | 4 | No | 86 | Active | No | 10 | 2.29 | Yes | Yes | - | 6 mm | 10mm | - | - | - | 400V | - | Box | 787 | Active | EAR99 | Terminal Block | 4 | Gray | 1 | - | CAGE CLAMP | 8536.69.40.40 | 53.5 | compliant | - | Push In, Spring | 4 | Gray | single | 12-28(AWG) | L | - | 4 | 1 | 5 A | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 4 | UL; CSA | 0.08-4mm² | 15 A | - | 9mm ~ 10mm | 4 mm2 | SPRING LOADED | 10(A) | 300 V | Disconnect Tab | 240 W | + separator | 6 | 53.50mm | 86 | 6mm | 6.0mm | 53.5 | UL94 V-0 | - | ||
![]() 280-885 WAGO | 41 |
| - | - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | 16 A | - | EAR99 | Compliant | - | 8536.69.40.51 | - | - | V0 | Wago | - | 51225382 | 16 | 105 | 400V | WAGO Corporation | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 16 | - | Yes | - | - | 5 mm | - | - | - | Spring Clamp | 400V | - | Box | WINSTA MIDI | Active | - | Disconnect and Test Disconnect Terminal Block | 4 | Blue | 4 | Male | - | - | 28.5 | - | - | Push In, Spring | 4 | Blue | - | - | - | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | - | 3 | 8mm ~ 9mm | - | - | - | - | Switch, Knife | - | - | - | 89 | 89 | 5 | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-603/281-410 WAGO | 49 |
| - | - | - | DIN Rail | 2 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 281-603/281-410 | 51168552 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | 0.5 | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | Box | - | Active | - | Diode Terminal Block | 2 | Gray | 2 | - | - | - | 29 | - | 500 mA | Push In, Spring | 2 | Gray | - | - | L | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | - | + 1 diode | - | 29mm | 53 | 6mm | 6.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-635/281-491 WAGO | 49 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | (W x H) 6 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | - | Wago | 281-635/281-491 | 51168591 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 6 mm | 10mm | - | - | Spring Clamp | - | - | - | - | Active | - | Diode Terminal Block | 4 | Gray | 4 | - | - | - | - | - | - | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | - | + 2 diodes | - | 58.50mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-653 WAGO | 4750 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 26 A | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | Wago | 281-653 | 51129613 | 26 | - | - | WAGO Corporation | 9mm | - | DIN Rail | - | 1 | 26A | 26A | 800V | - | - | DIN-Rail mounting | - | 4 | No | - | Active | - | 26 | - | Yes | - | - | 6 mm | 10mm | - | - | - | 800V | - | Box | 787 | Active | - | Terminal Block | 4 | Orange | - | - | - | - | 29 | - | - | Push In, Spring | 4 | - | single | - | - | - | 1 | 1 | 2,5 A | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | 60 W | - | - | 29mm | 86 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 282-694 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | 0.5 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | 41 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 51240576 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | No | 41 | - | Yes | - | - | 8 mm | - | - | - | - | 800V | - | Box | 793 | Active | - | Disconnect Block | 3 | Blue | - | - | - | - | 32.5 | - | - | Push In, Spring | - | - | - | - | - | n/a | 1 | 1 | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | - | - | - | - | 85 | 85 | 8 | 8.0mm | - | UL94 V-0 | - | ||
![]() 280-942/281-488 WAGO | 4900 |
| - | - | - | DIN Rail | 4 | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | 10.5 | - | No | 28 | 14 | Right Angle | 5mm | - | - | - | - | Pull spring | ALUMINUM/COPPER | Not Required(mm) | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 500 mA | (W x H) 5 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | - | Wago | 280-942/281-488 | 51168537 | 0.5 | 105 | 250V | WAGO Corporation | 8mm | -60 | T DIN Rail | T DIN RAIL | 2 | 0.5A | 500mA | 250V | 2 | 250V | Box | - | 2 | No | - | Active | No | - | - | Yes | - | - | 5 mm | 9mm | Yes | Yes | - | - | - | Box | - | Active | - | Terminal Block | 4 | Gray | 2 | - | - | - | - | - | 500 mA | Push In, Spring | 2 | Gray | - | 14-28(AWG) | L | - | 2 | 2; Connected | - | - | - | 14-28 AWG | - | - | - | 0.08-2.5mm² | - | - | 8mm ~ 9mm | - | - | 0.5(A) | - | - | - | + 2 diodes | - | 58.50mm | - | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 282-687/999-950 WAGO | In Stock | - | - | Tin | - | DIN Rail | - | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | - | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | ELECTROLYTIC COPPER | Not Required(mm) | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | 8536.90.40.00 | - | - | V0 | Wago | - | 51128292 | - | 105 | - | WAGO Corporation | - | -60 | DIN Rail | Din-Rail | - | - | - | - | 3 | - | Box | - | - | No | - | Active | No | - | - | Yes | - | - | 8 mm | - | Yes | Yes | Spring Clamp | - | - | Box | - | Active | - | Ground Terminal Block | 3 | Green, Yellow | 3 | - | - | - | 32.5 | - | - | Push In, Spring | 3 | Green/Yellow | - | 10-24(AWG) | - | - | 1 | 1 | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | - | - | - | - | 93 | 93 | 8 | 8.0mm | - | UL94 V-0 | - | ||
![]() 282-866 WAGO | 41 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 10 | - | 8mm | - | - | - | - | Pull spring | - | - | 3 | 20pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 30 A | (W x H) 8 mm x 74 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | - | Wago | 282-866 | 51126753 | 30 | 105 | 500V | WAGO Corporation | 12mm | -60 | DIN Rail | - | 1 | 30A | 30A | 500V | - | - | Box | - | 3 | No | - | Active | - | - | - | Yes | - | - | 8 mm | 13mm | Yes | Yes | Spring Clamp | 500V | - | - | 794 | Active | - | Feed-Through Terminal Block | 3 | Gray | 3 | - | - | - | - | - | - | Push In, Spring | 3 | Gray | - | - | L | n/a | 1 | 1 | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | - | - | + test option | - | 74mm | - | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 282-860 WAGO | 81 |
| - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 10 | - | 8mm | 0.75 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | 3 | 20pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 30 A | (W x H) 8 mm x 75 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | - | 282-860 | - | 30 | 105 | 500V | WAGO Corporation | 12mm | -60 | DIN Rail | - | 1 | 30A | 30A | 500V | - | - | Box | - | 3 | No | - | Active | - | 30 | - | Yes | - | - | - | 13mm | Yes | Yes | Spring Clamp | 500V | - | - | 794 | Active | - | Disconnect and Test Disconnect Terminal Block | 3 | Gray | 3 | - | - | - | 75 | - | - | Push In, Spring | 3 | Gray | - | - | L | n/a | 1 | 1 | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | Switch, Knife | - | + test option | - | 75mm | 122 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 281-616 WAGO | 71 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 8mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | (W x H) 8 mm x 60 mm | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | Wago | 281-616 | 51214096 | - | - | - | WAGO Corporation | 9mm | - | - | - | 1 | 10A | 10A | 800V | - | - | n/a | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 8 mm | 10mm | - | - | - | 800V | - | - | - | Active | - | 281-616 | 2 | Orange | - | - | - | - | 60 | - | - | Push In, Spring | - | - | n/a | - | - | - | 1 | 1 | n/a | - | - | 12-28 AWG | 5mm x 20mm | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | Fuse | n/a | + swivelling fuse holder | - | 60mm | 60 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 282-641 WAGO | 49 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 10 | - | 16mm | - | - | - | - | Pull spring | - | - | - | 12pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | - | (W x H) 16 mm x 37 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | - | Wago | 282-641 | 51276567 | - | 105 | - | WAGO Corporation | 12mm | -60 | DIN Rail | - | 2 | 30A | 30A | 400V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 16 mm | 13mm | Yes | Yes | Spring Clamp | - | - | Box | 793 | Active | - | Ground Terminal Block | 4 | Gray | 2 | - | - | - | - | - | - | Push In, Spring | 4 | Gray | - | - | L | n/a | 2 | 1 | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | - | - | + test option | - | 37mm | - | 16mm | 16.0mm | - | UL94 V-0 | - | ||
![]() 281-663 WAGO | 67 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 26 A | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Red | 8536.90.40.00 | - | Yes | - | Wago | 281-663 | 51129626 | 26 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 26A | 26A | 800V | - | - | DIN-Rail mounting | - | 4 | No | - | Active | - | - | - | Yes | - | - | 6 mm | 10mm | - | - | - | 800V | - | Box | 787 | Active | - | Terminal Block | 4 | Red | 4 | - | - | - | - | - | - | Push In, Spring | 4 | Red | single | - | - | - | 1 | 1 | 3 A | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | 91,5 W | - | - | 29mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-907/999-950 WAGO | 49 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Green,Yellow | 8536.90.40.00 | - | Yes | V0 | Wago | 281-907/999-950 | 51131787 | - | 105 | - | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 32A | 32A | - | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | Box | - | Active | - | Ground Terminal Block | 2 | Green, Yellow | 2 | - | - | - | 29 | - | - | Push In, Spring | 2 | Green/Yellow | - | - | Terre | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 29mm | 59 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 280-650 WAGO | 94000 |
| - | - | - | DIN Rail | - | PA | - | 7.573g | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 14 | - | 5mm | - | - | - | - | Pull spring | - | Not Required(mm) | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 24 A | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | - | Wago | 280-650 | 51121328 | 24 | - | 800V | WAGO Corporation | 8mm | - | T DIN Rail | T DIN RAIL | 1 | 24A | 24A | 800V | 3 | 800V | Box | - | 3 | No | - | Active | No | - | - | Yes | - | - | 5 mm | 9mm | - | - | - | 800V | - | Box | WINSTA MIDI | Active | - | Terminal Block | 3 | Orange | 3 | F | - | - | - | - | - | Push In, Spring | 3 | Orange | - | 12-28(AWG) | - | n/a | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | 0.08-2.5mm² | - | 5 | 8mm ~ 9mm | - | - | 24(A) | - | - | - | - | - | 28mm | - | 5mm | 5.0mm | - | UL94 V-0 | - |