- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | Fused | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Pins per row | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Output Type | Wire Gauge | Configuration | Note | Number of Circuits | Number of Levels | Output Current | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Number of Positions/Contacts | Stripping Length | Current Rating (Max) | Fuse Size | Disconnect Type | Rated Power | Features | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 281-622/281-541 WAGO | 47 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | Straight | 8mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | - | (W x H) 8 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | Yes | 8536.90.40.00 | - | Yes | V0 | Wago | 281-622/281-541 | 51214099 | 10 | 105 | 800VAC | WAGO Corporation | 9mm | -60 | T DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | - | 2 | No | 8 | Active | - | 10 | - | Yes | - | - | 8 mm | 10mm | - | - | Crimp | 800V | - | 800 V ac | Box | 281 | Active | - | DIN Rail Fused | 2 | Gray | 1 | PL | - | 8mm | 60 | - | 10A | Push In, Spring | 2 | Gray | - | - | L | - | 2 | 1 | - | - | 12-28 AWG | 5mm x 30mm | 0.08-4mm² | - | 9mm ~ 10mm | - | 5x30 mm | Fuse | - | + swivelling fuse holder | 60 | 60mm | 60 | 8mm | 8.0mm | 60 | UL94 V-0 | - | ||
![]() 281-685 WAGO | 51 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Black | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-685 | 51129489 | 32 | - | - | WAGO Corporation | 9mm | - | DIN Rail | - | 1 | 32A | 32A | 800V | - | - | - | - | 3 | No | - | Active | - | 32 | - | Yes | - | - | 6 mm | 10mm | - | - | - | 800V | - | - | Box | 787 | Active | - | Terminal Block | 3 | Black | - | - | - | - | 29 | - | - | Push In, Spring | 3 | - | - | - | - | - | 1 | 1 | - A | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - W | - | - | 29mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-912 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | - | (W x H) 6 mm x 53.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-912 | 51139104 | - | - | - | WAGO Corporation | 9mm | - | - | - | 1 | 10A | 10A | 400V | - | - | - | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 6 mm | 10mm | - | - | - | 400V | - | - | - | 793 | Active | - | WAGO GmbH & Co. KG | 2 | Gray | - | - | - | - | 53.5 | - | - | Push In, Spring | - | - | - | - | L | n/a | - | 1 | - | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | Disconnect Tab | - | + separator | - | 53.50mm | 59 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-902 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Orange | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-902 | 51129501 | 32 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 32A | 32A | 800V | - | - | Box | - | 2 | No | - | Active | - | 32 | - | Yes | - | - | 6 mm | 10mm | - | - | Spring Clamp | 800V | - | - | - | 793 | Active | - | Feed-Through Terminal Block | 2 | Orange | 2 | - | - | - | 29 | - | - | Push In, Spring | 2 | Orange | - | - | - | n/a | 1 | 1 | - | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | - | - | 29mm | 59 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 282-140 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | No | 24 | 10 | - | 16mm | 0.75 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | 12pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | - | - | (W x H) 16 mm x 38.50 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 282-140 | 51184691 | - | 105 | - | WAGO Corporation | 12mm | -60 | DIN Rail | - | 2 | - | - | - | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 6 mm | 13mm | Yes | Yes | Spring Clamp | - | - | - | - | 793 | Active | - | Ground Terminal Block | 4 | Gray | 2 | - | - | - | 38.5 | - | - | Push In, Spring | 4 | Gray | - | - | L | n/a | 2 | 1 | - | - | 10-24 AWG | - | 0.2-6mm² | - | 12mm ~ 13mm | - | - | - | - | Diode, LED, Resistor | - | 38.50mm | 87.5 | 16mm | 16.0mm | - | UL94 V-0 | - | ||
![]() 282-699 WAGO | 43 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | Unknown | 24 | 10 | - | 8mm | 0.5 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | 3 | 25pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 41 A | - | (W x H) 8 mm x 32.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 282-699 | 51240581 | - | - | - | WAGO Corporation | 12mm | - | - | - | 1 | 41A | 41A | 800V | - | - | Box | - | 3 | Unknown | - | Active | - | 41 | - | Yes | - | - | 8 mm | 13mm | - | - | - | 800V | - | - | - | 793 | Active | - | Disconnect Block | 3 | Gray | - | - | - | - | 32.5 | - | - | Push In, Spring | - | - | - | - | L | n/a | 1 | 1 | - | - | 10-24 AWG | - | 0.2-6mm² | - | 12mm ~ 13mm | - | - | - | - | + test option | - | 32.50mm | 85 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 281-531 WAGO | 49 |
| - | - | DIN Rail | 7 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, cURus | No | 28 | 14 | - | 6mm | - | - | - | - | Pull spring | - | - | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 25 A | - | (W x H) 6 mm x 62.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 281-531 | 51130892 | 20 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 4 | 20A | 20A | 400V | - | - | Box | - | - | No | - | Active | - | - | - | Yes | - | - | 6 mm | 9mm | - | - | Spring Clamp | 400V | - | - | - | n/a | Active | - | Terminal Block | 4 | Gray | 4 | - | - | - | - | - | 20 A | Push In, Spring | 4 | Gray | - | - | L | n/a | 1 | 2 | - | - | 12-28 AWG | - | 0.08-4mm² | - | 8mm ~ 9mm | - | - | - | - | - | - | 62.50mm | - | 6mm | 6.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-612 WAGO | 4550 |
| - | - | DIN Rail | - | - | - | 17.32g | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 8mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | - | (W x H) 8 mm x 60 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-612 | 51214092 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 800V | - | - | n/a | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 8 mm | 10mm | - | - | Spring Clamp | 800V | - | - | Box | - | Active | - | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | 60 | - | - | Push In, Spring | 2 | Gray | n/a | - | L | - | 1 | 1 | n/a | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | Fuse | n/a | + swivelling fuse holder | - | 60mm | 60 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 281-691 WAGO | 49 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 12 | - | 6mm | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | - | - | 50pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | 30 A | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-691 | 51130817 | 30 | 105 | 550V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 30A | 30A | 550V | - | - | - | - | 2 | No | - | Active | - | 30 | - | Yes | - | - | 6 mm | 10mm | - | - | Spring Clamp | 550V | - | - | - | 787 | Active | - | Feed-Through Terminal Block | 2 | Light Gray | 2 | - | - | - | 29 | - | - | Push In, Spring | 2 | Light Gray | - | - | L | - | 1 | 1 | 20 A | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - W | Complies with ATEX Ex-e II standards | - | 29mm | 53 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 281-668 WAGO | 2108 |
| - | - | DIN Rail | - | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | Not Required(mm) | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 26 A | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Yellow | - | 8536.90.40.00 | - | Yes | - | Wago | 281-668 | 51129634 | 26 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | Din-Rail | 1 | 26A | 26A | 800V | 4 | 800V | - | - | 4 | No | - | Active | No | - | - | Yes | - | - | 6 mm | 10mm | - | - | - | 800V | - | - | Box | 787 | Active | - | Terminal Block | 4 | Yellow | 4 | - | - | - | - | - | - | Push In, Spring | 4 | Yellow | - | 12-28(AWG) | - | - | 1 | 1 | 12,5 A | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | 26(A) | - | - | 0 W | - | - | 29mm | - | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 282-604 WAGO | 57 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 10 | Straight | 8mm | - | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | Not Required(mm) | 3 | 50pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 41 A | - | (W x H) 8 mm x 31.50 mm | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | Yes | V0 | Wago | 282-604 | 51114366 | 41 | 105 | 800V | WAGO Corporation | 12mm | -60 | DIN Rail | Din-Rail | 1 | 41A | 41A | 800V | 2 | 800V | Box | - | 2 | No | 62 | Active | No | 41 | - | Yes | - | - | 8 mm | 13mm | - | - | Spring Clamp | 800V | - | - | Box | 793 | Active | - | Terminal Block | 2 | Blue | 2 | F | - | - | 31.5 | - | - | Push In, Spring | 2 | Blue | - | 10-24(AWG) | N | n/a | 1 | 1 | - | - | 10-24 AWG | - | 0.2-6mm² | - | 12mm ~ 13mm | - | - | - | - | Complies with ATEX Ex I standards | 8 | 31.50mm | 62 | 8mm | 8.0mm | 31.5 | UL94 V-0 | - | ||
![]() 282-640 WAGO | 1188 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | - | - | - | - | 0.75 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | 8536.90.40.00 | - | - | V0 | Wago | - | 51240152 | - | 105 | - | WAGO Corporation | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 30 | - | Yes | - | - | 16 mm | - | Yes | Yes | Spring Clamp | - | - | - | Box | 793 | Active | - | Ground Terminal Block | 4 | Gray | 2 | - | - | - | 37 | - | - | Push In, Spring | 4 | Gray | - | - | - | n/a | 2 | 1 | - | - | 10-24 AWG | - | 0.2-6mm² | - | 12mm ~ 13mm | - | - | - | - | Diode, Resistor | - | 85 | 85 | 16 | 16.0mm | - | UL94 V-0 | - | ||
![]() 285-191 WAGO | 7 |
| - | - | DIN Rail | - | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | 25 - 95 | 25 - 95 | 25 - 95 | 25 - 95 | - | - | - | - | - | - | - | - | 232 A | 200 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60310930 | 232 | 105 | 1000V | WAGO Corporation | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 232 | - | Yes | - | - | 25 mm | - | - | - | Spring Clamp | 1500V | 600V | - | - | WINSTA MINI | Active | - | Feed-Through Terminal Block | 2 | Gray, Yellow | 2 | Female | - | - | 101 | - | - | Push In, Spring | 2 | - | - | - | - | n/a | 1 | 1 | - | - | 4/0-4 AWG | - | 25-95mm² | 5 | 35mm | - | - | - | - | - | - | 107 | 107 | 25 | 25.0mm | - | UL94 V-0 | - | ||
![]() 280-998 WAGO | 45 |
| - | Through Hole | DIN Rail | 3 | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 14 | - | 5mm | - | - | - | - | Pull spring | - | - | 100pc(s) | 2.50mm² | 0.20mm² | 2.50mm² | 0.20mm² | 23 A | - | (W x H) 5 mm x 36.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | - | Wago | 280-998 | 51115901 | 23 | 105 | 550V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 23A | 23A | 550V | - | - | Box | - | 3 | No | - | Active | - | - | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 550V | - | - | - | WINSTA MIDI | Active | - | Feed-Through Terminal Block | 3 | Light Gray | 3 | Female | - | - | - | - | 23 A | Push In, Spring | 3 | Light Gray | - | - | L | n/a | 1 | 1 | - | - | 12-28 AWG | - | 0.08-2.5mm² | 4 | 8mm ~ 9mm | - | - | - | - | Complies with ATEX Ex-e II standards | - | 36.50mm | - | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-635/281-489 WAGO | 36 |
| - | - | DIN Rail | 4 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | - | (W x H) 6 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-635/281-489 | 51168589 | 0.5 | - | 250V | WAGO Corporation | 9mm | - | DIN Rail | - | 2 | 0.5A | 500mA | 250V | - | - | Box | - | 2 | No | - | Active | - | 0.5 | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | Spring Clamp | - | - | - | - | - | Active | - | Diode Terminal Block | 4 | Gray | 4 | - | - | - | 58.5 | - | 500 mA | Push In, Spring | 4 | Gray | - | - | L | - | 1 | 2 | - | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | - | + 2 diodes | - | 58.50mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 284-624 WAGO | 1455 |
| - | Screw | DIN Rail | 4 | PA | - | - | Polyamide (PA66), Nylon 6/6 | 55.6 | UR | No | 24 | 8 | Straight | 17.50mm | - | - | - | - | Pull spring,Pull spring,Pull spring,Screws | - | 3 | 15pc(s) | 10mm² | 0.20mm² | 10mm² | 0.20mm² | 125 A | - | (W x H) 17.50 mm x 39.50 mm | EAR99 | Compliant | Blue | - | 8536.90.40.00 | - | Yes | - | Wago | 284-624 | 51174385 | 125 | 105 | 800V | WAGO Corporation | 12mm | -60 | DIN Rail | - | 1 | 125A | 125A | - | - | - | Box | - | 4 | No | - | Active | - | - | - | Yes | - | - | 17.5 mm | 14mm | - | - | - | 800V | - | - | Box | WINSTA MINI | Active | - | Distribution Terminal Block | 4 | Blue | 4 | F | - | - | - | - | 125 A | Push In Spring; Screw | 4 | Blue | - | - | N | n/a | 1 | 1 | - | - | 8-24 AWG | - | 0.2-10mm² | 2 | 12mm ~ 24mm | - | - | - | - | - | - | 39.50mm | - | 17.50mm | 17.5mm | 39.5 | UL94 V-0 | - | ||
![]() 281-678 WAGO | 7 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 32 A | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Orange | - | 8536.90.40.00 | - | Yes | V0 | Wago | 281-678 | 51129480 | 32 | - | 800V | WAGO Corporation | 9mm | - | DIN Rail | - | 1 | 32A | 32A | 800V | - | - | DIN-Rail mounting | - | 3 | No | - | Active | - | 32 | - | Yes | - | - | 6 mm | 10mm | - | - | Spring Clamp | 800V | - | - | - | 787 | Active | - | Feed-Through Terminal Block | 3 | Orange | 3 | - | - | - | 29 | - | - | Push In, Spring | 3 | Orange | single | - | - | - | 1 | 1 | 10 A | - | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | - | - | - | 240 W | - | - | 29mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 282-902 WAGO | 382 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 10 | - | 8mm | - | - | - | - | Pull spring | - | 3 | 50pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 41 A | - | (W x H) 8 mm x 32.50 mm | EAR99 | Compliant | Orange | - | 8536.90.40.00 | - | Yes | - | Wago | 282-902 | 51126381 | 41 | 105 | 800V | WAGO Corporation | 12mm | -60 | DIN Rail | - | 1 | 41A | 41A | 800V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 8 mm | 13mm | - | - | Spring Clamp | 800V | - | - | - | 794 | Active | - | Feed-Through Terminal Block | 2 | Orange | 2 | - | - | - | - | - | - | Push In, Spring | 2 | Orange | - | - | - | n/a | 1 | 1 | - | - | 10-24 AWG | - | 0.2-6mm² | - | 12mm ~ 13mm | - | - | - | - | - | - | 32.50mm | - | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 283-691 WAGO | 16 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 20 | 6 | - | 12mm | - | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | Pull spring | - | - | 25pc(s) | 16mm² | 0.50mm² | 16mm² | 0.50mm² | 72 A | - | (W x H) 12 mm x 37.50 mm | EAR99 | Compliant | Grey | - | 8536.90.40.00 | - | Yes | V0 | Wago | 283-691 | 51114438 | 72 | 105 | 550V | WAGO Corporation | 16mm | -60 | DIN Rail | - | 1 | 72A | 72A | 550V | - | - | Box | - | 2 | No | - | Active | - | 72 | - | Yes | - | - | 12 mm | 17mm | - | - | Spring Clamp | 550V | - | - | - | n/a | Active | - | Feed-Through Terminal Block | 2 | Light Gray | 2 | - | - | n/a | 37.5 | - | - | Push In, Spring | 2 | Light Gray | - | - | L | n/a | 1 | 1 | - | - | 6-24 AWG | - | 0.2-16mm² | - | 16mm ~ 17mm | - | - | - | - | Complies with ATEX Ex-e II standards | - | 37.50mm | 80 | 12mm | 12.0mm | - | UL94 V-0 | - | ||
![]() 281-665/281-410 WAGO | 4900 |
| - | - | DIN Rail | 4 | - | Polyamide 6/6 | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 6mm | - | - | - | - | Pull spring | Not Required(mm) | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Grey | - | 8536.90.40.00 | WAGO CORP | Yes | - | Wago | 281-665/281-410 | 51243842 | 0.5 | 105 | 250V | WAGO Corporation | 9mm | -60 | T DIN Rail | T DIN RAIL | 1 | 0.5A | 500mA | 250V | 4 | 250V | Box | Active | 4 | No | 86 | Active | No | - | 2.27 | Yes | Yes | - | 6 mm | 10mm | Yes | Yes | - | - | - | - | Box | - | Active | EAR99 | Diode Terminal Block | 4 | Gray | 4 | F | 8536.69.40.40 | - | - | compliant | 500 mA | Push In, Spring | 4 | Gray | - | 12-28(AWG) | L | - | 1 | 1 | - | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 0.08-4mm² | - | 9mm ~ 10mm | 0.5(A) | - | - | - | + 1 diode | 6 | 29mm | - | 6mm | 6.0mm | 29 | UL94 V-0 | UL94 V-0 |