- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Pins per row | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Termination Method | Voltage-IEC | Voltage-UL | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Note | Number of Circuits | Number of Levels | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Rated Current | Number of Positions/Contacts | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Fuse Size | Rated Voltage | Disconnect Type | Features | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284-904 WAGO | 20 |
| - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 8 | - | - | 10mm | - | - | - | - | Pull spring | - | - | 3 | 25pc(s) | 10mm² | 0.20mm² | 10mm² | 0.20mm² | 57 A | - | (W x H) 10 mm x 35 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | - | Yes | - | Wago | 284-904 | 51114320 | - | - | - | WAGO Corporation | 12mm | - | - | - | 1 | 57A | 57A | 800V | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 10 mm | 13mm | - | - | - | 800V | - | - | WINSTA MINI | Active | - | Standard Block | 2 | Blue | - | Male | - | - | - | - | - | - | Push In, Spring | - | - | - | N | n/a | 1 | 1 | - | - | 8-24 AWG | - | - | 0.2-10mm² | - | 3 | 12mm ~ 13mm | - | - | - | - | - | - | - | - | 35mm | - | 10mm | 10.0mm | - | UL94 V-0 | - | ||
![]() 285-634 WAGO | 2500 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 10 | 2 | - | - | 16mm | - | 6 - 35 | 6 - 35 | 6 - 35 | Pull spring | - | - | 3 | 15pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | 125 A | - | (W x H) 16 mm x 53 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | - | Yes | V0 | Wago | 285-634 | 51169960 | - | - | - | WAGO Corporation | - | - | - | - | 1 | 125A | 125A | 1000V | - | - | Box | - | 2 | No | - | Active | No | 125 | - | Yes | - | - | 16 mm | 23mm | - | - | - | 800V | - | Box | - | Active | - | Standard Block | 2 | Blue | - | - | - | - | - | 53 | - | - | Push In, Spring | - | - | - | N | - | 1 | 1 | - | - | 2-10 AWG | - | - | 6-35mm² | - | - | 23mm | - | - | - | - | - | - | - | - | 53mm | 100 | 16mm | 16.0mm | - | UL94 V-0 | - | ||
![]() 282-639 WAGO | 16 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 10 | - | - | 16mm | 0.75 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | - | 12pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | - | - | (W x H) 16 mm x 37 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 282-639 | 51187955 | - | 105 | - | WAGO Corporation | 12mm | -60 | DIN Rail | - | 2 | 30A | 30A | 400V | - | - | Box | - | 2 | No | - | Active | - | 30 | - | Yes | - | - | 16 mm | 13mm | - | - | Spring Clamp | - | - | Box | 793 | Active | - | Ground Terminal Block | 4 | Gray | 2 | - | - | - | - | 37 | - | - | Push In, Spring | 4 | Gray | - | L | n/a | 2 | 1 | - | - | 10-24 AWG | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | - | - | + test option | - | 37mm | 85 | 16mm | 16.0mm | - | UL94 V-0 | - | ||
![]() 283-907/999-950 WAGO | 16 |
| - | - | - | DIN Rail | 2 | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 6 | - | - | 12mm | - | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Pull spring | - | - | - | 20pc(s) | 16mm² | 0.20mm² | 16mm² | 0.20mm² | - | - | (W x H) 12 mm x 37.50 mm | EAR99 | Compliant with Exemption | Green,Yellow | 8536.90.40.00 | - | Yes | V0 | Wago | 283-907/999-950 | 51161227 | - | 105 | - | WAGO Corporation | 16mm | -60 | DIN Rail | - | 1 | 76A | 76A | - | - | - | Box | - | 2 | No | - | Active | - | - | - | Yes | - | - | 12 mm | 17mm | Yes | Yes | Spring Clamp | - | - | Box | - | Active | - | Ground Terminal Block | 2 | Green, Yellow | 2 | - | - | - | - | 37.5 | - | 76 A | Push In, Spring | 2 | Green/Yellow | - | Terre | - | 1 | 1 | - | - | 6-24 AWG | - | - | 0.2-16mm² | - | - | 16mm ~ 17mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 37.50mm | 94.5 | 12mm | 12.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 282-821 WAGO | 42 | - | - | - | - | DIN Rail | - | - | - | - | 24.8 | UR | No | 24 | 10 | - | Straight | 8mm | - | - | - | - | Pull spring | - | - | 3 | 20pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 30 A | - | (W x H) 8 mm x 46.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | - | Wago | 282-821 | 51240070 | 30 | 105 | 500V | WAGO Corporation | 12mm | -60 | DIN Rail | Din-Rail | 1 | 30A | 30A | 500V | 1 | 500V | Box | - | 2 | No | - | Active | No | - | - | Yes | - | - | 8 mm | 13mm | Yes | Yes | - | 500V | - | Box | 793 | Active | - | Terminal Block | 2 | Gray | 1 | F | - | - | - | - | - | - | Push In, Spring | 2 | Gray | 16(AWG) | L | n/a | 2 | 1 | - | - | 10-24 AWG | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | 30(A) | - | - | Switch, Knife | + test option | - | 46.50mm | - | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 280-891 WAGO | In Stock | - | - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 20 A | - | (W x H) 5 mm x 39.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 280-891 | 51133282 | 10 | 105 | 400V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 2 | 10A | 10A | 400V | - | - | Box | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 400V | - | Box | WINSTA MIDI | Active | - | Double-Level Terminal Block | 4 | Gray | 2 | Male | - | - | - | 39.5 | - | - | Push In, Spring | 4 | Gray | - | L | n/a | 2 | 2 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | - | 3 | 8mm ~ 9mm | - | - | - | - | - | - | - | - | 39.50mm | 74 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 280-999 WAGO | 25 |
| - | - | Through Hole | DIN Rail | 4 | PA | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 14 | - | - | 5mm | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Pull spring | - | - | - | 100pc(s) | 2.50mm² | 0.20mm² | 2.50mm² | 0.20mm² | 20 A | - | (W x H) 5 mm x 28 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 280-999 | 51114502 | 20 | 105 | 550V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 20A | 20A | 550V | - | - | Box | - | 4 | No | - | Active | - | 20 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 550V | - | Box | WINSTA MIDI | Active | - | Feed-Through Terminal Block | 4 | Light Gray | 4 | Female | - | - | - | 28 | - | 20 A | Push In, Spring | 4 | Light Gray | - | L | n/a | 1 | 1 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | - | 4 | 8mm ~ 9mm | - | - | - | - | - | - | Complies with ATEX Ex-e II standards | - | 28mm | 75 | 5mm | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-763 WAGO | In Stock | - | - | - | - | - | - | PA | - | - | - | - | No | 28 | 14 | - | - | 5mm | - | - | - | - | Pull spring | - | - | 3 | 1pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | - | (W x H) 20 mm x 28 mm | EAR99 | Compliant | Grey | - | - | - | - | Wago | 280-763 | 51139408 | 10 | - | 400V | - | 8mm | - | DIN Rail | - | 3 | 10A | 10A | 400V | - | - | - | - | 4 | No | - | - | - | - | - | Yes | - | - | - | 9mm | - | - | Spring Clamp | - | - | - | WINSTA MIDI | Active | - | Terminal Block | - | - | 4 | Male | - | - | - | - | - | - | - | 4 | Gray | - | L | n/a | 1 | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 28mm | - | 20mm | - | - | - | - | ||
![]() 280-884 WAGO | 7 |
| - | - | - | DIN Rail | - | PA | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 14 | - | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 16 A | - | (W x H) 5 mm x 28.50 mm | EAR99 | Compliant | Orange | 8536.90.40.00 | - | Yes | V0 | Wago | 280-884 | 51225385 | 16 | 105 | 250V | WAGO Corporation | 8mm | -60 | DIN Rail | - | 1 | 16A | 16A | 250V | - | - | Box | - | 4 | No | - | Active | - | 16 | - | Yes | - | - | 5 mm | 9mm | - | - | Spring Clamp | 250V | - | - | WINSTA MIDI | Active | - | Disconnect and Test Disconnect Terminal Block | 4 | Blue | 4 | Male | - | - | - | 28.5 | - | - | Push In, Spring | 4 | Orange | - | - | n/a | 1 | 1 | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | - | 3 | 8mm ~ 9mm | - | - | - | - | - | Switch, Knife | + swivelling cutter,+ test option | - | 28.50mm | 101 | 5mm | 5.0mm | - | UL94 V-0 | - | ||
![]() 281-916 WAGO | 58 | - | - | - | - | DIN Rail | - | - | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | 281 | Straight | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | Not Required(mm) | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | WAGO CORP | Yes | V0 | Wago | 281-916 | 51239102 | 10 | 105 | 400V | WAGO Corporation | 9mm | -60 | DIN Rail | Din-Rail | 1 | 10A | 10A | 400V | 2 | 400V | Bulk | Active | 2 | No | 59 | Active | No | 10 | 2.29 | Yes | Yes | - | 6 mm | 10mm | - | - | - | 400V | - | Box | 793 | Active | EAR99 | Terminal Block | 2 | Gray | 2 | F | CAGE CLAMP | 8536.69.40.40 | - | 29 | compliant | - | Push In, Spring | 2 | Gray | 12-28(AWG) | L | n/a | 1 | 1 | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 2 | 0.08-4mm² | - | - | 9mm ~ 10mm | 4 mm2 | SPRING LOADED | 10(A) | - | - | Open | - | 6 | 29mm | 59 | 6mm | 6.0mm | 29 | - | - | ||
![]() 281-634/281-434 WAGO | 54 |
| - | - | - | DIN Rail | 4 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | - | 6mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 25 mA | - | (W x H) 6 mm x 58.50 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 281-634/281-434 | 51179674 | 0.025 | 105 | 24VDC | WAGO Corporation | 9mm | -60 | DIN Rail | - | 2 | 0.025A | 25mA | 24V | - | - | Box | - | 2 | No | - | Active | - | 0.025 | - | Yes | - | - | 6 mm | 10mm | - | - | Spring Clamp | - | - | - | - | Active | - | Double-Level Terminal Block | 4 | Gray | 4 | - | - | - | - | 58.5 | - | 25 mA | Push In, Spring | 4 | Gray | - | L | - | 1 | 2 | - | - | 12-28 AWG | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | - | - | - | + red LED | - | 58.50mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 282-126 WAGO | 3960 |
| - | - | - | DIN Rail | - | - | - | - | - | - | No | 24 | 10 | - | - | 13mm | - | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | 3 | 40pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 10 A | - | (W x H) 13 mm x 54.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 282-126 | 51133997 | 10 | 105 | 500V | WAGO Corporation | 12mm | -60 | DIN Rail | - | 1 | 10A | 10A | 500V | - | - | Box | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 13 mm | 13mm | - | - | Spring Clamp | 500V | - | Box | 793 | Active | - | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | - | 54.5 | - | - | Push In, Spring | 2 | Gray | - | L | n/a | 1 | 1 | - | - | 10-24 AWG | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | 5x25 mm | - | Fuse | - | - | 54.50mm | 62 | 13mm | 13.0mm | - | UL94 V-0 | - | ||
![]() 281-623/281-542 WAGO | 45 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | - | 10mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 10 A | - | (W x H) 10 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 281-623/281-542 | 51176359 | 10 | 105 | 800V | WAGO Corporation | 9mm | -60 | DIN Rail | - | 1 | 10A | 10A | 800V | - | - | Box | - | 2 | No | - | Active | - | 10 | - | Yes | - | - | 10 mm | 10mm | - | - | Spring Clamp | 800V | - | Box | - | Active | - | Fuse Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | - | 60 | - | - | Push In, Spring | 2 | Gray | - | L | - | 1 | 1 | - | - | 12-28 AWG | 1 1/4 x 1/4 | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | - | 1/4x1-1/4 | - | Fuse | + swivelling fuse holder | - | 60mm | 60 | 10mm | 10.0mm | - | UL94 V-0 | - | ||
![]() 281-673/281-411 WAGO | 7 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | 500 mA | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 281-673/281-411 | 51243848 | 0.5 | - | - | WAGO Corporation | 9mm | - | T DIN Rail | T DIN RAIL | 1 | 0.5A | 500mA | 250V | - | - | Box | - | 3 | No | - | Active | No | 0.5 | - | Yes | - | - | 6 mm | 10mm | Yes | Yes | Screw | - | - | Box | - | Active | - | Terminal Block | 3 | Gray | - | - | - | - | - | 29 | - | - | Push In, Spring | 3 | - | - | L | - | 2 | 1 | - | - | 12-28 AWG | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | - | - | 0.5(A) | - | - | - | + 1 diode | - | 29mm | 73.5 | 6mm | 6.0mm | - | UL94 V-0 | - | ||
![]() 282-992 WAGO | 16 |
| - | Tin | - | DIN Rail | - | - | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 10 | - | - | 8mm | 0.75 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | Pull spring | ELECTROLYTIC COPPER | - | - | 50pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 39 A | - | (W x H) 8 mm x 32.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 282-992 | 51126389 | 39 | 105 | 550V | WAGO Corporation | 12mm | -60 | DIN Rail | Din-Rail | 1 | 39A | 39A | 550V | 2 | 550V | Box | - | 2 | No | - | Active | No | 39 | - | Yes | - | - | 8 mm | 13mm | - | - | Spring Clamp | 550V | - | Box | Printed Circuit | Active | - | Feed-Through Terminal Block | 2 | Light Gray | 2 | - | - | - | 7,5 mm | 32.5 | - | - | Push In, Spring | 2 | Light Gray | 10-24(AWG) | L | - | 1 | 1 | - | - | 10-24 AWG | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | 39(A) | - | - | - | Complies with ATEX Ex-e II standards | - | 32.50mm | 74.5 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 282-135 WAGO | 7 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 10 | - | - | 8mm | 0.75 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | 3 | 25pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | 41 A | - | (W x H) 8 mm x 37 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | - | Yes | V0 | Wago | 282-135 | 51253848 | 41 | 105 | 400V | WAGO Corporation | 12mm | -60 | DIN Rail | - | 1 | 41A | 41A | 400V | - | - | Box | - | 2 | No | - | Active | - | 41 | - | Yes | - | - | 8 mm | 13mm | Yes | Yes | Spring Clamp | 400V | - | Box | 793 | Active | - | Disconnect and Test Disconnect Terminal Block | 2 | Gray | 2 | - | - | - | - | 37 | - | - | Push In, Spring | 2 | Gray | - | L | n/a | 1 | 1 | - | - | 10-24 AWG | - | - | 0.2-6mm² | - | - | 12mm ~ 13mm | - | - | - | - | - | Switch, Slide | + test option | - | 37mm | 87.5 | 8mm | 8.0mm | - | UL94 V-0 | - | ||
![]() 285-1185 WAGO | 68 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | 50 - 185 | 50 - 185 | 50 - 185 | 50 - 185 | - | - | - | - | - | - | - | - | - | 353 A | 310 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 2851185 | 353 | 105 | 1000V | WAGO Corporation | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 353 | - | Yes | - | - | 32 mm | - | - | - | Spring Clamp | 1500V | 600V | - | - | Active | - | Feed-Through Terminal Block | 2 | Gray | 2 | - | - | - | - | 116 | - | - | Push In, Spring | 2 | Gray | - | - | - | 1 | 1 | - | - | 350MCM (kcmil)-1/0 AWG | - | - | 50-185mm² | - | - | 45mm ~ 47mm | - | - | - | - | - | - | - | - | 130 | 130 | 32 | 32.0mm | - | UL94 V-0 | - | ||
![]() 285-1184 WAGO | 7 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | 50 - 185 | 50 - 185 | 50 - 185 | 50 - 185 | - | - | - | - | - | - | - | - | - | 353 A | 310 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 2851184 | 353 | 105 | 1000V | WAGO Corporation | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 353 | - | Yes | - | - | 32 mm | - | - | - | Spring Clamp | 1500V | 600V | - | - | Active | - | Feed-Through Terminal Block | 2 | Blue | 2 | - | - | - | - | 116 | - | - | Push In, Spring | 2 | Blue | - | - | - | 1 | 1 | - | - | 350MCM (kcmil)-1/0 AWG | - | - | 50-185mm² | - | - | 45mm ~ 47mm | - | - | - | - | - | - | - | - | 130 | 130 | 32 | 32.0mm | - | UL94 V-0 | - | ||
![]() 285-147 WAGO | 45 |
| - | Tin | - | Flange | - | PA | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | ELECTROLYTIC COPPER | - | - | - | - | - | - | - | 150 A | 150 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 60336054 | 150 | 105 | 1000V | WAGO Corporation | - | -60 | Panel Mount | Panel | - | - | - | - | 2 | 1000V | Box | - | - | No | - | Active | No | - | - | Yes | - | - | 20 mm | - | - | - | Spring Clamp | 1000V | 600V | Box | WINSTA MINI | Active | - | Feed-Through Terminal Block | 2 | Gray, Yellow | 2 | Female/Male | - | - | - | - | - | - | Push In, Spring | 2 | - | (1/0)-8(AWG) | - | n/a | 1 | 1 | - | - | 1/0-8 AWG | - | - | 10-50mm² | - | 5 | 30mm | - | - | 150(A) | - | - | - | - | - | - | - | - | 20.0mm | - | UL94 V-0 | - | ||
![]() 283-904 WAGO | 1980 |
| - | - | - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 6 | - | - | 12mm | - | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Pull spring | - | - | 3 | 20pc(s) | 16mm² | 0.20mm² | 16mm² | 0.20mm² | 76 A | - | (W x H) 12 mm x 37.50 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | - | Yes | V0 | Wago | 283-904 | 51113686 | - | - | - | WAGO Corporation | 16mm | - | DIN-Rail | - | 1 | 76A | 76A | 800V | - | - | Box | - | 2 | No | - | Active | - | 76 | - | Yes | - | - | 12 mm | 17mm | - | - | - | 800V | - | - | n/a | Active | - | Standard Block | 2 | Blue | - | - | - | - | - | 37.5 | - | - | Push In, Spring | - | - | - | N | n/a | 1 | 1 | - | - | 6-24 AWG | - | - | 0.2-16mm² | 76A | - | 16mm ~ 17mm | - | - | - | - | 800V | - | - | - | 37.50mm | 94.5 | 12mm | 12.0mm | - | UL94 V-0 | - |