- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Package | Pins per row | PPAP | Product Status | Rad Hardened | Rated current In | RoHS | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Note | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions/Contacts | Screw Size | Wire Type | Stripping Length | Current Rating (Max) | Disconnect Type | Connection Type | Features | Temperature | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 282-841 WAGO | 45 |
| - | - | DIN Rail | - | - | - | - | - | No | - | - | - | - | 0.5 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | EAR99 | Compliant with Exemption | - | 8536.90.40.00 | - | V0 | Wago | - | 51240074 | - | - | 30 | 105 | 500V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | No | Active | - | 30 | Yes | - | 8 mm | - | Yes | Yes | - | Spring Clamp | - | - | - | 500V | - | - | - | - | - | 793 | Active | - | Feed-Through Terminal Block | 2 | - | - | Gray | 2 | - | - | - | 46.5 | - | - | - | Push In, Spring | 2 | Gray | - | - | n/a | - | - | 1 | 1 | - | - | - | - | 10-24 AWG | - | - | - | - | - | 0.2-6mm² | - | - | - | - | 12mm ~ 13mm | - | - | - | - | - | 98 | 98 | 8 | - | 8.0mm | UL94 V-0 | - | ||
![]() 711-174 WAGO | In Stock | - | - | - | Surface Mount | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148364 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 4 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 4 | Orange | - | - | - | - | - | 4 | 1 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 30.0mm | - | - | ||
Tiny WHSL | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 4 | CCA, UR | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 20.60 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1103/107-9037 | 51236355 | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | - | 2 | 10A | 10A | 160V | - | - | Box | 3 | No | Active | - | 10 | Non-Compliant | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 6 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 6 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 6 | Black | - | - | - | 300 V | - | 6 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 3 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | + lateral latch,encodable | -60-100 °C | 18.80mm | 16.00mm | 20.60mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-673/281-400 WAGO | 4850 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 51243845 | - | - | 1.5 | 105 | 250V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | No | Active | - | 1.5 | Yes | - | 6 mm | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | Box | - | Active | - | Diode Terminal Block | 3 | - | - | Gray | 3 | - | - | - | 29 | - | - | - | Push In, Spring | 3 | Gray | - | - | - | - | - | 1 | 1 | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-4mm² | - | - | - | - | 9mm ~ 10mm | - | - | - | Diode | - | 73.5 | 73.5 | 6 | - | 6.0mm | UL94 V-0 | - | ||
![]() 711-180 WAGO | 16 |
| - | - | Surface Mount | - | - | - | 33.5 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148370 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 10 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 10 | Orange | - | - | - | - | - | 10 | 1 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 75.0mm | - | - | ||
![]() 284-687/999-950 WAGO | 45 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | - | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | 8536.90.40.00 | - | V0 | Wago | - | 51161454 | - | - | - | 105 | - | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | 10 mm | - | Yes | Yes | - | Spring Clamp | - | - | - | - | - | - | - | - | Box | - | Active | - | Ground Terminal Block | 3 | - | - | Green, Yellow | 3 | - | - | - | 35 | - | - | - | Push In, Spring | 3 | Green/Yellow | - | - | - | - | - | 1 | 1 | - | - | - | - | 8-24 AWG | - | - | - | - | - | 0.2-10mm² | - | - | - | - | 12mm ~ 13mm | - | - | - | - | - | 97.5 | 97.5 | 10 | - | 10.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 284-992 WAGO | 7 |
| - | - | DIN Rail | PA | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 8 | - | 10mm | - | - | - | - | Pull spring | - | - | - | - | 25pc(s) | 10mm² | 0.20mm² | 10mm² | 0.20mm² | - | 53 A | - | (W x H) 10 mm x 35 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 284-992 | 51114322 | - | - | 53 | 105 | 550V | WAGO Corporation | - | 12mm | - | -60 | DIN Rail | - | 1 | 53A | 53A | 550V | - | - | Box | 2 | No | Active | - | - | Yes | - | 10 mm | 13mm | - | - | - | Spring Clamp | - | - | - | 550V | - | - | - | - | - | WINSTA MINI | Active | - | Feed-Through Terminal Block | 2 | - | - | Light Gray | 2 | Female/Male | - | - | - | - | - | - | Push In, Spring | 2 | Light Gray | - | L | n/a | - | - | 1 | 1 | - | - | - | - | 8-24 AWG | - | - | - | - | - | 0.2-10mm² | - | 4 | - | - | 12mm ~ 13mm | - | - | - | Complies with ATEX Ex-e II standards | - | 35mm | - | 10mm | - | 10.0mm | UL94 V-0 | - | ||
![]() 711-126 WAGO | 7 |
| - | - | Surface Mount | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51147134 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 1 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | Push In, Spring | 1 | Green/Yellow | - | - | - | - | - | 1 | 1 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 7.5mm | - | - | ||
![]() 711-137 WAGO | In Stock | - | - | - | Surface Mount | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51147151 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 7 | - | - | Gray | 1 | - | - | - | - | - | - | - | Push In, Spring | 7 | Gray | - | - | - | - | - | 7 | 1 | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 52.5mm | - | - | ||
Tiny WHSL | 16 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 8.9 | CCA, UR | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 38.10 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1108/107-9037 | 51236360 | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | - | 2 | 10A | 10A | 160V | - | - | Box | 8 | No | Active | - | 10 | Non-Compliant | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 16 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 16 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 16 | Black | - | - | - | 300 V | - | 16 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 8 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | encodable,+ sleeve | -60-100 °C | 18.80mm | 16.00mm | 38.10mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 285-992 WAGO | 38 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 10 | 2 | - | 16mm | - | - | - | - | Pull spring | - | - | - | - | 15pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | - | 85 A | - | (W x H) 16 mm x 53 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 285-992 | 60252327 | - | - | 85 | 105 | 880V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | 1 | 85A | 85A | 750V | - | - | Box | 2 | No | Active | - | - | Yes | - | 16 mm | 23mm | - | - | - | Spring Clamp | - | - | - | 800V | - | - | - | - | - | - | Active | - | Feed-Through Terminal Block | 2 | - | - | Light Gray | 2 | - | - | - | - | - | - | - | Push In, Spring | 2 | Light Gray | - | L | - | - | - | 1 | 1 | - | - | - | - | 2-10 AWG | - | - | - | - | - | 6-35mm² | - | - | - | - | 23mm | - | - | - | Complies with ATEX Ex-e II standards | - | 53mm | - | 16mm | - | 16.0mm | UL94 V-0 | - | ||
![]() 711-158 WAGO | 7 |
| - | - | Surface Mount | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51147166 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 8 | - | - | Gray | 1 | - | - | - | - | - | - | - | Push In, Spring | 8 | Gray | - | - | - | - | - | 8 | 1 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 60.0mm | - | - | ||
![]() 711-407 WAGO | 45 |
| - | - | Direct Mount | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | EAR99 | Compliant | - | 8536.69.40.51 | - | - | Wago | - | 51142939 | - | - | 10 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 1 | - | - | - | 1 | - | - | - | - | - | - | - | Push In, Spring | 1 | Orange | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | - | 0.925 (23.50mm) | - | 2.248 (57.10mm) | 22.5mm | - | - | ||
![]() 713-1103/037-000 WAGO | 15 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 19.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1103/037-000 | 51208993 | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | Box | 3 | No | Active | - | 10 | - | - | - | 7.00mm | Yes | Yes | - | - | - | 6 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | - | 713-1103/037-000 | 6 | - | - | Black | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 6 Pole | - | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 3 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | - | + lateral latch,encodable | -60-100 °C | 18.80mm | 16.00mm | 19.00mm | - | - | UL94 V-0 | - | ||
![]() 284-607/999-950 WAGO | 36 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 20 | 8 | - | 10mm | - | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | Pull spring | - | - | - | - | 25pc(s) | 10mm² | 0.50mm² | 10mm² | 0.50mm² | - | - | - | (W x H) 10 mm x 33.50 mm | EAR99 | Compliant with Exemption | Green,Yellow | 8536.90.40.00 | Yes | V0 | Wago | 284-607/999-950 | 51160760 | - | - | - | 105 | - | WAGO Corporation | - | 12mm | - | -60 | DIN Rail | - | 1 | - | - | - | - | - | Box | 2 | No | Active | - | - | Yes | - | 10 mm | 13mm | Yes | Yes | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Active | - | Ground Terminal Block | 2 | - | - | Green, Yellow | 2 | - | - | - | 33.5 | - | - | - | Push In, Spring | 2 | Green/Yellow | - | Terre | - | - | - | 1 | 1 | - | - | - | - | 8-24 AWG | - | - | - | - | - | 0.2-10mm² | - | - | - | - | 12mm ~ 13mm | - | - | - | - | - | 33.50mm | 69 | 10mm | - | 10.0mm | UL94 V-0 | - | ||
![]() 284-104 WAGO | 50 |
| - | Tin | DIN Rail | - | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 24 | 8 | - | 10mm | - | - | - | - | Pull spring | - | ELECTROLYTIC COPPER | Not Required(mm) | 3 | 50pc(s) | 10mm² | 0.20mm² | 10mm² | 0.20mm² | - | 57 A | - | (W x H) 10 mm x 41.50 mm | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | - | Wago | 284-104 | 51115520 | - | - | 57 | 105 | 800V | WAGO Corporation | - | 12mm | - | -60 | DIN Rail | Din-Rail | 1 | 57A | 57A | 800V | 2 | 800V | Box | 2 | No | Active | No | - | Yes | - | 10 mm | 13mm | - | - | - | Spring Clamp | - | - | - | 800V | - | - | - | - | Box | WINSTA MINI special | Active | - | Feed-Through Terminal Block | 2 | - | - | Blue | 2 | - | - | - | - | - | - | - | Push In, Spring | 2 | Blue | 8-24(AWG) | N | n/a | - | - | 1 | 1 | - | - | - | - | 8-24 AWG | - | - | - | - | - | 0.2-10mm² | - | - | - | - | 12mm ~ 13mm | 57(A) | - | - | - | - | 41.50mm | - | 10mm | - | 10.0mm | UL94 V-0 | - | ||
![]() 711-172 WAGO | 16 |
| - | - | Surface Mount | - | - | - | 7.6 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148362 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 2 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 2 | Orange | - | - | - | - | - | 2 | 1 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 15.0mm | - | - | ||
![]() 711-178 WAGO | 45 |
| - | - | Surface Mount | - | - | - | 27.7 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148368 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 8 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 8 | Orange | - | - | - | - | - | 8 | 1 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 60.0mm | - | - | ||
![]() 711-193 WAGO | 16 |
| - | - | Direct Mount | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51174914 | - | - | 10 | - | 250V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 250 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 1 | - | - | - | 1 | - | - | - | - | - | - | - | Push In, Spring | 1 | Orange | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 15.0mm | - | - | ||
![]() 714-103 WAGO | 426 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | No | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 7140103 | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | - | - | - | Box | - | No | Active | - | 8 | - | - | - | - | - | - | 3.5 | Spring Clamp | - | - | No | 320 V | 150 V | 16~24 AWG | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 3 | - | - | Black | 1 | F | 3.5mm | - | 23 | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 3 | Black | - | - | - | - | - | 3 | 1 | 3 | - | - | Tin | 16-24 AWG | - | 3 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | - | UL94 V-0 | - |