- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | PPAP | Product Status | Rated current In | RoHS | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of accessory/spare part | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Configuration | Note | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions/Contacts | Screw Size | Wire Type | Stripping Length | Disconnect Type | Connection Type | Features | Temperature | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 713-1109/037-000 WAGO | 16 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 40.00 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | Yes | V0 | Wago | 713-1109/037-000 | 51209002 | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | Box | 9 | No | Active | 10 | Non-Compliant | - | - | 7.00mm | Yes | Yes | - | - | - | 18 | No | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | Socket | 713-1109/037-000 | 18 | 100 °C | -60 °C | Black | 2 | - | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 18 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 9 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | encodable,+ lateral latch | -60-100 °C | 18.80mm | 16.00mm | 40.00mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 711-124 WAGO | 7 |
| - | - | - | - | 5.58g | - | 5.6 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Transformer Terminal Blocks | 8536.90.40.00 | Yes | - | Wago | 711-124 | 51110389 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 711 | Active | - | Connection Module | 3 | - | - | Natural | 1 | - | - | - | - | - | - | - | - | 3 | Natural | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 711-135 WAGO | 45 |
| - | Surface Mount | - | - | - | - | 17.1 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51147149 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 5 | - | - | Gray | 1 | - | - | - | - | - | - | - | Push In, Spring | 5 | Gray | - | - | - | - | 5 | 1 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 37.5mm | - | - | ||
![]() 711-187 WAGO | 16 |
| - | Surface Mount | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51154346 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 7 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 7 | Orange | - | - | - | - | 7 | 1 | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 52.5mm | - | - | ||
![]() 285-950 WAGO | 7 |
| - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | - | 10 - 50 | 10 - 70 | 10 - 50 | 10 - 50 | - | - | - | - | - | - | - | - | - | - | 150 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60290630 | - | - | 150 | 105 | 600V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | - | Box | - | No | Active | 150 | Yes | - | 20 mm | - | - | - | - | Spring Clamp | - | - | - | - | - | 600V | - | - | - | - | - | Active | - | Feed-Through Terminal Block | 2 | - | - | Light Gray | 2 | - | - | - | 87 | - | - | - | Push In, Spring | 2 | Light Gray | - | - | - | - | 1 | 1 | - | - | - | - | 1/0-8 AWG | - | - | - | - | - | 10-50mm² | - | - | - | - | 30mm | - | - | - | - | 94 | 94 | 20 | - | 20.0mm | UL94 V-0 | - | ||
Tiny WHSL | 45 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 7 | CCA, UR | No | 28 | 16 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 31.10 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | Yes | - | Wago | 713-1106/107-9037 | 51236358 | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | Box | 6 | No | Active | - | Non-Compliant | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 12 | - | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 12 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | - | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 12 | Black | - | - | 300 V | - | 12 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 6 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | encodable,+ sleeve | -60-100 °C | 18.80mm | 16.00mm | 31.10mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 711-404 WAGO | 45 |
| - | Direct Mount | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51142936 | - | - | 10 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 1 | - | - | - | 1 | - | - | - | - | - | - | - | Push In, Spring | 1 | Orange | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | 0.925 (23.50mm) | - | 2.248 (57.10mm) | 22.5mm | - | - | ||
![]() 711-139 WAGO | 45 |
| - | Surface Mount | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51147156 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 9 | - | - | Gray | 1 | - | - | - | - | - | - | - | Push In, Spring | 9 | Gray | - | - | - | - | 9 | 1 | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 67.5mm | - | - | ||
![]() 713-1114 WAGO | 16 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 50.50 x 18.80 mm | EAR99 | Compliant | Black | - | - | Yes | V0 | Wago | 713-1114 | 7131114 | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | Box | 14 | No | Active | 10 | - | - | - | 7.00mm | - | - | - | - | - | 28 | No | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | - | 713-1114 | 28 | - | - | Black | - | - | 0.138 (3.50mm) | - | 18.8 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 28 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 14 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 50.50mm | - | - | UL94 V-0 | - | ||
![]() 711-123 WAGO | 9900 |
| - | - | - | - | 4.05g | - | 4.1 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Transformer Terminal Blocks | 8536.90.40.00 | Yes | - | Wago | 711-123 | 51110388 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 711 | Active | - | Connection Module | 2 | - | - | Natural | 1 | - | - | - | - | - | - | - | - | 2 | Natural | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282-868 WAGO | 16 |
| - | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 10 | - | - | 8mm | - | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | 20pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | - | - | - | (W x H) 8 mm x 74 mm | EAR99 | Compliant | Green,Yellow | - | 8536.90.40.00 | Yes | V0 | Wago | 282-868 | 51271786 | - | - | - | 105 | - | WAGO Corporation | - | 12mm | - | -60 | DIN Rail | 1 | - | - | - | Box | 3 | No | Active | - | Yes | - | 8 mm | 13mm | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | 794 | Active | - | Disconnect Terminal Block | 3 | - | - | Green, Yellow | 3 | - | - | - | 74 | - | - | - | Push In, Spring | 3 | Green/Yellow | Terre | n/a | - | - | 1 | 1 | - | - | - | - | 10-24 AWG | - | - | - | - | - | 0.2-6mm² | - | - | - | - | 12mm ~ 13mm | - | - | + test option | - | 74mm | 122 | 8mm | - | 8.0mm | UL94 V-0 | - | ||
Tiny WHSL | 7 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 11.9 | CCA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 48.60 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | Yes | V0 | Wago | 713-1111/107-9037 | 51236363 | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | Box | 11 | No | Active | 10 | Non-Compliant | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 22 | No | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 22 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 22 | Black | - | - | 300 V | - | 22 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 11 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | encodable,+ sleeve | -60-100 °C | 18.80mm | 16.00mm | 48.60mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 713-1113/107-000 WAGO | 7 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 55.60 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | Yes | V0 | Wago | 713-1113/107-000 | 51209065 | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | Box | 13 | No | Active | 10 | - | - | - | 7.00mm | - | - | - | - | - | 26 | No | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | - | 713-1113/107-000 | 26 | - | - | Black | - | - | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 26 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 13 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 55.60mm | - | - | UL94 V-0 | - | ||
![]() 713-1106/037-000 WAGO | 234 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | 713-1106 | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 29.50 x 18.80 mm | EAR99 | Compliant | Black | - | 8536.69.40.40 | Yes | - | Wago | 713-1106/037-000 | 51208998 | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | Bulk | 6 | No | Active | - | - | - | - | 7.00mm | Yes | Yes | - | - | - | 12 | - | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | - | 713-1106/037-000 | 12 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.630 (16.00mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 12 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 6 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | 6-7 mm | - | - | + lateral latch,encodable | -60-100 °C | 18.80mm | 16.00mm | 29.50mm | - | - | UL94 V-0 | - | ||
![]() 711-189 WAGO | 45 |
| - | Surface Mount | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51154348 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 9 | - | - | Orange | 9 | - | - | - | - | - | - | - | Push In, Spring | 9 | Orange | - | - | - | - | 1 | 1 | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 67.5mm | - | - | ||
![]() 285-131 WAGO | 40 |
| - | DIN Rail | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | - | 6 - 35 | 6 - 35 | 6 - 35 | 6 - 35 | - | - | - | - | - | - | - | - | - | 125 A | 115 A | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60310932 | - | - | 125 | 105 | 1000V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | - | Box | - | No | Active | 125 | Yes | - | 16 mm | - | - | - | - | Spring Clamp | - | - | - | - | 1000V | 600V | - | - | - | - | WINSTA MINI | Active | - | Feed-Through Terminal Block | 2 | - | - | Gray, Yellow | 2 | Female/Male | - | - | 63 | - | - | - | Push In, Spring | 2 | - | - | n/a | - | - | 1 | 1 | - | - | - | - | 2-8 AWG | - | - | - | - | - | 6-35mm² | - | 5 | - | - | 25mm | - | - | - | - | 86 | 86 | 16 | - | 16.0mm | UL94 V-0 | - | ||
![]() 711-194 WAGO | 16 |
| - | Direct Mount | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51174915 | - | - | 10 | - | 250V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 250 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 1 | - | - | - | 1 | - | - | - | - | - | - | - | Push In, Spring | 1 | Orange | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 15.0mm | - | - | ||
![]() 714-104 WAGO | 167 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 8A | 8 A | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Wago | - | 7140104 | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | 3.5 | Spring Clamp | - | - | - | - | 320 V | 150 V | 16~24 AWG | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 4 | - | - | Black | 1 | F | 3.5mm | - | - | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 4 | Black | - | - | - | - | 4 | 1 | 4 | - | - | Tin | 16-24 AWG | - | 4 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 711-157 WAGO | 45 |
| - | Surface Mount | - | - | - | - | 23.7 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 51147165 | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 7 | - | - | Gray | 1 | - | - | - | - | - | - | - | Push In, Spring | 7 | Gray | - | - | - | - | 7 | 1 | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 52.5mm | - | - | ||
![]() 285-199 WAGO | 2559 |
| - | DIN Rail | PA | - | 1452g | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | - | - | - | - | - | 25 - 95 | 25 - 95 | 25 - 95 | 25 - 95 | - | - | - | 1pc(s) | 95mm² | 25mm² | 95mm² | 25mm² | - | - | 200 A | - | EAR99 | Compliant | - | - | 8536.69.40.51 | - | V0 | Wago | 285-199 | 51169293 | - | - | 200 | 105 | 600V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | 1000V | Box | - | No | Active | 232 | Yes | - | - | - | - | - | - | Spring Clamp | - | - | No | - | 1 kV | 600 V | - | - | - | - | 285 | Active | - | Power Distribution Block | 10 | - | - | Gray | 10 | Male | - | - | 101 | - | - | - | Push In, Spring | 10 | Blue, Gray, Green, Yellow | - | n/a | - | - | 1 | 1 | - | - | - | - | 4/0-4 AWG | - | - | - | - | - | 25-95mm² | - | 5 | - | - | 35mm | - | - | - | - | 101mm | 107mm | 125 | 3.976 (100.99mm) | 125.0mm | UL94 V-0 | - |