- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Configuration | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Fuse Size | Disconnect Type | Connection Type | Features | Temperature | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 721-115/026-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 76.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-115/026-000 | 51224243 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | - | 1 | 16A | 16A | 630V | III | Box | 15 | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 15 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 15 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 15 | Light Gray | - | 300 V | - | 15 | 1 | 15 A | - | Tin | 12-28 AWG | - | 15 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.45mm | 14.30mm | 76.50mm | - | - | UL94 V-0 | - | ||
![]() 713-1116 WAGO | 7 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 57.50 x 18.80 mm | EAR99 | Compliant | Black | - | Yes | V0 | Wago | 713-1116 | 7131116 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 16 | - | No | Active | 10 | - | - | - | 7.00mm | - | - | - | - | - | 32 | No | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1116 | 32 | - | - | Black | - | - | 0.138 (3.50mm) | - | 18.8 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 32 Pole | - | - | 300 V | - | - | 2 | 10 A | - | Tin | 16-28 AWG | - | 16 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 57.50mm | - | - | UL94 V-0 | - | ||
![]() 281-613/281-418 WAGO | In Stock | - | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | 10mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | 10 A | - | - | (W x H) 10 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | V0 | Wago | 281-613/281-418 | 51168562 | - | - | - | - | - | 10 | 105 | 800V | WAGO Corporation | - | 9mm | - | -60 | DIN Rail | 1 | 10A | 10A | 800V | - | Box | 2 | - | No | Active | 10 | - | Yes | 10 mm | 10mm | - | - | - | Spring Clamp | - | - | - | - | 800V | - | - | - | - | Box | - | Active | - | Fuse Disconnect Terminal Block | 2 | - | - | Gray | 2 | - | - | - | 60 | - | - | - | Push In, Spring | 2 | Gray | L | - | - | 1 | 1 | - | - | - | 12-28 AWG | 1 x 1/4 | - | - | - | - | 0.08-4mm² | - | - | 9mm ~ 10mm | 1/4x1 | Fuse | - | + swivelling fuse holder | - | 60mm | 60 | 10mm | - | 10.0mm | UL94 V-0 | - | ||
![]() 711-188 WAGO | In Stock | - | - | - | Surface Mount | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51154347 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 8 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 8 | Orange | - | - | - | 8 | 1 | - | 8 | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 60.0mm | - | - | ||
![]() 711-177 WAGO | 45 |
| - | - | Surface Mount | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148367 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | Active | - | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 7 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 7 | Orange | - | - | - | 7 | 1 | - | 7 | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 52.5mm | - | - | ||
![]() 721-107/008-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 36.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | Wago | 721-107/008-000 | 51120264 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | Box | 7 | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 7 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 7 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 | Light Gray | - | 300 V | - | 7 | 1 | 15 A | - | Tin | 12-28 AWG | - | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | 26.45mm | 18.80mm | 36.50mm | - | - | UL94 V-0 | - | ||
![]() 721-203/037-000 WAGO | 66 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 36.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-203/037-000 | 51120442 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | 16A | 16A | 630V | III | - | 3 | 2 | No | Active | 16 | 6 | - | - | 9.00mm | - | - | - | - | - | 3 | - | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | WAGO GmbH & Co. KG | 3 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | 29.60mm | 14.30mm | 36.60mm | - | - | UL94 V-0 | - | ||
![]() 721-120/027-000 WAGO | 7 |
| - | Flanges | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA | No | 28 | 12 | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 114.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-120/027-000 | 51118250 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | - | Box | 20 | - | No | Active | - | - | Non-Compliant | - | 9.00mm | - | - | 5 | Spring Clamp | - | 20 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 20 | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 20 | Light Gray | - | 300 V | - | 20 | 1 | 15 A | - | Tin | 12-28 AWG | - | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 114.80mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-206/031-047 WAGO | In Stock | - | - | - | - | - | - | - | - | No | 28 | 12 | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | - | - | 25pc(s) | - | - | - | - | 7.50mm | - | - | - | (L x W x H) 14.30 x 57.30 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | - | - | 721-206/031-047 | - | - | - | - | 2.5mm² | - | 16 | - | 300V | - | 0.08mm² | - | - | - | Cable Mount | 1 | 16A | 16A | 630V | - | - | 6 | - | No | - | - | - | - | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 6 | - | - | - | - | - | - | - | Box | 721 | - | - | PC Terminal Block | - | - | - | - | 1 | F | - | - | - | - | - | - | - | 6 | Light Gray | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.45mm | 14.30mm | 57.30mm | - | - | - | - | ||
![]() 713-1115 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 54.00 x 18.80 mm | EAR99 | Compliant | Black | - | Yes | V0 | Wago | 713-1115 | 7131115 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 15 | - | No | Active | 10 | - | - | - | 7.00mm | - | - | - | - | - | 30 | No | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1115 | 30 | - | - | Black | - | - | 0.138 (3.50mm) | - | 18.8 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 30 Pole | - | - | 300 V | - | - | 2 | 10 A | - | Tin | 16-28 AWG | - | 15 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 54.00mm | - | - | UL94 V-0 | - | ||
Tiny WHSL | 7 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 46.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | Wago | 721-106/008-000/037-000 | 51118055 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | Box | 6 | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 6 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 6 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 6 | Light Gray | - | 300 V | - | 6 | 1 | 15 A | - | Tin | 12-28 AWG | - | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | 29.60mm | 18.80mm | 46.60mm | - | - | UL94 V-0 | - | ||
![]() 711-175 WAGO | 7 |
| - | - | Surface Mount | - | - | 17.3 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148365 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 5 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 5 | Orange | - | - | - | 5 | 1 | - | 5 | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 37.5mm | - | - | ||
Tiny WHSL | 45 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 5 | CCA, UR | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 24.10 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1104/107-9037 | 51236356 | - | - | - | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | - | Box | 4 | - | No | Active | 10 | - | Non-Compliant | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 8 | No | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 8 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 8 | Black | - | 300 V | - | 8 | 2 | 10 A | - | Tin | 16-28 AWG | - | 4 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | - | - | + sleeve | -60-100 °C | 18.80mm | 16.00mm | 24.10mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-211/008-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 81.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-211/008-000 | 51120538 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | Box | 11 | 2 | No | Active | 16 | 6 | - | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 11 | - | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 11 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 11 | Light Gray | - | 300 V | - | 11 | 1 | 15 A | - | Tin | 12-28 AWG | - | 11 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | 26.45mm | 18.80mm | 81.50mm | - | - | UL94 V-0 | - | ||
![]() 721-205/031-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 49.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-205/031-000 | 51120456 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | Box | 5 | 2 | No | Active | 16 | 6 | - | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 5 | - | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 5 | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | 300 V | - | 5 | 1 | 15 A | - | Tin | 12-28 AWG | - | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + sleeve | -60-85 °C | 26.45mm | 14.30mm | 49.80mm | - | - | UL94 V-0 | - | ||
![]() 713-1111/037-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | No | 28 | 16 | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 47.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | 713-1111/037-000 | - | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 11 | - | No | Active | 10 | - | Non-Compliant | - | 7.00mm | Yes | Yes | - | - | - | 22 | No | - | 250 V | 300 V | - | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1111/037-000 | 22 | - | - | Black | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 2 | - | - | Tin | 16-28 AWG | - | 11 | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | encodable | - | 18.80mm | 16.00mm | 47.00mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-2109/037-000 WAGO | 45 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CB, UL | No | 24 | 12 | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 16A | 20 A | - | (L x W x H) 20.80 x 61.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-2109/037-000 | 51134504 | - | - | - | 2.5mm² | - | 16 | - | 300V | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | 16A | 16A | 320V | - | Box | 9 | - | No | Active | - | - | - | - | 10.00mm | - | - | 5 | Spring Clamp | - | 9 | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 9 (Mate), 18 (Input) | - | - | Gray | 2 | F | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 18 | Light Gray | - | 300 V | - | 9 | 1 (Mate), 2 (Input) | 20 A | - | Tin | 12-24 AWG | - | 9 (Mate), 18 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9-10 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 29.80mm | 20.80mm | 61.55mm | - | - | UL94 V-0 | - | ||
![]() 721-112/037-000 WAGO | 2350 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UR | No | 28 | 12 | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 76.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-112/037-000 | 51118203 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | 16A | 16A | 630V | III | Box | 12 | 2 | No | Active | 16 | 4 | - | - | 9.00mm | - | - | - | - | - | 12 | - | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | 721-112/037-000 | 12 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | - | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + lateral latch | -60-85 °C | 29.60mm | 14.30mm | 76.60mm | - | - | UL94 V-0 | - | ||
![]() 721-105/008-000 WAGO | 46 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 9.5 | CSA, UR | No | 28 | 12 | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 5mm | 16A | 15 A | - | (L x W x H) 18.80 x 26.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-105/008-000 | 51118020 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | - | Box | 5 | - | No | Active | - | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 5 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 5 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | 300 V | - | 5 | 1 | 15 A | - | Tin | 12-28 AWG | - | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | 26.45mm | 18.80mm | 26.50mm | - | - | UL94 V-0 | - | ||
![]() 713-1104/107-000 WAGO | 45 | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CCA, CSA, UR | No | 28 | 16 | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 24.10 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | Wago | 713-1104/107-000 | 51209055 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 4 | - | No | Active | - | - | - | - | 7.00mm | - | - | - | - | - | 8 | - | - | 250 V | 300 V | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1104/107-000 | 8 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 8 Pole | - | - | 300 V | - | - | 2 | 10 A | - | Tin | 16-28 AWG | - | 4 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | - | - | + sleeve | -60-100 °C | 18.80mm | 16.00mm | 24.10mm | - | - | UL94 V-0 | - |