- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Operating Temperature (°C) | Mfr | Min. cross section | Min. temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-2314/037-000 WAGO | 49 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 87.51 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2314/037-000 | 51134314 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | - | 14 | - | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 14 | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2314/037-000 | 28 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | - | 29.80mm | 20.80mm | 87.51mm | - | UL94 V-0 | - | - | ||
![]() 231-2202/026-000 WAGO | 49 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 12.50 x 26.45 x 20.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2202/026-000 | 51134203 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | Box | - | 2 | - | 2 | No | - | Active | - | 16 | 6 | - | 10.00mm | - | - | - | 2 | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2202/026-000 | 4 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 20.80mm | 12.50mm | 26.45mm | - | UL94 V-0 | - | - | ||
![]() 231-2706/037-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper, Tin | - | 25pc(s) | 7.62mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 59.53 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2706/037-000 | 51134356 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | - | - | 6 | - | 2 | No | - | Active | - | 16 | 6 | Compliant | 10.00mm | - | - | - | 6 | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-2706/037-000 | 12 | - | - | - | Orange | 1 | - | 0.300 (7.62mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 6 Pole | Orange | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 6 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 29.8 mm | 20.8 mm | 59.53 mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 231-2210/026-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 72.50 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2210/026-000 | 51134228 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | Box | - | 10 | - | 2 | No | - | Active | - | 16 | 6 | Compliant | 10.00mm | - | - | - | 10 | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2210/026-000 | 20 | - | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | Grey | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 20.80mm | 72.50mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 231-307/107-000 WAGO | 49 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 45.46 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-307/107-000 | 51119385 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | - | 7 | - | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | - | 7 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-307/107-000 | 7 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ screw lock,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 45.46mm | - | UL94 V-0 | - | - | ||
![]() 2624-1101 WAGO | 69 |
| - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 0.6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329555 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | - | Active | - | 32 | 4 | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | 10-24 AWG | 300 V | - | - | 1 | 26 A | 1 | - | - | 1 | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | 15.4 | - | - | - | - | - | - | ||
![]() 231-2112/037-000 WAGO | 3000 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 76.55 x 29.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2112/037-000 | 51134161 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | - | 12 | - | 2 | No | - | Active | - | 16 | 4 | Compliant | 10.00mm | - | - | - | 12 | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2112/037-000 | 24 | - | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 12 Pole | Grey | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | - | 29.80mm | 20.80mm | 76.55mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 231-2303/037-000 WAGO | 50 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 31.63 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2303/037-000 | 51134277 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | - | 3 | - | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 3 | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2303/037-000 | 6 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | - | 29.80mm | 20.80mm | 31.63mm | - | UL94 V-0 | - | - | ||
![]() 231-303/031-000 WAGO | 44 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 30.04 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-303/031-000 | 51117289 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | - | 3 | - | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | - | 3 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | WAGO GmbH & Co. KG | 3 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ sleeve,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 30.04mm | - | UL94 V-0 | - | - | ||
![]() 231-2102/037-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 29.80 x 26.55 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-2102/037-000 | 51134129 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | - | 2 | - | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 2 | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2102/037-000 | 4 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 2 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | - | 26.55mm | 20.80mm | 29.80mm | - | UL94 V-0 | - | - | ||
![]() 231-2709/026-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.62mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 65.84 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2709/026-000 | 51134368 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 630V | III | Box | - | 9 | - | 2 | No | - | Active | - | 16 | 6 | - | 10.00mm | - | - | - | 9 | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2709/026-000 | 18 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 20.80mm | 65.84mm | - | UL94 V-0 | - | - | ||
![]() 231-205/031-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 44.80 x 26.45 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-205/031-000 | 51119094 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | - | - | 630V | III | Box | - | 5 | - | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | 5 | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-205/031-000 | 5 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | + actuator,+ sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 44.80mm | - | UL94 V-0 | - | - | ||
![]() 231-2304/037-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 36.71 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2304/037-000 | 51134281 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | - | 4 | - | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | - | 4 | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-2304/037-000 | 8 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 4 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 4 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | - | 29.80mm | 20.80mm | 36.71mm | - | UL94 V-0 | - | - | ||
![]() 231-2314/026-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 70.96 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2314/026-000 | 51134313 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.2mm² | - | - | - | 1 | - | - | 320V | III | Box | - | 14 | - | 2 | No | - | Active | - | 16 | 4 | Compliant | 10.00mm | - | - | - | 14 | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Plug | 231-2314/026-000 | 14 | - | - | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | Orange | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | + screw lock | -60-85 °C | - | - | 26.45mm | 20.80mm | 70.96mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 231-309/102-000 WAGO | 41 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 45.72 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Wago | 231-309/102-000 | 51119592 | - | - | - | 2.50mm² | +85°C | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | - | - | 320V | - | Box | - | 9 | - | - | No | - | Active | - | - | - | - | 9.00mm | - | - | - | 9 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 231 | Active | - | 231-309/102-000 | 9 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ cover,encodable | -60-85 °C | - | - | 26.45mm | 14.30mm | 45.72mm | - | UL94 V-0 | - | - | ||
![]() 231-207/037-000 WAGO | 32 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 66.60 x 29.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-207/037-000 | 51119111 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | - | - | 630V | III | Box | - | 7 | - | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | - | 7 | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-207/037-000 | 7 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | + lateral latch | -60-85 °C | - | - | 29.60mm | 14.30mm | 66.60mm | - | UL94 V-0 | - | - | ||
![]() 231-2303/107-000 WAGO | 32 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | - | 16A | 20 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60260697 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | - | - | - | 2 | No | - | Active | - | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Plug, Female Sockets | 6 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | Orange | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 231-105/037-000 WAGO | 254 | - | - | - | Through Hole | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 5(mm) | 50pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 41.60 x 29.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-105/037-000 | 51116655 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 85 | WAGO Corporation | 0.08mm² | - | T DIN Rail | T DIN RAIL | 1 | 15A | 15A | 320V | III | Box | - | 5 | 5mm | 2 | No | 29.6 | Active | No | 16 | 4 | - | 9.00mm | 5 | Screw | - | 5 | Spring clamp connection | - | 630 V | 600 V | 320 V, 630 V | 28-12 AWG | No | -60°C ~ 85°C | Box | 231 | Active | - | Terminal Block | 5 | - | - | - | Gray | 1 | F | 5mm | - | 0.563 (14.30mm) | 16A | Tin | Screwless - Push-In Spring | 5 | Gray | 12-28(AWG) | 300 V | - | 5 | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | 28AWG to 12AWG | - | - | - | 16A | - | - | 8-9 mm | 320V | - | + actuator,+ lateral latch | -60-85 °C | - | 41.6 | 29.60mm | 14.30mm | 41.60mm | 14.3 | UL94 V-0 | - | - | ||
![]() 231-109/037-000 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | Polyphthalamide (PPA GF) | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 61.60 x 29.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 231-109/037-000 | 51116812 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | WAGO Corporation | 0.08mm² | - | - | - | 1 | 15A | 15A | 320V | III | Box | - | 9 | 5mm | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | - | 9 | Spring clamp connection | - | 320 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | - | 231-109/037-000 | 9 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | 28AWG to 12AWG | - | - | - | 16A | - | - | 8-9 mm | 320V | - | + actuator,+ lateral latch | -60-85 °C | - | - | 29.60mm | 14.30mm | 61.60mm | - | UL94 V-0 | - | - | ||
![]() 231-302/102-000 WAGO | 118 |
| - | - | Free Hanging (In-Line) | 2 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 10.16 x 26.45 x 14.30 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-302/102-000 | 51117258 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | WAGO Corporation | 0.08mm² | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | - | 2 | - | 2 | No | - | Active | - | 16 | 4 | Compliant | 9.00mm | - | - | - | 2 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 231 | Active | Socket | 231-302/102-000 | 2 | 85 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Leg Spring, Push-In Spring | 2 Pole | Orange | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ cover,encodable | -60-85 °C | - | - | 14.30mm | 10.16mm | 26.45mm | - | UL94 V-0 | UL94 V-0 | Lead Free |