- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Current Rating (Max) | Disconnect Type | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 731-632/018-000 WAGO | 45 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper | - | - | 100pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 15.9 x 18.8 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 731-632/018-000 | 51111719 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | Square | 2 | 2 | No | 27.5 | Active | - | 12 | 6 | Non-Compliant | - | - | 7.62 | Spring Clamp | - | 2 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 2 | 100 °C | -60 °C | - | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 2 | Orange | - | - | 300 V | - | 2 | 1 | 15 A | - | Tin | 12-28 AWG | - | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Board Lock | -60-100 °C | - | 15.9 | 18.8 mm | 27.5 mm | 15.9 mm | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 721-303/008-000 WAGO | 7 |
| - | - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP20 | (L x W x H) 16.50 x 27.25 x 17.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-303/008-000 | 51135122 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 15A | 15A | 300V | - | - | - | III | Box | - | 3 | 2 | No | - | Active | - | 12 | 4 | - | - | 9.00mm | 5 | Spring Clamp | - | 3 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 3 | - | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 3 | Light Gray | - | - | 300 V | - | 3 | 1 | 15 A | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | - | 7-8 mm | - | - | - | + snap-in nibs | -60-85 °C | - | - | 17.60mm | 16.50mm | 27.25mm | - | - | UL94 V-0 | - | ||
![]() 731-609 WAGO | 7 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 68.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 731-609 | 51111680 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | - | Box | Square | 9 | - | No | 27.5 | Active | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 9 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 9 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 | Gray | - | - | 300 V | - | 9 | 1 | 15 A | - | Tin | 12-28 AWG | - | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | - | -60-100 °C | - | 68.2 | 14.3mm | 27.5mm | 68.2mm | - | 14.3 | UL94 V-0 | - | ||
![]() 731-532/008-000 WAGO | 16 |
| - | - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | - | Right Angle | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 100pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 14.00 x 23.00 x 17.60 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | - | - | Wago | 731-532/008-000 | 51135115 | - | - | - | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 15A | 15A | 300V | - | - | - | - | Box | - | 2 | - | No | 23 | Active | - | - | - | - | - | 9.00mm | 7.5 | Spring Clamp | - | 2 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 731 | Active | - | PC Terminal Block | 2 | - | - | - | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 2 | Gray | - | - | 300 V | - | 2 | 1 | 15 A | - | Tin | 12-28 AWG | - | 2 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | - | - | - | 7-8 mm | - | - | - | + snap-in nibs | -60-85 °C | - | 14 | 17.60mm | 14.00mm | 23.00mm | - | 17.6 | UL94 V-0 | - | ||
![]() 723-610 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 75.7 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 723-610 | 51111585 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | Square | 10 | 2 | No | 27.5 | Active | - | 12 | 6 | - | - | - | 7.5 | Spring Clamp | - | 10 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | PC Terminal Block | 10 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | - | 300 V | - | 10 | 1 | 15 A | - | Tin | 12-28 AWG | - | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | - | -60-100 °C | - | 75.7 | 14.3mm | 27.5mm | 75.7mm | - | 14.3 | UL94 V-0 | - | ||
![]() 731-168/048-000 WAGO | 45 |
| - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR | No | 28 | 14 | - | Straight | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Wire wrap | - | - | - | - | 25pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5.08mm | - | - | - | - | EAR99 | Compliant | Orange | 8536.90.40.00 | Yes | V0 | - | Wago | 731-168/048-000 | 51111926 | - | - | - | - | - | 5 | 105 | 300V | WAGO Corporation | - | 8mm | - | -60 | Through Hole | - | 1 | - | - | 320V | - | - | - | - | Box | - | 8 | - | No | 15.5 | Active | - | 5 | - | Yes | - | 9mm | 5.08 | Wire Wrap | - | - | No | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 731 | Active | - | PC Terminal Block | - | - | - | Polyamide | Orange | 1 | - | 0.200 (5.08mm) | - | 15.5 | - | - | - | - | 8 | Orange | 14-28 AWG | - | 300 V | - | 8 | 1 | 5 A | 8 | - | - | - | 8 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 20.5 MilliMeters | 55.84 | 15.50mm | 14.30mm | 55.84mm | - | 14.3 | - | - | ||
![]() 727-220/024-000 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | - | Wago | 727-220/024-000 | 51167848 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | - | - | Box | - | 4 | - | No | 126 | Active | - | 12 | - | Yes | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Gray | 4 | - | - | - | 44.5 | - | - | - | Push In, Spring | 16 | Gray | - | L | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | 7.62 | 44.50mm | 126 | 7.62mm | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 731-603/019-000 WAGO | 16 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 34.8 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 731-603/019-000 | 51113387 | - | - | - | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 1 | 12A | 12A | 630V | - | - | - | - | Box | Square | 3 | - | No | - | Active | - | - | - | - | - | - | - | - | - | 3 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | Box | 2081 | Active | - | 731-603/019-000 | 3 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 34.8mm | - | - | UL94 V-0 | - | ||
![]() 731-607 WAGO | 45 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 53.2 x 14.3 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 731-607 | 51111667 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | Square | 7 | 2 | No | 27.5 | Active | - | 12 | 6 | - | - | - | 7.5 | Spring Clamp | - | 7 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 7 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 7 | Gray | - | - | 300 V | - | 7 | 1 | 15 A | - | Tin | 12-28 AWG | - | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | - | -60-100 °C | - | 53.2 | 14.3mm | 27.5mm | 53.2mm | - | 14.3 | UL94 V-0 | - | ||
![]() 731-612/018-000 WAGO | In Stock | - | - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 90.7 x 18.8 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 731-612/018-000 | 51111697 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | Square | 12 | 2 | No | 27.5 | Active | - | 12 | 6 | - | - | - | 7.5 | Spring Clamp | - | 12 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 12 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 | Gray | - | - | 300 V | - | 12 | 1 | 15 A | - | Tin | 12-28 AWG | - | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Board Lock | -60-100 °C | - | 90.7 | 18.8mm | 27.5mm | 90.7mm | - | 18.8 | UL94 V-0 | - | ||
![]() 727-229 WAGO | 45 |
| - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | V0 | - | Wago | 727-229 | 51167912 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | - | - | Box | - | 4 | - | No | 126 | Active | - | 12 | - | Yes | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Gray | 4 | - | - | - | 62 | - | - | - | Push In, Spring | 16 | Gray | - | L | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | + snap hook | - | - | 7.62 | 62mm | 126 | 7.62mm | 7.6mm | 62 | UL94 V-0 | - | ||
![]() 721-208/031-000 WAGO | In Stock | - | - | - | Flanges | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 72.30 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-208/031-000 | 51120482 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 8 | 2 | No | - | Active | - | 16 | 6 | Non-Compliant | - | 9.00mm | 7.5 | Spring Clamp | - | 8 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 8 | - | - | - | Grey | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 8 | Light Gray | - | - | 300 V | - | 8 | 1 | 15 A | - | Tin | 12-28 AWG | - | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | + sleeve | -60-85 °C | - | - | 26.45mm | 14.30mm | 72.30mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 731-606/114-000 WAGO | 16 |
| - | Tin | Snap in | Panel Mount, Snap-In | - | Plastic | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 63.5 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 731-606/114-000 | 51244383 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | Square | 6 | 2 | No | 27.3 | Active | - | 12 | 6 | Non-Compliant | - | - | 7.5 | Spring Clamp | - | 6 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2081 | Active | Plug | PC Terminal Block | 6 | 100 °C | -60 °C | - | Grey | 1 | M | 0.295 (7.50mm) | - | - | 0.689 (17.50mm) | 12 A | Tin | Screwless - Leg Spring, Push-In Spring | 6 | Gray | - | - | 300 V | - | 6 | 1 | 15 A | - | Tin | 12-28 AWG | - | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Lever Actuated | -60-100 °C | - | 63.5 | 17.5mm | 27.5mm | 63.5mm | - | 17.5 | UL94 V-0 | UL94 V-0 | ||
![]() 727-220/022-000 WAGO | 67 |
| - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 28 | 16 | - | - | - | 7.62mm | - | - | - | - | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | - | - | 727-220/022-000 | - | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | - | - | - | - | 4 | - | No | 126 | Active | - | - | - | - | - | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Gray | 4 | - | - | - | - | - | - | - | Push In, Spring | 16 | Gray | - | L | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | 7.62 | 44.50mm | - | 7.62mm | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 732-123/026-000 WAGO | 7 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 100pc(s) | - | - | - | - | 7.62mm | 14A | 15 A | IP20 | (L x W x H) 22.72 x 23.90 x 22.75 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 732-123/026-000 | 51121460 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 3 | 2 | No | 22.75 | Active | - | 16 | 6 | - | - | 9.00mm | 7.62 | Spring Clamp | - | 3 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 732 | Active | - | PC Terminal Block | 3 | - | - | - | Orange | 1 | F | 0.300 (7.62mm) | - | - | 0.941 (23.90mm) | - | Tin | Screwless - Push-In Spring | 3 | Orange | - | - | 300 V | - | 3 | 1 | 15 A | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 22.72 | 22.75mm | 22.72mm | 23.90mm | - | 23.9 | UL94 V-0 | - | ||
![]() 731-638/019-000 WAGO | 7 |
| - | Tin | - | Panel Mount | - | Polyamide 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 7.62(mm) | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | - | (L x W x H) 27.5 x 73.22 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 731-638/019-000 | 51113457 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 500V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | Cable | 1 | 12A | 12A | 630V | 1 | -60C to 100C | 500V | - | Box | Square | 8 | - | No | - | Active | No | - | - | - | - | - | 7.62 | Spring Clamp | - | 8 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | Box | 2081 | Active | - | Terminal Block | 8 | - | - | - | Orange | 1 | M | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 8 | Orange | 12-28(AWG) | - | 300 V | - | 8 | 1 | 15 A | - | Tin | 12-28 AWG | - | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | 12(A) | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 73.22mm | - | - | UL94 V-0 | - | ||
![]() 727-235 WAGO | 45 |
| - | - | - | DIN Rail | 16 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 18 A | - | - | (W x H) 7.62 mm x 62 mm | EAR99 | Compliant | Orange | 8536.69.40.51 | Yes | V0 | - | Wago | 727-235 | 51167971 | - | - | - | - | - | 18 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 18A | 18A | 250V | - | - | - | - | Box | - | 4 | - | No | 126 | Active | - | 18 | - | Non-Compliant | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Orange | 4 | - | - | - | 62 | - | 18 A | - | Push In, Spring | 16 | Orange | - | - | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | + snap hook | - | - | 7.62 | 62 mm | 126 | 7.62 mm | 7.6mm | 62 | UL94 V-0 | UL94 V-0 | ||
![]() 727-234 WAGO | In Stock | - | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | Blue | 8536.69.40.51 | Yes | V0 | - | Wago | 727-234 | 51167965 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | - | 4 | 12A | 12A | 250V | - | - | - | - | Box | - | 4 | - | No | 126 | Active | - | 12 | - | Yes | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | - | 250V | - | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | - | Blue | 4 | - | - | - | 44.5 | - | - | - | Push In, Spring | 16 | Blue | - | N | - | - | 4 | 4 | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | Complies with ATEX Ex I standards | - | - | 7.62 | 44.50mm | 126 | 7.62mm | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 722-203/026-000 WAGO | 45 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 100pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 17.40 x 22.75 x 19.90 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-203/026-000 | 51121312 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | - | III | Box | - | 3 | 2 | No | 22.75 | Active | - | 14 | 4 | Non-Compliant | - | 9.00mm | 5 | Spring Clamp | - | 3 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 722 | Active | Socket | PC Terminal Block | 3 | - | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | - | 0.783 (19.90mm) | 15 A | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | - | 300 V | - | 3 | 1 | 15 A | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 17.4 | 19.90mm | 17.40mm | 22.75mm | - | 19.9 | UL94 V-0 | UL94 V-0 | ||
![]() 731-639/019-000 WAGO | 7 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 80.84 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.51 | Yes | V0 | - | Wago | 731-639/019-000 | 51111755 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | Square | 9 | 2 | No | 27.5 | Active | - | 12 | 6 | - | - | - | 7.62 | Spring Clamp | - | 9 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 9 | - | - | - | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 | Orange | - | - | 300 V | - | 9 | 1 | 15 A | - | Tin | 12-28 AWG | - | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | - | - | 14.3mm | 27.5mm | 80.84mm | - | 14.3 | UL94 V-0 | - |