- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Maximum Current Rating (A) | Mfr | Min. cross section | Mounting | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-2710/026-000 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | - | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 73.46 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 231-2710/026-000 | 51134374 | Other copper alloys | Plastic | Tin | 2.5mm² | - | WAGO Corporation | 0.2mm² | - | 1 | 630V | III | Box | - | 10 | 2 | No | Active | 16 | 6 | - | 10.00mm | - | - | - | 10 | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | 231-2710/026-000 | 20 | - | Orange | - | - | 0.300 (7.62mm) | - | 0.819 (20.80mm) | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | 1 | 20 A | - | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 73.46mm | UL94 V-0 | ||
![]() 2721-203/008-000 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51204182 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 3 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60331837 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | 2 | No | Active | 41 | 8 | Yes | - | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 8-24 AWG | 600 V | - | 1 | 38 A | 12 | - | - | 12 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 24.2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 60331801 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 8-24 AWG | 600 V | - | 1 | 38 A | 11 | - | - | 11 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | ||
![]() 2721-202/008-000 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51204181 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | - | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | - | Active | Plug, Female Sockets | 2 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 2 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2624-3510 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | CSA, cURus | No | - | - | - | - | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 60329643 | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | 2 | No | - | 41 | 8 | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | 10 | - | - | - | - | - | - | - | - | - | - | -76-221 °F | - | - | - | Spring Clamp | - | - | 4 mm | 16.3 | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | - | - | - | - | cURus | No | - | - | - | - | 0.75 - 16 | 0.75 - 16 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | V0 | Wago | - | 60340982 | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | 2 | No | - | 76 | 8 | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 31.3 | - | - | - | ||
![]() 2721-107/026-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51202406 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 7 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 7 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-106/031-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51207853 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 6 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 6 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-109/026-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 16A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51202408 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 9 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-109/008-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51202560 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 9 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2706-262 WAGO | 49 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 27060262 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Other | - | 2 | No | Active | 1000 | 8 | Yes | - | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 12 | - | - | 12 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | 25.5 | - | - | - | ||
![]() 2734-104 WAGO | 80 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | Straight | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | 10A | 10 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 27340104 | Other copper alloys | Plastic | Tin | - | 10 | WAGO Corporation | - | Cable Mount | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | 3.5 | Spring Clamp | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | Terminal Block | 4 | - | Gray | 1 | F | 3.5mm | - | 0.531 (13.50mm) | Tin | Screwless - Leg Spring, Push-In Spring | 4 | - | - | 300 V | - | 1 | 10 A | - | Tin | 16-24 AWG | 4 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-112/008-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51202563 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 12 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-114/037-000 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 16A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51207954 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 14 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-206/037-000 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51217109 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 6 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 6 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2721-108/037-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 15 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51207948 | Other copper alloys | Plastic | Tin | - | - | WAGO Corporation | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 8 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 8 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | ||
![]() 2706-258 WAGO | 41 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 27060258 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 8 | - | - | 8 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | - | - | - | ||
![]() 2721-102/037-000 WAGO | 1000 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 16A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51207909 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | Plug, Female Sockets | 2 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 2 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | 12-24 AWG | 2 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 |