- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Disconnect Type | Features | Temperature | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 731-642/018-000 WAGO | 45 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | 21.6 | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 92.1 x 18.8 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 731-642/018-000 | 51111766 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | III | Box | Square | 12 | 2 | No | 27.5 | Active | 12 | 6 | Non-Compliant | - | - | 7.62 | Spring Clamp | - | 12 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 12 | 100 °C | -60 °C | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 12 | Orange | 300 V | - | 12 | 1 | 15 A | Tin | 12-28 AWG | - | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Board Lock | -60-100 °C | 92.1 | 18.8mm | 27.5mm | 92.1mm | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 731-515/008-000 WAGO | 45 |
| - | - | Panel Mount | 15 | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP20 | (L x W x H) 17.60 x 76.50 x 23.00 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 731-515/008-000 | 51153702 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 15A | 15A | 300V | III | Box | - | 15 | 2 | No | 23 | Active | 12 | 4 | Non-Compliant | - | 9.00mm | 5 | Spring Clamp | - | 15 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 731 | Active | Socket | PC Terminal Block | 15 | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | 15 A | Tin | Screwless - Push-In Spring | 15 | Gray | 300 V | - | 15 | 1 | 15 A | Tin | 12-28 AWG | - | 15 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | 7-8 mm | - | + snap-in nibs | -60-85 °C | 76.5 | 23.00mm | 17.6 mm | 76.5 mm | - | 17.6 | UL94 V-0 | UL94 V-0 | ||
![]() 731-639 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 69.24 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.51 | Yes | V0 | - | Wago | 731-639 | 51111753 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | Square | 9 | 2 | No | 27.5 | Active | 12 | 6 | - | - | - | 7.62 | Spring Clamp | - | 9 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 9 | - | - | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 | Orange | 300 V | - | 9 | 1 | 15 A | Tin | 12-28 AWG | - | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | -60-100 °C | - | 14.3mm | 27.5mm | 69.24mm | - | 14.3 | UL94 V-0 | - | ||
![]() 734-104/107-000 WAGO | In Stock |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UL | No | 28 | 14 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 23.50 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-104/107-000 | 51199415 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | III | Box | - | 4 | 2 | No | 18.6 | Active | 10 | 2.5 | - | - | 7.00mm | 3.5 | Spring Clamp | - | 4 | Spring clamp connection | 320 V | 300 V | 28-14 AWG | No | -60°C ~ 100°C | - | 734 | Active | - | Terminal Block | 4 | - | - | Gray | 1 | F | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 4 | Gray | 300 V | - | - | 1 | 10 A | Tin | 14-28 AWG | - | 4 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | + sleeve | -60-100 °C | 23.5 | 18.60mm | 13.40mm | 23.50mm | - | 13.4 | UL94 V-0 | - | ||
![]() 732-104/026-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 8.8 | CB, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 7.50mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 29.90 x 23.90 mm | EAR99 | Compliant | Grey | 8536.69.40.51 | Yes | V0 | - | Wago | 732-104/026-000 | 51121381 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | Box | - | 4 | 2 | No | 22.75 | Active | 16 | 6 | Non-Compliant | - | 9.00mm | 7.5 | Spring Clamp | - | 4 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 732 | Active | Socket | PC Terminal Block | 4 | - | - | Grey | 1 | F | 0.295 (7.50mm) | - | - | 0.941 (23.90mm) | 16 A | Tin | Screwless - Push-In Spring | 4 | Gray | 300 V | - | 4 | 1 | 15 A | Tin | 12-28 AWG | - | 4 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | 29.9 | 23.90mm | 22.75mm | 29.90mm | - | 23.9 | UL94 V-0 | UL94 V-0 | ||
![]() 733-107/037-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | UL | No | 28 | 20 | - | Straight | PA 66 | - | 0.25 - 0.34 | 0.08 - 0.5 | 0.08 - 0.5 | 0.08 - 0.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 2.50mm | 6A | 4 A | IP20 | (L x W x H) 11.80 x 29.30 x 17.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 733-107/037-000 | 51169812 | Other copper alloys | Plastic | Tin | 0.5mm² | - | 6 | 100 | 150V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 6A | 6A | 160V | III | Box | - | 7 | 2 | No | 17.1 | Active | 6 | 2.5 | - | - | 6.00mm | 2.5 | Spring Clamp | - | 7 | Spring clamp connection | 320 V | 150 V | 28-20 AWG | No | -60°C ~ 100°C | - | 733 | Active | - | PC Terminal Block | 7 | - | - | Gray | 1 | F | 0.098 (2.50mm) | - | - | 0.465 (11.80mm) | - | Tin | Screwless - Push-In Spring | 7 | Light Gray | 150 V | - | 7 | 1 | 4 A | Tin | 20-28 AWG | - | 7 | 28-20 AWG | 180° | - | 0.08-0.5mm² | 5-6mm | - | 5-6 mm | - | + lateral latch | -60-100 °C | 29.3 | 17.10mm | 11.80mm | 29.30mm | - | 11.8 | UL94 V-0 | - | ||
![]() 727-232/022-000 WAGO | 16 |
| - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 16 | - | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 12 A | - | - | (W x H) 7.62 mm x 44.50 mm | EAR99 | Compliant | White | 8536.90.40.00 | Yes | V0 | - | Wago | 727-232/022-000 | 51167957 | - | - | - | - | - | 12 | 105 | 250V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | 4 | 12A | 12A | 250V | - | Box | - | 4 | - | No | 126 | Active | 12 | - | Yes | 7.62 mm | 10mm | - | Spring Clamp | - | - | - | 250V | - | - | - | - | - | - | Active | - | Potential Distributor | 16 | - | - | White | 4 | - | - | - | 44.5 | - | - | - | Push In, Spring | 16 | White | - | - | 4 | 4 | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | 8mm ~ 10mm | - | - | - | 7.62 | 44.50mm | 126 | 7.62mm | 7.6mm | 44.5 | UL94 V-0 | - | ||
![]() 731-635/018-000 WAGO | 45 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | - | (L x W x H) 27.5 x 38.76 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.51 | Yes | - | - | Wago | 731-635/018-000 | 51111736 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | - | Box | Square | 5 | - | No | 27.5 | Active | - | - | - | - | - | 7.62 | Spring Clamp | - | 5 | - | 1 kV | 600 V | 28-12 AWG | - | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 5 | - | - | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 5 | Orange | 300 V | - | 5 | 1 | 15 A | Tin | 12-28 AWG | - | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Board Lock | -60-100 °C | - | 14.3mm | 27.5mm | 38.76mm | - | 18.8 | UL94 V-0 | - | ||
![]() 734-118 WAGO | 23750 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CCA | No | 28 | 14 | - | Straight | PA 66 | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 65.20 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-118 | 51130460 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | III | Box | - | 18 | 2 | No | 18.6 | Active | 10 | 2.5 | - | - | 7.00mm | 3.5 | Spring Clamp | - | 18 | Spring clamp connection | 320 V | 300 V | 28-14 AWG | No | -60°C ~ 100°C | - | 734 | Active | - | PC Terminal Block | 18 | - | - | Gray | 1 | F | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 18 | Light Gray | 300 V | - | 18 | 1 | 10 A | Tin | 14-28 AWG | - | 18 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | 65.2 | 18.60mm | 13.40mm | 65.20mm | - | 13.4 | UL94 V-0 | - | ||
![]() 731-610/114-000 WAGO | 45 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 93.5 x 17.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 731-610/114-000 | 51244387 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | III | Box | Square | 10 | 2 | No | 27.3 | Active | 12 | 6 | - | - | - | 7.5 | Spring Clamp | - | 10 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 2081 | Active | - | PC Terminal Block | 10 | - | - | Gray | 1 | M | 0.295 (7.50mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 10 | Gray | 300 V | - | 10 | 1 | 15 A | Tin | 12-28 AWG | - | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Lever Actuated | -60-100 °C | 93.5 | 17.5mm | 27.5mm | 93.5mm | - | 17.5 | UL94 V-0 | - | ||
![]() 731-637/019-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | 13.4 | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 65.6 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 731-637/019-000 | 51111747 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | Square | 7 | 2 | No | 27.5 | Active | 12 | 6 | Non-Compliant | - | - | 7.62 | Spring Clamp | - | 7 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 7 | 100 °C | -60 °C | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 7 | Orange | 300 V | - | 7 | 1 | 15 A | Tin | 12-28 AWG | - | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Mounting Flange | -60-100 °C | 65.6 | 14.3mm | 27.5mm | 65.6mm | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 731-638/114-000 WAGO | 7 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 79.42 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 731-638/114-000 | 51244198 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | III | Box | Square | 8 | 2 | No | 27.3 | Active | 12 | 6 | - | - | - | 7.62 | Spring Clamp | - | 8 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 2081 | Active | - | PC Terminal Block | 8 | - | - | Orange | 1 | M | 0.300 (7.62mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 8 | Orange | 300 V | - | 8 | 1 | 15 A | Tin | 12-28 AWG | - | 8 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Lever Actuated | -60-100 °C | 79.42 | 17.5mm | 27.5mm | 79.42mm | - | 17.5 | UL94 V-0 | - | ||
![]() 732-128/026-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 7.62mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 60.82 x 23.90 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 732-128/026-000 | 51121476 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | Box | - | 8 | 2 | No | 22.75 | Active | 16 | 6 | - | - | 9.00mm | 7.62 | Spring Clamp | - | 8 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 85°C | - | 732 | Active | - | PC Terminal Block | 8 | - | - | Orange | 1 | F | 0.300 (7.62mm) | - | - | 0.941 (23.90mm) | - | Tin | Screwless - Push-In Spring | 8 | Orange | 300 V | - | 8 | 1 | 15 A | Tin | 12-28 AWG | - | 8 | 28-12 AWG | 270° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | 60.82 | 23.90mm | 22.75mm | 60.82mm | - | 23.9 | UL94 V-0 | - | ||
![]() 734-102/107-000 WAGO | 45 |
| - | Screw | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CB, CSA, UL, UR | No | 28 | 14 | - | Straight | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 13.40 x 18.60 x 16.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | - | - | Wago | 734-102/107-000 | 51199389 | - | - | - | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 10A | 10A | 300V | - | Box | - | 2 | - | No | 18.6 | Active | - | - | Non-Compliant | - | 7.00mm | 3.5 | Spring Clamp | - | 2 | - | 320 V | 300 V | 28-14 AWG | - | -60°C ~ 100°C | - | 734 | Active | Socket | PC Terminal Block | 2 | - | - | Grey | 1 | F | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 2 | Light Gray | 300 V | - | 2 | 1 | 10 A | Tin | 14-28 AWG | - | 2 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | + sleeve | -60-100 °C | 16.5 | 16.50mm | 13.40mm | 18.60mm | - | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 731-640/019-000 WAGO | 7 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper | - | 25pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 88.46 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 731-640/019-000 | 51111759 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | Square | 10 | 2 | No | 27.5 | Active | 12 | 6 | Non-Compliant | - | - | 7.62 | Spring Clamp | - | 10 | Spring clamp connection | 1 kV | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 10 | 100 °C | -60 °C | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 10 | Orange | 300 V | - | 10 | 1 | 15 A | Tin | 12-28 AWG | - | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Mounting Flange | -60-100 °C | - | 14.3 mm | 27.5 mm | 88.46 mm | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 734-110/037-000 WAGO | 4700 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CCA | No | 28 | 14 | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 46.80 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-110/037-000 | 51130433 | Other copper alloys | Plastic | Tin | 1.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | 10A | 10A | 300V | III | Box | - | 10 | 2 | No | - | Active | 10 | 2.5 | - | - | 7.00mm | - | - | - | 10 | Spring clamp connection | 320 V | 300 V | 28-14 AWG | No | -60°C ~ 100°C | Box | 734 | Active | - | 734-110/037-000 | 10 | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | - | 300 V | - | - | 1 | 10 A | Tin | 14-28 AWG | - | 10 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | + lateral latch | -60-100 °C | - | 18.60mm | 13.40mm | 46.80mm | - | - | UL94 V-0 | - | ||
![]() 734-202/037-000 WAGO | 100 | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UL, UR | No | 28 | 14 | - | Straight | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | - | (L x W x H) 13.40 x 19.42 x 18.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 734-202/037-000 | 51130596 | - | - | - | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | - | Box | - | 2 | - | No | 18.6 | Active | - | - | Non-Compliant | - | 7.00mm | 3.81 | Spring Clamp | - | 2 | - | 320 V | 300 V | 28-14 AWG | - | -60°C ~ 100°C | - | 734 | Active | Socket | PC Terminal Block | 2 | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 2 | Orange | 300 V | - | 2 | 1 | 10 A | Tin | 14-28 AWG | - | 2 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | + lateral latch | -60-100 °C | - | 18.60mm | 13.40mm | 19.42mm | - | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 731-634 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 31.14 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 731-634 | 51111730 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | Square | 4 | 2 | No | 27.5 | Active | 12 | 6 | - | - | - | 7.62 | Spring Clamp | - | 4 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | - | PC Terminal Block | 4 | - | - | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 4 | Orange | 300 V | - | 4 | 1 | 15 A | Tin | 12-28 AWG | - | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | - | -60-100 °C | - | 14.3mm | 27.5mm | 31.14mm | - | 14.3 | UL94 V-0 | - | ||
![]() 734-208/037-000 WAGO | 113 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UL, UR | No | 28 | 14 | - | Straight | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | - | (L x W x H) 13.40 x 42.28 x 18.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 734-208/037-000 | 51130621 | - | - | - | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 10A | 10A | 300V | - | Box | - | 8 | - | No | 18.6 | Active | - | - | Non-Compliant | - | 7.00mm | 3.81 | Spring Clamp | - | 8 | - | 320 V | 300 V | 28-14 AWG | - | -60°C ~ 100°C | - | 734 | Active | Socket | PC Terminal Block | 8 | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 8 | Orange | 300 V | - | 8 | 1 | 10 A | Tin | 14-28 AWG | - | 8 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | 6-7 mm | - | + lateral latch | -60-100 °C | - | 18.6 mm | 13.4 mm | 42.28 mm | - | 13.4 | UL94 V-0 | UL94 V-0 | ||
![]() 731-632/114-000 WAGO | 45 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 33.7 x 17.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 731-632/114-000 | 51244192 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | III | Box | Square | 2 | 2 | No | 27.3 | Active | 12 | 6 | - | - | - | 7.62 | Spring Clamp | - | 2 | Spring clamp connection | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 100°C | Box | 2081 | Active | - | PC Terminal Block | 2 | - | - | Orange | 1 | M | 0.300 (7.62mm) | - | - | 0.689 (17.50mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 2 | Orange | 300 V | - | 2 | 1 | 15 A | Tin | 12-28 AWG | - | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | 8-9 mm | - | Lever Actuated | -60-100 °C | 33.7 | 17.5mm | 27.5mm | 33.7mm | - | 17.5 | UL94 V-0 | - |