- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Wire Type | Stripping Length | Current Rating (Max) | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 731-635/019-000 WAGO | 36 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 7.62mm | 12A | 15 A | IP20 | (L x W x H) 27.5 x 50.36 x 14.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 731-635/019-000 | 51112882 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | III | Box | - | Square | 5 | - | 2 | No | 27.5 | Active | - | 12 | 6 | Non-Compliant | - | - | - | 7.62 | Spring Clamp | - | 5 | - | Spring clamp connection | - | 1 kV | 600 V | - | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2081 | Active | Plug | PC Terminal Block | 5 | 100 °C | -60 °C | - | Orange | 1 | HDR | 0.300 (7.62mm) | - | - | 0.563 (14.30mm) | 12 A | Tin | Screwless - Push-In Spring | 5 | Orange | - | 300 V | - | 5 | 1 | - | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | - | 50.36 | 14.3mm | 27.5mm | 50.36mm | 14.3 | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-216 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 14 | - | Straight | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | - | (L x W x H) 13.40 x 63.16 x 18.60 mm | EAR99 | Compliant | Orange | 8536.69.40.51 | Yes | - | - | Wago | 734-216 | 51130334 | - | - | - | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 10A | 10A | 300V | - | - | - | - | Box | - | - | 16 | - | - | No | 18.6 | Active | - | - | - | Non-Compliant | 7.00mm | - | - | 3.81 | Spring Clamp | - | 16 | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | 734 | Active | - | PC Terminal Block | 16 | - | - | - | Orange | 1 | F | 3.81 mm | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 16 | Orange | - | 300 V | - | 16 | 1 | - | 10 A | - | Tin | 14-28 AWG | 16 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | 63.16 | 18.60mm | 13.40mm | 63.16mm | 13.4 | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-302/000-044 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Copper | - | 200pc(s) | - | - | - | - | 3.50mm | - | - | - | (L x W x H) 22.3 x 9.4 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | - | Polyamide | - | 734-302/000-044 | - | - | - | - | 1.50mm² | +100°C | 10 | 100 | 300V | - | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 10A | 10A | 160V | - | - | - | - | - | - | Square | 2 | - | - | No | 22.3 | - | - | - | - | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2140 | - | Plug | PC Terminal Block | - | 100 °C | -60 °C | - | Grey | 1 | HDR | - | - | - | - | 10 A | - | - | 2 | Light Gray | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4 | 13.4mm | 22.3mm | 9.4mm | 13.4 | - | UL94 V-0 | - | ||
![]() 734-310/018-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL | No | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 37.4 x 17.9 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | Polyamide | Wago | 734-310/018-000 | 60257661 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 10A | 10A | 160V | - | - | - | III | Box | - | Square | 10 | - | 2 | No | 22.3 | Active | - | 10 | 2.5 | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 10 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | - | 2140 | Active | Plug | PC Terminal Block | 10 | 100 °C | -60 °C | - | Grey | 1 | M | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | 300 V | - | 10 | 1 | - | 10 A | - | Tin | 14-28 AWG | 10 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Board Lock | -60-100 °C | - | 37.4 | 17.9mm | 22.3mm | 37.4mm | 13.4 | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-366/037-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | No | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.69.80.00 | - | V0 | - | Wago | - | 51169792 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | 10 | - | - | - | - | - | - | - | - | - | No | - | - | 320 V | 300 V | 28~14 AWG | - | - | - | -60°C ~ 100°C | - | MCSMINI | Active | - | Plug, Female Sockets | 6 (Mate), 12 (Input) | - | - | - | Light Gray | - | - | 0.138 (3.50mm) | - | 18.5 | 0.728 (18.50mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 6 | - | - | Tin | 14-28 AWG | 6 (Mate), 12 (Input) | - | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | - | 40.9 | 40.9 | 3.5 | - | UL94 V-0 | - | - | ||
![]() 734-346 WAGO | 16 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | - | (L x W x H) 22.3 x 63.05 x 13.4 mm | EAR99 | Compliant | Orange | - | Yes | - | Polyamide | Wago | 734-346 | 51132071 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 1 | 10A | 10A | 160V | - | - | - | - | Box | - | Square | 16 | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | 16 | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | 2140 | Active | Plug | 734-346 | 16 | 100 °C | -60 °C | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 16 Pole | Grey | - | 300 V | - | - | 1 | - | 10 A | - | Tin | 14-28 AWG | 16 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | - | -60-100 °C | - | - | 13.4mm | 22.3mm | 63.05mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-316/109-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL | No | - | - | - | Straight | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 10A | 10 A | - | - | EAR99 | Compliant with Exemption | - | 8536.69.40.40 | - | - | - | Wago | - | 51200480 | - | - | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | - | - | -60 | Panel Mount | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | 22.3 | Active | - | - | - | - | - | Yes | Yes | 3.5 | Spring Clamp | - | - | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | MCSMINI | Active | - | PC Terminal Block | 16 | - | - | - | Gray | 1 | M | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 16 | Light Gray | - | 300 V | - | 16 | 1 | - | 10 A | - | Tin | 14-28 AWG | 16 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Mating Flange | -60-100 °C | - | 65.5 | - | - | - | 13.4 | UL94 V-0 | - | - | ||
![]() 736-703 WAGO | 16 |
| - | - | PCB Mount | 6 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | cURus;CSA | No | 28 | 12 | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | Copper, Tin | - | 70pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm | - | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | - | Wago | 736-703 | 51151835 | - | - | - | - | - | - | - | - | WAGO Corporation | - | 8mm | - | - | - | - | 2 | - | - | 1000V | - | - | - | III | Box | Other | - | 3 | - | 2 | No | - | Active | - | 21 | 8 | Yes | 6mm | - | - | - | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 736 | Active | - | 736-703 | - | - | - | Polyamide | Gray | 2 | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 2 | - | 10 A | 3 | - | - | 6 | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | - | 26.00mm | 21.00mm | 30.50mm | - | - | UL94 V-0 | - | ||
![]() 734-103/008-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2.5 | CB, UL | No | 28 | 14 | - | Straight | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 200pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 12.70 x 18.90 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-103/008-000 | 51218848 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 10A | 10A | 300V | - | - | - | III | Box | - | - | 3 | - | 2 | No | 18.6 | Active | - | 10 | 2.5 | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 3 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | - | 734 | Active | - | PC Terminal Block | 3 | - | - | - | Gray | 1 | F | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | 300 V | - | 3 | 1 | - | 10 A | - | Tin | 14-28 AWG | 3 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | 12.7 | 18.60mm | 12.70mm | 18.90mm | 18.9 | UL94 V-0 | - | - | ||
![]() 734-335 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 100pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | - | (L x W x H) 22.3 x 21.14 x 13.4 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Polyamide | Wago | 734-335 | 51131817 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 1 | 10A | 10A | 160V | - | - | - | - | Box | - | Square | 5 | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | 5 | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | 2140 | Active | Plug | 734-335 | 5 | 100 °C | -60 °C | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 5 Pole | Grey | - | 300 V | - | - | 1 | - | 10 A | - | Tin | 14-28 AWG | 5 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | - | -60-100 °C | - | - | 13.4mm | 22.3mm | 21.14mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-215/008-000 WAGO | 45 |
| - | Tin | Panel Mount | - | Plastic | - | - | - | - | CB, UL | No | - | - | - | Straight | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 60312496 | - | - | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | - | - | -60 | Panel Mount | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | 18.6 | Active | - | - | - | - | - | - | - | 3.81 | Spring Clamp | - | - | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | MCSMINI | Active | - | PC Terminal Block | 15 | - | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 15 | Orange | - | 300 V | - | 15 | 1 | - | 10 A | - | Tin | 14-28 AWG | 15 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | 57.15 | - | - | - | 18.9 | UL94 V-0 | - | - | ||
![]() 734-206/008-000 WAGO | 7 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL | No | 28 | 14 | - | Straight | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | IP20 | (L x W x H) 17.90 x 25.06 x 18.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-206/008-000 | 51219650 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 10A | 10A | 300V | - | - | - | III | Box | - | - | 6 | - | 2 | No | 18.6 | Active | - | 10 | 2.5 | Non-Compliant | 7.00mm | - | - | 3.81 | Spring Clamp | - | 6 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | - | 734 | Active | Socket | PC Terminal Block | 6 | - | - | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 6 | Orange | - | 300 V | - | 6 | 1 | - | 10 A | - | Tin | 14-28 AWG | 6 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | + snap-in nibs | -60-100 °C | - | 25.06 | 18.60mm | 17.90mm | 25.06mm | 18.9 | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-350 WAGO | 2475 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL, UR | No | 28 | 14 | Tin plated | - | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | - | - | - | - | 3.81mm | 10A | 10 A | - | (L x W x H) 22.3 x 78.29 x 13.4 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 734-350 | 51132074 | - | - | - | 1.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 1 | 10A | 10A | 160V | - | - | - | - | Box | - | Square | 20 | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | 2140 | Active | - | 734-350 | 20 | - | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 20 Pole | - | - | 300 V | - | - | 1 | - | 10 A | - | Tin | 14-28 AWG | 20 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | - | -60-100 °C | - | - | 13.4mm | 22.3mm | 78.29mm | - | UL94 V-0 | - | - | ||
![]() 734-310 WAGO | 4950 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA | No | 28 | 14 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 22.3 x 37.4 x 13.4 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 734-310 | 51131796 | - | - | - | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 10A | 10A | 160V | - | - | - | - | Box | - | Square | 10 | 3.5mm | - | No | 22.3 | Active | - | - | - | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 10 | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | 2140 | Active | Plug | PC Terminal Block | 10 | 100 °C | -60 °C | - | Grey | 1 | M | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | 300 V | - | 10 | 1 | - | 10 A | - | Tin | 14-28 AWG | 10 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | 28AWG to 14AWG | - | - | - | 10A | - | - | - | 6-7 mm | - | 160V | - | - | -60-100 °C | - | 37.4 | 13.4mm | 22.3mm | 37.4mm | 13.4 | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 721-2109/026-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL | No | 24 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 5mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 45.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | - | Wago | 721-2109/026-000 | 51134500 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | - | -60 | - | - | 1 | 16A | 16A | 320V | - | - | - | III | Box | - | - | 9 | - | 2 | No | - | Active | - | 16 | 4 | - | 10.00mm | - | - | 5 | Spring Clamp | - | 9 | - | Spring clamp connection | - | 630 V | 600 V | - | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 9 (Mate), 18 (Input) | - | - | - | Gray | 2 | F | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 18 | Light Gray | - | 300 V | - | 9 | 1 (Mate), 2 (Input) | - | 20 A | - | Tin | 12-24 AWG | 9 (Mate), 18 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | - | 9-10 mm | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.45mm | 20.80mm | 45.00mm | - | UL94 V-0 | - | - | ||
![]() 734-108/037-000 WAGO | 50 |
| - | TIN/NICKEL CHROME | Free Hanging (In-Line) | - | Polyamide 6/6 | - | - | - | - | CCA | No | 28 | 14 | - | Straight | PA 66 | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 3.5(mm) | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP20 | (L x W x H) 13.40 x 39.80 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-108/037-000 | 51130240 | Other copper alloys | Plastic | Tin | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | Panel | 1 | 10A | 10A | 300V | 1 | -60C to 100C | 300V | III | Box | - | - | 8 | - | 2 | No | 18.6 | Active | No | 10 | 2.5 | Non-Compliant | 7.00mm | - | - | 3.5 | Spring Clamp | - | 8 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | Box | 734 | Active | Socket | PC Terminal Block | 8 | - | - | - | Grey | 1 | F | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 8 | Light Gray | 14-28(AWG) | 300 V | - | 8 | 1 | - | 10 A | - | Tin | 14-28 AWG | 8 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | 10(A) | - | - | + lateral latch | -60-100 °C | - | 39.8 | 18.60mm | 13.40mm | 39.80mm | 13.4 | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 734-312/018-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL | No | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 44.4 x 17.9 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-312/018-000 | 60257663 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 10A | 10A | 160V | - | - | - | III | Box | - | Square | 12 | - | 2 | No | 22.3 | Active | - | 10 | 2.5 | - | - | - | - | 3.5 | Spring Clamp | - | 12 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | - | 2140 | Active | - | PC Terminal Block | 12 | - | - | - | Gray | 1 | M | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | - | 10 A | - | Tin | 14-28 AWG | 12 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Board Lock | -60-100 °C | - | 44.4 | 17.9mm | 22.3mm | 44.4mm | 13.4 | UL94 V-0 | - | - | ||
![]() 734-307/109-000 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL | No | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 34 x 13.4 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-307/109-000 | 51203241 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 10A | 10A | 160V | - | - | - | III | Box | - | Square | 7 | - | 2 | No | 22.3 | Active | - | 10 | 2.5 | Non-Compliant | - | Yes | Yes | 3.5 | Spring Clamp | - | 7 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | - | 2140 | Active | Plug | PC Terminal Block | 7 | 100 °C | -60 °C | - | Grey | 1 | M | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 7 | Light Gray | - | 300 V | - | 7 | 1 | - | 10 A | - | Tin | 14-28 AWG | 7 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Mating Flange | -60-100 °C | - | 34 | 13.4mm | 22.3mm | 34mm | 13.4 | UL94 V-0 | UL94 V-0 | - | ||
![]() 734-116/107-000 WAGO | 45 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA, UL | No | 28 | 14 | - | Straight | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 13.40 x 65.50 x 18.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-116/107-000 | 51195174 | - | - | - | 1.5mm² | - | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 10A | 10A | 300V | - | - | - | - | Box | - | - | 16 | - | - | No | 18.6 | Active | - | - | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 16 | - | - | - | 320 V | 300 V | - | - | 28-14 AWG | - | -60°C ~ 100°C | - | 734 | Active | - | PC Terminal Block | 16 | - | - | - | Gray | 1 | F | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Screwless - Push-In Spring | 16 | Light Gray | - | 300 V | - | 16 | 1 | - | 10 A | - | Tin | 14-28 AWG | 16 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | + sleeve | -60-100 °C | - | 65.5 | 18.60mm | 13.40mm | 65.50mm | 13.4 | UL94 V-0 | - | - | ||
![]() 734-304/018-000 WAGO | 16 |
| - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 14 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.8 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 100pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | IP10 | (L x W x H) 22.3 x 16.4 x 17.9 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-304/018-000 | 60257655 | Other copper alloys | Plastic | Tin | 1.50mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 10A | 10A | 160V | - | - | - | III | Box | - | Square | 4 | - | 2 | No | 22.3 | Active | - | 10 | 2.5 | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | 4 | - | Spring clamp connection | - | 320 V | 300 V | - | - | 28-14 AWG | No | -60°C ~ 100°C | - | 2140 | Active | Plug | PC Terminal Block | 4 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.138 (3.50mm) | - | - | 0.528 (13.40mm) | 10 A | Tin | Screwless - Push-In Spring | 4 | Light Gray | - | 300 V | - | 4 | 1 | - | 10 A | - | Tin | 14-28 AWG | 4 | 28-14 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | - | - | - | 6-7 mm | - | - | - | Board Lock | -60-100 °C | - | 16.4 | 17.9mm | 22.3mm | 16.4mm | 17.9 | UL94 V-0 | UL94 V-0 | - |