- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Automotive | Base Product Number | Cable diameter (details) | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Mfr | Model | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Package | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Total no. of pins | Transparent | Type A | Type B | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Housing Color | Wire Gauge | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Stripping Length | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-2334 WAGO | 49 |
| - | Panel Mount, Snap-In | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 32A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 51146361 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | 3 | No | Active | - | 6 | Non-Compliant | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | - | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Male Pins | 4 | Green | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | Screwless - Spring Cage, Tension Clamp | Green | - | - | 1 | 4 | - | 12-20 AWG | 4 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | 18.5 | 36 | 45.5 | - | - | UL94 V-0 | - | - | ||
![]() 769-192/769-319 WAGO | 41 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | 16 A | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | V0 | - | - | Wago | - | 51033327 | - | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | 16 | - | Non-Compliant | - | - | - | - | - | 400 V | - | - | - | - | X-COM® | Active | Plug Connection | 4 | Grey | - | - | 28.5 | - | - | Plug Receptacles, Push In, Spring | Gray | - | - | 1 | - | - | 12-28 AWG | - | - | - | 0.08-4mm² | - | - | - | 8mm ~ 9mm | - | - | - | 87.5 | 87.5 | 11.1 | 1.122 (28.50mm) | 11.1mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 770-1753 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | UL | No | 770-17 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | - | Wago | - | 7701753 | - | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | Pink | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 2 Pos, 1 Row | Terminal Block, Plug Connection, 4 Pos, 2 Row | - | - | - | - | - | - | - | - | - | ||
![]() 770-223 WAGO | 9900 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Separate | Wago | - | 51110230 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | 3 | No | Active | - | 4 | - | - | - | - | - | - | 250 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Female Sockets | 3 | White | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | 1 | 3 | - | 12-20 AWG | 3 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | 12.9 | 37.5 | 30 | - | - | UL94 V-0 | - | - | ||
![]() 770-1373/149-000 WAGO | 49 |
| - | - | Polyamide | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | WINSTA® Series | 8536.69.40.30 | - | - | Separate | Wago | - | 51165553 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | 3 | No | Active | - | 4 | - | - | - | - | - | - | - | - | - | Yes | - | WINSTA® MIDI | Active | Strain Relief | 3 | Brown | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 75.9 | 34.6 | - | - | - | - | - | ||
![]() 769-512/000-016 WAGO | 2096 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.80.00 | V0 | - | - | Wago | - | 50098744 | - | WAGO Corporation | - | - | - | - | - | Bag | - | No | Active | 32 | - | Non-Compliant | - | - | No | - | - | - | - | - | - | - | X-COM® | Active | Plug, Female Sockets | 1 | Green | 0.197 (5.00mm) | - | 37.1 | 1.043 (26.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | - | - | 12-28 AWG | 1 | 225° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | 26.5 | 35.9 | 5 | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 769-513 WAGO | 24250 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | 32A | - | - | EAR99 | Compliant | - | - | 8536.69.80.00 | V0 | - | - | Wago | - | 7690513 | - | WAGO Corporation | - | - | - | - | - | - | - | No | Active | 32 | - | Non-Compliant | - | - | No | - | - | 500 V | - | - | - | - | - | Active | Plug, Female Sockets | 1 | Grey | 0.197 (5.00mm) | - | 37.1 | 1.043 (26.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | - | - | 12-28 AWG | 1 | 225° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | 26.5 | 35.9 | 5 | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 769-610/001-000 WAGO | 92 |
| - | Panel Mount, Snap-In | Polyamide | - | CCA;CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | 32A | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | V0 | - | - | Wago | - | 60283424 | - | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | 32 | - | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | X-COM® | Active | Plug, Male Pins | 10 | Gray | 0.197 (5.00mm) | - | 18.3 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | 1 | 10 | - | 12-28 AWG | 10 | 180° | - | 0.08-4mm² | 8-9mm | - | Solid Wire;Stranded Wire | - | - | - | Locking Ramp | 40.2 | 40.2 | 53.6 | - | - | UL94 V-0 | - | - | ||
![]() 770-202 WAGO | 57 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Separate | Wago | - | 7700202 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | 3 | No | Active | - | 4 | - | - | - | - | - | - | 250 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Female Sockets | 2 | Black | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | 1 | 2 | - | 12-20 AWG | 2 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | 12.9 | 37.5 | 20 | - | - | UL94 V-0 | - | - | ||
![]() 770-1343 WAGO | 139 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Separate | Wago | - | 51110265 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | 3 | No | Active | - | 4 | - | - | - | - | - | - | 250 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Female Sockets | 3 | Orange | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | 1 | 3 | - | 12-20 AWG | 3 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Retention Latches (Non-Wire Side) | 12.9 | 37.5 | 30 | - | - | UL94 V-0 | - | - | ||
![]() 769-606/001-000 WAGO | 12983 |
| - | Panel Mount, Snap-In | Polyamide | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | 32A | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | - | Wago | - | 51132406 | - | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | - | - | - | - | - | - | - | - | 500 V | - | 28~12 AWG | - | - | X-COM® | Active | Plug, Male Pins | 6 | Gray | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | 1 | 6 | - | 12-28 AWG | 6 | 180° | - | 0.08-4mm² | 8-9mm | - | Solid Wire;Stranded Wire | - | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 769-606/006-000 WAGO | 49 |
| - | Panel Mount, Snap-In | Polyamide | - | CCA;CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | 32A | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | V0 | - | - | Wago | - | 60284292 | - | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | 32 | - | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | X-COM® | Active | Plug, Male Pins | 6 | Gray | 0.197 (5.00mm) | - | 30 | 1.642 (41.70mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 6 | - | 12-28 AWG | 6 | 180° | - | 0.08-4mm² | 8-9mm | - | Solid Wire;Stranded Wire | - | - | - | Mating Flange | 41.7 | 41.7 | 44.3 | - | - | UL94 V-0 | - | - | ||
![]() 769-504/000-016 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.80.00 | - | - | - | Wago | - | 50098752 | - | WAGO Corporation | - | - | - | - | - | Bag | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | X-COM® | Active | Plug, Female Sockets | 1 (Mate), 2 (Input) | Green | 0.197 (5.00mm) | - | - | 1.413 (35.89mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 (Mate), 2 (Input) | - | - | 12-28 AWG | 1 (Mate), 2 (Input) | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 770-235 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Separate | Wago | - | 51110454 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | 3 | No | Active | - | 6 | - | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Male Pins | 5 | White | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 5 | - | 12-20 AWG | 5 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | 12.9 | 37.5 | 50 | - | - | UL94 V-0 | - | - | ||
![]() 770-1115 WAGO | 4850 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | Copper | - | 25A | 23 A | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | - | Wago | - | 51110475 | - | WAGO Corporation | - | - | - | - | - | Box | - | No | Active | - | - | Non-Compliant | - | - | - | - | - | 250 V | 600 V | 12~20 AWG | - | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Male Pins | 5 | Blue | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | 25 A | Screwless - Push-In Spring | - | - | - | 1 | 5 | - | 12-20 AWG | 5 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 770-2313 WAGO | 49 |
| - | Panel Mount, Snap-In | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 7702313 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | 3 | No | Active | - | 4 | - | - | - | - | - | - | 250 V | 600 V | 12~20 AWG | - | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Male Pins | 3 | Red | 0.394 (10.00mm) | - | - | 0.689 (17.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 3 | - | 12-20 AWG | 3 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | 17.5 | 36 | 35.5 | - | - | UL94 V-0 | - | - | ||
![]() 770-611 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | CCA;CSA;UL | No | 770-6 | 0.5 - 4mm² | A | - | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant | Black | - | 8536.69.40.30 | - | Yes | - | Wago | 770-611 | 51191442 | - | WAGO Corporation | - | 25A | 25A | 400V | 400V | Box | - | No | Active | - | - | - | - | 4 + PE | - | Mains plug | Mains socket | - | - | 20~12 AWG | - | - | WINSTA® MIDI | Active | Phase selection-distributor | - | Black | - | - | - | - | - | - | - | 12-20 AWG | - | - | 5 | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | Terminal Block, Plug Connection, 8 pos, 2 rows | Terminal Block, Plug Connection, 5 pos, 1 row | - | - | - | - | - | - | - | - | - | ||
![]() 770-714/007-000 WAGO | 96 |
| - | Panel Mount, Snap-In | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 51181782 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | 3 | No | Active | - | 6 | Non-Compliant | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | - | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Male Pins | 4 | Black | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | Screwless - Spring Cage, Tension Clamp | Black | - | - | 1 | 4 | - | 12-20 AWG | 4 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | 18.5 | 36 | 45.5 | - | - | UL94 V-0 | - | Lead Free | ||
![]() 769-515/000-016 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.80.00 | V0 | - | - | Wago | - | 50098747 | - | WAGO Corporation | - | - | - | - | - | - | - | No | Active | 32 | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | Plug, Female Sockets | 1 | Green, Yellow | 0.197 (5.00mm) | - | 37.1 | 1.043 (26.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | - | - | 12-28 AWG | 1 | 225° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | 26.5 | 35.9 | 5 | - | - | UL94 V-0 | - | - | ||
![]() 770-205 WAGO | 4950 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | - | Wago | - | 51110226 | - | WAGO Corporation | - | - | - | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | - | -35°C ~ 85°C | - | Active | Plug, Female Sockets | 5 | Black | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | 1 | 5 | - | 12-20 AWG | 5 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | - | - | - | - | - | UL94 V-0 | - | - |