- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Actuation direction | Approvals | Automotive | AWG | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | Enclosure material | EU RoHS | Factory colour | Fused | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Resistance (MOhm) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal cross section | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Spacing | Standards Met | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Style | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Wire Type | Stripping Length | Current Rating (Max) | Rated Voltage | Disconnect Type | Connection Type | Features | Pin Length | Strain Relief | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | WAGO CORP | - | V0 | - | WAGO Innovative Connections | - | 2022-103/000-039/999-953 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 24 | - | 5.72 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Box | - | Active | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | 40.5 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.4 | 22.4 | 15.6 | - | - | - | - | - | ||
![]() 231-109/027-000 WAGO | 18 |
| - | - | Panel Mount | - | Polyamide | - | - | - | - | - | - | CSA;UL | Unknown | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | - | 16A | 15 A | IP20 | - | EAR99 | - | Compliant | - | - | - | - | - | V0 | - | Wago | - | 231-109/027-000 | Other copper alloys | Plastic | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | Unknown | - | Active | - | 16 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 28~12 AWG | - | - | No | -60°C ~ 85°C | Box | MCSMIDI Classic | Active | - | Plug, Female Sockets | 9 | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 9 | - | - | Tin | - | 12-28 AWG | - | 9 | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 832-1102/037-000 WAGO | 37 | - | - | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | No | - | - | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 25 | 0.75 - 16 | - | Electrolytic Copper | - | - | - | - | - | - | - | 76A | 85 A | - | - | EAR99 | - | Compliant | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | 10.16mm | - | No | - | Active | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 kV | 600 V | - | - | - | - | - | -60°C ~ 120°C | Box | MCSMAXI 16 | Active | - | Plug, Female Sockets | 2 | - | Gray | - | - | - | 0.400 (10.16mm) | - | 29.1 | 1.146 (29.10mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | - | - | - | Silver | - | 4-18 AWG | - | 2 | - | 180° | - | 0.75-16mm² | 18-20mm | 18AWG to 4AWG | - | - | - | 76A | - | - | - | - | - | 1kV | - | - | Lever Actuated | - | - | - | 45.7 | 45.7 | 10.16 | - | - | - | UL94 V-0 | - | ||
![]() 740-108 WAGO | 1000 |
| - | - | PCB Mount | 8 | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | Parallel (to the PCB) | CSA;UR | No | - | 28 | 12 | - | - | - | - | - | - | Spring-loaded terminal,Print | Copper, Tin | - | 100pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | - | EAR99 | Polyamide | Compliant | Grey | - | - | - | Yes | - | - | Wago | 740-108 | 60272242 | - | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | - | - | 1 | - | 16A | 16A | 320V | - | - | - | - | Box | - | - | 8 | - | - | No | - | Active | - | - | - | - | Yes | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | Box | 740 | Active | - | 740-108 | - | Polyamide | Gray | 1 | - | - | 0.197 (5.00mm) | - | - | - | - | - | 16 A | - | - | Grey | 12-28 AWG | 300 V | - | - | 1 | - | 10 A | 8 | - | - | - | - | 8 | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | 5.1 MilliMeters | - | - | 23.30mm | 11.10mm | 40.00mm | - | - | - | - | UL94 V-0 | ||
![]() 10134254-005LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pack | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | UL;CSA | No | - | - | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | V0 | - | Wago | - | 2626-1103/020-004 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | No | - | Active | - | 41 | 8 | - | No | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -60°C ~ 105°C | Box | - | Active | - | - | - | Polyamide | Black | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | 8-24 AWG | 600 V | - | - | 1 | - | 38 A | 3 | - | - | - | - | 3 | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6 | - | - | - | - | - | - | - | ||
![]() 2102-1301 WAGO | 61 | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, cURus | No | - | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Push-in connector | - | - | 50pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | - | 30 A | 20 A | - | (W x H) 5.20 mm x 32.90 mm | EAR99 | - | Compliant | Grey | - | - | WAGO CORP | Yes | V0 | - | Wago | 2102-1301 | 60367576 | - | - | - | 20 | +105°C | - | - | WAGO Corporation | 10mm | -35°C | - | T DIN Rail | - | 1 | - | 24A | 24A | - | - | - | - | - | Box | - | Active | 3 | - | - | No | - | Active | - | 24 | - | 5.7 | Yes | Yes | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | - | - | - | Spring Clamp | - | - | - | - | 800V | 600V | 800 V | - | - | - | - | - | Box | 2102 | Active | - | Terminal Block | 3 | - | Gray | - | - | - | 5.2mm | - | 32.9 | - | - | compliant | 30A | Push In, Spring | 3 | - | - | - | - | 1 | Single | - | - | - | - | MODULAR TERMINAL BLOCK | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | 24A | - | - | - | 10mm ~ 12mm | - | 800V | - | - | + lever,+ CAGE CLAMP® | - | - | - | 32.90mm | 72.2 | 5.20mm | - | 5.2mm | - | UL94 V-0 | - | ||
![]() MKDSO 2.5/ 4-R Phoenix Contact | In Stock | - | - | Tin | - | - | Polyamide | - | - | - | - | 7.53 | - | - | No | - | - | - | Right Angle | - | - | - | - | - | - | Copper Alloy | 5(mm) | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 24 | - | 105 | 400V | - | - | - | -40 | Through Hole | Through Hole | - | - | - | - | - | 1 | -40C to 105C | 400V | - | - | - | - | - | - | - | No | 15.3 | - | No | - | - | - | - | - | - | - | - | Yes | Yes | 5 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | PC Terminal Block | - | - | - | 1 | F | - | - | - | - | - | - | - | - | - | 4 | Green | 14-26(AWG) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24(A) | - | - | - | - | - | - | 20.95 | - | - | - | - | - | 21.25 | - | - | ||
![]() 257-850 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 28 | 12 | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | - | 400pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 7.50mm,7.62mm | - | - | - | - | EAR99 | - | Compliant | Red | - | - | - | Yes | V0 | - | - | 257-850 | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 1 | - | - | - | 630V | - | - | - | III | - | Other | - | 1 | - | 2 | No | - | - | - | 24 | 6 | - | - | - | - | - | 6mm | - | - | - | - | - | - | - | Solder | - | - | - | - | Yes | - | - | - | Box | 257 | Active | - | 257-850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP® | - | - | - | 14.20mm | 10.30mm | 24.20mm | - | - | - | - | - | ||
![]() 2102-1204 WAGO | 45 | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, cURus | No | - | 22 | 12 | - | 5.20mm | - | - | - | - | Push-in connector | - | - | 50pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | - | 32 A | 20 A | - | (W x H) 5.20 mm x 32.90 mm | EAR99 | - | Compliant | Blue | - | - | WAGO CORP | Yes | - | - | Wago | 2102-1204 | 60367574 | - | - | - | - | +105°C | - | - | WAGO Corporation | 10mm | -35°C | - | - | - | 1 | - | 24A | 24A | - | - | - | - | - | Box | - | Active | 2 | - | - | No | - | Active | - | - | - | 2.29 | Yes | Yes | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | - | - | - | Clamp | - | - | - | - | 800V | 600V | 800 V | - | - | - | - | - | Box | 2102 | Active | - | WAGO GmbH & Co. KG | 2 | - | Blue | - | - | - | 5.2mm | - | - | - | - | compliant | 32A | Push In, Spring | - | - | - | - | - | 1 | Single | - | - | - | - | MODULAR TERMINAL BLOCK | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | 24A | - | - | - | 10mm ~ 12mm | - | 800V | - | - | + lever,+ CAGE CLAMP® | - | - | - | 32.90mm | - | 5.20mm | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 10134332-003LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pack | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226-114 WAGO | 16 |
| - | - | Feed-Through, Snap-In | 1 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Parallel (to the PCB) | CSA, UL | No | - | 28 | 12 | - | - | - | - | - | - | Spring-loaded terminal | Copper, Tin | - | 200pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 6mm | 20 A | 6 A | - | - | EAR99 | Polyamide | Compliant | Grey | - | - | - | Yes | - | - | Wago | 226-114 | 51146427 | - | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | - | - | 1 | - | 20A | 20A | 320V | - | - | - | - | Bag | - | - | 1 | - | - | No | - | Active | - | - | - | - | Yes | - | 6 mm | - | 10mm | - | - | - | - | - | - | - | - | 630 V | 300 V | - | - | Yes | - | - | - | Bag | 226 | Active | - | 226-114 | 1 | - | Gray | 1 | - | - | - | - | - | - | - | - | 20 A | Push In, Spring | - | Gray | - | - | - | 1 | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-4mm² | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | + CAGE CLAMP® | - | - | - | 26.00mm | 6.00mm | 38.50mm | 0.866 (22.00mm) | 6.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 2102-1304 WAGO | 138 | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, cURus | No | - | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Push-in connector | - | - | 50pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | - | 30 A | 20 A | - | (W x H) 5.20 mm x 32.90 mm | EAR99 | - | Compliant | Blue | - | - | WAGO CORP | Yes | V0 | - | Wago | 2102-1304 | 60367578 | - | - | - | - | +105°C | - | - | WAGO Corporation | 10mm | -35°C | - | - | - | 1 | - | 24A | 24A | - | - | - | - | - | Box | - | Active | 3 | - | - | No | - | Active | - | 24 | - | 2.3 | Yes | Yes | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | - | - | - | Clamp | - | - | - | - | 800V | 600V | 800 V | - | - | - | - | - | Box | 2102 | Active | - | Standard Block | 3 | - | Blue | - | - | - | 5.2mm | - | 32.9 | - | - | compliant | 30A | Push In, Spring | - | - | - | - | - | 1 | Single | - | - | - | - | MODULAR TERMINAL BLOCK | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | 24A | - | - | - | 10mm ~ 12mm | - | 800V | - | - | + lever,+ CAGE CLAMP® | - | - | - | 32.90mm | 72.2 | 5.20mm | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 2102-1201 WAGO | 5 | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, cURus | No | - | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Push-in connector | - | - | 50pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | - | 32 A | 20 A | - | (W x H) 5.20 mm x 32.90 mm | EAR99 | - | Compliant | Grey | - | - | - | Yes | V0 | - | Wago | 2102-1201 | 60367577 | - | - | - | - | +105°C | - | - | WAGO Corporation | 10mm | -35°C | - | - | - | 1 | - | 24A | 24A | - | - | - | - | - | Box | - | - | 2 | - | - | No | - | Active | - | 24 | - | - | Yes | - | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | - | - | - | Clamp | - | - | - | - | 800V | 600V | 800 V | - | - | - | - | - | Box | 2102 | Active | - | Standard Block | 2 | - | Gray | - | - | - | 5.2mm | - | 32.9 | - | - | - | 32A | Push In, Spring | - | - | - | - | - | 1 | Single | - | - | - | - | - | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | 24A | - | - | - | 10mm ~ 12mm | - | 800V | - | - | + lever,+ CAGE CLAMP® | - | - | - | 32.90mm | 61.5 | 5.20mm | - | 5.2mm | - | UL94 V-0 | - | ||
![]() 221-615 WAGO | 46551 | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | cULus, UL | No | 20 - 10 | - | - | - | - | - | - | - | - | Pull spring | Copper | - | 6pc(s) | 6mm² | 0.5mm² | 6mm² | 0.5mm² | - | - | - | - | (L x W) 21.1 mm x 36.7 mm | EAR99 | - | Compliant | Transparent,Orange | No | - | - | - | - | - | Wago | 221-615 | 60380335 | - | - | - | - | +105°C | - | - | - | - | - | - | - | - | - | 0.5 - 6 | 41A | 41A | 450V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | Yes | - | - | - | - | 450 V | - | - | 0.5 → 6 mm², 20 → 10 AWG | - | - | - | 221 | Active | - | - | - | - | Transparent | - | Female | - | - | - | - | - | Lever | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 20AWG to 10AWG | - | - | - | 41A | - | - | Copper to Aluminum, Copper to Copper | - | - | 450V | - | - | - | - | No | - | - | 21.1mm | 36.7mm | - | - | - | - | - | ||
![]() T302040300J0G Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB200003DS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | 65/Contact | - | 100 | 300VAC | - | - | - | -35 | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 30.2 | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Europa Terminal Block | - | - | - | 2 | F | - | - | - | - | - | - | - | - | - | 12 | Natural | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.2 | - | - | - | - | - | 25.3 | - | - | ||
![]() 890-275 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZFKKDS 1.5C-5.0 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 2.8 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | 16 | - | 100 | 400V | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 21 | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | PC Terminal Block | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2 | Green | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | 300V | - | - | - | - | - | 5 | - | - | - | - | - | 26 | - | - | ||
![]() MSTB 2.5/ 8-STF-5.08 Phoenix Contact | 509 | - | - | - | - | - | - | - | - | - | - | 14.164 | - | - | No | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | 8536.69.40.51 | - | - | - | 5 | - | - | - | - | - | - | 12 | - | 100 | 320V | - | - | - | -40 | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | No | 18.2 | - | - | - | - | - | - | - | - | - | - | Yes | Yes | 5.08 | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Terminal Block | - | - | - | 1 | F | - | - | - | - | - | - | - | - | - | 8 | Green | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG to 12AWG | - | - | - | 12A | - | - | - | - | - | 320V | - | - | - | - | - | 50.65 | - | - | - | - | - | 15 | - | - |