- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | For Use With/Related Products | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-2708/037-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 74.77 x 29.80 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2708/037-000 | 51134364 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | 1 | - | - | 630V | III | Box | - | 8 | - | 2 | No | Active | 16 | 6 | - | 10.00mm | - | - | 8 | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-2708/037-000 | 16 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 8 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | 29.80mm | 20.80mm | 74.77mm | UL94 V-0 | - | ||
![]() 231-155 WAGO | 47 |
| - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | Multiple | 8536.69.80.00 | - | - | Wago | - | 2310155 | - | - | - | - | - | 0.5 | 105 | 250V | WAGO Corporation | - | - | -60 | - | - | - | - | - | Box | - | - | - | - | No | Active | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Active | - | Test Disconnect Terminal | 1 | - | - | - | Gray | 1 | PL | - | - | - | - | - | - | 1 | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-304/102-000 WAGO | 17 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 100pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 26.45 x 20.32 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-304/102-000 | 51117364 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 16A | 16A | 320V | III | Box | - | 4 | - | 2 | No | Active | 16 | 4 | - | 9.00mm | - | - | 4 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-304/102-000 | 4 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 4 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ cover,encodable | -60-85 °C | - | 20.32mm | 14.30mm | 26.45mm | UL94 V-0 | - | ||
![]() 231-2212/026-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 7.50mm | 16A | 20 A | - | (L x W x H) 20.80 x 87.50 x 26.45 mm | EAR99 | Compliant | Grey | - | 8536.69.40.40 | Yes | - | Wago | 231-2212/026-000 | 51134234 | - | - | - | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | 1 | - | - | 630V | - | Box | - | 12 | - | - | No | Active | - | - | - | 10.00mm | - | - | 12 | - | - | 1 kV | 600 V | 24-12 AWG | - | -60°C ~ 85°C | 231 | Active | - | 231-2212/026-000 | 24 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 87.50mm | UL94 V-0 | - | ||
![]() 231-2313/026-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 65.88 x 26.45 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2313/026-000 | 51134310 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | 1 | - | - | 320V | III | Box | - | 13 | - | 2 | No | Active | 16 | 4 | Compliant | 10.00mm | - | - | 13 | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | Plug | 231-2313/026-000 | 26 | - | - | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 13 Pole | Orange | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 13 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 65.88mm | UL94 V-0 | UL94 V-0 | ||
![]() 231-306/026-023 WAGO | In Stock | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-2705/026-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 7.62mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 35.36 x 26.45 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2705/026-000 | 51134352 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | 1 | - | - | 630V | III | - | - | 5 | - | 2 | No | Active | 16 | 6 | - | 10.00mm | - | - | 5 | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-2705/026-000 | 10 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 5 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 35.36mm | UL94 V-0 | - | ||
![]() 231-2309/026-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 45.56 x 26.45 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2309/026-000 | 51134298 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | 1 | - | - | 320V | III | Box | - | 9 | - | 2 | No | Active | 16 | 4 | - | 10.00mm | - | - | 9 | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-2309/026-000 | 18 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 45.56mm | UL94 V-0 | - | ||
![]() 2624-3507 WAGO | In Stock | - | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60329640 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | - | 32 | 8 | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 1 | - | 7 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 16.3 | - | - | - | - | ||
Tiny WHSL | 66 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 60331817 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 8-24 AWG | 600 V | - | - | 1 | 38 A | 8 | - | - | 8 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | ||
![]() 2624-1111 WAGO | 33 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA, cURus | No | - | - | - | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 0.6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60329566 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | Active | 41 | 4 | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | Grey | 10-24 AWG | 300 V | - | - | 1 | 26 A | 11 | - | - | 11 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76-221 °F | - | - | - | - | - | Spring Clamp | - | - | 4 mm | 15.4 | - | - | - | - | ||
![]() 2624-3109 WAGO | In Stock | - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60329614 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | Active | 32 | 4 | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | Grey | 10-24 AWG | 300 V | - | - | 1 | 26 A | 9 | - | - | 9 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 16.3 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | - | Wago | - | 60360519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | ||
![]() 231-307/102-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 35.56 x 26.45 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-307/102-000 | 51119591 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 16A | 16A | 320V | III | Box | - | 7 | - | 2 | No | Active | 16 | 4 | Compliant | 9.00mm | - | - | 7 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | Socket | 231-307/102-000 | 7 | 85 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Leg Spring, Push-In Spring | 7 Pole | Orange | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 7 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ cover,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 35.56mm | UL94 V-0 | UL94 V-0 | ||
![]() 231-305/102-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 100pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 26.45 x 25.40 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-305/102-000 | 51117405 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 16A | 16A | 320V | III | Box | - | 5 | - | 2 | No | Active | 16 | 4 | - | 9.00mm | - | - | 5 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-305/102-000 | 5 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ cover,encodable | -60-85 °C | - | 25.40mm | 14.30mm | 26.45mm | UL94 V-0 | - | ||
![]() 231-2305/107-000 WAGO | 1000 |
| - | Tin | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper Alloy | - | - | 16A | 20 A | IP20 | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | V0 | Wago | - | 51178808 | Other copper alloys | Plastic | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | - | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | MCSMIDI Classic | Active | - | Plug, Female Sockets | 5 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | Orange | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 5 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 231-2310/026-000 WAGO | 392 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 50.64 x 26.45 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-2310/026-000 | 51134301 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.2mm² | - | - | 1 | - | - | 320V | III | Box | - | 10 | - | 2 | No | Active | 16 | 4 | - | 10.00mm | - | - | 10 | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-2310/026-000 | 20 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | 1 | 20 A | - | Tin | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 50.64mm | UL94 V-0 | - | ||
![]() 231-306/107-000 WAGO | 45 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 40.38 x 26.45 mm | EAR99 | Compliant | Orange | - | 8536.69.40.40 | Yes | V0 | Wago | 231-306/107-000 | 51119376 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | 1 | 16A | 16A | 320V | III | Box | - | 6 | - | 2 | No | Active | 16 | 4 | - | 9.00mm | - | - | 6 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | 231-306/107-000 | 6 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-28 AWG | 6 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ screw lock,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 40.38mm | UL94 V-0 | - | ||
Tiny WHSL | 25 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus | No | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60340981 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Carton (box) | - | 10mm | 2 | No | Active | 76 | 8 | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 4-18 AWG | 600 V | - | - | 1 | 66 A | 5 | - | - | 5 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 76A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | 31.3 | - | - | - | - | ||
![]() 2624-1312 WAGO | In Stock | - | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 0.6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.90.40.00 | - | V0 | Wago | - | 60329582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | 2 | No | - | 32 | 6 | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 1 | - | 12 | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 15.4 | - | - | - | - |