- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Stripping Length | Rated Voltage | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2624-1309 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 0.6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60329578 | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | - | 2 | No | - | 32 | 6 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 15.4 | - | - | - | - | ||
![]() 2624-1512 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 60329595 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | ||
![]() 2706-154 WAGO | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 27060154 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Other | - | - | - | 2 | No | Active | 41 | 6 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 4 | - | - | - | 4 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | 25.5 | - | - | - | - | ||
![]() 2624-3306 WAGO | 69 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60329628 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | Active | 32 | 6 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | 1 | 26 A | 6 | - | - | - | 6 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 16.3 | - | - | - | - | ||
![]() 2624-3304 WAGO | 64 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60329624 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | Active | 32 | 6 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | 1 | 26 A | 4 | - | - | - | 4 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 16.3 | - | - | - | - | ||
![]() 231-309/027-000 WAGO | 16 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | 0.25 - 21.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 60.52 x 26.45 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-309/027-000 | 51117524 | Other copper alloys | Plastic | Tin | 2.50mm² | +85°C | WAGO Corporation | 0.08mm² | -60°C | 1 | 320V | III | Box | - | - | 9 | - | 2 | No | Active | 16 | 4 | - | - | - | 9.00mm | - | 9 | Spring clamp connection | - | 630 V | 600 V | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | - | 231-309/027-000 | 9 | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,for enclosures,+ sleeve,encodable | -60-85 °C | - | 26.45mm | 14.30mm | 60.52mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | PCB Mount | - | - | - | - | cURus | No | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | V0 | Wago | - | 60340971 | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | - | 2 | No | - | 76 | 8 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 28.6 | - | - | - | - | ||
![]() 2624-3312 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60329634 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | Active | 32 | 6 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | 1 | 26 A | 12 | - | - | - | 12 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 16.3 | - | - | - | - | ||
![]() 2624-1507 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 0.6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60329590 | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | - | 2 | No | - | 41 | 8 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | 7 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 15.4 | - | - | - | - | ||
![]() 231-2212/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 104.50 x 29.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 231-2212/037-000 | 51134235 | Other copper alloys | Plastic | Tin | 2.5mm² | - | WAGO Corporation | 0.2mm² | - | 1 | 630V | III | Box | - | - | 12 | - | 2 | No | Active | 16 | 6 | - | - | - | 10.00mm | - | 12 | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | - | 231-2212/037-000 | 24 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | 1 | 20 A | - | Tin | - | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | 29.80mm | 20.80mm | 104.50mm | UL94 V-0 | - | ||
![]() 2706-153 WAGO | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | WAGO CORP | - | V0 | Wago | - | 27060153 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Other | Active | - | - | 2 | No | Active | 41 | 6 | 5.72 | Yes | Yes | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | EAR99 | - | - | - | Polyamide | Gray | - | 8536.69.40.40 | 0.295 (7.50mm) | - | - | compliant | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 3 | - | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | 25.5 | - | - | - | - | ||
![]() 2706-160 WAGO | In Stock | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA, UL | No | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 27060160 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Other | - | - | - | 2 | No | Active | 41 | 6 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | Grey | 10-20 AWG | 300 V | - | 1 | 30 A | 10 | - | - | - | 10 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76-221 °F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 mm | 25.5 | - | - | - | - | ||
![]() 2706-253 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 27060253 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Other | - | - | - | 2 | No | Active | 1000 | 8 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 3 | - | - | - | 3 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | 25.5 | - | - | - | - | ||
![]() 2624-3506 WAGO | In Stock | - | - | PCB Mount | - | - | - | - | cURus;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 60329639 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60331815 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | Active | 48 | 8 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 8-24 AWG | 600 V | - | 1 | 38 A | 7 | - | - | - | 7 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 24.2 | - | - | - | - | ||
Tiny WHSL | 36 | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus | No | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | V0 | Wago | - | 60340976 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | - | 10mm | 2 | No | Active | 76 | 8 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 4-18 AWG | 600 V | - | 1 | 66 A | 2 | - | - | - | 2 | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 76A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | 31.3 | - | - | - | - | ||
![]() 231-2305/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL | No | 24 | 12 | Polyamide 6.6 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 41.79 x 29.80 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 231-2305/037-000 | 51134285 | Other copper alloys | Plastic | Tin | 2.5mm² | - | WAGO Corporation | 0.2mm² | - | 1 | 320V | III | Box | - | - | 5 | - | 2 | No | Active | 16 | 4 | - | Compliant | - | 10.00mm | - | 5 | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 85°C | 231 | Active | - | Plug | 231-2305/037-000 | 10 | - | Orange | 1 | - | 0.200 (5.08mm) | - | 0.819 (20.80mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | Orange | - | 300 V | - | 1 | 20 A | - | Tin | - | 12-24 AWG | 5 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | 9-10 mm | - | - | + lateral latch | -60-85 °C | - | 29.80mm | 20.80mm | 41.79mm | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus | No | - | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | V0 | Wago | - | 60340965 | - | - | - | - | - | WAGO Corporation | - | - | - | - | III | Box | Carton (box) | - | - | 10mm | 2 | No | Active | 76 | 8 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 4-18 AWG | 600 V | - | 1 | 66 A | 5 | - | - | - | 5 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 76A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | 28.6 | - | - | - | - | ||
![]() 231-309/037-000 WAGO | 5000 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UL, UR | No | 28 | 12 | Polyamide 6.6 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 14.30 x 62.32 x 29.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | Wago | 231-309/037-000 | 51117526 | - | - | - | 2.50mm² | +85°C | WAGO Corporation | 0.08mm² | -60°C | 1 | 320V | - | Box | - | - | 9 | - | - | No | Active | - | - | - | - | - | 9.00mm | - | 9 | - | - | 630 V | 600 V | 28-12 AWG | - | -60°C ~ 85°C | 231 | Active | - | - | 231-309/037-000 | 9 | - | Orange | - | - | 0.200 (5.08mm) | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | - | + CAGE CLAMP®,+ lateral latch,encodable | -60-85 °C | - | 29.60mm | 14.30mm | 62.32mm | UL94 V-0 | - | ||
Tiny WHSL | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | Wago | - | 60340967 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | 10mm | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 4-18 AWG | 600 V | - | 1 | 66 A | 6 | - | - | - | 6 | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 76A | - | - | - | 1kV | Spring Clamp | - | - | 4 MilliMeters | - | - | - | - | - |