- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Degree of protection (IP) | Mfr | Model | Modular version | Mounting | Overvoltage category | Pollution degree | Product Status | RoHS | Voltage type | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Depth | Frequency | Termination Style | Wire Gauge | Note | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Mating Orientation | Wire Termination | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 388509 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | Yes | - | - | - | - | CLIPLINE PTI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,2mm | ||
![]() 388510 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | Yes | - | - | - | - | CLIPLINE PTI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,2mm | ||
![]() 236737 Eaton | In Stock | - | - | - | - | - | 69.5 | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | 3 | 2 | - | - | AC | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221525 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | 175 | ||
![]() 283992 Eaton | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 100 | ||
![]() 283998 Eaton | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 100 | ||
![]() 2ESDFM-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 18A | 15 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 600 V | 300 V | -40°C ~ 120°C | - | Plug, Female Sockets | 6 | Green | 0.200 (5.08mm) | - | - | Screw | - | - | 1 | - | Tin | 12-24 AWG | 6 | - | - | 0.2-2.5mm² | - | - | Mating Flange, Retention Latches | - | - | ||
![]() 3EHDRM-02P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 18A | 25 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 800 V | 300 V | -40°C ~ 120°C | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.300 (7.62mm) | - | - | Solder | - | - | 1 | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | - | - | ||
![]() ECH381VM-12P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 14A | 8 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 320 V | 300 V | -40°C ~ 120°C | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 (3.81mm) | - | - | Solder | - | - | 1 | - | Tin | - | 12 | - | Vertical | - | - | - | Mating Flange | - | - | ||
![]() 2EHDRS-03P Dinkle | In Stock | - | - | Board Mount | - | - | - | - | - | 12A | 12 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 250 V | 300 V | -40°C ~ 115°C | - | - | 3 | Green | 0.200 (5.08mm) | - | - | Screw | - | - | 1 | - | Tin | 12-24 AWG | 3 | - | 90°, Right Angle | 0.5-2.5mm² | - | - | Mating and Mounting Flange | - | - | ||
![]() ELK500V-03P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Green | 0.197 (5.00mm) | - | - | - | 16-30 AWG | - | 1 | 13.5 A | - | - | 3 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | ||
![]() 0397003304 Molex | 47 | - | - | - | - | 039700 | - | - | - | - | - | - | Molex | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC381RM-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 320 V | 300 V | -40°C ~ 120°C | - | Plug, Female Sockets | 9 | Green | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | - | Tin | 14-28 AWG | 9 | 90° | - | 0.2-1.5mm² | - | - | Mating Flange | - | - | ||
![]() 0156-2B20-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 15A | 8 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 320 V | 150 V | -40°C ~ 120°C | - | Plug, Female Sockets | 20 | Black | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 2 | - | Tin | 16-28 AWG | 10 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() 2ESDVM-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 18A | 15 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 600 V | 300 V | -40°C ~ 120°C | - | Plug, Female Sockets | 10 | Green | 0.200 (5.08mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | - | Tin | 12-30 AWG | 10 | 180° | - | 0.2-2.5mm² | - | - | Mating Flange | - | - | ||
![]() EC381RM-12P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 320 V | 300 V | -40°C ~ 120°C | - | Plug, Female Sockets | 12 | Green | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | - | Tin | 14-28 AWG | 12 | 90° | - | 0.2-1.5mm² | - | - | Mating Flange | - | - | ||
![]() ELK500V-02P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Green | 0.197 (5.00mm) | - | - | - | 16-30 AWG | - | 1 | 13.5 A | - | - | 2 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | ||
![]() EC350RL-07P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 320 V | 300 V | -40°C ~ 120°C | - | Plug, Female Sockets | 7 | Green | 0.138 (3.50mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | - | Tin | 14-28 AWG | 7 | 270° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() EC350RL-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | 320 V | 300 V | -40°C ~ 120°C | - | Plug, Female Sockets | 6 | Green | 0.138 (3.50mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | - | Tin | 14-28 AWG | 6 | 270° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() EK381V-05P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Green | 0.150 (3.81mm) | - | - | - | 16-30 AWG | - | 1 | 12 A | - | - | 5 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - |