- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), mounted | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Torque-Screw | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | ECCN Code | Type | Number of Positions | Composition | Color | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Connection Type | Features | Temperature | Pin Length | Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2721-112/026-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51200588 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 12 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-211/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51217114 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 11 | - | Gray | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 11 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-204/008-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | WAGO CORP | V0 | Wago | 51204187 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | Active | 2 | No | Active | 16 | 6 | 5.74 | - | Yes | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 4 | - | Gray | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | compliant | Tin | Screwless - Push-In Spring | 4 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | BARRIER STRIP TERMINAL BLOCK | 12-24 AWG | 4 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-110/026-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | 8536.69.40.40 | - | - | Wago | 51200586 | - | - | - | WAGO Corporation | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 10 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 10 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-205/026-037 WAGO | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2706-106/000-009 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA, UR | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | WAGO CORP | - | Wago | 51241890 | - | - | - | WAGO Corporation | - | Box | - | Active | - | No | Active | - | - | 5.73 | Yes | Yes | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | EAR99 | - | - | Polyamide | Gray | 8536.69.40.40 | 0.295 (7.50mm) | - | - | compliant | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 6 | - | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76-221 °F | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 mm | - | - | ||
![]() 2721-104/008-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51202555 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 4 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 4 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 4 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2734-114/037-000 WAGO | 26 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | 10A | 10 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 60260596 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | - | Plug, Female Sockets | 14 | - | Gray | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | 1 | 10 A | - | Tin | - | 16-24 AWG | 14 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-114/026-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51202409 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 14 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-103/037-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51207942 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 3 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2734-111/107-000 WAGO | 22 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | 10A | 10 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 60258681 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | - | Plug, Female Sockets | 11 | - | Gray | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Screwless - Push-In Spring | 11 Pole | - | - | 300 V | - | 1 | 10 A | - | Tin | - | 16-24 AWG | 11 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-103/026-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | - | - | - | Wago | 51200575 | - | - | - | WAGO Corporation | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 3 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 3 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-208/031-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51208078 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | - | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | 24-12 AWG | No | -60°C ~ 100°C | - | Active | - | Plug, Female Sockets | 8 | - | Gray | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 8 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2706-155 WAGO | 33 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | EAR99 | Compliant | - | - | V0 | Wago | 27060155 | - | - | - | WAGO Corporation | III | Box | Other | - | 2 | No | Active | 41 | 6 | - | Yes | - | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | Polyamide | Gray | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | 10-20 AWG | 300 V | - | 1 | 30 A | 5 | - | - | - | 5 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | 25.5 | - | ||
![]() 2706-152 WAGO | 25 |
| - | PCB Mount | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | - | - | Wago | 27060152 | - | - | - | WAGO Corporation | - | Box | - | - | - | No | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | - | Polyamide | Gray | - | 0.295 (7.50mm) | - | - | - | - | - | - | Grey | 10-20 AWG | 300 V | - | 1 | 30 A | 2 | - | - | - | 2 | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | Lever Actuated | - | 4.5 MilliMeters | - | - | ||
![]() 2721-114/008-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51202564 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 14 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 14 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Board Lock, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-212/026-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | 8536.69.40.40 | - | - | Wago | 51204214 | - | - | - | WAGO Corporation | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | 1 kV | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 12 | - | Gray | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 12 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-109/031-000 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | 16A | 15 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51207857 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | 24-12 AWG | No | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 9 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 9 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2721-120/026-000 WAGO | 33 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | - | - | - | - | Copper Alloy | 16A | 15 A | - | EAR99 | Compliant | 8536.69.40.40 | - | - | Wago | 51202413 | - | - | - | WAGO Corporation | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | 630 V | 600 V | 24-12 AWG | - | -60°C ~ 100°C | MCSMIDI | Active | - | Plug, Female Sockets | 20 | - | Gray | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | - | Tin | Screwless - Push-In Spring | 20 Pole | - | - | 300 V | - | 1 | 15 A | - | Tin | - | 12-24 AWG | 20 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 | ||
![]() 2734-120/037-000 WAGO | 34 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | 10A | 10 A | IP20 | EAR99 | Compliant | 8536.69.40.40 | - | V0 | Wago | 51216173 | Other copper alloys | Plastic | Tin | WAGO Corporation | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | 24-16 AWG | No | -60°C ~ 100°C | MCSMINI | Active | - | Plug, Female Sockets | 20 | - | Gray | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Screwless - Push-In Spring | 20 Pole | - | - | 300 V | - | 1 | 10 A | - | Tin | - | 16-24 AWG | 20 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | UL94 V-0 |