- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 745-504/011-000 WAGO | 25 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 24 | 6 | - | 0.25 - 10 | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Spring-loaded terminal,Print | - | 16pc(s) | 16.00mm² | 0.20mm² | 16.00mm² | 0.20mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-504/011-000 | 51114062 | - | - | - | - | - | - | WAGO Corporation | 12mm | - | - | 1 | 250V | III | Box | Other | 4 | 2 | No | Active | 76 | 4 | Yes | 13mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | 745-504/011-000 | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | 6-24 AWG | 300 V | - | - | 1 | 10 A | 4 | - | - | 4 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 6.5 MilliMeters | 33.50mm | 33.40mm | 61.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2734-114 WAGO | 23 |
| - | Tin | Free Hanging (In-Line) | - | Plastic | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | - | - | V0 | Wago | - | 60256393 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 14 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 14 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 742-171 WAGO | 33 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 28 | 12 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal,Print | - | 200pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 742-171 | 51128394 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 320V | III | Box | Other | 1 | 2 | No | Active | 16 | 4 | Yes | 7mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 742 | Active | 742-171 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | 10 A | 1 | - | - | 1 | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 27.20mm | 5.00mm | 43.50mm | - | - | ||
![]() 2734-114/107-000 WAGO | 14 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60258676 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 14 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 14 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 14 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-212/037-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UR | No | - | - | Straight | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 60257694 | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | - | - | - | Box | - | - | - | No | Active | - | - | - | - | 3.81 | Spring Clamp | - | - | - | 320 V | 300 V | - | 24-16 AWG | - | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 12 | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 12 | Orange | - | 300 V | - | 12 | 1 | 10 A | - | Tin | 16-24 AWG | 12 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-203/031-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60261252 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 3 | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 3 | Orange | - | 300 V | - | 3 | 1 | 10 A | - | Tin | 16-24 AWG | 3 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-105 WAGO | 22 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 27340105 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | - | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | - | Active | Plug, Female Sockets | 5 | - | Gray | 1 | Female | 3.5mm | - | 0.531 (13.50mm) | Tin | Screwless - Leg Spring, Push-In Spring | 5 Pole | Grey | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 5 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-105/037-000 WAGO | 18 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 60260565 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | 320 V | 300 V | - | 24-16 AWG | - | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 5 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 5 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 5 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 745-154 WAGO | 1000 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | V0 | Wago | - | 51139148 | - | - | - | - | - | 500V | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | 2 | No | Active | 32 | 6 | Yes | - | - | - | - | - | Solder | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyamide | Gray | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | 20 A | 4 | - | - | 4 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | - | - | 4 MilliMeters | 19 | - | - | - | - | ||
![]() 2734-109/037-000 WAGO | 23 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60260569 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 9 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 9 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 9 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 745-110 WAGO | 4850 |
| - | - | PCB Mount | 10 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA, cURus | No | 28 | 12 | - | 0.25 - 25 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | Copper, Tin | 50pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-110 | 51142287 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 320V | III | Box | Other | 10 | 2 | No | Active | 32 | 4 | Yes | 9mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | 745-110 | - | Polyamide | Gray | 1 | - | 0.197 (5.00mm) | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 1 | 20 A | 10 | - | - | 10 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76-221 °F | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 mm | 23.00mm | 22.90mm | 51.50mm | - | UL94 V-0 | ||
![]() 2734-208/037-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60257707 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 8 | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 8 | Orange | - | 300 V | - | 8 | 1 | 10 A | - | Tin | 16-24 AWG | 8 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 745-205 WAGO | In Stock | - | - | - | PCB Mount | 5 | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | Copper, Tin | 50pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-205 | 51142307 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 1000V | III | Box | Other | 5 | 2 | No | Active | 32 | 8 | Yes | 9mm | - | - | - | - | Solder | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | WAGO GmbH & Co. KG | - | Polyamide | Gray | 1 | - | 0.394 (10.00mm) | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 1 | 20 A | 5 | - | - | 5 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 23.00mm | 22.90mm | 46.50mm | - | UL94 V-0 | ||
![]() 2734-210/037-000 WAGO | 25 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60257688 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | - | - | III | - | - | - | 2 | No | Active | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | - | Active | PC Terminal Block | 10 | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 10 | Orange | - | 300 V | - | 10 | 1 | 10 A | - | Tin | 16-24 AWG | 10 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2721-116/031-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, CSA, UR | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | 16A | 15 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51207864 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | - | - | - | 2 | No | Active | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 24-12 AWG | No | -60°C ~ 100°C | - | - | Active | Plug, Female Sockets | 16 | - | Gray | - | - | 0.197 (5.00mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 16 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 16 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-108 WAGO | 26 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 27340108 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | - | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | - | Active | Plug, Female Sockets | 8 | - | Gray | 1 | Female | 3.5mm | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 8 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-209/037-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60257708 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | PC Terminal Block | 9 | - | Orange | 1 | F | 0.150 (3.81mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 9 | Orange | - | 300 V | - | 9 | 1 | 10 A | - | Tin | 16-24 AWG | 9 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2734-107/107-000 WAGO | 24 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CCA, CSA, UL, UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60258640 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | - | - | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | 320 V | 300 V | - | 24-16 AWG | No | -60°C ~ 100°C | - | MCSMINI | Active | Plug, Female Sockets | 7 | - | Gray | - | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 7 Pole | - | - | 300 V | - | - | 1 | 10 A | - | Tin | 16-24 AWG | 7 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | Mating Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 2721-208/026-000 WAGO | 33 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CB, UR | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | 16A | 15 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51204210 | Other copper alloys | Plastic | Tin | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 100°C | - | MCSMIDI | Active | Plug, Female Sockets | 8 | - | Gray | - | - | 0.295 (7.50mm) | - | 0.591 (15.00mm) | Tin | Screwless - Push-In Spring | 8 Pole | - | - | 300 V | - | - | 1 | 15 A | - | Tin | 12-24 AWG | 8 | 24-12 AWG | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | - | - | 10-11 mm | - | Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - |