- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire protection | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Wire Type | Stripping Length | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 769-109/021-000 WAGO | 169 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51129246 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | 32 | - | - | - | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | - | Plug, Female Sockets | 9 | - | Gray | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 9 | - | - | - | - | - | 12-28 AWG | 9 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | 18.3 | 18.3 | 60 | UL94 V-0 | - | - | ||
![]() 745-827 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | - | 200pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | V0 | Wago | 745-827 | 51113843 | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 1000V | III | Box | Other | 1 | 2 | No | Active | - | 32 | 8 | Yes | 9mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-827 | - | Polyamide | Green-Yellow | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | - | 20 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 22.90mm | 10.00mm | 23.00mm | - | - | - | ||
![]() 2734-209/031-000 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CCA, CSA, UR | No | - | - | Straight | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | Copper Alloy | - | - | - | - | - | - | 10A | 10 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60261137 | Other copper alloys | Plastic | Tin | 10 | 100 | 300V | WAGO Corporation | - | -60 | Panel Mount | - | - | III | Box | - | - | 2 | No | Active | - | 10 | 2.5 | - | - | 3.81 | Spring Clamp | - | - | Spring clamp connection | - | 320 V | 300 V | - | - | 24-16 AWG | No | -60°C ~ 100°C | Box | MCSMINI | Active | - | PC Terminal Block | 9 | - | Orange | 1 | F | 0.150 (3.81mm) | - | - | 0.531 (13.50mm) | Tin | Screwless - Push-In Spring | 9 | Orange | - | 300 V | - | 9 | 1 | - | 10 A | - | - | - | Tin | 16-24 AWG | 9 | 24-16 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | 8-9 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-100 °C | - | - | - | - | UL94 V-0 | - | - | ||
![]() 745-360 WAGO | 41 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 24 | 10 | - | - | - | - | - | Spring-loaded terminal,Print | - | 16pc(s) | 6.00mm² | 0.20mm² | 6.00mm² | 0.20mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | - | Wago | 745-360 | 51114030 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 1000V | - | - | - | 10 | - | No | Active | - | - | - | Yes | 12mm | - | - | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-360 | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | - | 1 | - | 30 A | - | - | 10 | - | - | 10 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.5 MilliMeters | 29.10mm | 27.50mm | 99.10mm | - | - | - | ||
![]() 745-857/006-000 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 24 | 6 | - | - | - | - | - | Spring-loaded terminal,Print | - | 100pc(s) | 16.00mm² | 0.20mm² | 16.00mm² | 0.20mm² | 10mm | - | - | - | EAR99 | Compliant | Green,Yellow | 8536.90.40.00 | Yes | - | Wago | 745-857/006-000 | 51114088 | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 320V | - | Box | - | 1 | - | No | Active | - | - | - | Yes | 13mm | - | - | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-857/006-000 | - | Polyamide | Green-Yellow | - | - | - | - | - | - | - | - | - | - | 6-24 AWG | 300 V | - | - | 1 | - | 10 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 6.5 MilliMeters | 33.40mm | 10.00mm | 33.50mm | - | - | - | ||
![]() 745-843 WAGO | 41 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 24 | 10 | - | - | - | - | - | Spring-loaded terminal,Print | - | 100pc(s) | 6.00mm² | 0.20mm² | 6.00mm² | 0.20mm² | 10mm | - | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | - | Wago | 745-843 | 51114045 | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 1000V | - | Box | - | 1 | - | No | Active | - | - | - | Yes | 12mm | - | - | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-843 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | - | 1 | - | 30 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.5 MilliMeters | 27.50mm | 10.00mm | 29.10mm | - | - | - | ||
![]() 769-103/000-039 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51174541 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | - | Plug, Female Sockets | 3 | - | Green-Yellow | - | - | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | 12-28 AWG | 3 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Retention Latches (Wire Side) | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 769-106/021-000 WAGO | 2475 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51128259 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | 32 | - | Compliant | - | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | Cage Clamp | Plug, Female Sockets | 6 | - | Gray | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 6 | - | 12 AWG | 28 AWG | 6 | - | 12-28 AWG | 6 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | 18.3 | 18.3 | 45 | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 745-3803 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | - | 200pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 745-3803 | 7453803 | - | - | - | - | - | - | WAGO Corporation | 10mm | - | - | 1 | 320V | III | - | Other | 1 | 2 | No | Active | - | 32 | 4 | Yes | 6mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-3803 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | - | 20 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 19.40mm | 6.50mm | 23.00mm | - | - | - | ||
![]() 745-874/006-000 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 24 | 6 | - | 0.25 - 10 | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Spring-loaded terminal,Print | - | 100pc(s) | 16.00mm² | 0.20mm² | 16.00mm² | 0.20mm² | 15mm | - | - | - | EAR99 | Compliant | Blue | 8536.90.40.00 | Yes | V0 | Wago | 745-874/006-000 | 51114091 | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 1000V | III | Box | Other | 1 | 2 | No | Active | - | 76 | 8 | Yes | 13mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-874/006-000 | - | Polyamide | Blue | - | - | - | - | - | - | - | - | - | - | 6-24 AWG | 300 V | - | - | 1 | - | 65 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 6.5 MilliMeters | 33.40mm | 15.00mm | 33.50mm | - | - | - | ||
![]() 769-103/000-006 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51192905 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | 32 | - | Non-Compliant | - | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | - | Plug, Female Sockets | 3 | - | Blue | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 3 | - | - | - | - | - | 12-28 AWG | 3 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Retention Latches (Non-Wire Side) | - | - | 18.3 | 18.3 | 15 | UL94 V-0 | UL94 V-0 | - | ||
![]() 769-104/000-038 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51182336 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | 32 | - | Non-Compliant | - | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | - | Plug, Female Sockets | 4 | - | Gray | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 4 | - | - | - | - | - | 12-28 AWG | 4 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Retention Latches (Non-Wire Side) | - | - | 18.3 | 18.3 | 20 | UL94 V-0 | UL94 V-0 | - | ||
![]() 745-847 WAGO | 41 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA, UL | No | 24 | 10 | - | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Spring-loaded terminal,Print | - | 100pc(s) | 6.00mm² | 0.20mm² | 6.00mm² | 0.20mm² | 10mm | - | - | - | EAR99 | Compliant | Green,Yellow | - | Yes | V0 | Wago | 745-847 | 51114049 | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 1000V | III | Box | Other | 1 | 2 | No | Active | - | 41 | 8 | Yes | 12mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-847 | - | Polyamide | Green-Yellow | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | 300 V | - | - | 1 | - | 30 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76-221 °F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4.5 mm | 27.50mm | 10.00mm | 29.10mm | - | - | - | ||
![]() 769-103/021-000 WAGO | 2475 |
| - | Free Hanging (In-Line) | - | Polyamide | 8.345g | - | - | - | CCA;CSA;UL | No | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal | Copper | 25pc(s) | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 769-103/021-000 | 51129125 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | No | 32 | - | - | 8mm | - | - | - | No | - | - | 500 V | - | 28~12 AWG | - | - | - | - | Box | 769 | Active | - | 769-103/021-000 | 3 | - | Gray | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 3 | - | - | - | - | - | 12-28 AWG | 3 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | - | - | 45.2mm | 30.6mm | 30 | UL94 V-0 | - | - | ||
![]() 769-107/000-006 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51192908 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 500 V | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | - | Plug, Female Sockets | 7 | - | Blue | - | - | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 7 | - | - | - | - | - | 12-28 AWG | 7 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 745-206 WAGO | In Stock | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | - | 40pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-206 | 51142308 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 1000V | III | Box | Other | 6 | 2 | No | Active | - | 32 | 8 | Yes | 9mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-206 | - | Polyamide | Gray | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | - | 20 A | - | - | 6 | - | - | 6 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 23.00mm | 22.90mm | 56.50mm | - | - | - | ||
![]() 745-156 WAGO | 49 |
| - | PCB Mount | 6 | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | cURus;CSA | No | 28 | 12 | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | Copper, Tin | 60pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 7.50mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-156 | 51142297 | - | - | - | - | - | - | WAGO Corporation | 8mm | - | - | 1 | 630V | III | Box | Other | 6 | 2 | No | Active | - | 32 | 6 | Yes | 9mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-156 | - | Polyamide | Gray | 1 | - | 0.295 (7.50mm) | - | - | - | - | - | - | Grey | 12-28 AWG | 300 V | - | - | 1 | - | 20 A | - | - | 6 | - | - | 6 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 23.00mm | 22.90mm | 44.00mm | - | UL94 V-0 | - | ||
![]() 745-655/006-000 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UR;CSA | No | 24 | 6 | - | 0.25 - 10 | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Spring-loaded terminal,Print | - | 8pc(s) | 16.00mm² | 0.20mm² | 16.00mm² | 0.20mm² | 20mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 745-655/006-000 | 51114082 | - | - | - | - | - | - | WAGO Corporation | 12mm | - | - | 1 | 1000V | III | Box | Other | 5 | 2 | No | Active | - | 76 | 12 | Yes | 13mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-655/006-000 | - | Polyamide | Gray | - | - | 0.787 (20.00mm) | - | - | - | - | - | - | - | 6-24 AWG | 300 V | - | - | 1 | - | 65 A | - | - | 5 | - | - | 5 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 6.5 MilliMeters | 33.50mm | 33.40mm | 91.70mm | - | - | - | ||
![]() 745-803 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 28 | 12 | - | - | - | - | - | Spring-loaded terminal,Print | - | 200pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 5mm | - | - | - | EAR99 | Compliant | Light grey | - | Yes | - | Wago | 745-803 | 51113822 | - | - | - | - | - | - | WAGO Corporation | 10mm | - | - | 1 | 320V | - | - | - | 1 | - | No | Active | - | - | - | Yes | 10mm | - | - | - | - | - | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-803 | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | - | 20 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 4 MilliMeters | 22.90mm | 5.00mm | 23.00mm | - | - | - | ||
![]() 745-883/006-000 WAGO | 41 |
| - | PCB Mount | 1 | Polyamide (PA66), Nylon 6/6 | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | No | 24 | 6 | - | 0.25 - 10 | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Spring-loaded terminal,Print | Copper, Tin | 50pc(s) | 16.00mm² | 0.20mm² | 16.00mm² | 0.20mm² | 20mm | - | - | - | EAR99 | Compliant | Light grey | 8536.90.40.00 | Yes | V0 | Wago | 745-883/006-000 | 50044637 | - | - | - | - | - | - | WAGO Corporation | 6mm | - | - | 1 | 1000V | III | Box | Other | 1 | 2 | No | Active | - | 76 | 12 | Yes | 13mm | - | - | - | - | - | Solder | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-883/006-000 | - | Polyamide | Gray | 1 | - | - | - | - | - | - | - | - | - | 6-24 AWG | 300 V | - | - | 1 | - | 65 A | - | - | 1 | - | - | 1 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | Spring Clamp | + CAGE CLAMP® | - | 6.5 MilliMeters | 33.40mm | 20.00mm | 33.50mm | - | UL94 V-0 | - |