- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material of contact surface | max. cross section | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Spacing | Stripping length (max.) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Wire protection | Wire Size | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Screw Size | Wire Type | Stripping Length | Current Rating (Max) | Rated Voltage | Connection Type | Features | Temperature | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2092-3104 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB;CSA;cURus | No | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 20923104 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 16 | - | - | - | - | - | - | - | - | No | - | - | 630 V | 300 V | - | - | - | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | Plug, Female Sockets | 4 | - | Gray | - | - | 0.197 (5.00mm) | - | - | 13.4 | 0.484 (12.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 4 Pole | - | - | 300 Volts | - | - | 1 | - | 15 Amps | - | Tin | 12-24 AWG | 4 | - | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9 to 10 MilliMeters | - | - | - | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | 16.2 | 16.2 | 7.5 | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 2429 |
| - | Tin | Cable | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB, CSA, UR | No | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51255032 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 10 | - | Compliant | - | - | - | - | - | - | No | - | - | 320 V | 300 V | - | - | - | 24-14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Plug, Female Sockets | 2 | - | Gray | - | - | 0.138 (3.50mm) | - | - | 12.4 | 1.220 (31.00mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 2 Pole | - | - | 300 V | - | - | 1 | - | 10 A | - | Tin | 14-24 AWG | 2 | - | 24-14 AWG | 90° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | Push Button Actuated, Strain Relief | -60-100 °C | - | 31 | 11.4 | 3.5 | - | - | - | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 2061-601/998-404 WAGO | 15710 | - | - | Tin | - | PCB Mount | - | Polyphthalamide | - | Copper Alloy - Tin Plated | Steel - Nickel Plated | - | cURus | No | 20 | 16 | - | - | - | 0.5 - 0.75 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Spring-loaded terminal,Print | - | Copper Alloy | Not Required(mm) | 1pc(s) | 1.50mm² | 0.50mm² | 1.50mm² | 0.50mm² | 6mm | - | - | - | EAR99 | Compliant | White | 8536.90.40.00 | Yes | V0 | Wago | 2061-601/998-404 | 60257165 | PPA-GF enclosure · Tin-plated copper contacts | - | - | 17.5 | 105 | 250V | WAGO Corporation | - | 7mm | -60 | Cable Mount | Cable | 1 | 12A | 12A | 320V | 1 | -60C to 105C | 250V | - | Tape & Reel (TR) | - | 1 | - | - | No | 15.8 | Active | No | 17.5 | - | Yes | - | 10mm | - | Push-In Cage Clamp | - | - | No | - | - | - | - | 630 V | - | Yes | 20 → 16 AWG | -60°C ~ 105°C | Box | 2061 | Active | Terminal Block | - | Polyphthalamide | Opaque White | 1 | Female | - | - | - | 15.8 | - | 10 (UL) A, 17.5 (IEC/EN 60664-1) A | - | - | 1 | White | 16-20(AWG) | 600 V | - | 1 | 1 | - | 10 A | 1 | - | - | 1 | 1 | - | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | 17.5(A) | - | Spring Clamp | + CAGE CLAMP®,+ actuator | - | - | 5.70mm | 5.60mm | 15.80mm | - | - | 5.6 | - | - | - | ||
![]() 2022-110/000-016 WAGO | 41 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 32A | 20 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51201208 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V | 600 V | - | 22~12 AWG | - | - | - | - | X-COM® S | Active | Plug, Female Sockets | 10 | - | Green/Yellow | - | - | 0.205 (5.20mm) | - | - | - | 0.882 (22.40mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | 10 | - | - | - | 12-22 AWG | 10 | - | - | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 41 |
| - | Tin | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB;UR | No | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51253740 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | 24~14 AWG | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | Header, Female Sockets | 12 | - | Gray | - | - | 0.138 (3.50mm) | - | - | - | 0.551 (14.00mm) | - | Tin | Solder | 12 Pole | - | - | 300 Volts | 0.094 (2.40mm) | - | 1 | - | 10 Amps | - | Tin | 14-24 AWG | 12 | - | - | - | Vertical | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | - | 8 to 9 MilliMeters | - | - | - | Push Button Actuated | -60 to 100 Degrees C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 2091-1358 WAGO | 40 |
| - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB;CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 20911358 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | 24~14 AWG | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | Header, Female Sockets | 8 | - | Gray | - | - | 0.138 (3.50mm) | - | - | - | 0.449 (11.40mm) | - | Tin | Solder | 8 Pole | - | - | 300 Volts | 0.142 (3.60mm) | - | 1 | - | 10 Amps | - | Tin | 14-24 AWG | 8 | - | - | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | - | 8 to 9 MilliMeters | - | - | - | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-112/000-039 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CSA | No | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | Copper | - | - | - | - | - | - | - | 32A | 20 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51217719 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 24 | - | Non-Compliant | - | - | - | - | - | - | No | - | - | 690 V | 600 V | - | 22~12 AWG | - | - | - | - | X-COM® S | Active | Plug, Female Sockets | 12 | - | Blue/Gray/Green | - | - | 0.205 (5.20mm) | - | - | 40.5 | 0.882 (22.40mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | 12 | - | - | - | 12-22 AWG | 12 | - | - | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 62.4 | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 2059-321/998-403 WAGO | 259700 |
| - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | Copper Alloy - Tin Plated | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 60304883 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyphthalamide | Black | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | 600 V | - | - | 1 | - | 3 A | 1 | - | - | 1 | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 3A | - | - | - | - | - | 320V | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2092-1125 WAGO | 32 |
| - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 20921125 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 V | 300 V | - | - | - | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | Plug, Female Sockets | 5 | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.484 (12.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 Pole | - | - | 300 Volts | - | - | 1 | - | 15 Amps | - | Tin | 12-24 AWG | 5 | - | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9 to 10 MilliMeters | - | - | - | Push Button Actuated | -60 to 100 Degrees C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-2231 WAGO | 39 |
| - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UR;CSA | No | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | 28 A | 20 A | - | EAR99 | Compliant | - | 8536.69.40.51 | - | V0 | Wago | - | 20222231 | - | - | - | 32 | - | 690V | WAGO Corporation | - | - | - | T DIN Rail | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 24 | - | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | 690 V | 600 V | - | - | - | - | - | Box | X-COM® S | Active | Terminal Block | 2 | - | Gray | 1 | RCP | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | 2 | Gray | - | - | - | 2 | 2 | - | - | - | - | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | 80.1 | - | 80.1 | - | 2.417 (61.39mm) | 5.2mm | 61.4 | UL94 V-0 | - | - | ||
![]() 2022-104 WAGO | 9700 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA | No | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | 32A | 20 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51241238 | - | - | - | 32 | 105 | 690V | WAGO Corporation | - | - | -60 | T DIN Rail | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 24 | - | - | - | - | - | - | - | - | No | - | - | 690 V | 600 V | - | 22~12 AWG | - | - | -60°C ~ 105°C | Box | X-COM® S | Active | Terminal Block | 4 | - | Gray | 1 | F | 0.205 (5.20mm) | - | - | 40.5 | 0.882 (22.40mm) | - | - | Screwless - Leg Spring, Push-In Spring | 4 | Gray | - | - | - | 4 | 1 | 4 | - | - | - | 12-22 AWG | 4 | - | - | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 22.4 | 22.4 | 20.8 | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-113/126-000 WAGO | 41 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CSA | No | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 32A | 20 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 51229435 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V | 600 V | - | 22~12 AWG | - | - | - | - | X-COM® S | Active | Plug, Female Sockets | 13 | - | Gray | - | - | 0.205 (5.20mm) | - | - | - | 1.071 (27.20mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | 13 | - | - | - | 12-22 AWG | 13 | - | - | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 2059-323/998-403 WAGO | 1246 | - | - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | - | Copper Alloy - Tin Plated | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 60304885 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 3mm | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | Polyphthalamide | Black | - | - | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | 22-26 AWG | 250 V | - | - | 1 | - | 3 A | 3 | - | - | 3 | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | 3A | - | - | - | - | - | 320V | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 299 |
| - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB, CSA, UR | No | - | - | - | Straight | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 51255037 | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | - | -60 | Cable Mount | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | 11.4 | Active | - | 10 | - | Non-Compliant | - | - | 3.5 | Clamp | - | - | No | - | - | 320 V | 300 V | - | - | - | 24-14 AWG | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | Terminal Block | 8 | - | Gray | 1 | F | 0.138 (3.50mm) | Vertical | - | 33 | 1.339 (34.00mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 8 | Light Gray | - | 300 V | - | 8 | 1 | - | 10 A | - | Tin | 14-24 AWG | 8 | - | - | 90° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | - | 8-9 mm | - | - | - | Push Button Actuated, Strain Relief | -60-100 °C | - | 11.4 | 11.4 | 3.5 | - | - | 14 | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 2091-1178 WAGO | 97000 |
| - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB;CSA;UR | No | 24 | 14 | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | - | 100pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 11.40 x 28.00 x 14.00 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 2091-1178 | 20911178 | - | Tin | 1.5mm² | - | - | - | WAGO Corporation | 0.2mm² | - | - | - | - | 1 | 10A | 10A | 160V | - | - | - | III | Box | Other | 8 | - | 2 | No | - | Active | - | 10 | 2.5 | - | - | 9.00mm | - | - | - | 8 | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | 24~14 AWG | -60°C ~ 100°C | - | 2091 | Active | 2091-1178 | 8 | - | Gray | - | - | 0.138 (3.50mm) | - | - | - | 0.551 (14.00mm) | - | Tin | Solder | 8 Pole | - | - | 300 Volts | 0.142 (3.60mm) | - | 1 | - | 10 Amps | - | Tin | 14-24 AWG | 8 | - | - | - | Vertical | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | - | 8 to 9 MilliMeters | - | - | - | Push Button Actuated | -60 to 100 Degrees C | - | 14.00mm | 11.40mm | 28.00mm | - | - | - | UL94 V-0 | - | - | |||
![]() 2091-1372 WAGO | 76 |
| - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB;CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 20911372 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | 2 | No | - | Active | No | 10 | 2.5 | - | - | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | - | - | - | 24~14 AWG | -60°C ~ 100°C | Box | picoMAX®eCOM 3.5 | Active | Header, Female Sockets | 2 | - | Gray | - | - | 0.138 (3.50mm) | - | - | - | 0.449 (11.40mm) | - | Tin | Solder | 2 Pole | - | - | 300 Volts | 0.142 (3.60mm) | - | 1 | - | 10 Amps | - | Tin | 14-24 AWG | 2 | - | - | - | 90°, Right Angle | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | - | - | 8 to 9 MilliMeters | - | - | - | Push Button Actuated | -60 to 100 Degrees C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 2022-2239 WAGO | 49 |
| - | - | - | DIN Rail | 4 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UR;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 A | 20 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 20222239 | - | - | - | 32 | 105 | 690V | WAGO Corporation | - | - | -60 | T DIN Rail | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | 690 V | 600 V | - | - | - | - | - | Box | X-COM® S | Active | Terminal Block | 2 | - | Blue | 1 | RCP | - | - | - | - | - | 28 A | - | Plug Receptacles, Push In, Spring | 2 | Blue | - | - | - | 2 | 2 | - | - | - | - | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | 3.150 (80.00mm) | 5.2 mm | 2.417 (61.39mm) | 5.2mm | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 2022-181 WAGO | 24250 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | Copper | - | 1pc(s) | 4mm² | 0.25mm² | 4mm² | 0.25mm² | - | 32A | 20 A | - | EAR99 | Compliant | Grey | 8536.69.80.00 | - | V0 | Wago | 2022-181 | 51241289 | - | - | - | 32 | 105 | 690V | WAGO Corporation | - | - | -60 | T DIN Rail | - | - | 24A | 24A | 690V | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 24 | - | - | - | 12mm | - | - | - | - | No | - | - | 690 V | 600 V | - | - | - | - | - | Box | 2022 | Active | Terminal Block | 1 | - | Gray | 1 | F | - | - | - | 40.5 | 0.882 (22.40mm) | - | - | Screwless - Push-In Spring | 1 | Gray | - | - | - | 1 | 1 | - | - | - | - | 12-22 AWG | 1 | - | - | 180° | - | 0.25-4mm² | 10-12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.4 | 22.4 | 5.2mm | - | - | - | UL94 V-0 | - | - | ||
![]() 2092-1126 WAGO | 404 |
| - | - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | - | - | - | CB, CSA, cURus | No | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | - | - | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 20921126 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | 16 | - | Non-Compliant | - | - | - | - | - | - | No | - | - | 630 V | 300 V | - | - | - | 24-12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | Plug, Female Sockets | 6 | - | Gray | - | - | 0.197 (5.00mm) | - | - | 13.4 | 0.484 (12.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 6 Pole | - | - | 300 V | - | - | 1 | - | 15 A | - | Tin | 12-24 AWG | 6 | - | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | - | - | - | - | - | 9-10 mm | - | - | - | Push Button Actuated | -60-100 °C | - | 13.4 | 13.4 | 5 | - | - | - | UL94 V-0 | UL94 V-0 | Lead Free | ||
![]() 2022-2257 WAGO | 49 |
| - | - | - | DIN Rail | 4 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UR;CSA | No | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | 28 A | 20 A | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 20222257 | - | - | - | 32 | 105 | 690V | WAGO Corporation | - | - | -60 | T DIN Rail | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | Yes | 5.2 MilliMeters | - | - | - | - | - | - | - | - | 690 V | 600 V | - | - | - | - | - | Box | X-COM® S | Active | Terminal Block | 2 | - | Gray | 1 | RCP | - | - | - | 61.4 | - | 28 A | - | Plug Receptacles, Push In, Spring | 2 | Gray | - | - | - | 2 | 2 | - | - | - | - | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | 80.1 | 80.1 | 80.1 | 5.2 | 2.417 (61.39mm) | 5.2mm | 61.4 | UL94 V-0 | UL94 V-0 | - |