- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Base Product Number | Body Orientation | Cable diameter (details) | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory colour | HTS | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total no. of pins | Transparent | Type A | Type B | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | With strain relief | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Rated Current | Screw Size | Wire Type | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Rated Voltage | Features | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-1115 WAGO | 4850 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | Copper | - | - | 25A | 23 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51110475 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 5 | Blue | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | 25 A | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | 12-20 AWG | 5 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 770-2313 WAGO | 49 |
| - | Panel Mount, Snap-In | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 7702313 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 3 | Red | - | - | 0.394 (10.00mm) | - | - | 0.689 (17.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 1 | 3 | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | 17.5 | 36 | 35.5 | - | UL94 V-0 | - | - | ||
![]() 770-611 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | CCA;CSA;UL | No | 770-6 | - | 0.5 - 4mm² | A | - | - | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant | Black | 8536.69.40.30 | - | Yes | - | Wago | 770-611 | 51191442 | - | - | - | - | WAGO Corporation | - | - | - | - | 25A | 25A | 400V | 400V | - | - | - | Box | - | - | No | - | Active | - | - | - | - | - | - | - | 4 + PE | - | Mains plug | Mains socket | - | - | - | 20~12 AWG | - | - | - | WINSTA® MIDI | Active | Phase selection-distributor | - | Black | - | - | - | - | - | - | - | - | - | - | 12-20 AWG | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | Terminal Block, Plug Connection, 8 pos, 2 rows | Terminal Block, Plug Connection, 5 pos, 1 row | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-714/007-000 WAGO | 96 |
| - | Panel Mount, Snap-In | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 51181782 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 6 | Non-Compliant | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 4 | Black | - | - | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | Black | - | - | - | 1 | 4 | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | 18.5 | 36 | 45.5 | - | UL94 V-0 | - | Lead Free | ||
![]() 769-515/000-016 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.80.00 | V0 | - | - | Wago | - | 50098747 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Active | - | 32 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | Plug, Female Sockets | 1 | Green, Yellow | - | - | 0.197 (5.00mm) | - | 37.1 | 1.043 (26.50mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 1 | - | - | 12-28 AWG | 1 | - | 225° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | 26.5 | 35.9 | 5 | - | UL94 V-0 | - | - | ||
![]() 770-205 WAGO | 4950 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51110226 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | - | Active | Plug, Female Sockets | 5 | Black | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 5 | - | 12-20 AWG | 5 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 769-608/001-000 WAGO | 49 |
| - | Panel Mount, Snap-In | Polyamide | - | CCA;CSA;UL | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | V0 | - | - | Wago | - | 51132412 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 32 | - | Non-Compliant | - | - | - | - | No | - | - | 500 V | - | - | 28~12 AWG | - | - | - | X-COM® | Active | Plug, Male Pins | 8 | Gray | - | - | 0.197 (5.00mm) | - | 18.3 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 8 | - | 12-28 AWG | 8 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Ramp | - | 40.2 | 40.2 | 43.6 | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 770-292 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 7700292 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 2 | Pink | - | - | 0.394 (10.00mm) | - | - | 0.413 (10.49mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 2 | - | 12-20 AWG | 2 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 770-244 WAGO | 240 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | - | - | Separate | - | - | - | Polyamide (PA) | - | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | - | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Female Sockets | 4 | Gray | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | - | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | - | - | - | Locking Feature | - | 12.9 | 37.5 | 40 | - | UL94 V-0 | - | - | ||
![]() 770-252 WAGO | 169 | - | - | Free Hanging (In-Line) | Polyamide 6/6 | 6.4 | cURus | No | - | Straight | - | - | - | - | - | - | - | Copper Alloy/Steel | 10(mm) | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.51 | - | - | Separate | Wago | - | 7700252 | Polyamide (PA) | 25 | 85 | 250V | WAGO Corporation | -35 | Plug | Cable Mount | Cable | - | - | - | - | 1 | -35C to 85C | 250V | Box | - | 3 | No | 37.5 | Active | No | - | 4 | - | 10 | Spring Clamp | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | Box | WINSTA® MIDI | Active | Terminal Block | 2 | Gray | 1 | PL | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | 2 | Gray | 12-20(AWG) | - | 2 | 1 | 2 | - | 12-20 AWG | 2 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | 25(A) | - | - | - | Locking Feature | 20 | 12.9 | 37.5 | 20 | 12.9 | UL94 V-0 | - | - | ||
![]() 770-1102 WAGO | 80 | - | - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Separate | Wago | - | 7701102 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Female Sockets | 2 | Blue | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 2 | - | 12-20 AWG | 2 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | 12.9 | 37.5 | 20 | - | UL94 V-0 | - | - | ||
![]() 770-1363 WAGO | 139 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Separate | Wago | - | 51110266 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Bus | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Female Sockets | 3 | Brown | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 3 | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | 12.9 | 37.5 | 30 | - | UL94 V-0 | - | - | ||
![]() 770-1353 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Separate | Wago | - | 51110396 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 3 | Orange | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 3 | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | 12.9 | 37.5 | 30 | - | UL94 V-0 | - | - | ||
![]() 770-676 WAGO | 32 |
| - | Free Hanging (In-Line) | Polyamide | - | CCA;CSA;UL | No | 770-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 51153092 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 770 | Active | Distribution Block | - | Black | - | Female, Male | - | - | - | - | 25A | - | - | - | - | - | - | - | 4 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 4 Pos, 1 Row | Terminal Block, Plug Connection, 4 Pos, 1 Row | - | - | - | 36.1 | 48.9 | 44 | - | - | - | - | ||
![]() 769-608/004-000 WAGO | 41 |
| - | Free Hanging (In-Line) | Polyamide | - | CCA;CSA;UL | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | V0 | - | - | Wago | - | 60284221 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 32 | - | Non-Compliant | - | - | - | - | No | - | - | 500 V | - | - | 28~12 AWG | - | - | - | X-COM® | Active | Plug, Male Pins | 8 | Gray | - | - | 0.197 (5.00mm) | - | 18.3 | 0.720 (18.29mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 8 | - | 12-28 AWG | 8 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Mating Flange | - | 40.2 | 40.2 | 54.7 | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 769-113/022-000 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide | - | CCA;CSA;UL | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | V0 | - | - | Wago | - | 51133611 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | No | - | Active | - | 32 | - | Non-Compliant | - | - | - | - | No | - | - | 500 V | - | - | 28~12 AWG | - | - | - | X-COM® | Active | Plug, Female Sockets | 13 | Gray | - | - | 0.197 (5.00mm) | - | 37.1 | 1.043 (26.50mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 (Mate), 2 (Input) | 13 | - | 12-28 AWG | 13 | - | 225° | - | 0.08-4mm² | 8-9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | 26.5 | 26.5 | 65 | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 770-640 WAGO | 950 |
| - | Free Hanging (In-Line) | Polyamide | - | - | No | 770-6 | - | - | - | - | - | - | - | - | Copper | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.30 | - | - | Integrated in plug-in connector | Wago | - | 51189726 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | 3 | No | - | Active | - | - | 6 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | Black | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 11 pos, 2 rows | Terminal Block, Plug Connection, 11 pos, 2 rows | - | - | - | 58.2 | 62.75 | 64.8 | - | - | - | - | ||
![]() 770-254 WAGO | 112 | - | - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | - | - | Separate | Wago | - | 51110391 | Polyamide (PA) | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 3 | No | - | Active | - | - | 6 | Non-Compliant | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | - | Active | Plug, Male Pins | 4 | Gray | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | - | 1 | 4 | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | 12.9 | 37.5 | 40 | - | UL94 V-0 | - | - | ||
![]() 769-501/000-016 WAGO | 49 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.80.00 | V0 | - | - | Wago | - | 50096981 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | No | - | Active | - | 32 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | X-COM® | Active | Plug, Female Sockets | 1 | Green, Yellow | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 1 | - | - | 12-28 AWG | 1 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | 18.3 | 35.9 | 5 | - | UL94 V-0 | - | - | ||
![]() 770-253 WAGO | 9600 |
| - | Free Hanging (In-Line) | Polyamide | - | cURus | No | - | Straight | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51110390 | - | 23 | 85 | 600V | WAGO Corporation | -35 | - | Cable Mount | - | - | - | - | - | - | - | - | Box | 10mm | - | No | 12.9 | Active | - | - | - | - | 10 | Clamp | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Terminal Block | 3 | Gray | 1 | PL | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | 3 | Gray | - | - | 3 | 1 | 3 | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | 20AWG to 12AWG | 25A | - | Solid Wire;Stranded Wire | - | - | - | 250V | Locking Feature | 30 | - | - | - | 37.5 | UL94 V-0 | - | - |