- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | AWG (min.) | AWG max. | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | With protective conductor | Operating Temperature | Series | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Housing Color | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 731-539/008-000 WAGO | In Stock | - | - | - | - | 28 | 12 | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 7.50mm | - | IP20 | (L x W x H) 17.60 x 66.50 x 23.00 mm | Grey | Yes | V0 | 731-539/008-000 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | 0.08mm² | - | 1 | 15A | 15A | 300V | III | - | - | 9 | 2 | - | 12 | 6 | - | 9.00mm | - | 9 | - | Spring clamp connection | - | No | - | 731 | - | 731-539/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | 23.00mm | 17.60mm | 66.50mm | - | - | ||
![]() 2020-115/145-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2 | 20.7 | 53.2 | - | - | ||
![]() 2020-206/000-039 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 25 | 21.7 | - | - | ||
![]() 2231-213/037-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-312/107-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-323/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-2314/107-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | 12 | Tin plated | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 5mm | - | IP10 | - | Grey | Yes | V0 | 231-610/019-000/035-000 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 12A | 12A | 320V | III | - | Square | 10 | 2 | - | 12 | 4 | - | - | - | 10 | - | Spring clamp connection | - | No | - | 300 | - | 231-610/019-000/035-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3mm | 27.5mm | - | - | - | ||
![]() 721-340/008-000 WAGO | In Stock | - | - | - | - | 28 | 12 | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 7.50mm | - | IP20 | (L x W x H) 17.60 x 74.00 x 27.25 mm | Light grey | Yes | V0 | 721-340/008-000 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | 0.08mm² | - | 1 | 15A | 15A | 300V | III | - | - | 10 | 2 | - | 12 | 4 | - | 9.00mm | - | 10 | - | Spring clamp connection | - | No | - | 721 | - | 721-340/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | 27.25mm | 17.60mm | 74.00mm | - | - | ||
![]() 2734-120/027-000 WAGO | 31 |
| - | - | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 10 | 2.5 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-105/000-038 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.4 | 20.7 | 18.2 | - | - | ||
![]() 2020-209/000-037 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 25 | 32.5 | - | - | ||
![]() 2020-107/000-038 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.4 | 20.7 | 25.2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.4 | 13.4 | 5 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | 16 | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | - | 20pc(s) | 3.50mm | - | - | (L x W x H) 16.00 x 61.00 x 18.80 mm | Black | Yes | V0 | 713-1117/000-9037 | - | - | - | 1.5mm² | +100°C | - | 0.08mm² | -60°C | 2 | 10A | 10A | 160V | - | - | - | 17 | - | - | 10 | - | Non-Compliant | 7.00mm | - | 34 | No | - | - | - | - | 713 | Socket | 713-1117/000-9037 | - | 100 °C | -60 °C | Black | 2 | - | - | 18.8 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | encodable | 18.80mm | 16.00mm | 61.00mm | - | UL94 V-0 | ||
![]() 769-107/000-037 WAGO | 8 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | Copper | - | - | 32A | - | - | - | - | V0 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 32 | - | - | - | - | - | No | - | 500 V | - | -60°C ~ 105°C | X-COM® | - | Plug, Female Sockets | 7 | - | - | Gray, Green, Yellow | - | 0.197 (5.00mm) | - | 45.2 | 1.780 (45.20mm) | - | Screwless - Spring Cage, Tension Clamp | - | - | 1 (Mate), 2 (Input) | - | 12-28 AWG | 7 | 180° | - | 0.08-4mm² | 8-9mm | - | Retention Latches (Wire Side) | 18.3 | 18.3 | 35 | UL94 V-0 | - | ||
![]() 722-141/005-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 | 11.6 | 5 | - | - | ||
![]() 2231-210/026-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-309/102-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-709/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |