- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Body Orientation | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. stripping length | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pins | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rail mounting possible | Rated current In | Rated surge voltage | Risk Rank | RoHS | Stripping length (max.) | Terminal Pitch (mm) | Torque-Screw | Total no. of pins | Transparent | Type A | Type B | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Wire protection | Wire Size | With strain relief | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Wire Type | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Connection Type | Features | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-606 WAGO | 50 |
| - | Free Hanging (In-Line) | - | Polyamide 6/6 | - | - | - | 16 | CCA;CSA;UL | No | - | - | 770-6 | Straight | A | - | - | - | - | 1 x connector/2 x socket | Copper Alloy | Not Required(mm) | 1pc(s) | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | Black | 8536.69.40.40 | - | - | - | Yes | Integrated in plug-in connector | Wago | 770-606 | 51135412 | Polyamide (PA) | 25 | 85 | 250V | WAGO Corporation | - | -35 | - | Cable Mount | Cable | - | 25A | 25A | 250V | 250V | 1 | -35C to 85C | 250V | - | Box | - | - | 3 | - | 3 | No | 48.9 | Active | No | - | - | 4 | - | - | - | - | - | 2 + PE | - | Mains plug | Mains socket,Mains socket | - | - | - | 250 V | - | - | 0.5 mm² | - | - | Box | 770 | Active | - | Terminal Block | - | - | Black | 1 | PL | - | - | - | - | - | - | 25A | - | 3 | Black | - | - | - | 3 | - | 3 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 25(A) | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 3 Pos, 1 Row | - | - | - | 34 | 36.1 | 48.9 | 34 | 36.1 | - | ||
![]() 770-243/081-000 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Wago | - | 51263733 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | - | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 3 | - | Gray | - | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | - | - | - | - | UL94 V-0 | ||
![]() 769-608/005-000 WAGO | 49 |
| - | Panel Mount, Snap-In | - | Polyamide | - | - | - | 25.4 | CCA;CSA;UL | No | - | - | - | Straight | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | ALUMINUM/COPPER | 5(mm) | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.51 | - | - | V0 | - | - | Wago | - | 60283354 | - | 32 | 105 | 500V | WAGO Corporation | - | -60 | - | - | - | - | - | - | - | - | 1 | - | 500V | - | Box | - | - | - | - | - | No | 24.4 | Active | No | - | 32 | - | - | - | - | 5 | - | - | No | - | - | - | 500 V | - | - | 28~12 AWG | - | - | - | - | Box | X-COM® | Active | - | Terminal Block | 8 | - | Gray | 1 | M | - | 0.197 (5.00mm) | - | 24.4 | 0.961 (24.40mm) | - | - | Screwless - Spring Cage, Tension Clamp | 8 | Gray | 12-28(AWG) | - | - | 8 | 1 | 8 | - | - | - | - | 12-28 AWG | 8 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | 32(A) | - | - | - | Locking Ramp | - | 61.3 | 40.8 | 40.8 | 61.3 | 40.8 | UL94 V-0 | ||
![]() 745-208 WAGO | 49 |
| - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UR;CSA | No | 28 | 12 | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Spring-loaded terminal,Print | - | - | 30pc(s) | 4.00mm² | 0.08mm² | 4.00mm² | 0.08mm² | 10mm | - | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | - | Yes | V0 | - | - | Wago | 745-208 | 51142310 | - | - | - | - | WAGO Corporation | 8mm | - | - | - | - | 1 | - | - | 1000V | - | - | - | - | III | Box | Other | - | - | 8 | 2 | No | - | Active | - | - | 32 | 8 | - | Yes | 9mm | - | - | - | - | - | - | Solder | - | - | - | - | Yes | - | - | -60°C ~ 105°C | - | 745 | Active | - | 745-208 | - | Polyamide | Gray | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 12-28 AWG | 300 V | - | - | 1 | - | 20 A | 8 | - | - | - | 8 | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | Spring Clamp | + CAGE CLAMP® | 4 MilliMeters | - | 23.00mm | 22.90mm | 76.50mm | - | - | ||
![]() 770-1334 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Separate | Wago | - | 51160634 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | - | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 4 | - | Green | - | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 4 | - | - | - | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | 12.9 | 37.5 | 40 | - | UL94 V-0 | ||
![]() 770-843 WAGO | 49 |
| - | Panel Mount | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Integrated in plug-in connector | Wago | - | 7700843 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | - | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 3 | - | Gray | - | - | - | 0.394 (10.00mm) | - | - | 1.024 (26.01mm) | - | - | Solder | - | - | - | - | 0.138 (3.50mm) | - | 1 | 3 | - | - | - | - | - | 3 | - | 90° | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | 26 | 11.7 | 27 | - | UL94 V-0 | ||
![]() 770-293 WAGO | 62 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Separate | Wago | - | 7700293 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | - | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 3 | - | Pink | - | - | - | 0.394 (10.00mm) | - | - | 0.413 (10.49mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | 12.9 | 37.5 | 30 | - | UL94 V-0 | ||
![]() 770-2115 WAGO | 732 |
| - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Integrated in plug-in connector | Wago | - | 60279724 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 6 | - | Non-Compliant | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | - | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 5 | - | Blue | - | - | - | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | - | Screwless - Spring Cage, Tension Clamp | - | Blue | - | - | - | - | 1 | 5 | - | - | - | - | 12-20 AWG | 5 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | - | 18.5 | 41.1 | 55.5 | - | UL94 V-0 | ||
![]() 789-129 WAGO | 32 |
| - | Free Hanging (In-Line) | Plastic | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | - | Wago | - | 51137636 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Plug, Female Sockets | 3 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 16.5 | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 3 | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6 | - | 17.5 | - | UL94 V-0 | ||
![]() 770-1631 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | UL | No | - | - | 770-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Integrated in plug-in connector | Wago | - | 7701631 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 4 Pos, 1 Row | Terminal Block, Plug Connection, 4 Pos, 1 Row | - | - | - | - | 36.1 | 48.9 | 44 | - | - | ||
![]() 770-686 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | 770-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Wago | - | 51172487 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | - | - | - | - | - | ||
![]() 770-213/035-000 WAGO | 1000 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | WAGO CORP | - | - | - | Separate | Wago | - | 51311580 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | 3 | No | - | Active | - | - | - | 4 | 5.73 | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | - | Yes | -35°C ~ 85°C | - | WINSTA® MIDI | Active | EAR99 | Plug, Male Pins | 3 | - | Black | - | - | 8536.69.40.40 | 0.394 (10.00mm) | - | - | 0.614 (15.60mm) | unknown | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 3 | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | 15 | 76 | 34.6 | - | UL94 V-0 | ||
![]() 770-665 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | 770-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Integrated in plug-in connector | Wago | - | 51135415 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 3 Pos, 1 Row | - | - | - | - | 36.1 | 48.9 | 34 | - | - | ||
![]() 770-970 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | UL;CCA | No | - | - | 770-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Integrated in plug-in connector | Wago | - | 7700970 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 3 Pos, 1 Row | - | - | - | - | 35.9 | 48.9 | 34 | - | - | ||
![]() 770-813 WAGO | 49 |
| - | Panel Mount | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Integrated in plug-in connector | Wago | - | 51131624 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | - | No | -35°C ~ 85°C | Box | WINSTA® MIDI | Active | - | Plug, Male Pins | 3 | - | Black | - | - | - | 0.394 (10.00mm) | - | - | 1.024 (26.01mm) | - | - | Solder | - | - | - | - | 0.138 (3.50mm) | - | 1 | 3 | - | - | - | - | - | 3 | - | 90° | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | 26 | 11.7 | 27 | - | UL94 V-0 | ||
![]() 770-1324 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | 23 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Wago | - | 51175381 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | - | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 4 | - | Green | - | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 4 | - | - | - | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | ||
![]() 770-283 WAGO | 49 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | - | - | - | - | Separate | Wago | - | 7700283 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | - | - | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 3 | - | Pink | - | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Locking Feature | - | - | 12.9 | 37.5 | 30 | - | UL94 V-0 | ||
![]() 770-755 WAGO | 49 |
| - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 60333677 | Polyamide (PA) | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | - | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 5 | - | Gray | - | - | - | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 1 | 5 | - | - | - | - | 12-20 AWG | 5 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Lever Actuated | - | - | 18.5 | 41.1 | 55.5 | - | UL94 V-0 | ||
![]() 769-602/002-000 WAGO | 95000 | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51132272 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Active | - | - | 32 | - | - | - | - | - | - | - | No | - | - | - | 500 V | - | - | 28~12 AWG | - | - | - | - | - | - | Active | - | Plug, Male Pins | 2 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 18.3 | 0.720 (18.29mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 | 2 | - | - | - | - | 12-28 AWG | 2 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Mounting Flange | - | - | 40.2 | 40.2 | 25.4 | - | UL94 V-0 | ||
![]() 769-106/000-006 WAGO | 41 |
| - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51171578 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | 32 | - | - | - | - | - | - | - | No | - | - | - | 500 V | - | - | 28~12 AWG | - | - | - | - | - | X-COM® | Active | - | Plug, Female Sockets | 6 | - | Blue | - | - | - | 0.197 (5.00mm) | - | 45.2 | 0.720 (18.29mm) | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 1 (Mate), 2 (Input) | 6 | - | - | - | - | 12-28 AWG | 6 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | 18.3 | 18.3 | 30 | - | UL94 V-0 |