- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Package Quantity | Approvals | Automotive | Base Product Number | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Mfr | Model | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Package | Package Type | Part Life Cycle Code | Pins | Pollution degree | PPAP | Product Status | Rad Hardened | Rail mounting possible | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Torque-Screw | Total no. of pins | Transparent | Type A | Type B | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | With strain relief | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Composition | Color | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Style | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Wire Type | Convert From (Adapter End) | Convert To (Adapter End) | Connection Type | Features | Pin Length | Strain Relief | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-607 WAGO | 72 | - | - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | 770-6 | A | - | - | - | - | 1 x connector/2 x socket | - | 1pc(s) | - | - | - | EAR99 | Compliant | Black | 8536.69.40.40 | - | - | Yes | - | Wago | 770-607 | 51172464 | - | WAGO Corporation | - | 25A | 25A | 250V | 250V | Box | - | - | 3 | - | No | Active | - | - | - | - | - | - | - | - | 2 + PE | - | Mains plug | Mains socket,Mains socket,Mains socket | - | - | 250 V | - | - | - | Box | 770 | Active | - | 3 X distributor | - | - | Black | Male to Female | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 6 Pos, 2 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | - | - | - | - | - | ||
![]() 770-3105 WAGO | 49 |
| - | - | Panel Mount | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 7703105 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 5 | - | Blue | - | - | 0.394 (10.00mm) | - | - | 1.024 (26.01mm) | - | - | - | Solder | - | - | - | 0.138 (3.50mm) | 1 | 5 | - | - | - | - | - | 5 | - | 90° | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | - | - | 26 | 11.7 | 47 | UL94 V-0 | - | ||
![]() 770-1335 WAGO | 94 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 32A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | - | 51159947 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 5 | - | Green | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 5 | - | - | - | - | 12-20 AWG | 5 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Retention Latches (Non-Wire Side) | - | - | 12.9 | 37.5 | 50 | UL94 V-0 | - | ||
![]() 770-626 WAGO | 32 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | 770-6 | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 51153084 | Polyamide (PA) | WAGO Corporation | - | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 770 | Active | - | Distribution Block | - | - | Black | Female, Male | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 4 Pos, 1 Row | Terminal Block, Plug Connection, 4 Pos, 1 Row | - | - | - | - | 36.1 | 48.9 | 44 | - | - | ||
![]() 770-1172 WAGO | 139 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | - | 7701172 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 2 | - | Dark Gray | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 2 | - | - | - | - | 12-20 AWG | 2 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Retention Latches (Non-Wire Side) | - | - | 12.9 | 37.5 | 20 | UL94 V-0 | - | ||
![]() 770-222 WAGO | 49 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | - | 7700222 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 2 | - | White | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 2 | - | - | - | - | 12-20 AWG | 2 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | - | - | 12.9 | 37.5 | 20 | UL94 V-0 | - | ||
![]() 770-657 WAGO | 71 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | 770-6 | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 51172479 | Polyamide (PA) | WAGO Corporation | - | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 6 Pos, 2 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | 32.7 | 46 | 30 | - | - | ||
![]() 770-774 WAGO | 2151 |
| - | - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 7700774 | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 4 | - | Light Green | - | - | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | 4 | - | - | - | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | - | - | 18.5 | 36 | 45.5 | UL94 V-0 | - | ||
![]() 770-804/011-000 WAGO | 49 |
| - | - | Panel Mount | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 51142951 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 4 | - | Black | - | - | 0.394 (10.00mm) | - | - | 0.575 (14.60mm) | - | - | - | Solder | - | - | - | 0.138 (3.50mm) | 1 | 4 | - | - | - | - | - | 4 | - | 180° | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | - | - | 11.7 | 26 | 37 | UL94 V-0 | - | ||
![]() 770-1606 WAGO | 49 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | UL | No | 770-16 | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 7701606 | Polyamide (PA) | WAGO Corporation | - | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 2 Pos, 1 Row | Terminal Block, Plug Connection, 2 Pos, 1 Row | - | - | - | - | 36.1 | 48.9 | 23.5 | - | - | ||
![]() 789-132 WAGO | 32 |
| - | - | Free Hanging (In-Line) | Plastic | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | Wago | - | 7890132 | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | - | No | Active | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Plug, Female Sockets | 3 | - | Gray | - | - | 0.197 (5.00mm) | - | 16.5 | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | - | - | - | - | - | - | 3 | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6 | - | 17.5 | UL94 V-0 | - | ||
![]() 769-610/002-000 WAGO | 1449 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | - | Wago | - | 51132357 | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | - | No | Active | No | - | 32 | - | - | - | - | - | - | No | - | - | 500 V | - | - | 28~12 AWG | - | - | Box | X-COM® | Active | - | Plug, Male Pins | 10 | - | Gray | - | - | 0.197 (5.00mm) | - | 18.3 | 0.720 (18.29mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 10 | - | - | - | - | 12-28 AWG | 10 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Mounting Flange | - | - | 40.2 | 40.2 | 65.4 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 500 | CSA, UL | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Wago | - | 51197896 | - | - | - | - | - | - | - | - | Bag | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | Transparent | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper to Aluminum, Copper to Copper | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 769-608/006-000 WAGO | 41 |
| - | - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | CCA;CSA;UL | No | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | Copper | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | V0 | - | - | Wago | - | 60284228 | - | WAGO Corporation | - | - | - | - | - | Box | - | Active | - | - | No | Active | - | - | 32 | - | 5.72 | - | Yes | - | - | No | - | - | 500 V | - | - | 28~12 AWG | - | - | - | X-COM® | Active | EAR99 | Plug, Male Pins | 8 | - | Gray | - | 8536.69.40.40 | 0.197 (5.00mm) | - | 30 | 1.642 (41.70mm) | - | compliant | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | 8 | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-28 AWG | 8 | - | 180° | - | 0.08-4mm² | 8-9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Mating Flange | - | - | 41.7 | 41.7 | 54.3 | UL94 V-0 | - | ||
![]() 770-724/009-000 WAGO | 41 |
| - | - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | None | Wago | - | 51197364 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | 12~20 AWG | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Female Sockets | 4 | - | White | - | - | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 4 | - | - | - | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Lever Actuated | - | - | 18.5 | 36.3 | 40 | UL94 V-0 | - | ||
![]() 805-120 WAGO | 32 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UR;CSA | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | Wago | - | 8050120 | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | - | No | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyamide | Gray | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Grey | 16-24 AWG | 300 V | - | 1 | - | 10 A | 20 | - | - | - | 20 | - | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Push Button Actuated | 3.2 MilliMeters | - | - | - | - | - | UL94 V-0 | ||
![]() 770-233/002-000 WAGO | 49 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | - | 51210749 | Polyamide (PA) | WAGO Corporation | Bus | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 3 | - | White | - | - | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | Locking Feature | - | - | 12.9 | 37.5 | 30 | UL94 V-0 | - | ||
![]() 805-303 WAGO | 40320 |
| - | PCB | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UR | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | Wago | - | 8050303 | - | WAGO Corporation | - | - | - | - | - | Box | - | - | - | - | No | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | Active | - | - | - | Polyamide | Gray | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Grey | 16-24 AWG | 300 V | - | 1 | - | 10 A | 3 | - | - | - | 3 | - | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | Push Button Actuated | 3.2 MilliMeters | - | - | - | - | - | UL94 V-0 | ||
![]() 770-934 WAGO | 2062 |
| - | - | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | UL | No | 770-9 | - | - | - | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 7700934 | Polyamide (PA) | WAGO Corporation | - | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | 32.7 | 51 | 30 | - | - | ||
![]() 770-754 WAGO | 49 |
| - | - | Panel Mount, Snap-In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | - | - | - | - | Integrated in plug-in connector | - | - | - | Polyamide (PA) | WAGO Corporation | Plug | - | - | - | - | Box | - | - | - | 3 | No | Active | - | - | - | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | - | - | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | Plug, Male Pins | 4 | - | Gray | - | - | 0.394 (10.00mm) | - | - | 0.728 (18.50mm) | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | - | - | - | - | 12-20 AWG | 4 | - | 180° | - | 0.5-4mm² | 9mm | - | - | - | - | - | - | - | - | - | Lever Actuated | - | - | 18.5 | 36 | 45.5 | UL94 V-0 | - |