- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Backshell Material, Plating | Conductor Material | Actuation direction | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Board contact surface | Brand | Case material | Clamp width | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contamination level | Content | Core identification | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Degree of protection (IP), mounted | Dim | ECCN (US) | Enclosure material | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material core insulation | Material housing | Material of contact surface | Material outer sheath | max. cross section | Max. temperature | Maximum Operating Temperature | Mfr | Min. cross section | Min. permitted bending radius, stationary application/permanent installation | Min. stripping length | Min. temperature | Minimum Operating Temperature | No. of rows | Nominal cross section conductor | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U | Outer diameter approx. | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pin shape | Pins per row | Pollution degree | PPAP | Primary Material | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Spacing | Standards Met | Stripping length (max.) | Total number of pins | Transparent | Type of electric connection | Type of fastening | Unit Weight | Voltage-IEC | Voltage, Rating | Wire protection | With protective conductor | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Number of Circuits | Load Capacitance | Number of Levels | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Cable Opening | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Wire Gauge or Range - mm² | Product Type | Capacitance @ Vr, F | Stripping Length | Absolute Pull Range (APR) | Fuse Size | Number of Cores | Outer Diameter | Reverse Recovery Time (trr) | Features | Product Category | Minimum Bend Radius | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Height (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-639/129-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | 12 | - | Tin plated | - | Polyamide | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | - | - | 25pc(s) | - | - | - | - | - | 5.08mm | - | IP10 | (L x W x H) 27.5 x 66.72 x 17.5 mm | - | - | - | Orange | - | - | - | - | Yes | V0 | - | - | - | - | - | 231-639/129-000 | - | Other copper alloys | - | Plastic | Tin | - | 2.50mm² | +100°C | - | KEMET | 0.08mm² | - | - | -60°C | - | 1 | - | 12A | 12A | 320V | - | - | III | Bulk | - | - | - | - | Square | 9 | 2 | - | - | Active | 12 | 4 | - | - | - | - | - | 9 | - | Spring clamp connection | - | - | - | - | - | No | - | * | - | - | - | - | - | - | - | - | 231-639/129-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | 27.5mm | 66.72mm | - | - | - | - | - | ||
![]() 250-706/000-012 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Perpendicular (to the PCB) | - | - | 20 | 16 | - | - | - | - | - | - | - | - | 0.5 - 1 | 0.75 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Spring-loaded terminal,Print | - | - | - | - | 84pc(s) | - | 1.00mm² | 0.50mm² | 1.50mm² | 0.50mm² | 5mm | - | - | - | - | Polyamide | - | Orange | - | - | - | - | Yes | V0 | - | - | - | - | - | 250-706/000-012 | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | 8mm | - | - | 2 | - | 10A | 10A | 320V | - | - | III | Bulk | Other | - | - | - | - | 6 | 2 | - | - | Obsolete | 10 | 4 | - | - | - | - | 10mm | - | - | - | Solder | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 250-706/000-012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP®,+ actuator | - | - | 24.90mm | - | 21.70mm | 31.20mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 1 | - | - | - | - | - | - | At an angle (to the PCB) | - | - | 28 | 12 | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Spring-loaded terminal,Print | - | - | Copper, Tin | - | 600pc(s) | - | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 5mm,5.08mm | - | - | - | - | Polyamide | - | Light grey | - | - | - | - | Yes | V0 | - | - | - | - | - | 236-743/332-000/999-950 | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | 10mm | - | - | 1 | - | 24A | 24A | 175V | - | - | - | Bulk | Other | - | - | - | - | 1 | - | - | - | Active | 16 | - | - | Non-Compliant | - | - | 6mm | - | - | - | Solder | - | - | - | Yes | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | Grey | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 50 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | 35 Ohms | - | - | - | 17pF | - | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP® | - | - | 14.00mm | 0.031 (0.80mm) | 7.20mm | 18.50mm | - | - | - | - | - | ||
![]() 741-607 WAGO | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | - | - | - | - | III | Strip | Other | - | - | - | - | - | 2 | - | - | Active | 16 | 8 | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | - | - | - | 74.175824 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() 256-856 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | - | - | - | - | - | - | - | - | III | Tape & Box (TB) | Other | - | - | - | - | - | 2 | - | - | Active | 24 | 4 | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.1 | - | - | - | - | - | - | - | - | ||
![]() 256-610/334-000 WAGO | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | RK73G1E | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | III | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Other | - | - | - | - | - | 2 | - | - | Active | 24 | 6 | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | - | - | ±50ppm/°C | - | - | 5.36 kOhms | - | Thick Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 16.1 | 0.016 (0.40mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() 250-604/000-006 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Perpendicular (to the PCB) | - | - | 20 | 16 | - | - | - | - | - | - | - | - | 0.5 - 1 | 0.75 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Spring-loaded terminal,Print | - | - | - | - | 160pc(s) | - | 1.00mm² | 0.50mm² | 1.50mm² | 0.50mm² | 7.50mm | - | - | - | - | Polyamide | - | Blue | - | - | - | - | Yes | V0 | - | - | - | - | - | 250-604/000-006 | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | 9mm | - | - | 1 | - | 17.5A | 17.5A | 630V | - | - | III | Bulk | Other | - | - | - | - | 4 | 2 | - | - | Active | 17.5 | 6 | - | - | - | - | 10mm | - | - | - | Solder | - | - | - | Yes | - | - | * | - | - | - | - | - | - | - | - | 250-604/000-006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP® | - | - | 20.50mm | - | 13.00mm | 29.00mm | - | - | - | - | - | ||
![]() 769-613/004-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | 32 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.2 | - | 40.2 | 79.7 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | 24 | Aluminum Alloy | - | - | - | - | - | - | - | - | 28 | 12 | KPSE | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Spring-loaded terminal,Print | - | Gold | Copper, Tin | - | 20pc(s) | - | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 10mm,10.16mm | - | - | - | - | - | - | Light grey | - | - | - | - | Yes | V0 | - | - | - | - | - | 236-624/000-009/999-950 | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | 6mm | - | - | 1 | - | - | - | 440V | - | - | - | Bulk | Other | - | - | - | - | 24 | - | - | Metal | Active | 16 | - | - | Non-Compliant | - | - | 6mm | - | - | - | Solder | - | - | 600VAC, 850VDC | Yes | - | -55°C ~ 125°C | KPSE | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | 236-624/000-009/999-950 | - | 23 | - | Olive Drab | - | 1 | - | - | Bayonet Lock | - | 7.5A, 13A | - | - | W | - | Environment Resistant | - | - | - | - | - | - | Olive Drab Cadmium | 16-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | 17.00mm | - | 14.00mm | 242.30mm | 50.0µin (1.27µm) | - | - | - | - | ||
![]() 739-114/000-004 WAGO | In Stock | - | - | Surface Mount, Wettable Flank | 24-VFQFN Exposed Pad | - | - | - | 24-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | III | Tube | - | - | - | - | - | - | 2 | - | - | Last Time Buy | 24 | 4 | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -40°C ~ 150°C | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Signal Conditioner | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermocouple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 | - | - | - | - | - | - | - | - | ||
![]() 727-235/023-000 WAGO | In Stock | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | - | - | - | TO-254 | - | - | - | - | - | - | - | 28 | 16 | 1N6765 | - | - | - | 7.62mm | - | - | - | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | - | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | - | (W x H) 7.62 mm x 62 mm | - | - | - | Orange | - | - | - | - | Yes | V0 | - | - | - | - | - | 727-235/023-000 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | 8mm | - | - | 4 | - | 18A | 18A | 250V | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Active | 18 | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/642 | - | - | - | - | - | - | - | - | 727-235/023-000 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | - | - | 1.05 V @ 12 A | - | - | - | - | - | - | -55°C ~ 175°C | 200 V | 12A | - | - | 300pF @ 5V, 1MHz | - | - | - | - | - | 35 ns | + snap hook | - | - | 62mm | - | 126 | 7.62mm | - | - | - | - | - | ||
![]() 727-235/024-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | 16 | - | - | - | - | 7.62mm | - | - | - | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | - | 3 | 50pc(s) | - | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | - | (W x H) 7.62 mm x 62 mm | - | - | - | Orange | - | - | - | - | Yes | V0 | - | - | - | - | - | 727-235/024-000 | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 8mm | - | - | 4 | - | 18A | 18A | 250V | - | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | Active | 18 | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 727-235/024-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap hook | - | - | 62mm | - | 126 | 7.62mm | - | - | - | - | - | ||
![]() 280805 Lapp | 832 |
| - | - | - | - | - | - | - | - | - | - | Bare Copper | - | - | - | - | - | CA310 | - | - | - | - | Grey | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | - | - | Numbers | - | - | - | - | - | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | PVC | No | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | Other | - | - | +90°C | ITT Cannon, LLC | - | 81.2 | - | - | -40°C | - | 10 | - | - | - | 500 | 19.4 | - | Bulk | - | - | -40 - 70 | -25 - 70 | - | - | - | - | - | Active | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | 600 V | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 19.4mm | - | - | - | 5 x Diameter | - | - | 50m | - | - | - | - | - | - | ||
![]() 770-1105 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concord Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770620 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 890-214 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO CORP | - | - | - | - | - | - | WAGO Innovative Connections | - | 890-214 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-6162 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12483 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 623737 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity AMP Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2734112 Phoenix Contact | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | Thermoplastic | - | - | - | - | - | - | - | - | D38999/26ZJ | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | 7.026573 oz | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 46 (44 + 2 Triax) | - | Black | Aviation, Marine, Military | - | - | - | Threaded | I/O Modules | 7.5A, 13A, 45A | - | - | D | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Black Zinc Nickel | 25-90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | I/O Modules | - | - | - | - | - | - | - | Coupling Nut | I/O Modules | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() 885-310 WAGO | 11 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | 6 - 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | 269 A | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | V0 | - | - | - | - | Wago | - | 8850310 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | 269 | - | - | Yes | 34 mm | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | - | Active | - | - | - | - | - | Stud Type Block | - | 2 | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 66.7 | - | - | - | - | - | - | - | Stud | - | - | - | Gray | - | - | - | - | 3 | - | 1 | - | - | - | - | - | - | - | - | - | - | 250MCM (kcmil)-10 AWG | - | - | - | 6-120mm² | - | - | - | - | N/A | - | - | - | - | - | - | 67 | - | 67 | 33.8 | - | 2.626 (66.70mm) | 33.8mm | UL94 V-0 | - |