- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Case colour | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Max. operating voltage | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | PPAP | Product Status | Rated current In | RoHS | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Configuration | Note | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Stripping Length | Fuse Size | Disconnect Type | Connection Type | Features | Temperature | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885-112 WAGO | 41 |
| - | DIN Rail | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | 6 - 120 | - | - | - | - | - | - | - | - | - | - | - | 269 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 8850112 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 269 | Yes | 34 mm | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | Active | - | Stud Type Block | 1 | - | - | Gray | - | - | - | - | 66.7 | - | - | - | Stud | - | Gray | - | - | - | - | 1 | 1 | - | - | - | - | 250MCM (kcmil)-10 AWG | - | - | - | - | - | 6-120mm² | - | - | - | - | N/A | - | - | - | - | 67 | 67 | 33.8 | 2.547 (64.69mm) | 33.8mm | UL94 V-0 | - | ||
![]() 885-308 WAGO | 53 |
| - | DIN Rail | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 8850308 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | 23 mm | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | Active | - | Stud Type Block | 2 | - | - | Gray | - | - | - | - | - | - | - | - | Stud | - | Gray | - | - | - | - | 3 | 1 | - | - | - | - | 1/0-14 AWG | - | - | - | - | - | 2.5-50mm² | - | - | - | - | N/A | - | - | - | - | - | 2.640 (67.06mm) | - | 2.232 (56.69mm) | 22.8mm | UL94 V-0 | - | ||
![]() 885-108 WAGO | 2475 |
| - | DIN Rail | - | 69.019g | - | - | CSA, UR | No | - | - | - | - | - | - | - | 2.5 - 50 | - | - | - | - | - | 25pc(s) | - | - | - | - | - | 150 A | - | - | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 885-108 | 8850108 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 125 | Yes | 23 mm | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | 885 | Active | - | 885-108 | 1 | - | - | Gray | - | - | - | - | 56.7 | - | - | - | Stud | - | Gray | - | - | - | - | 1 | 1 | - | - | - | - | 1/0-14 AWG | - | - | - | - | - | 2.5-50mm² | - | - | - | - | N/A | - | - | - | - | 56.7mm | 67mm | 22.8mm | 2.232 (56.69mm) | 22.8mm | UL94 V-0 | - | ||
![]() 885-110 WAGO | 52 |
| - | DIN Rail | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | 6 - 120 | - | - | - | - | - | - | - | - | - | - | - | 269 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | Wago | - | 8850110 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 269 | Yes | 34 mm | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | Active | - | Stud Type Block | 1 | - | - | Gray | - | - | - | - | 66.7 | - | - | - | Stud | - | Gray | - | - | - | - | 1 | 1 | - | - | - | - | 250MCM (kcmil)-10 AWG | - | - | - | - | - | 6-120mm² | - | - | - | - | N/A | - | - | - | - | 67 | 67 | 33.8 | 2.626 (66.70mm) | 33.8mm | UL94 V-0 | - | ||
![]() 711-179 WAGO | In Stock | - | - | Surface Mount | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148369 | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 9 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 9 | Orange | - | - | - | - | 9 | 1 | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 67.5mm | - | - | ||
![]() 285-607/999-950 WAGO | 13 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 10 | 4 | - | - | 16mm | - | - | - | - | Pull spring | - | - | - | 15pc(s) | 25mm² | 6mm² | 25mm² | 6mm² | - | - | - | (W x H) 16 mm x 52.50 mm | EAR99 | Compliant with Exemption | Green,Yellow | 8536.90.40.00 | Yes | - | Wago | 285-607/999-950 | 51163741 | - | - | - | - | 105 | - | WAGO Corporation | - | 16mm | - | -60 | DIN Rail | 1 | - | - | - | Box | 2 | No | Active | - | Yes | 16 mm | 23mm | Yes | Yes | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Active | - | Ground Terminal Block | 2 | - | - | Green, Yellow | 2 | - | - | - | - | - | - | - | Push In, Spring | 2 | Green/Yellow | Terre | - | - | - | 1 | 1 | - | - | - | - | 2-8 AWG | - | - | - | - | - | 6-25mm² | - | - | - | 23mm | - | - | - | Complies with ATEX Ex-e II standards | - | 52.50mm | - | 16mm | - | 16.0mm | UL94 V-0 | - | ||
![]() 713-1108/037-047 WAGO | 16 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 9.2 | CCA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 36.50 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1108/037-047 | 51236283 | 1.5mm² | - | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | Box | 8 | No | Active | 10 | Non-Compliant | - | 7.00mm | Yes | Yes | 3.5 | Spring Clamp | - | 16 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 16 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 16 | Black | - | - | 300 V | - | 16 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 8 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | 6-7 mm | - | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 36.50mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 281-623/281-417 WAGO | In Stock | - | - | DIN Rail | - | - | - | - | - | No | 28 | 12 | - | - | 10mm | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 3 | 50pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | - | - | (W x H) 10 mm x 60 mm | EAR99 | Compliant with Exemption | Grey | 8536.69.40.51 | Yes | V0 | Wago | 281-623/281-417 | 51214111 | - | - | - | 10 | 105 | 800V | - | - | 9mm | - | -60 | DIN Rail | 1 | 10A | 10A | 800V | - | 2 | No | - | 10 | Yes | 10 mm | 10mm | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | Box | - | Active | - | Fuse Disconnect Terminal Block | - | - | - | Gray | 2 | - | - | - | 60 | - | - | - | - | 2 | Gray | L | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4x1-1/4 | - | - | + swivelling fuse holder | - | 60mm | 60 | 10mm | - | - | - | - | ||
![]() 711-176 WAGO | 16 |
| - | Surface Mount | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51148366 | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 6 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 6 | Orange | - | - | - | - | 6 | 1 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 45.0mm | - | - | ||
Tiny WHSL | 16 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 11.2 | CCA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 40.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.51 | Yes | V0 | Wago | 713-1111/000-9037 | 51236240 | 1.5mm² | - | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | Box | 11 | No | Active | 10 | Non-Compliant | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 22 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 22 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 22 | Black | - | - | 300 V | - | 22 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 11 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | 6-7 mm | - | - | - | encodable | -60-100 °C | 18.80mm | 16.00mm | 40.00mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 713-1106/107-000 WAGO | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 31.10 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | Wago | 713-1106/107-000 | 51209057 | 1.5mm² | - | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | Box | 6 | No | Active | - | - | - | 7.00mm | - | - | - | - | - | 12 | - | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | - | 713-1106/107-000 | 12 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 12 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 6 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | 6-7 mm | - | - | - | encodable,+ sleeve | -60-100 °C | 18.80mm | 16.00mm | 31.10mm | - | - | UL94 V-0 | - | ||
![]() 282-131 WAGO | 30 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | 24 | 10 | - | - | 8mm | 0.75 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | - | 3 | 25pc(s) | 6mm² | 0.20mm² | 6mm² | 0.20mm² | - | 41 A | - | (W x H) 8 mm x 37 mm | EAR99 | Compliant with Exemption | Grey | 8536.90.40.00 | Yes | V0 | Wago | 282-131 | 51184685 | - | - | - | 41 | 105 | 400V | WAGO Corporation | - | 12mm | - | -60 | DIN Rail | 1 | 41A | 41A | 400V | Box | 2 | No | Active | 41 | Yes | 8 mm | 13mm | Yes | Yes | - | Spring Clamp | - | - | - | 400V | - | - | - | - | - | 793 | Active | - | Disconnect and Test Disconnect Terminal Block | 2 | - | - | Gray | 2 | - | - | - | 37 | - | - | - | Push In, Spring | 2 | Gray | L | n/a | - | - | 1 | 1 | - | - | - | - | 10-24 AWG | - | - | - | - | - | 0.2-6mm² | - | - | - | 12mm ~ 13mm | 1/4x1-1/4 | Switch, Slide | - | + test option | - | 37mm | 87.5 | 8mm | - | 8.0mm | UL94 V-0 | - | ||
![]() 714-105 WAGO | 36 |
| - | Free Hanging (In-Line) | Polyamide | - | - | - | - | No | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 7140105 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | 8 | - | - | - | - | - | - | - | - | - | No | 320 V | 150 V | 16~24 AWG | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | Plug, Female Sockets | 5 | - | - | Black | 1 | Female | 3.5mm | - | 23 | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 5 | - | - | - | - | - | - | 1 | 5 | - | - | Tin | 16-24 AWG | - | 5 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | - | UL94 V-0 | - | ||
Tiny WHSL | 16 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 12.1 | CCA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 47.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1111/037-9037 | 51236301 | 1.5mm² | - | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | Box | 11 | No | Active | 10 | Non-Compliant | - | 7.00mm | Yes | Yes | 3.5 | Spring Clamp | - | 22 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 22 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 22 | Black | - | - | 300 V | - | 22 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 11 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | 6-7 mm | - | - | - | encodable,+ lateral latch | -60-100 °C | 18.80mm | 16.00mm | 47.00mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 711-183 WAGO | In Stock | - | - | Surface Mount | - | - | - | 10.8 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51154342 | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 3 | - | - | Orange | 1 | - | - | - | - | - | - | - | Push In, Spring | 3 | Orange | - | - | - | - | 3 | 1 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 22.5mm | - | - | ||
![]() 714-104/000-047 WAGO | 16 |
| - | Free Hanging (In-Line) | Polyamide | - | - | 2.5 | - | No | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Wago | - | 60246239 | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | Box | - | No | Active | - | Non-Compliant | - | - | - | - | 3.5 | Spring Clamp | - | - | - | 320 V | 150 V | 16~24 AWG | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 4 | - | - | Black | 1 | F | 0.138 (3.50mm) | - | - | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 4 | Black | - | - | - | - | 4 | 1 | 4 | - | - | Tin | 16-24 AWG | - | 4 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 714-105/000-047 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide | - | - | 3.2 | - | No | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60245582 | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | Box | - | No | Active | 8 | Non-Compliant | - | - | - | - | 3.5 | Spring Clamp | - | - | No | 320 V | 150 V | 16~24 AWG | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 5 | - | - | Black | 1 | F | 0.138 (3.50mm) | - | 23 | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 5 | Black | - | - | - | - | 5 | 1 | 5 | - | - | Tin | 16-24 AWG | - | 5 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | - | UL94 V-0 | - | ||
![]() 713-1113/037-000 WAGO | 16 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | (L x W x H) 16.00 x 54.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1113/037-000 | 51209008 | 1.5mm² | - | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | Box | 13 | No | Active | 10 | Non-Compliant | - | 7.00mm | Yes | Yes | - | - | - | 26 | No | 250 V | 300 V | - | 28-16 AWG | -60°C ~ 100°C | Box | 713 | Active | - | 713-1113/037-000 | 26 | - | - | Black | - | - | 3.5 mm | - | 16 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 26 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 13 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | 6-7 mm | - | - | - | + lateral latch,encodable | -60-100 °C | 18.80mm | 16.00mm | 54.00mm | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 286-838 WAGO | In Stock | - | - | - | - | 55.8g | - | - | - | No | - | - | Grey | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H) 17 mm x 82.5 mm | EAR99 | Compliant with Exemption | - | 8536.69.40.51 | - | - | Wago | - | 51291751 | - | 300V AC | +85°C | - | - | 230VAC | - | - | - | -25°C | - | DIN Rail | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Active | - | Pluggable Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.5mm | - | 17mm | - | - | - | - | ||
![]() 711-155 WAGO | 7 |
| - | Surface Mount | - | - | - | 17.2 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51147163 | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | No | Active | - | Yes | - | - | - | - | - | Spring Clamp | - | - | - | 800 V | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 5 | - | - | Gray | 1 | - | - | - | - | - | - | - | Push In, Spring | 5 | Gray | - | - | - | - | 5 | 1 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 37.5mm | - | - |