- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Material - Insulation | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Shell Sizes | Spacing | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Configuration | Note | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Wire Size (AWG) | Rated Current | Number of Positions/Contacts | Screw Size | Wire Type | Stripping Length | Rated Voltage | Disconnect Type | Connection Type | Features | Temperature | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 285-199 WAGO | 2559 |
| - | - | - | DIN Rail | - | PA | - | 1452g | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | - | - | - | - | - | 25 - 95 | 25 - 95 | 25 - 95 | 25 - 95 | - | - | - | - | 1pc(s) | 95mm² | 25mm² | 95mm² | 25mm² | - | - | 200 A | - | - | EAR99 | Compliant | - | 8536.69.40.51 | - | V0 | Wago | 285-199 | 51169293 | - | - | - | - | - | 200 | 105 | 600V | WAGO Corporation | - | - | - | -60 | DIN Rail | - | - | - | 1000V | - | Box | - | - | - | No | - | Active | 232 | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | No | - | 1 kV | 600 V | - | - | - | - | - | 285 | Active | - | Power Distribution Block | 10 | - | - | Gray | 10 | Male | - | - | - | 101 | - | - | - | Push In, Spring | 10 | Blue, Gray, Green, Yellow | - | n/a | - | - | 1 | 1 | - | - | - | - | 4/0-4 AWG | - | - | - | - | - | 25-95mm² | - | - | - | 5 | - | - | 35mm | - | - | - | - | - | - | 101mm | 107mm | 125 | 3.976 (100.99mm) | 125.0mm | - | UL94 V-0 | - | ||
![]() 721-103/037-000 WAGO | 50 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 31.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-103/037-000 | 51117982 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 320V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | Box | 3 | 5mm | 2 | No | 29.6 | Active | 16 | 4 | - | - | - | 9.00mm | - | - | 5 | Screw | - | 3 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | Box | 721 | Active | - | Terminal Strip | 3 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | - | 300 V | - | 3 | 1 | - | 15 A | - | Tin | 12-28 AWG | - | 3 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | 24AWG to 12AWG | 16A | - | - | - | 8-9 mm | 320V | - | - | + lateral latch | -60-85 °C | 31.6 | 29.60mm | 14.30mm | 31.60mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 281-607/999-950 WAGO | 45 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 24 | 12 | - | - | 6mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | - | 50pc(s) | 4mm² | 0.20mm² | 4mm² | 0.20mm² | - | - | - | - | (W x H) 6 mm x 29 mm | EAR99 | Compliant with Exemption | Green,Yellow | 8536.90.40.00 | Yes | V0 | Wago | 281-607/999-950 | 51131682 | - | - | - | - | - | - | 105 | - | WAGO Corporation | - | 9mm | - | -60 | DIN Rail | 1 | - | - | - | - | Box | 2 | - | - | No | - | Active | - | - | Yes | - | 6 mm | 10mm | Yes | Yes | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | Ground Terminal Block | 2 | - | - | Green, Yellow | 2 | - | - | - | - | 29 | - | - | - | Push In, Spring | 2 | Green/Yellow | Terre | - | - | - | 1 | 1 | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-4mm² | - | - | - | - | - | - | 9mm ~ 10mm | - | - | - | Complies with ATEX Ex-e II standards | - | - | 29mm | 53 | 6mm | - | 6.0mm | - | UL94 V-0 | - | ||
![]() 721-102/031-000 WAGO | 102 |
| - | Zinc | Flanges | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 26.45 x 24.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | Wago | 721-102/031-000 | 51117944 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | III | Box | 2 | - | 2 | No | - | Active | 16 | 4 | Compliant | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 2 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 2 | - | - | Grey | 1 | F | 0.197 (5.00mm) | Horizontal, Vertical | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | - | 300 V | - | 2 | 1 | - | 15 A | - | Tin | 12-28 AWG | - | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | + sleeve | -60-85 °C | - | 24.80mm | 14.30mm | 26.45mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 711-132 WAGO | 7 |
| - | - | - | Surface Mount | - | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51147140 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 2 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | Push In, Spring | 2 | Gray | - | - | - | - | 2 | 1 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 15.0mm | - | - | - | ||
![]() 711-182 WAGO | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51154341 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 2 | - | - | Orange | 1 | - | - | - | - | - | - | - | - | Push In, Spring | 2 | Orange | - | - | - | - | 2 | 1 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 15.0mm | - | - | - | ||
![]() 285-139 WAGO | 37 | - | - | - | - | DIN Rail | - | PA | - | 0.43 | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | 10 | 2 | - | - | 16mm | 6 - 35 | 6 - 35 | 6 - 35 | 6 - 35 | Pull spring | - | - | 3 | 1pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | - | - | 115 A | - | (W x H) 16 mm x 63 mm | EAR99 | Compliant | Grey,Blue,Green,Yellow | 8536.69.40.51 | - | V0 | Wago | 285-139 | 2850139 | - | - | - | - | - | 115 | 105 | 600V | WAGO Corporation | - | - | - | -60 | DIN Rail | 5 | 125A | 125A | - | - | Box | 2 | - | - | No | - | Active | 125 | - | Yes | - | 35 mm | 25mm | - | - | - | Spring Clamp | - | - | No | - | 1 kV | 600 V | - | - | - | - | - | WINSTA MINI | Active | - | Power Distribution Block | 10 | - | - | Gray | 10 | Female/Male | - | - | - | 63 | - | - | - | Push In, Spring | 10 | Blue, Gray, Green, Yellow | - | n/a | - | - | 1 | 1 | - | - | - | - | 2-10 AWG | - | - | - | - | - | 6-35mm² | - | - | - | 5 | - | - | 25mm | - | - | - | Block of 5 | - | - | 63mm | 86 | 16mm | 2.480 (63.00mm) | 80.0mm | - | UL94 V-0 | - | ||
![]() 713-1110/107-000 WAGO | 18000 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 45.10 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | Wago | 713-1110/107-000 | 51209062 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 10 | - | - | No | - | Active | - | - | - | - | - | 7.00mm | - | - | - | - | - | 20 | - | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1110/107-000 | 20 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 20 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 10 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | 6-7 mm | - | - | - | encodable,+ sleeve | -60-100 °C | - | 18.80mm | 16.00mm | 45.10mm | - | - | - | UL94 V-0 | - | ||
![]() 713-1107/033-047 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | 8.1 | CCA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 43.70 x 26.00 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1107/033-047 | 51236252 | - | - | - | 1.5mm² | +100°C | 10 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | - | 2 | 10A | 10A | 160V | - | Box | 7 | - | - | No | - | Active | 10 | - | Non-Compliant | - | - | 7.00mm | - | - | 3.5 | Spring Clamp | - | 14 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | - | 713 | Active | Socket | PC Terminal Block | 14 | 100 °C | -60 °C | Black | 1 | F | 0.138 (3.50mm) | - | - | 16 | 0.740 (18.80mm) | 10 A | Tin | Screw - Rising Cage Clamp | 14 | Black | - | - | 300 V | - | 14 | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 7 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | 6-7 mm | - | - | - | encodable | -60-100 °C | - | 26.00mm | 16.00mm | 43.70mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-104/008-045 WAGO | 45 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UL | No | 28 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | - | - | - | - | 5mm | 16A | 15 A | - | (L x W x H) 18.80 x 26.45 x 21.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | - | Wago | 721-104/008-045 | 51117992 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | - | Box | 4 | - | - | No | - | Active | - | - | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 4 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 4 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 4 | Light Gray | - | - | 300 V | - | 4 | 1 | - | 15 A | - | Tin | 12-28 AWG | - | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | - | 21.50mm | 18.80mm | 26.45mm | - | - | - | UL94 V-0 | - | ||
![]() 713-1117 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 61.00 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1117 | 7131117 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 17 | - | - | No | - | Active | 10 | - | - | - | - | 7.00mm | - | - | - | - | - | 34 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1117 | 34 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 18.8 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 34 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 17 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | 6-7 mm | - | - | - | encodable | -60-100 °C | - | 18.80mm | 16.00mm | 61.00mm | - | - | - | UL94 V-0 | - | ||
![]() 721-110/008-000 WAGO | 135 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 51.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-110/008-000 | 51118148 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | Box | 10 | - | 2 | No | - | Active | 16 | 4 | Non-Compliant | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 10 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 10 | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | - | 300 V | - | 10 | 1 | - | 15 A | - | Tin | 12-28 AWG | - | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | - | 26.45mm | 18.80mm | 51.50mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 280-685 WAGO | 33 |
| - | - | - | DIN Rail | 4 | PA | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 14 | - | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | - | - | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 5 mm x 52.50 mm | EAR99 | Compliant | Grey | 8536.90.40.00 | Yes | V0 | Wago | 280-685 | 51133929 | - | - | - | - | - | 10 | 105 | 400V | WAGO Corporation | - | 8mm | - | -60 | DIN Rail | 1 | 10A | 10A | 400V | - | - | 4 | - | - | No | - | Active | 10 | - | Yes | - | 5 mm | 9mm | - | - | - | Spring Clamp | - | - | - | - | 400V | - | - | - | - | - | - | WINSTA MIDI | Active | - | Disconnect Terminal Block | 4 | - | - | Gray | 4 | Female/Male | - | - | - | 52.5 | - | 10 A | - | Push In, Spring | 4 | Gray | L | n/a | - | - | 1 | 1 | - | - | - | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | 5 | - | - | 8mm ~ 9mm | - | Disconnect Tab | - | + separator | - | - | 52.50mm | 75 | 5mm | - | 5.0mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 711-186 WAGO | 45 |
| - | - | - | Surface Mount | - | - | - | - | - | 20.4 | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | Wago | - | 51154345 | - | - | - | - | - | 25 | - | 800V | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | Spring Clamp | - | - | - | - | 800 V | - | - | - | - | - | - | - | Active | - | Transformer Terminal Block | 6 | - | - | Orange | 1 | - | - | - | - | - | - | - | - | Push In, Spring | 6 | Orange | - | - | - | - | 6 | 1 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm ~ 10mm | - | - | Spring Clamp | - | - | - | - | 0.925 (23.50mm) | - | 1.378 (35.00mm) | 45.0mm | - | - | - | ||
![]() 713-1111/107-000 WAGO | 19000 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | CCA, CSA, UR | No | 28 | 16 | - | PA 66 | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | - | - | - | - | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 48.60 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1111/107-000 | 51209063 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | 11 | - | - | No | - | Active | 10 | - | - | - | - | 7.00mm | - | - | - | - | - | 22 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1111/107-000 | 22 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 18.75 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 22 Pole | - | - | - | 300 V | - | - | 2 | - | 10 A | - | Tin | 16-28 AWG | - | 11 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | - | - | - | 6-7 mm | - | - | - | encodable,+ sleeve | -60-100 °C | - | 18.80mm | 16.00mm | 48.60mm | - | - | - | UL94 V-0 | - | ||
![]() 283-607/999-950 WAGO | 7 |
| - | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 20 | 6 | - | - | 12mm | - | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | Pull spring | - | - | - | 25pc(s) | 16mm² | 0.50mm² | 16mm² | 0.50mm² | - | - | - | - | (W x H) 12 mm x 37.50 mm | EAR99 | Compliant with Exemption | Green,Yellow | 8536.90.40.00 | Yes | V0 | Wago | 283-607/999-950 | 51161165 | - | - | - | - | - | - | 105 | - | WAGO Corporation | - | 16mm | - | -60 | DIN Rail | 1 | - | - | - | - | Box | 2 | - | - | No | - | Active | - | - | Yes | - | 12 mm | 17mm | Yes | Yes | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | Ground Terminal Block | 2 | - | - | Green, Yellow | 2 | - | - | - | - | 37.5 | - | - | - | Push In, Spring | 2 | Green/Yellow | Terre | - | - | - | 1 | 1 | - | - | - | - | 6-24 AWG | - | - | - | - | - | 0.2-16mm² | - | - | - | - | - | - | 16mm ~ 17mm | - | - | - | Complies with ATEX Ex-e II standards | - | - | 37.50mm | 80 | 12mm | - | 12.0mm | - | UL94 V-0 | - | ||
![]() 721-114/031-000 WAGO | 7 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UR | No | 28 | 12 | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 16A | 15 A | - | (L x W x H) 14.30 x 84.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-114/031-000 | 51118217 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 16A | 16A | 630V | - | Box | 14 | - | - | No | - | Active | - | - | - | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 14 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 14 | - | - | Gray | 1 | F | 0.197 (5.00mm) | - | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 14 | Light Gray | - | - | 300 V | - | 14 | 1 | - | 15 A | - | Tin | 12-28 AWG | - | 14 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | + sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 84.80mm | - | - | - | UL94 V-0 | - | ||
![]() 714-114 WAGO | 16 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 8A | 8 A | - | - | EAR99 | Compliant | - | 8536.69.40.51 | - | - | Wago | - | 7140114 | - | - | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | 3.5 | Spring Clamp | - | - | - | - | 320 V | 150 V | 16~24 AWG | - | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 14 | - | - | Black | 1 | F | 0.138 (3.50mm) | - | - | - | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 14 | Black | - | - | - | - | 14 | 1 | 14 | - | - | Tin | 16-24 AWG | - | 14 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 721-112/008-000 WAGO | 7 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 22.2 | CSA, UR | No | 28 | 12 | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | - | - | - | - | 5mm | 16A | 15 A | IP20 | (L x W x H) 18.80 x 61.50 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | Wago | 721-112/008-000 | 51118178 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | 1 | 16A | 16A | 630V | III | Box | 12 | - | 2 | No | - | Active | 16 | 4 | Non-Compliant | - | - | 9.00mm | - | - | 5 | Spring Clamp | - | 12 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | Socket | PC Terminal Block | 12 | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 12 | Light Gray | - | - | 300 V | - | 12 | 1 | - | 15 A | - | Tin | 12-28 AWG | - | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | + snap-in nibs | -60-85 °C | - | 26.45mm | 18.80mm | 61.50mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 714-108 WAGO | 36 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | - | No | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | - | - | - | - | - | 8A | 8 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 7140108 | - | - | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | - | -60 | - | - | - | - | - | - | Box | - | - | - | No | - | Active | 8 | - | - | - | - | - | - | - | 3.5 | Spring Clamp | - | - | No | - | 320 V | 150 V | 16~24 AWG | - | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 8 | - | - | Black | 1 | F | 3.5mm | - | - | 23 | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 8 | Black | - | - | - | - | 8 | 1 | 8 | - | - | Tin | 16-24 AWG | - | 8 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | - | - | UL94 V-0 | - |