- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Panel Mount Type | Approvals | Automotive | AWG (min.) | AWG max. | Base Product Number | Case material | Coding | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Leading contact (PE) | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Mfr | Min. cross section | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Termination Method | Torque-Screw | Total no. of pins | Total number of pins | Transparent | Type A | Type B | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | With protective conductor | Operating Temperature | Series | Part Status | Type | Number of Positions | Composition | Color | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Screw Size | Stripping Length | Convert From (Adapter End) | Convert To (Adapter End) | Front Panel Wire Connection | Rear Panel Wire Connection | Connection Type | Features | Temperature | Pin Length | Height | Length | Width | Height (Max) | Panel Thickness | Terminal Width | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 862-1594 WAGO | 32 |
| - | - | - | Snap-In Clip | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | Wago | - | 51131499 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | 0.472 (12.00mm) | - | - | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | - | - | 1.890 (48.00mm) | - | - | - | - | UL94 V-0 | - | ||
![]() 862-2552 WAGO | 490 |
| - | - | - | Surface Mount | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131523 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 2 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 24 | - | - | - | - | - | - | ||
![]() 862-2594 WAGO | 32 |
| - | - | - | Snap-In Clip | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131526 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 48 | - | - | - | - | - | - | ||
![]() 231-119/102-000 WAGO | 49 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CB, CSA, UL, UR | No | 28 | 12 | - | Polyphthalamide (PPA GF) | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | 5mm | 16A | 15 A | - | IP20 | (L x W x H) 14.30 x 95.00 x 26.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 231-119/102-000 | 51117020 | Other copper alloys | Plastic | Tin | 2.5mm² | WAGO Corporation | 0.08mm² | 1 | 15A | 15A | 320V | III | Box | - | 19 | 2 | No | Active | 16 | 4 | - | 9.00mm | - | - | - | 19 | - | - | - | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | 231 | Active | 231-119/102-000 | 19 | - | Gray | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 19 Pole | - | - | 300 V | - | 1 | - | 15 A | - | Tin | 12-28 AWG | 19 | - | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | - | - | - | 8-9 mm | - | - | - | - | - | + cover | -60-85 °C | - | 26.50mm | 14.30mm | 95.00mm | - | - | - | UL94 V-0 | - | - | ||
![]() 869-236 WAGO | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51129240 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | No | Active | 24 | - | Yes | - | - | - | - | - | No | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 12 | - | Gray | - | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 6 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | 33.4 | 33.4 | 44.5 | 1.087 (27.61mm) | - | 44.5mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 862-533 WAGO | 23500 |
| - | - | - | Snap-In Clip | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131460 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 3 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 36 | - | - | - | - | - | - | ||
![]() 770-635 WAGO | 32 |
| - | Tin | Socket | Cable Mount | 2 | Polyamide | - | - | - | - | - | CCA;CSA;UL | No | - | - | 770-6 | - | A | - | - | - | - | - | - | Copper Alloy | 1pc(s) | - | - | - | IP20 | - | - | EAR99 | Compliant | Black | 8536.69.40.40 | - | - | Yes | Integrated in plug-in connector | Wago | 770-635 | 51172474 | - | Polyamide (PA) | - | - | WAGO Corporation | - | - | 25A | - | 250V | - | Box | - | - | 3 | No | Active | - | 4 | Non-Compliant | - | Crimp | - | 2 + PE | - | - | Mains plug,Mains socket | Mains socket | - | - | - | - | 250 V | 12 AWG | - | - | 770 | Active | 770-635 | - | - | Black | Female, Male | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | - | - | 32.7 | 51 | 30 | - | - | - | - | - | Lead Free | ||
![]() 806-208 WAGO | 32 |
| - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Steel - Nickel Plated | - | - | UR;CSA | No | - | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51160409 | - | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | 2 | No | Active | 10 | 4 | Yes | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | 1 | - | 10 A | 8 | - | - | 8 | - | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | - | - | 3 MilliMeters | 23.3 | - | - | - | - | - | - | - | - | ||
![]() 869-108 WAGO | 32 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | Wago | - | 51129094 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 16 | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 8 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 54.5mm | UL94 V-0 | - | - | ||
![]() 862-562 WAGO | 141 |
| - | - | - | Surface Mount | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131466 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 2 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 24 | - | - | - | - | - | - | ||
![]() 862-662 WAGO | 32 |
| - | - | - | Surface Mount | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131484 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Opaque White | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 2 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 24 | - | - | - | - | - | - | ||
![]() 869-189 WAGO | 32 |
| - | - | - | Snap-In Clip | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51129178 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | No | Active | 24 | - | Yes | - | - | - | - | - | No | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 18 | - | Gray | - | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 9 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | 33.4 | 33.4 | 47.5 | 1.087 (27.61mm) | - | 47.5mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 806-206 WAGO | 32 |
| - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Steel - Nickel Plated | - | - | UR;CSA | No | - | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51160406 | - | - | - | - | WAGO Corporation | - | - | - | - | - | III | Box | Other | - | 2 | No | Active | 10 | 4 | Yes | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -60°C ~ 105°C | - | Active | - | - | Polyamide | Gray | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | 16-24 AWG | 300 V | - | 1 | - | 10 A | 6 | - | - | 6 | - | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | - | - | Spring Clamp | - | - | 3 MilliMeters | 23.3 | - | - | - | - | - | - | - | - | ||
![]() 869-161 WAGO | In Stock | - | - | - | - | Snap-In Clip | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | Wago | - | 51129155 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 22 | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 11 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 57.5mm | UL94 V-0 | UL94 V-0 | - | ||
![]() 862-8625 WAGO | 32 |
| - | - | - | Snap-In Clip | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131560 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bag | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Opaque White | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 5 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 60 | - | - | - | - | UL94 V-0 | - | ||
![]() 869-210 WAGO | 41 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51129211 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | 24 | - | Yes | - | - | - | - | - | No | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 20 | - | Gray | - | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 10 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | 33.4 | 33.4 | 64.5 | 1.087 (27.61mm) | - | 64.5mm | UL94 V-0 | - | - | ||
![]() 869-133 WAGO | 49 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | - | - | - | Wago | - | 51129111 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 6 | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 3 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 29.5mm | UL94 V-0 | - | - | ||
![]() 831-3203/007-000 WAGO | 794 |
| - | - | - | DIN Rail/Channel | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CCA, CSA, UL | No | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | Electrolytic Copper | - | - | 41A | 42 A | - | - | - | EAR99 | Compliant | - | - | - | V0 | - | - | Wago | - | 51177266 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | 41 | - | - | - | - | - | - | - | No | - | - | - | - | 1 kV | 600 V | - | 20-8 AWG | - | -60°C ~ 105°C | MCSMAXI 6 | Active | Plug, Male Pins | 3 | - | Gray | - | 0.300 (7.62mm) | - | 33.95 | 1.339 (34.00mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | - | - | 600 V | - | 1 | - | 42 A | - | Tin | 8-20 AWG | 3 | - | 20-8 AWG | 180° | - | 0.5-10mm² | 13-15mm | - | - | - | - | - | 13-15 mm | - | - | - | - | - | - | -60-105 °C | - | 46 | 46 | 7.62 | - | - | - | UL94 V-0 | - | - | ||
![]() 869-239 WAGO | 41 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | cURus | No | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | 24 A | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51129247 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | No | Active | 24 | - | Yes | - | - | - | - | - | No | - | - | - | - | 500 V | - | - | - | - | - | - | Active | Middle | 18 | - | Gray | - | - | - | 27.6 | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | 9 | - | 12-28 AWG | - | - | - | - | - | 0.08-2.5mm² | - | - | - | - | - | - | 6mm ~ 7mm | - | - | - | - | Spring Clamp | - | - | - | 33.4 | 33.4 | 59.5 | 1.087 (27.61mm) | - | 59.5mm | UL94 V-0 | - | - | ||
![]() 862-8594 WAGO | 32 |
| - | - | - | Snap-In Clip | - | - | - | - | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | - | V0 | - | - | Wago | - | 51131554 | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | No | Active | 32 | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Black | - | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | - | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 35 | 35 | 48 | - | - | - | - | UL94 V-0 | - |