- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Panel Mount Type | Approvals | Automotive | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | ECCN (US) | EU RoHS | HTS | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Package | PPAP | Product Status | Rated current In | RoHS | Spacing | Torque-Screw | Transparent | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Range | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Housing Color | Wire Gauge | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Stripping Length | Disconnect Type | Front Panel Wire Connection | Rear Panel Wire Connection | Connection Type | Features | Height | Length | Width | Height (Max) | Panel Thickness | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 869-324 WAGO | 94 |
| - | Flange, Snap-In | - | - | - | UR | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 24 A | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51129042 | WAGO Corporation | Box | No | Active | 24 | Yes | 5 mm | - | No | 500 V | - | 500 V | - | - | 869 | Active | Standard Block | 2 | Blue | 5mm | - | 27.6 | - | 25A | Push In, Spring | Blue | - | - | 1 | 1 | - | - | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | - | - | 33.4 | 33.4 | 5 | 1.087 (27.61mm) | - | 5.0mm | UL94 V-0 | - | ||
![]() 862-632 WAGO | 32 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 51131479 | WAGO Corporation | Bag | No | Active | - | Yes | - | - | - | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | 2 | - | - | - | 2 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 0.945 (24.00mm) | - | - | - | - | - | ||
![]() 862-9533 WAGO | 32 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 51131578 | WAGO Corporation | Bag | No | Active | - | Yes | - | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | 3 | - | - | - | 3 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 1.417 (36.00mm) | - | - | - | - | UL94 V-0 | ||
![]() 869-202 WAGO | 49 |
| - | Surface Mount | - | - | - | cURus | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 24 A | - | EAR99 | Compliant | - | V0 | Wago | 51129195 | WAGO Corporation | Box | No | Active | 24 | Yes | - | - | No | 500 V | - | - | - | - | - | Active | Middle | 4 | Gray | - | - | 27.6 | - | - | Push In, Spring | Gray | - | - | - | 1 | - | 2 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 24.5 | 1.087 (27.61mm) | - | 24.5mm | UL94 V-0 | - | ||
![]() 862-9605 WAGO | 32 |
| - | Surface Mount | - | - | Chassis, Panel | CSA, UR | No | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51131592 | WAGO Corporation | Bag | No | Active | 32 | Yes | - | - | No | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | 12-20 AWG | - | - | 1 | - | 5 | - | - | - | 5 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | 35 | 35 | 60 | - | - | - | - | - | ||
![]() 870-109 WAGO | 2008 |
| - | DIN Rail | - | - | - | cURus | No | - | - | - | - | - | 16 A | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 51163877 | WAGO Corporation | Box | No | Active | - | Yes | 5 mm | - | - | 500 V | - | - | - | - | X-COM® | Active | Double-Deck Block, Pluggable Block | 2 | Blue | - | - | - | - | - | Plug Receptacles, Push In, Spring | Blue | - | - | 2 | 2 | - | - | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | - | - | - | 2.740 (69.60mm) | - | 1.575 (40.01mm) | - | 5.0mm | UL94 V-0 | - | ||
![]() 870-543/281-413 WAGO | 49 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 25 mA | - | EAR99 | Compliant with Exemption | 8536.90.40.00 | V0 | Wago | 51168731 | WAGO Corporation | Box | No | Active | 0.025 | Yes | 5 mm | - | - | - | - | - | - | - | - | Active | Double-Deck Block | 4 | Gray | - | - | 40 | - | - | Push In, Spring | - | - | - | 2 | 2 | - | - | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | - | LED, Resistor | 70 | 70 | 5 | - | - | 5.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 862-9505 WAGO | 32 |
| - | Surface Mount | - | - | Chassis, Panel | CSA, UR | No | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51131574 | WAGO Corporation | Bag | No | Active | 32 | Yes | - | - | No | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | 12-20 AWG | - | - | 1 | - | 5 | - | - | - | 5 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | 35 | 35 | 60 | - | - | - | - | - | ||
![]() 870-131 WAGO | 32 |
| - | DIN Rail | - | - | - | - | No | - | - | - | - | - | 16 A | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 8700131 | WAGO Corporation | Box | No | Active | - | Yes | 5 mm | - | - | 500 V | - | - | - | - | X-COM® | Active | Double-Deck Block, Pluggable Block | 4 | Gray | - | - | - | - | - | Plug Receptacles, Push In, Spring | Gray | - | - | 2 | 2 | - | - | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | - | - | - | 5.220 (132.59mm) | - | 1.461 (37.11mm) | - | 5.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 869-238 WAGO | 49 |
| - | Surface Mount | - | - | - | cURus | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 24 A | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51129244 | WAGO Corporation | - | No | Active | 24 | Yes | - | - | No | 500 V | - | - | - | - | - | Active | Middle | 16 | Gray | - | - | 27.6 | - | - | Push In, Spring | Gray | - | - | - | 1 | - | 8 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 54.5 | 1.087 (27.61mm) | - | 54.5mm | UL94 V-0 | - | ||
![]() 770-1303 WAGO | 9700 |
| - | Free Hanging (In-Line) | Polyamide | - | - | cURus | No | - | - | - | - | - | 25A | 23 A | EAR99 | Compliant | 8536.69.40.40 | - | Wago | 7701303 | WAGO Corporation | Box | No | Active | - | - | - | - | - | 250 V | 600 V | - | 12~20 AWG | -35°C ~ 85°C | WINSTA® MIDI | Active | Plug, Female Sockets | 3 | Red | 0.394 (10.00mm) | - | - | 0.508 (12.90mm) | - | Screwless - Push-In Spring | - | - | - | - | 1 | 3 | - | - | 12-20 AWG | - | 3 | 180° | - | 0.5-4mm² | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 869-183 WAGO | In Stock | - | - | Snap-In Clip | - | - | - | cURus | No | - | - | - | - | - | 24 A | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 51129166 | WAGO Corporation | Box | No | Active | - | Yes | - | - | - | 500 V | - | - | - | - | - | Active | Middle | 6 | Gray | - | - | - | - | - | Push In, Spring | Gray | - | - | - | 1 | - | 3 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | Spring Clamp | - | - | 1.315 (33.40mm) | - | 1.087 (27.61mm) | - | 17.5mm | UL94 V-0 | UL94 V-0 | ||
![]() 869-191 WAGO | 49 |
| - | Snap-In Clip | - | - | - | cURus | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 24 A | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51129182 | WAGO Corporation | Box | No | Active | 24 | Yes | - | - | No | 500 V | - | - | - | - | - | Active | Middle | 22 | Gray | - | - | 27.6 | - | - | Push In, Spring | Gray | - | - | - | 1 | - | 11 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 57.5 | 1.087 (27.61mm) | - | 57.5mm | UL94 V-0 | - | ||
![]() 862-9594 WAGO | 32 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51131584 | WAGO Corporation | Bag | No | Active | 32 | Yes | - | - | No | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | 12-20 AWG | - | - | 1 | - | 4 | - | - | - | 4 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | 35 | 35 | 48 | - | - | - | - | UL94 V-0 | ||
![]() 862-2525 WAGO | 32 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51131518 | WAGO Corporation | Bag | No | Active | 32 | Yes | - | - | No | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | 12-20 AWG | - | - | 1 | - | 5 | - | - | - | 5 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | 35 | 35 | 60 | - | - | - | - | - | ||
![]() 862-9625 WAGO | 821 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51131597 | WAGO Corporation | Bag | No | Active | 32 | Yes | - | - | No | - | - | - | - | - | - | Active | - | - | Opaque White | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | 12-20 AWG | - | - | 1 | - | 5 | - | - | - | 5 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | 35 | 35 | 60 | - | - | - | - | - | ||
![]() 869-204 WAGO | 41 |
| - | Surface Mount | - | - | - | cURus | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 24 A | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51129199 | WAGO Corporation | Box | No | Active | 24 | Yes | - | - | No | 500 V | - | - | - | - | - | Active | Middle | 8 | Gray | - | - | 27.6 | - | - | Push In, Spring | Gray | - | - | - | 1 | - | 4 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 34.5 | 1.087 (27.61mm) | - | 34.5mm | UL94 V-0 | UL94 V-0 | ||
![]() 862-593 WAGO | 24750 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | 0.75 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51131468 | WAGO Corporation | Bag | No | Active | 32 | Yes | - | - | No | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | 22.3 | - | - | - | - | 12-20 AWG | - | - | 1 | - | 3 | - | - | - | 3 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | 35 | 35 | 36 | - | - | - | - | - | ||
![]() 862-9525 WAGO | 32 |
| - | Snap-In Clip | - | - | Chassis, Panel | CSA, UR | No | - | - | - | - | - | - | - | EAR99 | Compliant | 8536.90.40.00 | - | Wago | 51131576 | WAGO Corporation | Bag | No | Active | - | Yes | - | - | - | - | - | - | - | - | - | Active | - | - | Black | 0.472 (12.00mm) | - | - | - | - | - | - | 12-20 AWG | - | - | 1 | - | 5 | - | - | - | 5 | - | - | - | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Push In Clamp - Wire Entry 90° to Panel | Spring Clamp | Push Button Actuated | - | - | 2.362 (60.00mm) | - | - | - | - | - | ||
![]() 869-112 WAGO | 123 |
| - | Surface Mount | - | - | - | cURus | No | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 2.5 | 0.08 - 2.5 | - | 24 A | - | EAR99 | Compliant | 8536.90.40.00 | V0 | Wago | 51129102 | WAGO Corporation | Box | No | Active | 24 | Yes | - | - | No | 500 V | - | - | - | - | - | Active | Middle | 24 | Gray | - | - | 27.6 | - | - | Push In, Spring | Gray | - | - | - | 1 | - | 12 | - | 12-28 AWG | - | - | - | - | 0.08-2.5mm² | - | - | - | 6mm ~ 7mm | - | - | - | Spring Clamp | - | 33.4 | 33.4 | 74.5 | 1.087 (27.61mm) | - | 74.5mm | UL94 V-0 | UL94 V-0 |