- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Content | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Min. cross section | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pins per row | Pitch Spacing | Pollution degree | Rated current In | Rated surge voltage | Stripping length (max.) | Total number of pins | Transparent | Type of electric connection | Type of fastening | With protective conductor | Series | Type | Color | Depth | Rated Current | Rated Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-1653 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | Integrated in plug-in connector | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 36.1 | 48.9 | 23.5 | ||
![]() 890-672 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | Integrated in plug-in connector | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 32.62 | 57.85 | 25.2 | ||
![]() 272-453/272-469 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector (male) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-210/037-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 6 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 2020-209/134-000 WAGO | In Stock | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | No | - | - | - | - | - | Grey | 64 | - | - | 25 | 25 | 32.5 | ||
![]() 769-105/000-039 WAGO | In Stock | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | No | - | - | - | - | - | - | 45.2 | - | - | 18.3 | 18.3 | 25 | ||
![]() 254-849 WAGO | In Stock | - | - | - | - | - | 0.5 - 1.5 | - | - | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 24 | 4 | - | - | - | - | Solder | - | - | - | - | - | - | - | 15.7 | - | - | ||
![]() 255-612/333-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 15 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 24 | 8 | - | - | - | - | Solder | - | - | - | - | - | - | - | 18.2 | - | - | ||
![]() 255-751 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 24 | 6 | - | - | - | - | Solder | - | - | - | - | - | - | - | 14.2 | - | - | ||
![]() 255-607/333-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 15 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | 24 | 8 | - | - | - | - | Solder | - | - | - | - | - | - | - | 18.2 | - | - | ||
![]() 257-407/333-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | - | 2 | 24 | 4 | - | - | - | - | Solder | - | - | - | - | - | - | - | 22.9 | - | - | ||
![]() 2231-109/102-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 2231-320/008-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 24 | 12 | PA 66 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | 50pc(s) | 5mm | - | IP20 | (L x W x H) 20.80 x 61.45 x 50.00 mm | Light grey | Yes | V0 | - | 721-2110/026-000/135-000 | Other copper alloys | Plastic | Tin | 2.5mm² | 0.2mm² | - | 1 | 16A | 16A | 320V | III | - | 10 | - | 2 | 16 | 4 | 10.00mm | 10 | - | Spring clamp connection | - | No | 721 | 721-2110/026-000/135-000 | - | - | - | - | 50.00mm | 20.80mm | 61.45mm | ||
![]() 2020-106/124-000 WAGO | In Stock | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | No | - | - | - | - | - | - | 48.9 | - | - | 27.2 | 20.7 | 21.7 | ||
![]() 722-842/005-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 18.25 | - | ||
Tiny WHSL | 355 | - | - | - | - | - | 0.5 - 0.75 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | 17.5 | - | - | - | No | - | - | - | - | - | - | 5.6 | 17.5A | 320V | 15.2 | 15.2 | 6 | ||
![]() 2231-303/102-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 2231-703/026-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 6 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 2231-710/008-000 WAGO | In Stock | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | III | - | - | - | 2 | 16 | 6 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - |