- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Manufacturer
- Color
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Voltage-IEC | Voltage-UL | Wire Gauge Range | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Number of Ports | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Stripping Length | Current Rating (Max) | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 713-1116/037-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Glass Filled | - | CCA, CSA, UR | No | 28 | 16 | - | - | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 20pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 16.00 x 64.50 x 18.80 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Wago | 713-1116/037-000 | 51209011 | - | - | - | 1.5mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | - | Box | - | 16 | - | No | - | Active | - | 10 | - | - | 7.00mm | Yes | Yes | - | - | - | 32 | No | - | 250 V | 300 V | - | 28-16 AWG | - | -60°C ~ 100°C | Box | 713 | Active | - | 713-1116/037-000 | 32 | Black | - | - | 0.138 (3.50mm) | - | 18.75 | 0.740 (18.80mm) | - | Tin | Screw - Rising Cage Clamp | 32 Pole | - | - | 300 V | - | - | 2 | - | 10 A | Tin | 16-28 AWG | 16 | 28-16 AWG | 180° | - | 0.08-1.5mm² | 6-7mm | - | - | 6-7 mm | - | + lateral latch,encodable | -60-100 °C | - | 18.80mm | 16.00mm | 64.50mm | - | UL94 V-0 | - | ||
![]() 721-2203/037-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 36.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-2203/037-000 | 51134566 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 20 | 85 | 300V | WAGO Corporation | 0.2mm² | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 3 | 2 | No | - | Active | - | 16 | 6 | - | 10.00mm | - | - | 7.5 | Spring Clamp | - | 3 | - | Spring clamp connection | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 3 (Mate), 6 (Input) | Gray | 2 | F | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 6 | Light Gray | - | 300 V | - | 3 | 1 (Mate), 2 (Input) | - | 20 A | Tin | 12-24 AWG | 3 (Mate), 6 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9-10 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | 29.80mm | 20.80mm | 36.55mm | - | UL94 V-0 | - | ||
![]() 721-2112/037-000 WAGO | 45 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 20 A | - | (L x W x H) 20.80 x 76.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-2112/037-000 | 51134515 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | -60 | - | - | 1 | 16A | 16A | 320V | - | - | - | - | Box | - | 12 | - | No | - | Active | - | - | - | - | 10.00mm | - | - | 5 | Spring Clamp | - | 12 | - | - | 630 V | 600 V | - | 24-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 12 (Mate), 24 (Input) | Gray | 2 | F | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 24 | Light Gray | - | 300 V | - | 12 | 1 (Mate), 2 (Input) | - | 20 A | Tin | 12-24 AWG | 12 (Mate), 24 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 29.80mm | 20.80mm | 76.55mm | - | UL94 V-0 | - | ||
![]() 721-212/027-000 WAGO | 45 |
| - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 102.30 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-212/027-000 | 51120502 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 12 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 12 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 12 | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | - | 15 A | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 14.30mm | 102.30mm | - | UL94 V-0 | - | ||
![]() 721-2207/037-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 66.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-2207/037-000 | 51134574 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 7 | 2 | No | - | Active | - | 16 | 6 | - | 10.00mm | - | - | 7.5 | Spring Clamp | - | 7 | - | Spring clamp connection | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 7 (Mate), 14 (Input) | Gray | 2 | F | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 14 | Light Gray | - | 300 V | - | 7 | 1 (Mate), 2 (Input) | - | 20 A | Tin | 12-24 AWG | 7 (Mate), 14 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9-10 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | 29.80mm | 20.80mm | 66.55mm | - | UL94 V-0 | - | ||
![]() 714-106/000-047 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide | 3.2 | - | No | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Copper Alloy | - | - | - | 8A | 8 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | Wago | - | 60245583 | - | - | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | - | -60 | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | No | - | Active | - | 8 | - | Non-Compliant | - | - | - | 3.5 | Spring Clamp | - | - | No | - | 320 V | 150 V | 16~24 AWG | - | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | PC Terminal Block | 6 | Black | 1 | F | 0.138 (3.50mm) | - | 23 | 0.307 (7.80mm) | - | - | Screwless - Leg Spring, Push-In Spring | 6 | Black | - | - | - | 6 | 1 | 6 | - | Tin | 16-24 AWG | 6 | - | 180° | - | 0.2-1.5mm² | 9-10mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | 7.8 | 7.8 | 3.5 | - | UL94 V-0 | - | ||
![]() 721-210/026-000 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | Unknown | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 74.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-210/026-000 | 51118327 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | - | - | WAGO Corporation | 0.08mm² | - | - | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 10 | 2 | Unknown | - | Active | - | 16 | 6 | Non-Compliant | 9.00mm | - | - | - | - | - | 10 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | Box | 721 | Active | Socket | 721-210/026-000 | 10 | Grey | 1 | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 10 Pole | - | - | 300 V | - | - | 1 | - | 15 A | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 14.30mm | 74.00mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-203/026-045 WAGO | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-306/008-000 WAGO | 16 |
| - | - | Panel Mount, Snap-In | Polyamide (PA66), Nylon 6/6 | 9.5 | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 12A | 15 A | IP20 | (L x W x H) 17.60 x 31.50 x 27.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-306/008-000 | 60282303 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | - | 1 | 15A | 15A | 300V | - | - | - | III | Box | - | 6 | 2 | No | - | Active | - | 12 | 4 | - | 9.00mm | - | - | 5 | Spring Clamp | - | 6 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 6 | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 6 | Light Gray | - | 300 V | - | 6 | 1 | - | 15 A | Tin | 12-28 AWG | 6 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | 7-8 mm | - | + snap-in nibs | -60-85 °C | - | 27.25mm | 17.60mm | 31.50mm | - | UL94 V-0 | - | ||
![]() 721-202/026-047 WAGO | 7 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 100pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.00 x 26.45 x 14.30 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-202/026-047 | 51120429 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 15 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 2 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 2 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 2 | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | 300 V | - | 2 | 1 | - | 15 A | Tin | 12-28 AWG | 2 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 14.30mm | 14.00mm | 26.45mm | - | UL94 V-0 | - | ||
![]() 721-2116/026-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UL | No | 24 | 12 | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 20 A | - | (L x W x H) 20.80 x 80.00 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-2116/026-000 | 51134527 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | -60 | - | - | 1 | 16A | 16A | 320V | - | - | - | - | Box | - | 16 | - | No | - | Active | - | - | - | - | 10.00mm | - | - | 5 | Spring Clamp | - | 16 | - | - | 630 V | 600 V | - | 24-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 16 (Mate), 32 (Input) | Gray | 2 | F | 0.197 (5.00mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 32 | Light Gray | - | 300 V | - | 16 | 1 (Mate), 2 (Input) | - | 20 A | Tin | 12-24 AWG | 16 (Mate), 32 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9-10 mm | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 20.80mm | 80.00mm | - | UL94 V-0 | - | ||
![]() 721-110/037-000 WAGO | 695 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 66.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-110/037-000 | 51118170 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | III | Box | - | 10 | 2 | No | - | Active | - | 16 | 4 | - | 9.00mm | - | - | 5 | Spring Clamp | - | 10 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 10 | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | 300 V | - | 10 | 1 | - | 15 A | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | + lateral latch | -60-85 °C | - | 29.60mm | 14.30mm | 66.60mm | - | UL94 V-0 | - | ||
![]() 721-605/000-042 WAGO | 4950 |
| - | Tin | Free Hanging (In-Line) | Polyamide 6/6 | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Copper/Steel | 5(mm) | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 28.2 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-605/000-042 | 51111275 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 600V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | Cable | 1 | 12A | 12A | 320V | 1 | -60C to 100C | 600V | - | Box | Square | 5 | - | No | 27.5 | Active | No | - | - | - | - | - | - | 5 | Clamp | - | 5 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | Box | 2060 | Active | - | Terminal Block | 5 | Gray | 1 | M | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 | Light Gray | 12-28(AWG) | 300 V | - | 5 | 1 | - | 15 A | Tin | 12-28 AWG | 5 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | 12(A) | - | -60-100 °C | 28.2 | 14.3mm | 27.5mm | 28.2mm | 14.3 | UL94 V-0 | - | ||
![]() 721-320/031-000 WAGO | 16 |
| - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | 28.7 | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 39.80 x 27.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-320/031-000 | 60299265 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Panel Mount | - | 1 | 15A | 15A | 300V | - | - | - | III | Box | - | 20 | 2 | No | - | Active | - | 12 | 4 | - | 9.00mm | - | - | 5 | Spring Clamp | - | 20 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 20 | Gray | 1 | F | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | Tin | Screwless - Spring Cage, Tension Clamp | 20 | Light Gray | - | 300 V | - | 20 | 1 | - | 15 A | Tin | 12-28 AWG | 20 | 28-12 AWG | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | 7-8 mm | - | + sleeve | -60-85 °C | - | 27.25mm | 13.10mm | 39.80mm | - | UL94 V-0 | - | ||
![]() 721-209/031-000 WAGO | 16 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | 25pc(s) | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 79.80 x 26.45 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-209/031-000 | 51120492 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | III | - | - | 9 | 2 | No | - | Active | - | 16 | 6 | - | 9.00mm | - | - | 7.5 | Spring Clamp | - | 9 | - | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 9 | Gray | 1 | F | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 9 | Light Gray | - | 300 V | - | 9 | 1 | - | 15 A | Tin | 12-28 AWG | 9 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | + sleeve | -60-85 °C | - | 26.45mm | 14.30mm | 79.80mm | - | UL94 V-0 | - | ||
![]() 721-610/019-000 WAGO | 1580 |
| - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 64.8 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-610/019-000 | 51111397 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | Square | 10 | 2 | No | 27.5 | Active | - | 12 | 4 | - | - | - | - | 5 | Spring Clamp | - | 10 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | PC Terminal Block | 10 | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 10 | Light Gray | - | 300 V | - | 10 | 1 | - | 15 A | Tin | 12-28 AWG | 10 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | Mounting Flange | -60-100 °C | 64.8 | 14.3mm | 27.5mm | 64.8mm | 14.3 | UL94 V-0 | - | ||
![]() 721-2205/037-000 WAGO | 126 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 15.3 | CB, UL | No | 24 | 12 | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | - | 50pc(s) | 7.50mm | 16A | 20 A | - | (L x W x H) 20.80 x 51.55 x 29.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Wago | 721-2205/037-000 | 51134570 | - | - | - | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | - | - | Box | - | 5 | - | No | - | Active | - | - | - | - | 10.00mm | - | - | 7.5 | Spring Clamp | - | 5 | - | - | 1 kV | 600 V | - | 24-12 AWG | - | -60°C ~ 85°C | - | 721 | Active | - | PC Terminal Block | 5 (Mate), 10 (Input) | Gray | 2 | F | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | Tin | Screwless - Leg Spring, Push-In Spring | 10 | Light Gray | - | 300 V | - | 5 | 1 (Mate), 2 (Input) | - | 20 A | Tin | 12-24 AWG | 5 (Mate), 10 (Input) | 24-12 AWG | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9-10 mm | - | Lever Actuated, Retention Latches (Non-Wire Side) | -60-85 °C | - | 29.80mm | 20.80mm | 51.55mm | - | UL94 V-0 | - | ||
![]() 721-604/019-042 WAGO | 595 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 34.8 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | - | Wago | 721-604/019-042 | 51111258 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 320V | - | - | - | - | Box | Square | 4 | - | No | 27.5 | Active | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 4 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | - | PC Terminal Block | 4 | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 4 | Light Gray | - | 300 V | - | 4 | 1 | - | 15 A | Tin | 12-28 AWG | 4 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | Mounting Flange | -60-100 °C | 34.8 | 14.3mm | 27.5mm | 34.8mm | 14.3 | UL94 V-0 | - | ||
![]() 721-612 WAGO | 35 |
| - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 18.1 | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | 25pc(s) | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 63.2 x 14.3 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Wago | 721-612 | 51111415 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 320V | - | - | - | III | Box | Square | 12 | 2 | No | 27.5 | Active | - | 12 | 4 | - | - | - | - | 5 | Spring Clamp | - | 12 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | PC Terminal Block | 12 | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | Tin | Screwless - Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | - | 15 A | Tin | 12-28 AWG | 12 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | -60-100 °C | 63.2 | 14.3mm | 27.5mm | 63.2mm | 14.3 | UL94 V-0 | - | ||
![]() 721-120/037-000 WAGO | 7 |
| - | - | Free Hanging (In-Line) | Polyamide 6/6 | 36.7 | CSA, UR | No | 28 | 12 | - | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 5(mm) | 10pc(s) | 5mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 116.60 x 29.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.51 | Yes | V0 | Wago | 721-120/037-000 | 51118253 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | -60 | - | - | 1 | 16A | 16A | 630V | 1 | - | 300V | III | Box | - | 20 | 2 | No | - | Active | No | 16 | 4 | Non-Compliant | 9.00mm | - | - | 5 | Spring Clamp | - | 20 | - | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | Box | 721 | Active | Socket | PC Terminal Block | 20 | Grey | 1 | F | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | 16 A | Tin | Screwless - Push-In Spring | 20 | Light Gray | 12-28(AWG) | 300 V | - | 20 | 1 | - | 15 A | Tin | 12-28 AWG | 20 | 28-12 AWG | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | 16(A) | + lateral latch | -60-85 °C | - | 29.60mm | 14.30mm | 116.60mm | - | UL94 V-0 | UL94 V-0 |