- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | AWG (min.) | AWG max. | Board contact surface | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Mfr | Min. cross section | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | Product Status | Rated current In | Rated surge voltage | Stripping length (max.) | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | With protective conductor | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Depth | Insulation Height | Termination Style | Housing Color | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 721-309/008-000 WAGO | In Stock | - | - | - | - | 28 | 12 | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 50pc(s) | 5mm | - | - | IP20 | (L x W x H) 17.60 x 46.50 x 27.25 mm | Light grey | Yes | V0 | 721-309/008-000 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | 0.08mm² | - | 1 | 15A | 15A | 300V | III | - | - | - | 9 | 2 | - | 12 | 4 | 9.00mm | - | 9 | - | Spring clamp connection | - | - | - | No | - | 721 | 721-309/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | 27.25mm | 17.60mm | 46.50mm | - | ||
![]() 733-209/033-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 0.34 | 0.08 - 0.5 | 0.08 - 0.5 | 0.08 - 0.5 | - | - | - | - | - | - | - | IP10 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 6 | 2.5 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-219/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-203/000-037 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 25 | 11.2 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 | 11.6 | 5 | - | ||
Tiny WHSL | 8 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | Electrolytic Copper | - | - | 41A | 42 A | - | - | - | - | V0 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 41 | - | - | - | - | No | - | - | 1 kV | 600 V | - | -60°C ~ 105°C | MCSMAXI 6 | Plug, Male Pins | 6 | Gray | 0.300 (7.62mm) | - | 27.55 | 1.083 (27.51mm) | Screwless - Leg Spring, Push-In Spring | - | - | 1 | Tin | 8-20 AWG | 6 | 180° | - | 0.5-10mm² | 13-15mm | - | - | 46 | 46 | 7.62 | UL94 V-0 | ||
![]() 250-218/000-012 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | - | 2 | - | 8 | 4 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.1 | - | - | - | ||
![]() 256-512/333-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | - | 2 | - | 24 | 4 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.3 | - | - | - | ||
![]() 257-408/333-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | - | 2 | - | 24 | 4 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.9 | - | - | - | ||
![]() 744-303/364-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 2 | 4 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | ||
![]() 731-539/008-000 WAGO | In Stock | - | - | - | - | 28 | 12 | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 7.50mm | - | - | IP20 | (L x W x H) 17.60 x 66.50 x 23.00 mm | Grey | Yes | V0 | 731-539/008-000 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | 0.08mm² | - | 1 | 15A | 15A | 300V | III | - | - | - | 9 | 2 | - | 12 | 6 | 9.00mm | - | 9 | - | Spring clamp connection | - | - | - | No | - | 731 | 731-539/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | 23.00mm | 17.60mm | 66.50mm | - | ||
![]() 2020-115/145-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2 | 20.7 | 53.2 | - | ||
![]() 2020-206/000-039 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 25 | 21.7 | - | ||
![]() 2231-213/037-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 16 | 6 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | Grey | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-312/107-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 16 | 4 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-323/008-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 16 | 4 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-2314/107-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 16 | 4 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28 | 12 | Tin plated | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 5mm | - | - | IP10 | - | Grey | Yes | V0 | 231-610/019-000/035-000 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | 0.08mm² | -60°C | 1 | 12A | 12A | 320V | III | - | - | Square | 10 | 2 | - | 12 | 4 | - | - | 10 | - | Spring clamp connection | - | - | - | No | - | 300 | 231-610/019-000/035-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3mm | 27.5mm | - | - | ||
![]() 721-340/008-000 WAGO | In Stock | - | - | - | - | 28 | 12 | - | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | - | 25pc(s) | 7.50mm | - | - | IP20 | (L x W x H) 17.60 x 74.00 x 27.25 mm | Light grey | Yes | V0 | 721-340/008-000 | Other copper alloys | Plastic | Tin | 2.5mm² | - | - | 0.08mm² | - | 1 | 15A | 15A | 300V | III | - | - | - | 10 | 2 | - | 12 | 4 | 9.00mm | - | 10 | - | Spring clamp connection | - | - | - | No | - | 721 | 721-340/008-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap-in nibs | 27.25mm | 17.60mm | 74.00mm | - | ||
![]() 2734-120/027-000 WAGO | 31 |
| - | - | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | 10 | 2.5 | - | - | - | - | Spring clamp connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |