- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG | Board contact surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Content | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer part # | Material contact | Material housing | Material of contact surface | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | Rated current In | Rated surge voltage | RoHS | Total number of pins | Transparent | Type of electric connection | Type of fastening | With protective conductor | Series | Type | Pitch | Depth | Output Type | Note | Output Current | Rated Power | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 349182 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | n/a | - | - | n/a | - | - | - | - | - | - | ||
![]() 349999 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | n/a | - | - | n/a | - | - | - | - | - | - | ||
![]() 350056 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | n/a | - | - | n/a | - | - | - | - | - | - | ||
![]() 351401 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | AC/DC | - | - | - | - | 10 A | 240 W | - | - | - | - | ||
![]() 357995 MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail mounting | - | - | - | - | - | Yes | - | - | - | - | - | TDR-240 | AC/DC | - | - | single | - | 10 A | 240 W | - | - | - | - | ||
![]() 370006 MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail mounting | - | - | - | - | - | Yes | - | - | - | - | - | HDR | AC/DC | - | - | single | - | 1,92 A | 92,16 W | - | - | - | - | ||
![]() 770-1751 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | Integrated in plug-in connector | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.1 | 48.9 | 23.5 | ||
![]() 899-631/454-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | Integrated in plug-in connector | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 190 | 145 | ||
![]() 899-631/386-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | Integrated in plug-in connector | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 190 | 145 | ||
![]() 2231-317/037-000 WAGO | In Stock | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | III | - | - | - | 2 | 16 | 4 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-210/031-000 WAGO | In Stock | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | - | - | IP20 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | III | - | - | - | 2 | 16 | 6 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-114/000-039 WAGO | In Stock | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | No | - | - | - | - | - | - | 40.5 | - | - | - | - | - | 22.4 | 20.7 | 49.7 | ||
![]() 2020-105/000-037 WAGO | In Stock | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | No | - | - | - | - | - | - | 40.5 | - | - | - | - | - | 22.4 | 20.7 | 18.2 | ||
Tiny WHSL | In Stock | - | - | - | Tin plated | - | - | - | - | Tin plated | 10pc(s) | - | - | 5mm | - | - | (L x W x H) 11.60 x 115.80 x 36.10 mm | Grey | Yes | V0 | - | 232-150/005-000/039-000 | - | - | - | - | 1 | - | - | 320V | - | - | - | 20 | - | 12 | - | - | 20 | No | - | - | - | 232 | 232-150/005-000/039-000 | - | 11.6mm | - | - | - | - | + lateral latch | 36.10mm | 11.60mm | 115.80mm | |||
![]() 236-404/000-015 WAGO | In Stock | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | 2 | 24 | 4 | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 13 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 16 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 20.4 | - | - | ||
![]() 2020-206/000-036 WAGO | In Stock | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | No | - | - | - | - | - | - | 40.5 | - | - | - | - | - | 25 | 25 | 21.7 | ||
![]() 2020-105/000-039 WAGO | In Stock | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | No | - | - | - | - | - | - | 40.5 | - | - | - | - | - | 22.4 | 20.7 | 18.2 | ||
![]() 294-8115 WAGO | In Stock | - | - | - | - | 0.5 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | No | - | - | - | - | - | - | 22.4 | - | - | - | - | - | 27.3 | 27.3 | 30 | ||
![]() 243-743/000-012 WAGO | In Stock | - | - | 24 - 22 | - | - | - | - | 0.5 - 1 | Quick-connect | - | 50pc(s) | 0.5mm² | 0.28mm² | - | - | - | - | Orange | Yes | V0 | - | 243-743/000-012 | - | - | - | - | - | 6A | 6A | 150V | III | - | Other | - | 2 | 6 | 4 | - | - | - | - | Solder | - | 243 | - | - | - | - | - | - | - | - | 10 | - | 17.25mm |