- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | AWG | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Degree of protection (IP) | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Min. stripping length | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pins per row | Pollution degree | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Transparent | Type of fastening | Wire Size | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Depth | Current Rating | Contact Resistance | Configuration | Voltage | Current | Size | Temperature | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243-743/000-012 WAGO | In Stock | - | - | - | 24 - 22 | - | - | - | - | - | - | 0.5 - 1 | Quick-connect | - | 50pc(s) | - | - | 0.5mm² | 0.28mm² | - | - | Orange | Yes | V0 | - | - | 243-743/000-012 | - | - | - | - | 6A | 6A | 150V | III | Other | - | 2 | 6 | 4 | - | - | - | Solder | - | 243 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 17.25mm | - | ||
![]() 261-353/332-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 23.3 | - | - | - | - | - | - | - | 28.1 | 28 | 10 | - | ||
![]() 769-104/000-048 WAGO | In Stock | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 45.2 | - | - | - | - | - | - | - | 18.3 | 18.3 | 20 | - | ||
![]() 713-1117/000-047 WAGO | In Stock | - | - | - | - | - | - | - | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Compliant | - | No | - | - | - | Socket | - | 100 °C | -60 °C | - | Black | 2 | 18.8 | 10 A | - | - | - | - | - | - | 16 | 16 | 3.5 | UL94 V-0 | ||
![]() 2706-208/000-004 WAGO | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 41 | 8 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 16 | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 | - | - | - | ||
![]() 745-3161 WAGO | In Stock | - | - | - | - | - | - | - | 0.08 - 4 | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 32 | 6 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | ||
![]() 285-633 WAGO | In Stock | - | - | - | - | - | - | - | - | 6 - 35 | 6 - 35 | 6 - 35 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | 100 | 100 | 16 | - | ||
![]() 727-228/021-000 WAGO | In Stock | - | - | - | - | 28 | 16 | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | (W x H) 7.62 mm x 44.50 mm | Grey | Yes | V0 | - | - | 727-228/021-000 | - | - | 8mm | 4 | 18A | 18A | 250V | - | - | 4 | - | 18 | - | - | 10mm | - | - | - | - | - | 727-228/021-000 | - | - | - | - | - | 44.5 | - | - | L | - | - | - | - | 44.50mm | 126 | 7.62mm | - | ||
![]() INS60030 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | Integrated in plug-in connector | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 2 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 44 | 32 | - | ||
![]() 8WH60030DF04 Siemens | 130420274 |
| - | - | - | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 4 | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.4 | - | - | ||
![]() CNE-P03-OG Autonics | In Stock | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | CNE-P03-OG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-24 AWG | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | - | 250 V | 3 A | 26-24 AWG | -20-60 °C | - | - | - | - | ||
![]() 890-1632 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | Integrated in plug-in connector | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 3 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.65 | 53.9 | 22.3 | - | ||
![]() 890-1736 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | Integrated in plug-in connector | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 3 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.65 | 63.5 | 20.8 | - | ||
![]() 899-631/319-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | Integrated in plug-in connector | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 190 | 145 | - | ||
![]() 770-1742 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | Integrated in plug-in connector | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 3 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.1 | 48.9 | 54 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 21.6 | - | - | - | - | - | - | - | 11.6 | 11.6 | 5 | - | ||
![]() 234-505/000-006 WAGO | In Stock | - | - | - | - | - | - | - | 0.25 - 0.25 | 0.08 - 0.5 | 0.08 - 0.5 | 0.08 - 0.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 6 | 2.5 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 16 | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 | - | - | - | ||
![]() 2706-102/000-016 WAGO | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 41 | 6 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 | - | - | - |