- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Content | CS | Degree of protection (IP), mounted | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | Model | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pins per row | Pollution degree | Rated current In | Rated surge voltage | RoHS | Shell Sizes | Stripping length (max.) | Total number of pins | Transparent | Type of electric connection | Type of fastening | With protective conductor | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Depth | Current Rating | Note | Number of Positions/Contacts | Features | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2231-709/031-000 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-108/124-000 WAGO | In Stock | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 48.9 | - | - | - | - | 27.2 | 20.7 | 28.7 | - | ||
![]() 769-110/000-038 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 45.2 | - | - | - | - | 18.3 | 18.3 | 50 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 16 | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 | - | - | - | ||
![]() 2231-307/102-000 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 16 | 4 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-111/135-000 WAGO | In Stock | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | - | - | - | 22.4 | 20.7 | 39.2 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 | - | - | - | - | 11.6 | 11.6 | 5 | - | ||
![]() 713-1110/033-047 WAGO | In Stock | - | - | - | 28 | 16 | PA 66 | 0.25 - 1 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Spring-loaded terminal | Tin plated | 25pc(s) | 3.50mm | - | (L x W x H) 16.00 x 43.70 x 36.50 mm | Black | Yes | V0 | 713-1110/033-047 | - | - | - | 1.5mm² | +100°C | 0.08mm² | -60°C | - | - | 2 | 10A | 10A | 160V | - | - | 10 | - | 10 | - | Non-Compliant | - | 7.00mm | 20 | No | - | - | - | 713 | Socket | 713-1110/033-047 | 100 °C | -60 °C | Black | 2 | - | - | 18.8 | 10 A | - | - | encodable,+ sleeve | 36.50mm | 16.00mm | 43.70mm | UL94 V-0 | ||
![]() 2231-708/008-000 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | IP20 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 723-602/032-000 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | IP10 | - | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 12 | 6 | - | - | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 256-743/332-000 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 24 | 4 | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.2 | - | - | - | ||
![]() 256-507/334-000 WAGO | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | Other | - | 2 | 24 | 4 | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 16 | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 | - | - | - | ||
![]() NSYLAMACM Schneider | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector (male) | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 279066 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | X-COM | - | - | - | - | - | - | - | 5 mm | - | - | n/a | - | - | - | - | - | - | ||
![]() 285086 WAGO | In Stock | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WINSTA MINI special | - | - | - | - | - | - | Male | - | - | - | n/a | 4 | - | - | - | - | - | ||
![]() 284605 WAGO | In Stock | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WINSTA MINI | - | - | - | - | - | - | Female/Male | - | - | - | n/a | 2 | - | - | - | - | - | ||
![]() 284459 WAGO | In Stock | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WINSTA MINI | - | - | - | - | - | - | Male | - | - | - | n/a | 2 | - | - | - | - | - | ||
![]() 285262 WAGO | In Stock | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WINSTA KNX | - | - | - | - | - | - | Female | - | - | - | n/a | 2 | - | - | - | - | - | ||
![]() 284764 WAGO | In Stock | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WINSTA MINI | - | - | - | - | - | - | Male | - | - | - | n/a | 2 | - | - | - | - | - |