- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Product Weight (g) | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Pitch (mm) | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Front built-in possible | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Voltage (Max) | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rack-assembly possible | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Spacing | Stripping length (max.) | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wall mounting/direct mounting | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Stripping Length | Fastening Method | Current Rating (Max) | Rated Voltage | Disconnect Type | Features | Temperature | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 285-604 WAGO | 7 |
| - | - | - | DIN Rail | 2 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | No | 10 | 2 | - | - | - | 16mm | - | - | - | - | Pull spring | - | - | Not Required(mm) | 3 | 15pc(s) | 35mm² | 6mm² | 35mm² | 6mm² | - | 125 A | - | - | (W x H) 16 mm x 52.50 mm | EAR99 | Compliant | - | - | Blue | - | - | 8536.90.40.00 | - | Yes | - | - | - | Wago | 285-604 | 51163670 | - | - | - | - | - | 115 | 105 | 600V | WAGO Corporation | - | 16mm | - | -60 | T DIN Rail | T DIN RAIL | 1 | 125A | 125A | 800V | 2 | 600V | - | Box | - | - | - | 2 | - | No | 115.5 | Active | - | No | - | - | - | - | - | - | - | - | - | Yes | - | 16 mm | 23mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | Box | - | Active | - | - | Terminal Block | 2 | - | - | Blue | 2 | F | - | - | - | - | - | - | 125 A | - | Push In, Spring | 2 | Blue | 2-8(AWG) | N | - | - | 1 | 1 | - | - | - | - | 2-8 AWG | - | - | - | - | - | - | - | 6-35mm² | - | - | - | 23mm | - | 115(A) | - | - | - | - | 16 | 52.50mm | - | 16mm | - | 16.0mm | 52.5 | UL94 V-0 | UL94 V-0 | ||
![]() 722-739 WAGO | 16 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 10 | - | - | CB, UR | No | - | - | Tin plated | Straight | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 11.60 x 66.50 x 23.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | - | - | - | Wago | 722-739 | 51135388 | - | - | - | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | - | - | Box | - | - | - | 9 | - | No | 11.6 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 9 | - | - | 630 V | 600 V | - | - | - | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 9 | - | - | Gray | 1 | F | - | 0.295 (7.50mm) | - | - | 0.719 (18.26mm) | - | - | Tin | Solder | 9 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 9 | 1 | 15 A | Tin | - | - | - | - | 9 | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 66.5 | 23.25mm | 11.60mm | 66.50mm | - | - | 18.25 | UL94 V-0 | - | |||
![]() 721-605/019-042 WAGO | 4800 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 39.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 721-605/019-042 | 51111291 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | - | Square | 5 | - | No | 27.5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 5 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | - | - | PC Terminal Block | 5 | - | - | Gray | 1 | HDR | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 | Light Gray | - | - | 300 V | - | 5 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Mounting Flange | -60-100 °C | 39.8 | 14.3mm | 27.5mm | 39.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 722-205/026-000 WAGO | 12 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 100pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 19.90 x 27.40 x 22.75 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 722-205/026-000 | 51121327 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | - | 5 | 2 | No | 22.75 | Active | - | - | - | - | - | - | - | - | 14 | 4 | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 5 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 5 | - | - | Gray | 1 | F | - | 0.197 (5.00mm) | - | - | 0.783 (19.90mm) | - | - | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | - | 300 V | - | 5 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 90° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 27.4 | 22.75mm | 19.90mm | 27.40mm | - | - | 19.9 | UL94 V-0 | - | ||
![]() 721-209/027-000 WAGO | In Stock | - | - | - | Flanges | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 20 | - | - | CB, UR | No | 28 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 7.50mm | 16A | 15 A | IP20 | (L x W x H) 14.30 x 79.80 x 26.45 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-209/027-000 | 51120491 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | III | Box | - | - | - | 9 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 16 | 6 | - | Non-Compliant | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 9 | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 9 | - | - | Grey | 1 | F | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | 16 A | Tin | Screwless - Push-In Spring | 9 | Light Gray | - | - | 300 V | - | 9 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 9 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45mm | 14.30mm | 79.80mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 723-610/019-000 WAGO | 7 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 87.3 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 723-610/019-000 | 51111588 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | III | Box | - | - | Square | 10 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 10 | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 10 | - | - | Gray | 1 | HDR | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | - | 300 V | - | 10 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 10 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Mounting Flange | -60-100 °C | 87.3 | 14.3mm | 27.5mm | 87.3mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 721-312/031-000 WAGO | 16 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 74.80 x 27.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-312/031-000 | 51134996 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 15A | 15A | 300V | - | - | III | Box | - | - | - | 12 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 12 | 4 | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 12 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | - | PC Terminal Block | 12 | - | - | Gray | 1 | F | - | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | - | Tin | Screwless - Spring Cage, Tension Clamp | 12 | Light Gray | - | - | 300 V | - | 12 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 12 | - | 28-12 AWG | - | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | 7-8 mm | - | - | - | - | + sleeve | -60-85 °C | - | 27.25mm | 13.10mm | 74.80mm | - | - | - | UL94 V-0 | - | ||
![]() 723-602/018-000 WAGO | 7 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 100pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 15.7 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 723-602/018-000 | 51113338 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 630V | - | - | III | Box | - | - | Square | 2 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 2 | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 2 | - | - | Gray | 1 | HDR | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 2 | Light Gray | - | - | 300 V | - | 2 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 2 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | - | -60-100 °C | 15.7 | 18.8mm | 27.5mm | 15.7mm | - | - | 18.8 | UL94 V-0 | - | ||
![]() 722-735 WAGO | 16 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 5.5 | - | - | CB, UR | No | - | - | Tin plated | Straight | PA 66 | - | - | - | - | - | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 11.60 x 36.50 x 23.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | WAGO CORP | Yes | V0 | - | - | Wago | 722-735 | 51135382 | - | - | Tin | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | - | 1 | 15A | 15A | 630V | - | - | III | Box | Carton (box) | Active | - | 5 | 2 | No | 11.6 | Active | - | - | - | - | - | - | - | - | 12 | 6 | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 5 | Soldering connection | Solder | 630 V | 600 V | - | - | - | -60°C ~ 85°C | - | 722 | Active | EAR99 | - | PC Terminal Block | 5 | - | - | Gray | 1 | F | 8536.69.40.40 | 0.295 (7.50mm) | - | 11.6mm | 0.719 (18.26mm) | compliant | - | Tin | Solder | 5 | Light Gray | - | - | 300 V | 0.197 (5.00mm) | 5 | 1 | 15 A | Tin | 1 | MODULAR TERMINAL BLOCK | - | - | 5 | 5 | - | UL | - | Vertical | - | - | 10 A | - | - | PLUG IN | - | 300 V | - | Retention Latches (Non-Wire Side) | -60-85 °C | 36.5 | 23.25mm | 11.60mm | 36.50mm | - | - | 18.25 | UL94 V-0 | - | |||
![]() 723-605/019-000 WAGO | 45 |
| - | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | 10.2 | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 49.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 723-605/019-000 | 51111545 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | - | Square | 5 | - | No | 27.5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 5 | - | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 5 | - | - | Gray | 1 | HDR | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | - | 300 V | - | 5 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Mounting Flange | -60-100 °C | 49.8 | 14.3mm | 27.5mm | 49.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 721-210/027-000 WAGO | In Stock | - | - | - | - | - | - | - | - | 22.1 | - | - | - | No | 28 | 12 | - | - | PA 66 | - | - | - | - | - | Spring-loaded terminal | Tin plated | - | - | - | 25pc(s) | - | - | - | - | 7.50mm | - | - | - | (L x W x H) 14.30 x 87.30 x 26.45 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | - | - | - | - | 721-210/027-000 | - | - | - | - | 2.5mm² | - | 16 | - | 300V | - | 0.08mm² | - | - | - | Cable Mount | - | 1 | 16A | 16A | 630V | - | - | - | - | - | - | - | 10 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 10 | - | - | - | - | - | - | - | - | - | 721 | Active | - | - | PC Terminal Block | - | - | - | - | 1 | F | - | - | - | - | - | - | - | - | - | 10 | Light Gray | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.45mm | 14.30mm | 87.30mm | - | - | - | - | - | ||
![]() 722-214/026-000 WAGO | 45 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 25pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 19.90 x 72.40 x 22.75 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 722-214/026-000 | 51121352 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | - | 1 | 15A | 15A | 320V | - | - | III | Box | - | - | - | 14 | 2 | No | 22.75 | Active | - | - | - | - | - | - | - | - | 14 | 4 | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 14 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 14 | - | - | Gray | 1 | F | - | 0.197 (5.00mm) | - | - | 0.783 (19.90mm) | - | - | Tin | Screwless - Push-In Spring | 14 | Light Gray | - | - | 300 V | - | 14 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 14 | - | 28-12 AWG | - | 90° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 72.4 | 22.75mm | 19.90mm | 72.40mm | - | - | 19.9 | UL94 V-0 | - | ||
![]() 721-609/018-000 WAGO | 7 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 13.9 | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 48.2 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | Polyamide | - | Wago | 721-609/018-000 | 51113180 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | III | Box | - | - | Square | 9 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 4 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 9 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | Plug | PC Terminal Block | 9 | 100 °C | -60 °C | Grey | 1 | HDR | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 12 A | Tin | Screwless - Push-In Spring | 9 | Light Gray | - | - | 300 V | - | 9 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 9 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Board Lock | -60-100 °C | 48.2 | 18.8mm | 27.5mm | 48.2mm | - | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 723-604/018-000 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 7.3 | - | - | - | No | 28 | 12 | Tin plated | Straight | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 30.7 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | Polyamide | - | Wago | 723-604/018-000 | 51111520 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 630V | - | - | III | Box | - | - | Square | 4 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | - | 12 | 6 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 4 | Spring clamp connection | - | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | Plug | PC Terminal Block | 4 | 100 °C | -60 °C | Grey | 1 | HDR | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | 12 A | Tin | Screwless - Push-In Spring | 4 | Light Gray | - | - | 300 V | - | 4 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 4 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | - | -60-100 °C | 30.7 | 18.8mm | 27.5mm | 30.7mm | - | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 726-242 WAGO | 7 |
| - | - | - | DIN Rail | - | - | - | - | No | No | - | No | 28 | 14 | - | Straight | - | - | - | - | - | - | Pull spring | - | - | - | - | 20pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 44 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | - | Yes | - | - | No | Wago | 726-242 | 51155041 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | - | 10A | 10A | - | - | - | - | Box | - | - | - | - | - | No | - | Active | No | - | No | No | No | No | No | No | - | - | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | - | 500 V | - | No | - | - | - | - | - | Active | - | - | Matrix Patch Board | 32 | - | - | - | - | RCP | - | - | - | 36.5 | - | - | - | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | - | 4 | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | Complies with ATEX Ex I standards | - | - | 132mm | 5.197 (132.00mm) | 44mm | 1.437 (36.50mm) | 44.0mm | - | - | - | ||
![]() 721-605/033-000 WAGO | 36 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA | No | 28 | 12 | Tin plated | - | Polyamide | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | - | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-605/033-000 | 51111296 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | III | Box | - | - | Square | 5 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2060 | Active | - | - | 721-605/033-000 | 5 | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 5 Pole | - | - | - | 300 V | - | - | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | - | -60-100 °C | - | 14.3mm | 27.5mm | - | - | - | - | UL94 V-0 | - | ||
![]() 721-602/018-000 WAGO | 3954 |
| - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | - | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 100pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 13.2 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 721-602/018-000 | 51111162 | - | - | - | 2.50mm² | +100°C | - | - | - | WAGO Corporation | 0.08mm² | - | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | - | Square | 2 | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | - | - | WAGO GmbH & Co. KG | 2 | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 2 Pole | - | - | - | 300 V | - | - | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 2 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | + CAGE CLAMP® | -60-100 °C | - | 14.3mm | 27.5mm | 13.2mm | - | - | - | UL94 V-0 | - | ||
![]() 721-302/031-000 WAGO | 26 |
| - | - | - | Panel Mount | 2 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 100pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP20 | (L x W x H) 13.10 x 27.25 x 21.80 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 721-302/031-000 | 51134976 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 12 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Panel Mount | - | 1 | 15A | 15A | 300V | - | - | III | Box | - | - | - | 2 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 12 | 4 | - | Non-Compliant | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 2 | Spring clamp connection | - | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 2 | - | - | Grey | 1 | F | - | 0.197 (5.00mm) | - | - | 0.516 (13.11mm) | - | 15 A | Tin | Screwless - Spring Cage, Tension Clamp | 2 | Light Gray | - | - | 300 V | - | 2 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 2 | - | 28-12 AWG | - | 90° | - | 0.08-2.5mm² | 7-8mm | - | - | 7-8 mm | - | - | - | - | + sleeve | -60-85 °C | - | 21.80mm | 13.10mm | 27.25mm | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 721-613/114-000 WAGO | 7 |
| - | Tin | Snap in | Panel Mount | - | Plastic | - | - | - | - | CB, CSA | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | - | - | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 86 x 17.5 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | Polyamide | - | Wago | 721-613/114-000 | 51244526 | - | - | - | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | - | Square | 13 | - | No | 27.5 | Active | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 13 | - | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | Box | 2060 | Active | - | Plug | PC Terminal Block | 13 | 100 °C | -60 °C | Grey | 1 | M | - | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | 12 A | Tin | Screwless - Push-In Spring | 13 | Light Gray | - | - | 300 V | - | 13 | 1 | 15 A | Tin | - | - | 12-28 AWG | - | 13 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | Lever Actuated | -60-100 °C | 68.2 | 17.5mm | 27.5mm | 86mm | - | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 721-2206/026-000 WAGO | In Stock | - | - | - | - | Free Hanging (In-Line) | 6 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UL | No | 24 | 12 | - | - | PA 66 | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | - | - | 50pc(s) | - | - | - | - | 7.50mm | 16A | 20 A | IP20 | (L x W x H) 20.80 x 42.50 x 26.45 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 721-2206/026-000 | 51134571 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 16 | 85 | 300V | WAGO Corporation | 0.2mm² | - | - | -60 | - | - | 1 | 16A | 16A | 630V | - | - | III | Box | - | - | - | 6 | 2 | No | - | Active | - | - | - | - | - | - | - | - | 16 | 6 | - | Non-Compliant | - | - | 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 6 | Spring clamp connection | - | 1 kV | 600 V | - | 24-12 AWG | No | -60°C ~ 85°C | - | 721 | Active | - | Socket | PC Terminal Block | 6 (Mate), 12 (Input) | - | - | Grey | 2 | F | - | 0.295 (7.50mm) | - | - | 0.819 (20.80mm) | - | 16 A | Tin | Screwless - Leg Spring, Push-In Spring | 12 | Light Gray | - | - | 300 V | - | 6 | 1 (Mate), 2 (Input) | 20 A | Tin | - | - | 12-24 AWG | - | 6 (Mate), 12 (Input) | - | 24-12 AWG | - | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9-10 mm | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.45 mm | 20.8 mm | 42.5 mm | - | - | - | UL94 V-0 | UL94 V-0 |