- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Series
- Color
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Mfr
- Product Status
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Product Weight (g) | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Automotive | AWG (min.) | AWG max. | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Degree of protection (IP), mounted | Dim | ECCN (US) | EU RoHS | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Front built-in possible | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. cross section | Min. stripping length | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated current In | Rated surge voltage | Risk Rank | RoHS | Stripping length (max.) | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Voltage-IEC | Voltage-UL | Wall mounting/direct mounting | Wire Size | With protective conductor | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Size | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Temperature | Product Length (mm) | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 722-112/026-000 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 62.40 x 23.90 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 722-112/026-000 | 51170884 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 15A | 15A | 320V | III | Box | - | - | 12 | 2 | No | 22.75 | Active | - | - | - | - | - | - | - | 14 | 4 | - | Non-Compliant | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 12 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 722 | Active | - | Socket | PC Terminal Block | 12 | - | - | Grey | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.941 (23.90mm) | - | 15 A | Tin | Screwless - Leg Spring, Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | 15 A | Tin | - | - | 12-28 AWG | 12 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-85 °C | 62.4 | 23.90mm | 22.75mm | 62.40mm | - | - | 23.9 | UL94 V-0 | UL94 V-0 | ||
![]() 722-120/026-000 WAGO | 45 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Copper Alloy | 10pc(s) | - | - | - | - | 5mm | 14A | 15 A | IP20 | (L x W x H) 22.75 x 102.40 x 23.90 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 722-120/026-000 | 51186376 | Other copper alloys | Plastic | Tin | 2.5mm² | - | 15 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 15A | 15A | 320V | III | Box | - | - | 20 | 2 | No | 22.75 | Active | - | - | - | - | - | - | - | 14 | 4 | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 20 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 20 | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.941 (23.90mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 20 | Light Gray | - | 300 V | - | 20 | 1 | 15 A | Tin | - | - | 12-28 AWG | 20 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-85 °C | 102.4 | 23.90mm | 22.75mm | 102.40mm | - | - | 23.9 | UL94 V-0 | - | ||
![]() 723-603/000-042 WAGO | 90000 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 100pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 23.2 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 723-603/000-042 | 51111494 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 3 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 3 | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 3 | - | - | Gray | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | 300 V | - | 3 | 1 | 15 A | Tin | - | - | 12-28 AWG | 3 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-100 °C | 23.2 | 14.3mm | 27.5mm | 23.2mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 723-612/019-000 WAGO | 7 |
| - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 102.3 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 723-612/019-000 | 51111603 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 12 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 12 | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 12 | - | - | Gray | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | 15 A | Tin | - | - | 12-28 AWG | 12 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | 102.3 | 14.3mm | 27.5mm | 102.3mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 721-211/037-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | No | 28 | 12 | - | - | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | - | 10pc(s) | - | - | - | - | 7.50mm | - | - | - | (L x W x H) 14.30 x 96.60 x 29.60 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | - | - | - | - | 721-211/037-000 | - | - | - | - | 2.5mm² | - | 16 | - | 300V | - | 0.08mm² | - | - | - | - | 1 | 16A | 16A | 630V | - | - | - | - | 11 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 11 | - | - | - | - | - | - | - | - | 721 | Active | - | - | PC Terminal Block | - | - | - | - | 1 | F | - | - | - | - | - | - | - | - | - | - | 11 | Light Gray | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.60mm | 14.30mm | 96.60mm | - | - | - | - | - | ||
![]() 721-610/114-000 WAGO | 7 |
| - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, CSA | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 71 x 17.5 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-610/114-000 | 51244189 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 10 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 10 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2060 | Active | - | - | PC Terminal Block | 10 | - | - | Gray | 1 | M | - | - | 0.197 (5.00mm) | - | - | 0.689 (17.50mm) | - | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | 300 V | - | 10 | 1 | 15 A | Tin | - | - | 12-28 AWG | 10 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Lever Actuated | -60-100 °C | 53.2 | 17.5mm | 27.5mm | 71mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 721-605/018-042 WAGO | 36 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | (L x W x H) 27.5 x 28.2 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | - | - | - | Wago | 721-605/018-042 | 51111283 | - | - | - | 2.50mm² | +100°C | 15 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | - | Box | - | Square | 5 | - | No | 27.5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 5 | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | - | - | PC Terminal Block | 5 | - | - | Gray | 1 | M | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | 300 V | - | 5 | 1 | 15 A | Tin | - | - | 12-28 AWG | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Board Lock | -60-100 °C | 28.2 | 18.8mm | 27.5mm | 28.2mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 723-607/019-000 WAGO | 7 |
| - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 64.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | Polyamide | - | Wago | 723-607/019-000 | 51113318 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 7 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 7 | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | Plug | PC Terminal Block | 7 | 100 °C | -60 °C | Grey | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | 12 A | Tin | Screwless - Push-In Spring | 7 | Light Gray | - | 300 V | - | 7 | 1 | 15 A | Tin | - | - | 12-28 AWG | 7 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | 64.8 | 14.3mm | 27.5mm | 64.8mm | - | - | 14.3 | UL94 V-0 | UL94 V-0 | ||
![]() 721-607 WAGO | 3927 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Right Angle | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 38.2 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-607 | 51111332 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 630V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 7 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 7 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | Box | 2060 | Active | - | - | Terminal Block | 7 | - | - | Gray | 1 | M | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 7 | Light Gray | - | 300 V | - | 7 | 1 | 15 A | Tin | - | - | 12-28 AWG | 7 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-100 °C | - | 14.3mm | 27.5mm | 38.2mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 723-611/019-000 WAGO | 45 |
| - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 94.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | WAGO CORP | Yes | V0 | - | - | Wago | 723-611/019-000 | 51111593 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | Active | Square | 11 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 11 | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | EAR99 | - | PC Terminal Block | 11 | - | - | Gray | 1 | HDR | CAGE CLAMP, PANEL MOUNT | 8536.69.40.40 | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | unknown | - | Tin | Screwless - Push-In Spring | 11 | Light Gray | 12 AWG | 300 V | - | 11 | 1 | 15 A | Tin | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | 11 | 11 | 28-12 AWG | UL; CSA | 180° | - | 0.08-2.5mm² | 8-9mm | 15 A | - | 8-9 mm | 2.5 mm2 | PLUG IN/SPRING LOADED | 300 V | Mounting Flange | -60-100 °C | 94.8 | 14.3mm | 27.5mm | 94.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 721-612/019-000 WAGO | 11 |
| - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 25pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 74.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | V0 | - | - | Wago | 721-612/019-000 | 51111432 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 12 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 12 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | - | PC Terminal Block | 12 | - | - | Gray | 1 | HDR | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 12 | Light Gray | - | 300 V | - | 12 | 1 | 15 A | Tin | - | - | 12-28 AWG | 12 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | 74.8 | 14.3mm | 27.5mm | 74.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 723-603/019-042 WAGO | 45 |
| - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CB, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 34.8 x 14.3 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 723-603/019-042 | 51111505 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 630V | III | Box | - | Square | 3 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 3 | Spring clamp connection | 1 kV | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 3 | - | - | Gray | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 3 | Light Gray | - | 300 V | - | 3 | 1 | 15 A | Tin | - | - | 12-28 AWG | 3 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Mounting Flange | -60-100 °C | 34.8 | 14.3mm | 27.5mm | 34.8mm | - | - | 14.3 | UL94 V-0 | - | ||
![]() 721-607/000-044 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 10.8 | - | - | - | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | - | - | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 721-607/000-044 | 51135420 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Cable Mount | 1 | 12A | 12A | 320V | - | Box | - | Square | 7 | - | No | 27.5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 7 | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2060 | Active | - | - | PC Terminal Block | 7 | - | - | Gray | 1 | HDR | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 7 | Light Gray | - | 300 V | - | 7 | 1 | 15 A | Tin | - | - | 12-28 AWG | 7 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-100 °C | 38.2 | 14.3mm | 27.5mm | - | - | - | 14.3 | UL94 V-0 | - | ||
![]() 726-341 WAGO | 7 |
| - | DIN Rail | - | - | - | No | No | - | No | 28 | 16 | - | Straight | - | - | - | - | - | Pull spring | - | - | 24pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 34.60 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | - | Yes | - | - | No | Wago | 726-341 | 51126918 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | 10A | 10A | - | - | Box | - | - | - | - | No | - | Active | No | No | No | No | No | No | No | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | 500 V | - | No | - | - | - | - | - | Active | - | - | Matrix Patch Board | 32 | - | - | - | - | RCP | - | - | - | - | 36.5 | - | - | - | - | Push In, Spring | 32/3 | Dark Gray | - | - | - | - | 4 | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | Complies with ATEX Ex I standards | - | - | 132mm | 5.197 (132.00mm) | 34.60mm | 1.437 (36.50mm) | 34.6mm | - | - | - | ||
![]() 723-605/018-000 WAGO | 45 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | No | 28 | 12 | Tin plated | Straight | Polyamide | - | - | - | - | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 27.5 x 38.2 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 723-605/018-000 | 51111540 | - | - | - | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 630V | - | Box | - | Square | 5 | - | No | 27.5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Spring Clamp | - | 5 | - | 1 kV | 600 V | - | 28-12 AWG | - | -60°C ~ 100°C | - | 2080 | Active | - | - | PC Terminal Block | 5 | - | - | Gray | 1 | HDR | - | - | 0.295 (7.50mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 5 | Light Gray | - | 300 V | - | 5 | 1 | 15 A | Tin | - | - | 12-28 AWG | 5 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-100 °C | 38.2 | 18.8mm | 27.5mm | 38.2mm | - | - | 18.8 | UL94 V-0 | - | ||
![]() 722-116/026-000 WAGO | 45 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | - | Right Angle | PA 66 | - | - | - | - | Spring-loaded terminal | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 5mm | 14A | 15 A | - | (L x W x H) 22.75 x 82.40 x 23.90 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | - | - | - | Wago | 722-116/026-000 | 51170885 | - | - | - | 2.5mm² | - | 14 | 85 | 300V | WAGO Corporation | 0.08mm² | - | - | -60 | Cable Mount | 1 | 15A | 15A | 320V | - | Box | - | - | 16 | - | No | 22.75 | Active | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 16 | - | 630 V | 600 V | - | 28-12 AWG | - | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 16 | - | - | Gray | 1 | F | - | - | 0.197 (5.00mm) | - | - | 0.941 (23.90mm) | - | - | Tin | Screwless - Leg Spring, Push-In Spring | 16 | Light Gray | - | 300 V | - | 16 | 1 | 15 A | Tin | - | - | 12-28 AWG | 16 | - | 28-12 AWG | - | 270° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | - | -60-85 °C | 82.4 | 23.90mm | 22.75mm | 82.40mm | - | - | 23.9 | UL94 V-0 | - | ||
![]() 726-541 WAGO | 2329 |
| - | DIN Rail | - | - | - | No | No | - | No | 28 | 16 | - | Straight | - | - | - | - | - | Pull spring | - | - | 10pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | 10 A | - | - | (W x H) 65.3 mm x 132 mm | EAR99 | Compliant | None | None | Grey | No | No | 8536.90.40.00 | - | Yes | - | - | No | Wago | 726-541 | 51155050 | - | - | - | - | - | 10 | - | 500V | WAGO Corporation | - | 8mm | - | - | Panel Mount | - | 10A | 10A | - | - | Box | - | - | - | - | No | - | Active | No | No | No | No | No | No | No | - | - | - | - | 10mm | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Spring Clamp | - | - | - | 500 V | - | No | - | - | - | - | - | Active | - | - | Matrix Patch Board | 48 | - | - | - | - | RCP | - | - | - | - | 36.5 | - | - | - | - | Push In, Spring | 48/3 | Dark Gray | - | - | - | - | 6 | - | - | - | - | 16-28 AWG | - | - | - | - | - | - | 0.08-1.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | Complies with ATEX Ex I standards | - | - | 132mm | 5.197 (132.00mm) | 65.3mm | 1.437 (36.50mm) | 65.3mm | - | - | - | ||
![]() 721-620/018-000 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 10pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 103.2 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | Polyamide | - | Wago | 721-620/018-000 | 51111467 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 20 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 4 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 20 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | Plug | PC Terminal Block | 20 | 100 °C | -60 °C | Grey | 1 | HDR | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | 12 A | Tin | Screwless - Push-In Spring | 20 | Light Gray | - | 300 V | - | 20 | 1 | 15 A | Tin | - | - | 12-28 AWG | 20 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Board Lock | -60-100 °C | 103.2 | 18.8mm | 27.5mm | 103.2mm | - | - | 18.8 | UL94 V-0 | UL94 V-0 | ||
![]() 722-842 WAGO | 7 |
| - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | 13.4 | - | - | CB, UR | No | - | - | Tin plated | Right Angle | PA 66 | - | - | - | - | Tin plated | Copper Alloy | 25pc(s) | - | - | - | - | 7.50mm | 12A | 15 A | - | (L x W x H) 16.60 x 89.00 x 18.25 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.51 | - | Yes | - | - | - | Wago | 722-842 | 51135403 | - | - | - | - | - | 15 | 85 | 300V | WAGO Corporation | - | - | - | -60 | Through Hole | 1 | 15A | 15A | 630V | - | Box | - | - | 12 | - | No | 18.25 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | Solder | - | 12 | - | 1 kV | 600 V | - | - | - | -60°C ~ 85°C | - | 722 | Active | - | - | PC Terminal Block | 12 | - | - | Gray | 1 | F | - | - | 0.295 (7.50mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 12 | Light Gray | - | 300 V | 0.197 (5.00mm) | 12 | 1 | 15 A | Tin | - | - | - | 12 | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 89 | 18.25mm | 16.60mm | 89.00mm | - | - | 11.6 | UL94 V-0 | - | |||
![]() 721-610/018-000 WAGO | 7 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | No | 28 | 12 | Tin plated | Straight | Polyamide | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Spring-loaded terminal | Tin plated | Electrolytic Copper | 50pc(s) | - | - | - | - | 5mm | 12A | 15 A | IP10 | (L x W x H) 27.5 x 53.2 x 18.8 mm | EAR99 | Compliant | - | - | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-610/018-000 | 51111394 | Other copper alloys | Plastic | Tin | 2.50mm² | +100°C | 12 | 100 | 300V | WAGO Corporation | 0.08mm² | - | -60°C | -60 | Panel Mount | 1 | 12A | 12A | 320V | III | Box | - | Square | 10 | 2 | No | 27.5 | Active | - | - | - | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Spring Clamp | - | 10 | Spring clamp connection | 630 V | 600 V | - | 28-12 AWG | No | -60°C ~ 100°C | - | 2060 | Active | - | - | PC Terminal Block | 10 | - | - | Gray | 1 | HDR | - | - | 0.197 (5.00mm) | - | - | 0.563 (14.30mm) | - | - | Tin | Screwless - Push-In Spring | 10 | Light Gray | - | 300 V | - | 10 | 1 | 15 A | Tin | - | - | 12-28 AWG | 10 | - | 28-12 AWG | - | 180° | - | 0.08-2.5mm² | 8-9mm | - | - | 8-9 mm | - | - | - | Board Lock | -60-100 °C | 53.2 | 18.8mm | 27.5mm | 53.2mm | - | - | 18.8 | UL94 V-0 | - |