- Manufacturer
- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Manufacturer
- Series
- Manufacturer Part Number
- Color
- Mounting Type
- Type
- Mfr
Attribute column
Categories
Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), mounted | Inflammability class of insulation material according to with UL94 | Locking mechanism | Material contact | Material housing | Material of contact surface | Model | Nominal voltage | Overvoltage category | Packaging type | Pollution degree | Rated current In | Rated surge voltage | Transparent | Type of electric connection | Type of fastening | With protective conductor | Depth | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 272-403/272-486 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bus | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 899-631/308-000 WAGO | In Stock | - | - | - | - | - | - | IP20 | - | - | Integrated in plug-in connector | - | Polyamide (PA) | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | 30 | 190 | 145 | ||
![]() 899-631/339-000 WAGO | In Stock | - | - | - | - | - | - | IP20 | - | - | Integrated in plug-in connector | - | Polyamide (PA) | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | 30 | 190 | 145 | ||
![]() 272-454/272-485 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector (male) | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2231-113/037-000 WAGO | In Stock | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | IP20 | V0 | - | Other copper alloys | Plastic | Tin | - | - | III | - | 2 | 16 | 4 | - | Spring clamp connection | - | No | - | - | - | - | ||
![]() 261-157/341-000 WAGO | In Stock | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | 24 | - | No | - | - | - | 23.3 | 28.1 | 28 | 45 | ||
![]() 2020-108/000-036 WAGO | In Stock | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | 13.5 | - | No | - | - | - | 40.5 | 22.4 | 20.7 | 28.7 | ||
![]() 2020-206/143-000 WAGO | In Stock | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | 13.5 | - | No | - | - | - | 59 | 25 | 25 | 21.7 | ||
![]() 769-109/000-038 WAGO | In Stock | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | V0 | - | - | - | - | - | - | - | - | - | 32 | - | No | - | - | - | 45.2 | 18.3 | 18.3 | 45 | ||
![]() 899-631/305-000 WAGO | In Stock | - | - | - | - | - | - | IP20 | - | - | Integrated in plug-in connector | - | Polyamide (PA) | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | 30 | 190 | 145 | ||
![]() 2020-108/000-038 WAGO | In Stock | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | 13.5 | - | No | - | - | - | 40.5 | 22.4 | 20.7 | 28.7 | ||
![]() 261-347/342-000 WAGO | In Stock | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | 24 | - | No | - | - | - | 23.3 | 28.1 | 28 | 10 | ||
![]() 2231-712/008-000 WAGO | In Stock | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | IP20 | V0 | - | Other copper alloys | Plastic | Tin | - | - | III | - | 2 | 16 | 6 | - | Spring clamp connection | - | No | - | - | - | - | ||
![]() 2020-115/000-039 WAGO | In Stock | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | V0 | - | - | - | - | - | - | - | - | - | 13.5 | - | No | - | - | - | 40.5 | 22.4 | 20.7 | 53.2 | ||
![]() 2231-124/102-000 WAGO | In Stock | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | IP20 | V0 | - | Other copper alloys | Plastic | Tin | - | - | III | - | 2 | 16 | 4 | - | Spring clamp connection | - | No | - | - | - | - | ||
![]() 236-603/000-017 WAGO | In Stock | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | V0 | - | - | - | - | - | - | III | Other | 2 | 24 | 8 | - | - | Solder | - | - | 13 | - | - | ||
Tiny WHSL | In Stock | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | V0 | - | - | - | - | - | - | III | - | 2 | 76 | 8 | - | - | Solder | - | - | 31.3 | - | - | ||
![]() 769-609/006-000 WAGO | In Stock | - | - | 0.25 - 2.5 | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | - | - | V0 | - | - | - | - | - | - | - | - | - | 32 | - | No | - | - | - | 30 | 41.7 | 41.7 | 59.3 | ||
![]() 2002-1704 WAGO | In Stock | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | V0 | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | 32.9 | 76.8 | 76.8 | 5.2 | ||
Tiny WHSL | In Stock | - | - | 0.75 - 16 | 0.75 - 25 | 0.75 - 16 | 0.75 - 16 | - | - | V0 | - | - | - | - | - | - | III | - | 2 | 76 | 8 | - | - | Solder | - | - | 28.6 | - | - |